Variable Polarization Rotators

1 Result
Variable Rotator
from Foctek Photonics, Inc.

This useful instrument introduces a variable rotation between 0 ° and 90 ° to an input plane polarized beam. The rotation angle is controlled by a manually driven precision micrometer. Calibration scales are supplied  to enable any desired rotation to be set for a given wavelength of... [See More]

  • Polarization Rotator Rotation: Variable
  • Wavelength Range: 230 to 1100
  • Clear Aperture: 10