Northeast US Only Tube Bending and Pipe Bending Services
from Eagle Stainless Tube & Fabrication, Inc.
Metal Bending and Coiling Services. Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other... [See More]
- Company Information: At Eagle Stainless, we take great pride in the reputation we’ve earned as the performance leader for fabricated products in stainless steel, nickel alloys, aluminum, & titanium. Since 1982 we’ve set ourselves apart from the competition as a reliable supplier of ultra high precision, cut-to-length, stainless steel tube & bar.
- Bending Capabilities: CNCBending; Coiling
- Certifications / Quality Capabilities: ISO 9001; ISO 13485
- Additional Capabilities: Annealing; Buffing; Cut-to-Length; EndForming; EndFlattening; Machining; Slotting; Swaging; In-lineWelding
from Northern States Metals Corp.
Your Single Source For Custom Extruded Aluminum Products And Quality Parts". In the fast-moving world of manufacturing, successful companies must be focused on producing quality products while simultaneously reducing customer's costs. Northern States Metals accomplishes just that while providing a... [See More]
- Company Information: From simple machining to the most sophisticated CNC program systems for complex fabrication of precision specifications, NSM can handle all your requirements including bending: tubes, bars, and custom shapes. Every operation begins and ends with quality.
- Bending Capabilities: CNCBending; Hydroforming; Mandrel; Ram; Roll; HeatBending
- Certifications / Quality Capabilities: ISO 9001:2000
- Additional Capabilities: Annealing; Buffing; Cut-to-Length; EndForming; EndFlattening; Machining; Painting; Plating; Slotting; Piercing; Swaging; TelescopicTube; In-lineWelding
from Unique Aluminum Extrusion
Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating facilities can perform many... [See More]
- Company Information: Unique Aluminum Extrusion LLC, is an integrated aluminum mill and fabricator, producing standard and custom extrusions from start to finish. They serve all fields, and are a hands on company, are service oriented, and customer friendly.
- Bending Capabilities: Mandrel
- Certifications / Quality Capabilities: Custom In House Q/C
- Additional Capabilities: Annealing; Cut-to-Length; EndForming; EndFlattening; Machining; Painting; Slotting; Piercing; Swaging; TelescopicTube; In-lineWelding
from Tubodyne Co., Inc.
Tubodyne offers a wide range of bending capabilities in tubing or pipe with outside diameter (OD) sizes from .125 through 4 , solid bar up to 1 diameter, and bending services for square and rectangular tubing. We work with aluminum, stainless steel, carbon steel, copper, exotic... [See More]
- Company Information: Tubodyne is a bending service company with experience and capability in a broad range of applications. We have excellent equipment including CNC benders and highly skilled personnel. We also offer secondary forming operations.
- Bending Capabilities: CNCBending; Coiling; Mandrel; Ram; Roll; ThinWall; Customized Processes
- Certifications / Quality Capabilities: MIL-SPEC; Customized QC Procedures
- Additional Capabilities: Cut-to-Length; EndForming; EndFlattening; Slotting; Piercing; Custom Operations
from Leonhardt Manufacturing Company, Inc.
Tube Bending. Leonhardt provides extensive tube bending services for a wide range of applications and tubular products. Tube bending equipment ranges from simple tube benders to state-of-the-art multi-radius CNC tube bending machines capable of production runs and delivering complicated bent tube... [See More]
- Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
- Bending Capabilities: CNCBending; Coiling; Hydroforming; Mandrel; Ram; Roll; HeatBending; ThinWall
- Certifications / Quality Capabilities: ISO 9001:2008
- Additional Capabilities: Annealing; Buffing; Cut-to-Length; EndForming; EndFlattening; Machining; Painting; Plating; Slotting; Piercing; Swaging; TelescopicTube; In-lineWelding
from New England Small Tube Corporation
Tube Assemblies: New England Small Tube is a leader in small diameter tube fabrication. Its assembly capabilities include brazing, laser welding, bending, cutting, swaging, flaring, bulging, beading, and finishing. Original equipment manufacturers rely on New England Small Tube for a wide range of... [See More]
- Company Information: Tube bending at New England Small Tube can range from performing a simple 90° elbow to parts with compound bends and multiple planes. Each bend is fabricated by custom fixtures made specific to the outside diameter and radius.
- Bending Capabilities: CNCBending; Coiling; Hypodermic; ThinWall; Compression
- Certifications / Quality Capabilities: ISO 9001:2000
- Additional Capabilities: Annealing; Buffing; Cut-to-Length; EndForming; EndFlattening; Machining; Plating; Slotting; Swaging; In-lineWelding; Passivation; Grinding