United States Only Tube Bending and Pipe Bending Services
from Eagle Stainless Tube & Fabrication, Inc.
Metal Bending and Coiling Services. Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other... [See More]
- Company Information: At Eagle Stainless, we take great pride in the reputation we’ve earned as the performance leader for fabricated products in stainless steel, nickel alloys, aluminum, & titanium. Since 1982 we’ve set ourselves apart from the competition as a reliable supplier of ultra high precision, cut-to-length, stainless steel tube & bar.
- Bending Capabilities: CNCBending; Coiling
- Certifications / Quality Capabilities: ISO 9001; ISO 13485
- Additional Capabilities: Annealing; Buffing; Cut-to-Length; EndForming; EndFlattening; Machining; Slotting; Swaging; In-lineWelding
from Production Tube Cutting, Inc.
COMPETITIVE SOURCE ... COMPETENT SOLUTIONS. Whether you need 80,000 cut tubes in 24 hours or a brand new highly engineered solution for a micro or a large part ... Production Tube Cutting Inc is your competitive source. Production Tube Cutting Inc will help you design the most cost-efficient bent... [See More]
- Company Information: Whether you need 80,000 cut tubes in 24 hours or a brand new highly engineered solution for a micro or a large part ... Production Tube Cutting Inc. is your competitive source.
- Bending Capabilities: CNCBending; Mandrel; Ram; ThinWall
- Certifications / Quality Capabilities: ISO 9001:2008
- Additional Capabilities: Cut-to-Length; EndForming; EndFlattening; Machining; Slotting; Piercing; Swaging
from New England Small Tube Corporation
Tube Assemblies: New England Small Tube is a leader in small diameter tube fabrication. Its assembly capabilities include brazing, laser welding, bending, cutting, swaging, flaring, bulging, beading, and finishing. Original equipment manufacturers rely on New England Small Tube for a wide range of... [See More]
- Company Information: Tube bending at New England Small Tube can range from performing a simple 90° elbow to parts with compound bends and multiple planes. Each bend is fabricated by custom fixtures made specific to the outside diameter and radius.
- Bending Capabilities: CNCBending; Coiling; Hypodermic; ThinWall; Compression
- Certifications / Quality Capabilities: ISO 9001:2000
- Additional Capabilities: Annealing; Buffing; Cut-to-Length; EndForming; EndFlattening; Machining; Plating; Slotting; Swaging; In-lineWelding; Passivation; Grinding
from Will's Pro Custom Manufacturing, Inc.
Wills Pro Custom Manufacturing has the experience and capabilities required to meet the sheet metal fabrication needs of large and small customers alike. With over 100,000 sq. ft. manufacturing facility, and a significant investment in new equipment technology over recent years. We provide design... [See More]
- Company Information: Will's Pro Custom Mfg serves a diverse customer base with attention to detail and personal commitment to customer satisfaction. We specialize in prototyping working from a simple drawing to detailed models, one-up production to full scale manufacturing.
- Additional Capabilities: Annealing; Buffing; Cut-to-Length; EndForming; EndFlattening; Machining; Painting; Plating; Slotting; Piercing; Swaging; TelescopicTube; In-lineWelding
- Bending Capabilities: CNCBending; Coiling; Hydroforming; Mandrel; Ram; Roll; HeatBending; SandPacking; ThinWall
- Raw Material Form: Tube; Pipe
from Tubodyne Co., Inc.
Tubodyne offers a wide range of bending capabilities in tubing or pipe with outside diameter (OD) sizes from .125 through 4 , solid bar up to 1 diameter, and bending services for square and rectangular tubing. We work with aluminum, stainless steel, carbon steel, copper, exotic... [See More]
- Company Information: Tubodyne is a bending service company with experience and capability in a broad range of applications. We have excellent equipment including CNC benders and highly skilled personnel. We also offer secondary forming operations.
- Bending Capabilities: CNCBending; Coiling; Mandrel; Ram; Roll; ThinWall; Customized Processes
- Certifications / Quality Capabilities: MIL-SPEC; Customized QC Procedures
- Additional Capabilities: Cut-to-Length; EndForming; EndFlattening; Slotting; Piercing; Custom Operations
from Sharpe Products
With an array of leading-edge CNC pipe and tube bending machine technology and tooling, we are able to handle multiple projects with diverse needs, with flexibility for pipe and tube bending from 1/4" O.D. to 6" O.D. The primary types of bending used for tube and pipe are: compression bending, roll... [See More]
- Company Information: Sharpe Products provides custom pipe and tube bending, laser cutting and end forming - up to 6-inch OD - for commercial and industrial companies throughout North America.
- Bending Capabilities: CNCBending; Mandrel; Roll
- Certifications / Quality Capabilities: ISO 9001:2015
- Additional Capabilities: Buffing; EndForming; EndFlattening; Slotting; Piercing; Swaging; In-lineWelding; Coping; Drilling
from J&D Tube Benders, Inc.
J & D Tube Benders is a full service tube bending operation, specializing in 1D Bending and offering full CNC tube bending of pipes and tubes ranging from 1/4" to 5" in diameter. J & D works with all grades of carbon steel, stainless steel and aluminum and pride ourselves in providing our customers... [See More]
- Company Information: J & D Tube Benders, Inc. is a certified custom manufacturer and distributor of tubes, tubings and tube assemblies.
- Bending Capabilities: CNCBending; Coiling
- Certifications / Quality Capabilities: ISO 9001:2008
- Additional Capabilities: Cut-to-Length; EndForming; EndFlattening; Machining; Painting; Plating; In-lineWelding
from Unique Aluminum Extrusion
Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating facilities can perform many... [See More]
- Company Information: Unique Aluminum Extrusion LLC, is an integrated aluminum mill and fabricator, producing standard and custom extrusions from start to finish. They serve all fields, and are a hands on company, are service oriented, and customer friendly.
- Bending Capabilities: Mandrel
- Certifications / Quality Capabilities: Custom In House Q/C
- Additional Capabilities: Annealing; Cut-to-Length; EndForming; EndFlattening; Machining; Painting; Slotting; Piercing; Swaging; TelescopicTube; In-lineWelding
from Peridot Corporation
Need some .016 inch OD .010 ID Hypotubing rotary swaged to a closed pencil point with a series of .005 inch holes EDM machined through only one wall of the tube? Need those bent three at a time and soldered into a drive tube and flow tested? Peridot can help. We have produced bent needles from as... [See More]
- Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
- Bending Capabilities: CNCBending; Coiling; Hypodermic; HeatBending; ThinWall
- Certifications / Quality Capabilities: ISO 9001; ISO 13485
- Additional Capabilities: Annealing; Buffing; Cut-to-Length; EndForming; EndFlattening; Machining; Slotting; Piercing; Swaging; TelescopicTube; In-lineWelding
from Leonhardt Manufacturing Company, Inc.
Tube Bending. Leonhardt provides extensive tube bending services for a wide range of applications and tubular products. Tube bending equipment ranges from simple tube benders to state-of-the-art multi-radius CNC tube bending machines capable of production runs and delivering complicated bent tube... [See More]
- Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
- Bending Capabilities: CNCBending; Coiling; Hydroforming; Mandrel; Ram; Roll; HeatBending; ThinWall
- Certifications / Quality Capabilities: ISO 9001:2008
- Additional Capabilities: Annealing; Buffing; Cut-to-Length; EndForming; EndFlattening; Machining; Painting; Plating; Slotting; Piercing; Swaging; TelescopicTube; In-lineWelding
from Pickwick Manufacturing Services
Innovative. Agile. Value-Driven. Pickwick Manufacturing Services is one of the 400 fastest-growing, privately held manufacturers in the United States according to INC Magazine (INC 5000, 2008). How is that possible for an established Midwestern sheet metal and structural steel fabricator?. The... [See More]
- Company Information: Full service sheet, plate and structural steel fabricator with CNC Pipe/Tube Bending to 3". Structural Steel and Tube Laser up to 11" OD x 3/8" Wall x 26" Long. AWS/CWI Welding Program, Kitting, Mixed Model Production, Kanban and similar Lean Processes.
- Bending Capabilities: CNCBending; Mandrel; Roll
- Certifications / Quality Capabilities: ISO 9000 Experience
- Additional Capabilities: Annealing; Buffing; Cut-to-Length; EndForming; EndFlattening; Machining; Painting; Plating; Slotting; Piercing; TelescopicTube; In-lineWelding; Structural Steel and Tube Laser
from Full Vision, Inc.
Equipment designers are increasingly attracted to the strength and utility of using formed tubing as part of (or to replace) traditional cut/weld designs. Our CNC benders can handle 1 ” up to 8 ”, mandrel or controlled deformation, in a variety of shapes. Coupled with our new tubing... [See More]
- Company Information: Full Vision, Inc. founded in 1958, is a contract manufacturer specializing in high quality metal products fabrication, finishing and assembly. They have special expertise in certified protective structures, cab enclosures and related products.
- Bending Capabilities: CNCBending; Mandrel; Ram
- Certifications / Quality Capabilities: ISO 9001:2000
- Additional Capabilities: Cut-to-Length; EndForming; EndFlattening; Machining; Painting; Slotting; In-lineWelding; Tube Laser Cutting; Robotic Welding
from Northern States Metals Corp.
Your Single Source For Custom Extruded Aluminum Products And Quality Parts". In the fast-moving world of manufacturing, successful companies must be focused on producing quality products while simultaneously reducing customer's costs. Northern States Metals accomplishes just that while providing a... [See More]
- Company Information: From simple machining to the most sophisticated CNC program systems for complex fabrication of precision specifications, NSM can handle all your requirements including bending: tubes, bars, and custom shapes. Every operation begins and ends with quality.
- Bending Capabilities: CNCBending; Hydroforming; Mandrel; Ram; Roll; HeatBending
- Certifications / Quality Capabilities: ISO 9001:2000
- Additional Capabilities: Annealing; Buffing; Cut-to-Length; EndForming; EndFlattening; Machining; Painting; Plating; Slotting; Piercing; Swaging; TelescopicTube; In-lineWelding
from Marshall Manufacturing Company
Marshall offers "2D & 3D CNC Bending" of small diameter pre-machined pre-machined tube and wire. Capabilities for forming tubes range from .065 to .250 inches in diameter, and wire ranges from .065 to .200 inches in diameter. Our CNC bending processes offer many benefits: improved quality, faster... [See More]
- Company Information: Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. We offer CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also provide manufacturing design, as well as precision 2D bending and 3D bending, of pre-machined wire and tubing. Materials include MP35N, L605, Titanium, 300 series and 17-7 stainless steel and alloy steels, aluminum and brass, as well as a full range of plastics.
- Bending Capabilities: CNCBending; Hypodermic; Mandrel; ThinWall
- Certifications / Quality Capabilities: ISO 9001:2008; ISO 13485:2003
- Additional Capabilities: Annealing; Buffing; Cut-to-Length; EndForming; EndFlattening; Machining; Slotting; Piercing; Swaging; In-lineWelding; Free Form Bending