Automotive Vacuum Lifters
from Kundel Industries, Inc.
A gripper that, when integrated in Quick-Lift System ™, meets the highest standards of ergonomics, working environment, safety and efficiency. Unique integrated mechanical, electrical, pneumatic swivel enables continuous rotation of gripper. Easy to use, thanks to outstanding responsiveness,... [See More]
- Application: General Industrial; Automotive; SheetPlate; Flat, Dense, Not Greasy Materials, Glass
- Maximum Load: 0.0937
from ANVER Corporation
Compressed Air Powered Vacuum Lifter with Powered Tilter. Application: Lifting and Tilting Truck Hood Assemblies weighing up to 500 lb (225 kg) [See More]
- Application: Automotive; Truck Hood Assemblies
- Maximum Load: 0.2500
from ANVER Corporation
Eight Pad Air Powered Vacuum Lifter with Powered Tilt. Application: Lifting and Tilting Truck Hood Assemblies 8 ft x 6 ft (2.4 m x 1.8 m) weighing up to 350 lb (159 kg) [See More]
- Application: Automotive; Hood Assemblies
- Maximum Load: 0.1750
from ANVER Corporation
Electric Powered Vacuum Lifter with Four Pads and Powered Tilt. Application: Lifting and Tilting Windshields 6 ft x 5 ft (1.8 m x 1.5 m) up to 1000 lbs (454 kg) [See More]
- Application: Automotive; Windshields
- Maximum Load: 0.5000
from ANVER Corporation
Four Pad Air Powered Lifter with Powered Tilt. Application: Lifting and Tilting Truck Panels 6 ft x 6 ft (1.8 m x 1.8 m) up to 250 lb (113 kg) [See More]
- Application: Automotive; Truck Panels
- Maximum Load: 0.1250
from ANVER Corporation
Four Pad Air Powered Vacuum Lifter with Powered Tilt and Silicone Pads. Application: Lifting and Tilting Automobile Hoods 6 ft x 6 ft (1.8 m x 1.8 m) up to 250 lbs (113 kg) [See More]
- Application: Automotive; Automobile Hoods
- Maximum Load: 0.1250
from ANVER Corporation
Four Pad Air Powered Vacuum Lifter with Powered Tilt and Special Handlebar. Application: Lifting and Tilting Truck Hoods 9 ft x 5 ft (2.7 m x 1.4 m) up to 500 lb (227 kg) [See More]
- Application: Automotive; Truck Hoods
- Maximum Load: 0.2500