General Industrial Vacuum Lifters
from Positech Corporation
These end effectors utilize vacuum cups or a vacuum pad to hold the part. [See More]
- Application: General Industrial
from Wood's Powr-Grip Co., Inc.
These Powr-Grip ® vacuum lifters use compressed air. in production facilities to lift loads and provide effortless 90 ° rotation. Standard Features: Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Blow-off for quick release [See More]
- Application: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.2500
from Dearborn Overhead Crane
Vacuum Lifters are designed for efficient one-person operation in lifts of semi-porous and non-porous material. Unlike magnets or edge grabs, Vacuum units will not mark or scratch material surfaces or edges. Additionally, UNIVAC ® Vacuum Lifters will lift thin sheets (under 1/4 ”) one at a... [See More]
- Application: General Industrial
from ANVER Corporation
Model #:A25M2-30-MUP. Description:Two Pad Air Powered Lifter with Manual Tilt. Application:Lifting & Tilting Small Non-Porous Loads up to 250 lb (113 kg). [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 0.1250
from Industrial Magnetics, Inc.
From the platform of its most successful product ever, IMI introduces a new product to the Transporter ® Family, the Transporter ® MagVac- a combination of magnetic and vacuum technology. Like the Transporter ® and Transporter ® LP - magnetic tooling designed for lifting and holding... [See More]
- Application: General Industrial; Lifting and Holding Ferrous Steel in Stamping, Blanking, Press-to-press Transfer
- Maximum Load: 0.0028 to 0.0360
from Kundel Industries, Inc.
A gripper that, when integrated in Quick-Lift System ™, meets the highest standards of ergonomics, working environment, safety and efficiency. Unique integrated mechanical, electrical, pneumatic swivel enables continuous rotation of gripper. Easy to use, thanks to outstanding responsiveness,... [See More]
- Application: General Industrial; Automotive; SheetPlate; Flat, Dense, Not Greasy Materials, Glass
- Maximum Load: 0.0937
from Schmalz Inc.
Ergonomic Pickup of Workpieces From Low Positions. Highlights: For workpieces with a weight of up to 180 kg. Picking up workpieces from low positions or for reaching down into transport containers. Application. The Jumbo Low-Stack from Schmalz is the ideal, ergonomic handling solution for picking up... [See More]
- Application: General Industrial
- Maximum Load: 0.1984
from Positech Corporation
The Conco VacUp ® is a vacuum lifter* powered by an air blower. It is ideal for lifting bags and boxes, both porous and nonporous. This vacuum lifter performs well as a simple economic lifter for a variety of items. [See More]
- Application: General Industrial
- Maximum Load: 0.0075 to 0.0150
from Wood's Powr-Grip Co., Inc.
Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Industrial grade switches Twist-lock electrical plug Blow-off for quick release [See More]
- Application: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.2500
from ANVER Corporation
Model #:A25M2-30VF-MUP. Description:Two Pad Air Powered Lifter with Manual Tilt. Application:Lifting & Tilting Glass Doors up to 250 lb (113 kg). [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 0.1250
from Schmalz Inc.
Optimal use of Space in Storage Areas and by Transport Devices. Highlights. Optimal use of space in storage areas and transport equipment. Best possible ergonomics thanks to configurable handle length and continuously adjustable guide bar. Integrated vacuum feed for minimum wear and avoidance of... [See More]
- Application: General Industrial
- Maximum Load: 0.0551
from Wood's Powr-Grip Co., Inc.
Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Industrial grade switches Twist-lock electrical plug Blow-off for quick release [See More]
- Application: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.2500
from ANVER Corporation
Model #:A25M2-30VF-MUP. Description:Two Pad Air Powered Vacuum Lifter with Manual Tilter. Application:Lifting and Tilting Glass Doors weighing up to 200 lb (91 kg). [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 0.1000
from Schmalz Inc.
The lightweight gripping system SLG is ideal for use on lightweight robots and cobots for automatically handling different workpieces. The additive manufacturing process used to produce the SLG gives the system a high degree of flexibility, allowing it to be adapted to and used on a multitude of... [See More]
- Application: General Industrial
from Wood's Powr-Grip Co., Inc.
Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Industrial grade switches Twist-lock electrical plug Blow-off for quick release [See More]
- Application: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.2500
from ANVER Corporation
Model #:A50M4-61-2/44MUP. Description:Four Pad Compressed Air Powered Vacuum Lifter with Manual Tilter. Application:Lifting & Tilting Glass Panes 6 ft x 5 ft (1.8 m x 1.5 m) weighing up to 500 lb (225 kg). [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 0.2500
from Schmalz Inc.
For workpieces of many different shapes and sizes weighing up to 300 kg. The twist grip on the JumboErgo is designed to operate like a motorcycle throttle. Large and heavy loads such as wooden boards, cardboard boxes and solar panels can be moved gently and precisely. The length of the operator... [See More]
- Application: General Industrial
- Maximum Load: 0.3307
from Wood's Powr-Grip Co., Inc.
In addition to a modular design, these Powr-Grip ® vacuum lifters. provide 180 ° rotation and 90 ° tilt, for expandability and a full range. of load motion at the installation site or on the shop floor. Channel Lifters are comprised of one or more Pad Channels and interchangeable Lift... [See More]
- Application: General Industrial; SheetPlate; Construction
- Maximum Load: 0.3000
from ANVER Corporation
Model #:A8M2-VF-GT. Description:Air Powered Vacuum Pick-Up Unit with Dual Pad Gravity Tilter. Application:Lifting & Tilting Glass Sunroofs 1 ft x 2 ft (0.31 m x 0.61 m) weighing up to 50 lb (23 kg). [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 0.0250
from Schmalz Inc.
For compact workpieces weighing up to 300 kg. The JumboSprint is equipped with a bow-shaped operator handle which extends all the way around the unit. This allows the user to optimally position it on compact goods such as bags or rubber bales. The load is raised by pulling up on the handle lever and... [See More]
- Application: General Industrial
- Maximum Load: 0.3307
from Wood's Powr-Grip Co., Inc.
Employing a unique system of interchangeable lift frames and. pad channels, these Powr-Grip ® vacuum lifters conserve resources. while supplying maximum versatility in a variety of work settings. Channel Lifters are comprised of one or more Pad Channels and interchangeable Lift Frames for... [See More]
- Application: General Industrial; SheetPlate; Construction
- Maximum Load: 0.7000
from ANVER Corporation
Air Powered Vacuum Station -- VPF-57/20-AIR [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 0.0750
from Schmalz Inc.
Safe Handling in an Explosion Protection Zone. Application. Efficient handling of loads weighing up to 250 kg in explosion protection zones. Lifting of bags, barrels, cardboard boxes, jugs, buckets and varnish/paint containers. Preparation and positioning of filled bags, e.g. for emptying into... [See More]
- Application: General Industrial
- Maximum Load: 0.2756
from Wood's Powr-Grip Co., Inc.
Employing a unique system of interchangeable lift frames and. pad channels, these Powr-Grip ® vacuum lifters conserve resources. while supplying maximum versatility in a variety of work settings. Channel Lifters are comprised of one or more Pad Channels and interchangeable Lift Frames for... [See More]
- Application: General Industrial; SheetPlate; Construction
- Maximum Load: 0.7000
from ANVER Corporation
Model #: BA150M6-86-GTSP. Description: Six Pad Battery Powered Vacuum Lifter with Gravity Tilt. Application: Lifting & Tilting Smooth Stone Slabs 11 ft x 6 ft (3.4 m x 1.8 m) up to 1500 lb (680 kg). [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 0.7500
from Schmalz Inc.
One-hand operation for workpieces weighing up to 50 kg. The vacuum tube lifter JumboFlex allows you to move lighter goods up to 50 kg ergonomically and with high cycle rates. The control handle fits comfortably in the hand and allows the operator to work for a long period of time without fatigue. [See More]
- Application: General Industrial
- Maximum Load: 0.0551
from Wood's Powr-Grip Co., Inc.
This vacuum lifter features an astounding 3000 lbs [1360 kg] capacity, making it the heavy-weight champ in Powr-Grip's ®. Flat Lifter series for materials handling. Standard Features: Movable vacuum pad mounts Parking stand / Control handles Twist-lock electrical plug Spring-mounted vacuum pads... [See More]
- Application: General Industrial; DirtStone; SheetPlate
- Maximum Load: 1.5
from ANVER Corporation
Model #: BMC50M4-46E-MTR. Description: Four Pad Battery Powered Vacuum Lifter with Manual Tilt and Rotate. Application: Lifting & Tilting Glass Panels 9 ft x 8 ft (2.7 m x 2.4 m) up to 500 lb (227 kg). [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 0.2500
from Wood's Powr-Grip Co., Inc.
This Powr-Grip ® Flat Lifter combines the capacity. of a large vacuum lifter with the speed and agility of a small one. Standard Features: Fold-away outer vacuum pad arms Outer vacuum pads shutoff Vacuum gauge Vacuum line filter Vacuum reserve tank Green lift light Spring-mounted vacuum pads... [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 0.5000
from ANVER Corporation
Foam Seal Vacuum Pad -- FP140190G-A2B7 [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 0.7500
from Wood's Powr-Grip Co., Inc.
The T-shaped frames of these Powr-Grip ® vacuum lifters. are designed to produce optimum support and prevent damage. when handling enormous sheet materials in the upright orientation. Standard Features: Green lift light Operator protection mesh Removable control pendant Nylon slings Vacuum gauge... [See More]
- Application: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.6000
from ANVER Corporation
Model #: VPF-57-DC with L100M4-61-2/44. Description: Battery Powered Vacuum Generator with Four Pad Lifting Frame. Application: Lifting & Handling Steel and Brass Sheets 10 ft x 6 ft (3.0 m x 1.8 m) up to 1000 lb (454 kg). [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 0.5000
from Wood's Powr-Grip Co., Inc.
Equipped with powered 90 ° tilt and continuous 360 ° rotation,. this Powr-Grip ® vacuum lifter's economy and versatility. have made it the industry standard. Standard Features: Green lift light Removable control pendant Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted... [See More]
- Application: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.5000
from ANVER Corporation
Model #: VPF-57-DCP Vacuum Generator with L150M6-110-3/44 Lifting Frame Assembly. Description: Battery Powered Vacuum Generator with Six Pad Lifting Frame. Application: Lifting & Handling Steel Plate 12 ft x 6 ft (3.6 m x 1.8 m) up to 1500 lb (680 kg). [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 0.7500
from Wood's Powr-Grip Co., Inc.
Large capacity meets ease of handling in this Powr-Grip ® vacuum lifter,. equipped with powered 90 ° tilt and continuous 360 ° rotation. Standard Features Green lift light Removable control pendant Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Twist-lock... [See More]
- Application: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 1
from ANVER Corporation
Model #: VPF-57-DCP Vacuum Generator with L200M2-86 Lifting Frame Assembly with FTA-5-33 Fork Truck Adapters. Description: Battery Powered Vacuum Generator with two Pad Lifting Frame and Fork Truck Adapters. Application: Lifting & Handling Steel Sheet 12 ft x 6 ft (3.7 m x 1.8 m) up to 2000 lb (907... [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 1
from Wood's Powr-Grip Co., Inc.
With three frame configurations, 90 ° tilt and continuous 360 ° rotation,. these Powr-Grip ® vacuum lifters deliver maximum versatility. and range of motion in the shop or at the construction site. Standard Features: Low vacuum warning light On-board battery and charger Battery energy... [See More]
- Application: General Industrial; SheetPlate; Construction
- Maximum Load: 0.3500
from ANVER Corporation
Model #: VPF-57-DCP with L200M4-86-2/44 and FTA-6-33. Description: Battery Powered Vacuum Generator with Four Pad Lifting Frame and Fork Truck Adapters. Application: Lifting & Handling Metal Plate 12 ft x 6 ft (3.6 m x 1.8 m) up to 2000 lb (907 kg). [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 1
from Wood's Powr-Grip Co., Inc.
This high-capacity Powr-Grip ® vacuum lifter features. continuous 360 ° rotation, DC power and multiple configurations. for installation or fabrication applications. Standard Features: On-board battery and charger Battery energy gauge Green lift light Removable control pendant Vacuum gauge. [See More]
- Application: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 1.4
from ANVER Corporation
Model #: VPF-57-DCP with L200M8-110-4/44 and FTA-6-33. Description: Battery Powered Vacuum Generator with Eight Pad Lifting Frame and Fork Truck Adapters. Application: Lifting & Handling Steel Plate 12 ft x 6 ft (3.7 m x 1.8 m) up to 2000 lb (907 kg). [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 0.7500
from Wood's Powr-Grip Co., Inc.
With continuous 360 ° rotation, these Powr-Grip ®. vacuum lifters supply an efficient and economical way. to feed vertically oriented processing machinery. Standard Features: Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Twist-lock electrical plug Blow-off... [See More]
- Application: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.2500
from ANVER Corporation
Model #: VPF-57-DCP with L50M4-61-2/44. Description: Battery Powered Vacuum Generator with Four Pad Lifting Frame. Application: Lifting & Handling Plastic Sheets 10 ft x 6 ft (3.0 m x 1.8 m) up to 500 lb (227 kg). [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 0.2500
from Wood's Powr-Grip Co., Inc.
This Powr-Grip ® vacuum lifter features 90 ° tilt,. a high-flow vacuum system and detachable control pendant,. to improve safety and ease of use when handling sheet materials. Standard Features: Green lift light Removable control pendant Vacuum gauge Vacuum reserve tank Vacuum line filter... [See More]
- Application: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.5000
from ANVER Corporation
Model #: VPF-57-DCP with PA158-S-3-SP and FTA-6-33. Description: Battery Powered Vacuum Generator with Custom Single Pad Attachment and Fork Truck Adapters. Application: Lifting & Handling Metal Plate up to 1200 lb (544 kg). [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 0.6000
from Wood's Powr-Grip Co., Inc.
Designed to use an existing compressed air supply,. this Powr-Grip ® vacuum lifter features 90 ° tilt for economical and. efficient handling of small loads on the production line. Standard Features: Vacuum gauge Vacuum line filter [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 0.0250
from ANVER Corporation
Model #: BA1-RV Vacuum Generator with PA195-3-TH Vacuum Pad. Attachment Description: Battery Powered Vacuum Lifter with Custom Three Pad Vacuum Attachment. Application: Lifting & Handling Tank Heads 85 to 110 inches diameter weighing up to 4500 lb (2040 kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 2.25
from Wood's Powr-Grip Co., Inc.
With conveniently placed handles, these Powr-Grip ® vacuum lifters. provide an ergonomic method of tilting sheet materials. Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Twist-lock electrical plug Blow-off for quick release [See More]
- Application: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.2500
from ANVER Corporation
Model #: BA1-FV with PA95-3-TH. Description: Battery Powered Electric Vacuum Generator with Custom Triple Foam Pad Attachment. Application: Lifting & Handling Domed Tank Heads. 60" diameter weighing up to 250 lb (113 kg). [See More]
- Application: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 0.1250
from Wood's Powr-Grip Co., Inc.
Featuring 90 ° tilt and a high-flow vacuum system,. this Powr-Grip ® vacuum lifter is designed specifically for lifting,. tilting and transferring stone and other high-density materials. Standard Features: Twist-lock electrical plug Spring-mounted vacuum pads Vacuum gauge Vacuum line filter... [See More]
- Application: General Industrial; DirtStone; SheetPlate
- Maximum Load: 0.4000
from ANVER Corporation
Description:Eight Pad Electric Powered Vacuum Lifter. Max Sheet Size:Lifting & Handling Steel Sheets 10 ft x 6 ft (3 m x 1.8 m) up to 1200 lbs (544 kg). [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 0.6000
from Wood's Powr-Grip Co., Inc.
With fully powered 360 ° rotation and 90 ° tilt, this Powr-Grip ® vacuum lifter. offers maximum ease in the manipulation of heavy materials on the production line. Standard Features: Green lift light Removable control pendant Vacuum gauge Vacuum reserve tank Vacuum line filter... [See More]
- Application: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.5000
from ANVER Corporation
Description:Eight Pad Electric Powered Vacuum Lifter. Max Sheet Size:Lifting & Handling Steel Plate 12 ft x 6 ft (3.6 m x 1.8 m) up to 4000 lbs (1814 kg). [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 2
from Wood's Powr-Grip Co., Inc.
These Powr-Grip ® vacuum lifters combine powered. 360 ° rotation, adjustable rotation speed and fast attach/release times,. making them ideal for high-output production lines. Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads... [See More]
- Application: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.5000
from ANVER Corporation
Description:Eight Pad Electric Powered Vacuum Lifter. Max Sheet Size:Lifting & Handling Steel Sheet 10 ft x 6 ft (3.0 m x 1.8 m) up to 1600 lbs (726 kg). [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 0.8000
from Wood's Powr-Grip Co., Inc.
These Powr-Grip ® vacuum lifters combine powered. 360 ° rotation, adjustable rotation speed and fast attach/release times,. making them ideal for high-output production lines. Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads... [See More]
- Application: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.2500
from ANVER Corporation
Description:Eight Pad Electric Powered Vacuum Lifter. Max Sheet Size:Lifting & Handling Steel Sheets 10 ft x 6 ft (3.0 m x 1.8 m) up to 2000 lbs (907 kg). [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 1
from Wood's Powr-Grip Co., Inc.
With powered 90 ° tilt and a frame that supplies. support across the entire load surface, this Powr-Grip ®. vacuum lifter is ideal for handling oversize production materials. Standard Features: Green lift light Removable control pendant Vacuum gauge Vacuum reserve tank Vacuum line filter... [See More]
- Application: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.6000
from ANVER Corporation
Description:Eight Pad Electric Powered Vacuum Lifter. Max Sheet Size:Lifting & Handling Steel Plate 16 ft x 8 ft (4.8 m x 2.4 m) up to 6000 lbs (2728 kg). Options:Parking Stands: PS-400. [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 3
from Wood's Powr-Grip Co., Inc.
These Powr-Grip ® vacuum lifters feature. multiposition pad arms and our innovative Quadra-Tilt linkage,. which radically reduces the effort of tilting loads. The Quadra-Tilt Vacuum Lifters feature an innovative four-bar tilt mechanism that significantly reduces the effort of tilting loads... [See More]
- Application: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.1000
from ANVER Corporation
Description: Electric Powered Heavy Duty Vacuum Generator with Eight Pad Lifting Frame. Max Sheet Size:Lifting & Handling Steel Sheet 20 ft x 8 ft (6.1 m x 2.4 m) up to 8000 lbs (3628 kg). [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 4
from Wood's Powr-Grip Co., Inc.
This Powr-Grip ® vacuum lifter features our innovative Quadra-Tilt linkage,. which automatically maintains the load position without using latches. and reduces hazards of lifting loads from upright racks. The Quadra-Tilt Vacuum Lifters feature an innovative four-bar tilt mechanism that... [See More]
- Application: General Industrial; DirtStone; SheetPlate
- Maximum Load: 0.1500
from ANVER Corporation
Description:Eight Pad Self-Powered Mechanical Vacuum Lifter. Max Sheet Size:Lifting & Handling Trailer Body Panels 10 ft x 6 ft (3.0 m x 1.8 m) up to 1200 lbs (544 kg). [See More]
- Application: General Industrial; SheetPlate
- Maximum Load: 0.6000