Adjustable Pitch Impellers

7 Results
ELTA Axial Airfoil Adjustable Impellers
from Continental Fan Manufacturing, Inc.

Designed using the latest computer aided technology, ELTA AxialImpellers incorporate an advanced airfoil blade design that isexceptionally quiet and efficient. Integrating innovative pressure castaluminum hubs and adjustable pitch blades, ELTA axial impellers deliveran impressive array of airflow... [See More]

  • Features: AdjustablePitch; Custom
  • Outside Diameter: 79
  • Application: CleanAir (optional feature); HeatExchangers (optional feature); Cooling/Drying, Replacement, Ventilation
  • Bore Size: 3.62
Pitched Blade Turbine Impellers
from Brawn Mixer

Though the traditional Pitched Blade Turbine is a good all-purpose impeller for a wide range of applications, Brawn has refined the standard design through testing with varied pitch angles, blade width, and other adjustments by application. The results have been tremendous. When conditions call for... [See More]

  • Features: AdjustablePitch
  • Application: Mixing; Chemical; WaterWastewater
Class 1000 -- Series 10
from Moore Fans LLC

The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter fans (up to 34 feet) and applied these provenprinciples to smaller diameters. The result is the Class 1000, Series 10 in... [See More]

  • Features: AdjustablePitch; CorrosionRes
  • Outside Diameter: 24
  • Application: HeatExchangers; Cooling Towers
  • Bore Size: 2
Class 10000 Automatic -- Series 24 CSP
from Moore Fans LLC

Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature... [See More]

  • Features: AdjustablePitch
  • Outside Diameter: 48
  • Application: HeatExchangers; Cooling Towers
  • Bore Size: 2.25
Class 10000 Heavy Duty -- Series 24 HD
from Moore Fans LLC

Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and counterclockwise (LH) rotation in fan diameters from 3 ft. (0.91 m) to 34 ft. (10.36 m) and with... [See More]

  • Features: AdjustablePitch
  • Outside Diameter: 48
  • Application: HeatExchangers; Cooling Towers
  • Bore Size: 2.94
Class 10000 Standard Duty -- Series 24 SD
from Moore Fans LLC

Class 10000 Standard Duty (SD) Fansare designed for electric motor applications, providing high efficiency ina clockwise (RH) rotation design in fan diameters from four ft.(1.22 m)to six ft (1.84 m). They are available in manual adjustable pitchmodels, and are ideal for replacing existing obsolete... [See More]

  • Features: AdjustablePitch
  • Outside Diameter: 48
  • Application: HeatExchangers; Cooling Towers
  • Bore Size: 2.75
Class 5000 -- Series 19 Manual
from Moore Fans LLC

Class 5000 fans are specifically designed for heat exchanger and cooling tower service and other efficiency-critical applications. They may be specified as original equipment or for replacement of existing obsolete or inefficient fans. Class 5000 fans are available in eight hub sizes (series) in fan... [See More]

  • Features: AdjustablePitch
  • Outside Diameter: 36
  • Application: HeatExchangers; Cooling Towers, Efficiency Applications
  • Bore Size: 2.31