Air Movement Impellers
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 1.25
- Outside Diameter: 10
- Number of Blades or Vanes: 4
from NMB Technologies Corporation
101R057-D07 Motorized Impellers can be an integral part of a cooling solution for your heat-generating applications. Review the part specifications provided to understand how 101R057-D07 can work with your system. Ready to purchase 101R057-D07? Explore the inventory currently available through our... [See More]
- Application: CleanAir
- Outside Diameter: 3.98
from Continental Fan Manufacturing, Inc.
CEC backward curved EC motorized centrifugal impeller is a superbly crafted, precision balanced air-moving device that features superior performance and compact design. It is ideally suited to applications where space is limited. The unique coupling of the motor and impeller minimizes space... [See More]
- Application: CleanAir
- Number of Blades or Vanes: 8
- Outside Diameter: 25
- Type: AxialFlow
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 1
- Outside Diameter: 10
- Number of Blades or Vanes: 4
from NMB Technologies Corporation
F175A1-062-D0750 Motorized Impellers can be an integral part of a cooling solution for your heat-generating applications. Review the part specifications provided to understand how F175A1-062-D0750 can work with your system. Ready to purchase F175A1-062-D0750? Explore the inventory currently... [See More]
- Application: CleanAir
- Outside Diameter: 6.89
from Continental Fan Manufacturing, Inc.
Continental Fan is pleased to introduce TEK Plug Fans featuring TEK backward curved airfoil wheels, HVAC's quietest and most efficient OEM impellers. TEK Impellers combine precision injection molding techniques with modern high strength plastics to produce a wheel that is stronger than steel, yet... [See More]
- Application: CleanAir
- Type: AxialFlow
- Outside Diameter: 28
- Material: Aluminum
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 0.7500
- Outside Diameter: 10
- Number of Blades or Vanes: 4
from NMB Technologies Corporation
F175H1-061-D0750 Motorized Impellers can be an integral part of a cooling solution for your heat-generating applications. Review the part specifications provided to understand how F175H1-061-D0750 can work with your system. Ready to purchase F175H1-061-D0750? Explore the inventory currently... [See More]
- Application: CleanAir
- Outside Diameter: 6.89
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 0.6250
- Outside Diameter: 10
- Number of Blades or Vanes: 4
from NMB Technologies Corporation
F175P1-061-D0750 Motorized Impellers can be an integral part of a cooling solution for your heat-generating applications. Review the part specifications provided to understand how F175P1-061-D0750 can work with your system. Ready to purchase F175P1-061-D0750? Explore the inventory currently... [See More]
- Application: CleanAir
- Outside Diameter: 6.89
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 1.25
- Outside Diameter: 11
- Number of Blades or Vanes: 4
from NMB Technologies Corporation
F220C1-063-D0720 Motorized Impellers can be an integral part of a cooling solution for your heat-generating applications. Review the part specifications provided to understand how F220C1-063-D0720 can work with your system. Ready to purchase F220C1-063-D0720? Explore the inventory currently... [See More]
- Application: CleanAir
- Outside Diameter: 8.66
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 1
- Outside Diameter: 11
- Number of Blades or Vanes: 4
from NMB Technologies Corporation
F225A2-092-D0730 Motorized Impellers can be an integral part of a cooling solution for your heat-generating applications. Review the part specifications provided to understand how F225A2-092-D0730 can work with your system. Ready to purchase F225A2-092-D0730? Explore the inventory currently... [See More]
- Application: CleanAir
- Outside Diameter: 8.86
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 0.7500
- Outside Diameter: 11
- Number of Blades or Vanes: 4
from NMB Technologies Corporation
F225C1-092-D0720 Motorized Impellers can be an integral part of a cooling solution for your heat-generating applications. Review the part specifications provided to understand how F225C1-092-D0720 can work with your system. Ready to purchase F225C1-092-D0720? Explore the inventory currently... [See More]
- Application: CleanAir
- Outside Diameter: 8.86
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 0.6250
- Outside Diameter: 11
- Number of Blades or Vanes: 4
from NMB Technologies Corporation
F250A3-072-D0730 Motorized Impellers can be an integral part of a cooling solution for your heat-generating applications. Review the part specifications provided to understand how F250A3-072-D0730 can work with your system. Ready to purchase F250A3-072-D0730? Explore the inventory currently... [See More]
- Application: CleanAir
- Outside Diameter: 9.84
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 1.25
- Outside Diameter: 12
- Number of Blades or Vanes: 4
from NMB Technologies Corporation
F280A1-113-D0720 Motorized Impellers can be an integral part of a cooling solution for your heat-generating applications. Review the part specifications provided to understand how F280A1-113-D0720 can work with your system. Ready to purchase F280A1-113-D0720? Explore the inventory currently... [See More]
- Application: CleanAir
- Outside Diameter: 11.02
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 1
- Outside Diameter: 12
- Number of Blades or Vanes: 4
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 0.7500
- Outside Diameter: 12
- Number of Blades or Vanes: 4
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 0.6250
- Outside Diameter: 12
- Number of Blades or Vanes: 4
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 1.25
- Outside Diameter: 14
- Number of Blades or Vanes: 4
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 0.7500
- Outside Diameter: 14
- Number of Blades or Vanes: 4
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 0.6250
- Outside Diameter: 14
- Number of Blades or Vanes: 4
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 1.25
- Outside Diameter: 16
- Number of Blades or Vanes: 4
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 1
- Outside Diameter: 16
- Number of Blades or Vanes: 4
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 1.5
- Outside Diameter: 26
- Number of Blades or Vanes: 4
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 1
- Outside Diameter: 4
- Number of Blades or Vanes: 4
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 1.75
- Outside Diameter: 40
- Number of Blades or Vanes: 4
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 1
- Outside Diameter: 5
- Number of Blades or Vanes: 4
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 1.25
- Outside Diameter: 10
- Number of Blades or Vanes: 4
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 1.5
- Outside Diameter: 26
- Number of Blades or Vanes: 4
from Mixer Direct
The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is converted to... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 1
- Outside Diameter: 5
- Number of Blades or Vanes: 4
from Mixer Direct
The Radial flow turbine crates a radial flow pattern moving away from the impeller, towards the sides of the vessel. The flow impacts the side and moves in either an upward or downward direction to fill the top and bottom of the impeller to be ejected again. Some applications benefit greatly from... [See More]
- Application: Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
- Bore Size: 1.25
- Outside Diameter: 10
- Number of Blades or Vanes: 4