Electric Spray Painting Equipment (Paint Sprayers)
from Sames North American Corporation
The output pressure of this pneumatically operated valve is adjusted by changing the control air pressure. The changes can be achieved by manual adjustments of the air pressure or by changing the strength of the electronic flow rate signal (0 to 10v DC or 0 to 4095 Dnet). The 1R System can dispense... [See More]
- Power Source: Electric
- Spray Technology: Air Assisted
- Painting / Coating Process: Wet Spray
- Equipment Type: Component or Sub-system
from Sames North American Corporation
Stainless steel design to handle water-based & solvent-based materials. High precision regulation. Constant fluid outlet [See More]
- Power Source: Electric
- Spray Technology: Air Assisted
- Painting / Coating Process: Wet Spray
- Equipment Type: Component or Sub-system
from Sames North American Corporation
Stainless steel design to handle water-based & solvent-based materials. High precision regulation. Remote control & optimal regulation accuracy [See More]
- Power Source: Electric
- Spray Technology: Air Assisted
- Painting / Coating Process: Wet Spray
- Equipment Type: Component or Sub-system
from Sames North American Corporation
The Auto Color Medium Pressure Color Change System can be used with SAMES standard Airmix ® automatic & manual spray guns. Each system includes: floor mounting stand, 6" color touchscreen PLC control panel with 4 to 19 color preset capabilities, color valve stack including air/solvent purge... [See More]
- Power Source: Electric
- Spray Technology: Air Assisted
- Painting / Coating Process: Wet Spray
- Equipment Type: Component or Sub-system
from Sames North American Corporation
High flexibility. High performance. Simplicity. Performance. AUTOSTREAM enables continuous control & monitoring of performance ensuring constant bead or spray pattern quality saving time & money. AUTOSTREAM is compatible with our family of dosing applicators & is used for extrusion,... [See More]
- Power Source: Electric
- Spray Technology: Air Assisted
- Painting / Coating Process: Wet Spray
- Equipment Type: Component or Sub-system
from Sames North American Corporation
A patented dosing principle, optimized waste management and connectivity make the Cyclomix® Evo the modular dosing unit that will meet your expectations. [See More]
- Power Source: Air or Pneumatic; Electric
- Spray Technology: Air Assisted; Airless (optional feature); Electrostatic
- Painting / Coating Process: Wet Spray
- Equipment Type: Component or Sub-system
from Sames North American Corporation
Capable of metering 1 component as well as mixing 2 and 3 component materials. Flexible modular design - up to 24 programmable components. PH version available for acid-catalyzed coatings. Handles up to 50 recipes. Constant flow technology. Performance. Production flush 5-step programmable sequence. [See More]
- Power Source: Electric
- Spray Technology: Airless
- Painting / Coating Process: Wet Spray
- Equipment Type: Component or Sub-system
from Sames North American Corporation
The filter bypass can be used in either Airmix ®, airless or airspray applications. Constructed using all stainless steel components for use with a variety of coatings. Performance. Eliminates downtime. Eliminates contamination. Easily installed. Productivity. Less downtime. Quickly re-route to... [See More]
- Power Source: Electric
- Spray Technology: Air Assisted
- Painting / Coating Process: Wet Spray
- Equipment Type: Component or Sub-system
from Sames North American Corporation
Industrial PLC Controls: Ultimate in Robust Operation. Open Architecture: Extremely Flexible Interface/Integrationn. Advanced Pneumatic Controls: Smaller Panel Footprint & Faster Troubleshooting. Performance. Designed to provide a precise amount of material per revolution. Trend Displays. [See More]
- Power Source: Electric
- Spray Technology: Air Assisted
- Painting / Coating Process: Wet Spray
- Equipment Type: Component or Sub-system
from Sames North American Corporation
MODUCLEAN is a color-changer block, with compact and modular design allowing to add several components (slices). Each slice allows using two materials (paint or rinsing material) thanks to micro-valves. The color-changer block is used simultaneously with all the automatic spraying equipment: PPH... [See More]
- Power Source: Electric
- Spray Technology: Air Assisted
- Painting / Coating Process: Wet Spray
- Equipment Type: Component or Sub-system
from Sames North American Corporation
MODUFLOW is a color-changer block, its compact and modular design allows adding several components (slices). Each slice allows using two materials (paint or rinsing material) thanks to micro-valves. The color-changer block is used simultaneously with all the automatic spraying equipment: PPH 308,... [See More]
- Power Source: Electric
- Spray Technology: Air Assisted
- Painting / Coating Process: Wet Spray
- Equipment Type: Component or Sub-system
from Sames North American Corporation
The REV 800 module is intended to drive an automatic electrostatic liquid paint as well as a powder paint facility. It operates the “up & down ” axis of one or two reciprocators, spray gun activation and the input/output devices for the installation (light surtain, part detect, etc). [See More]
- Power Source: Electric
- Spray Technology: Air Assisted
- Painting / Coating Process: Wet Spray
- Equipment Type: Component or Sub-system
from Sames North American Corporation
The RFV reciprocator 2000 is intended to serve automatic installations for liquid. It is capable of the following applicator configurations: 2 or 4 paint sprayers PPH 308. 1 or 2 paint sprayers PPH 707 EXT-ST / ICWB. 4, 6 or 8 spray paint TRP 501. The RVF 2000 reciprocator is controlled by a control... [See More]
- Power Source: Electric
- Spray Technology: Air Assisted
- Painting / Coating Process: Wet Spray
- Equipment Type: Outfit or Complete System
from Sames North American Corporation
SLR rack range is dedicated to control an automatic paint installation. Each SAMES sprayer (rotary atomizer or pneumo-electrostatic gun) is driven by its dedicated module «S-BOX Bell or S-BOX Gun » that is integrated to SLR in the following way : in an «SLR cube » (to drive... [See More]
- Power Source: Electric
- Spray Technology: Air Assisted
- Painting / Coating Process: Wet Spray
- Equipment Type: Component or Sub-system
from Sames North American Corporation
Lightweight & compact design. Easy maintenance. Flexible assembly. The compact and modular design gives several solutions to integrate on robot arms. Innovations are in every parts: stainless steel modules, new UPvalve, compact fittings, oriented hoses for easy integration, integrated regulator. [See More]
- Power Source: Electric
- Spray Technology: Air Assisted
- Painting / Coating Process: Wet Spray
- Equipment Type: Component or Sub-system
from Nordson Corporation
62 fluid tip/air cap combinations, extreme fan pattern, larger flow rates [See More]
- Power Source: Electric
- Spray Technology: HVLP; Electrostatic; Corona Charging (HV Power Supply)
- Painting / Coating Process: Wet Spray
- Equipment Type: Component or Sub-system