Copper / Brass / Bronze Screens

8 Results
Miniature In-Line Screens - 10-32 UNF Adapters -- FMS-1-BR
from O'Keefe Controls Co.

Fine screens are used to protect orifices and other critical components from the occasional particles that enter the fluid during installation or otherwise. They are not intended to replace normal filtration equipment, but rather to augment the protection of critical components in fluid control... [See More]

  • Metal: Copper / Brass / Bronze; Stainless Steel
  • Applications: Fluid Filtration
  • Opening Size: 3.94E-4
Miniature In-Line Screens - 10-32 UNF Coupler -- FFS-1-BR
from O'Keefe Controls Co.

Fine screens are used to protect orifices and other critical components from the occasional particles that enter the fluid during installation or otherwise. They are not intended to replace normal filtration equipment, but rather to augment the protection of critical components in fluid control... [See More]

  • Metal: Copper / Brass / Bronze; Stainless Steel
  • Applications: Fluid Filtration
  • Opening Size: 3.94E-4
SS Wire Screen / Orifice Assembly - Adapter, Type DSO -- DSO-1-BR
from O'Keefe Controls Co.

Fine screens are used to protect orifices and other critical components from the occasional particles that enter the fluid during installation or otherwise. They are not intended to replace normal filtration equipment, but rather to augment the protection of critical components in fluid control... [See More]

  • Metal: Copper / Brass / Bronze; Stainless Steel
  • Applications: Fluid Filtration
  • Opening Size: 3.94E-4
Screen SIEB 11x1 MS-A2 280 0.28/0.16 -- 10.07.01.00309
from Schmalz Inc.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can... [See More]

  • Metal: Copper / Brass / Bronze; Stainless Steel
  • Opening Size: 0.0110
Screen SIEB 17.5x0.8 MS-A2 280 0.28/0.16 -- 10.07.01.00308
from Schmalz Inc.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can... [See More]

  • Metal: Copper / Brass / Bronze; Stainless Steel
  • Opening Size: 0.0110
Screen SIEB 19.5x1 MS 100 -- 10.07.01.00215
from Schmalz Inc.

Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume. [See More]

  • Metal: Copper / Brass / Bronze
  • Opening Size: 0.0039
Screen SIEB 27x1 MS-A2 100 -- 10.07.01.00110
from Schmalz Inc.

Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume. [See More]

  • Metal: Copper / Brass / Bronze; Stainless Steel
  • Opening Size: 0.0039
Screen SIEB 32.5x0.8 MS-A2 280 0.28/0.16 -- 10.07.01.00364
from Schmalz Inc.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can... [See More]

  • Metal: Copper / Brass / Bronze; Stainless Steel
  • Opening Size: 0.0110