Stainless Steel Screens

34 Results
Barb Adapter, Type BTS, BWS -- BTSS-1-SS
from O'Keefe Controls Co.

Barb Adapter, Type BTS, BWS [See More]

  • Metal: Stainless Steel
  • Applications: Fluid Filtration
  • Opening Size: 3.94E-4
Miniature In-Line Screens - 10-32 UNF Adapters -- FMS-1-BR
from O'Keefe Controls Co.

Fine screens are used to protect orifices and other critical components from the occasional particles that enter the fluid during installation or otherwise. They are not intended to replace normal filtration equipment, but rather to augment the protection of critical components in fluid control... [See More]

  • Metal: Copper / Brass / Bronze; Stainless Steel
  • Applications: Fluid Filtration
  • Opening Size: 3.94E-4
Miniature In-Line Screens - 10-32 UNF Coupler -- FFS-1-BR
from O'Keefe Controls Co.

Fine screens are used to protect orifices and other critical components from the occasional particles that enter the fluid during installation or otherwise. They are not intended to replace normal filtration equipment, but rather to augment the protection of critical components in fluid control... [See More]

  • Metal: Copper / Brass / Bronze; Stainless Steel
  • Applications: Fluid Filtration
  • Opening Size: 3.94E-4
Miniature In-Line Screens - NPT Hex Nipple -- BSO-1-SS
from O'Keefe Controls Co.

Miniature In-Line Screens - NPT Hex Nipple [See More]

  • Metal: Stainless Steel
  • Applications: Fluid Filtration
  • Opening Size: 3.94E-4
Miniature In-Line Screens - NPT Hex Nipple -- ESO-1-SS
from O'Keefe Controls Co.

Miniature In-Line Screens - NPT Hex Nipple [See More]

  • Metal: Stainless Steel
  • Applications: Fluid Filtration
  • Opening Size: 3.94E-4
SS Wire Screen / Orifice Assembly - Adapter, Type DSO -- DSO-1-BR
from O'Keefe Controls Co.

Fine screens are used to protect orifices and other critical components from the occasional particles that enter the fluid during installation or otherwise. They are not intended to replace normal filtration equipment, but rather to augment the protection of critical components in fluid control... [See More]

  • Metal: Copper / Brass / Bronze; Stainless Steel
  • Applications: Fluid Filtration
  • Opening Size: 3.94E-4
SS Wire Screen / Orifice Assembly - Adapter, Type DSO -- DSO-1-SS
from O'Keefe Controls Co.

Fine screens are used to protect orifices and other critical components from the occasional particles that enter the fluid during installation or otherwise. They are not intended to replace normal filtration equipment, but rather to augment the protection of critical components in fluid control... [See More]

  • Metal: Stainless Steel
  • Applications: Fluid Filtration
  • Opening Size: 3.94E-4
SS Wire Screen / Orifice Assembly - Tube Connector, Type SLR4 -- SLR4-1-SS
from O'Keefe Controls Co.

Fine screens are used to protect orifices and other critical components from the occasional particles that enter the fluid during installation or otherwise. They are not intended to replace normal filtration equipment, but rather to augment the protection of critical components in fluid control... [See More]

  • Metal: Stainless Steel
  • Applications: Fluid Filtration
  • Opening Size: 3.94E-4
SS Wire Screens - Bound Screens -- SSA-1
from O'Keefe Controls Co.

Fine screens are used to protect orifices and other critical components from the occasional particles that enter the fluid during installation or otherwise. They are not intended to replace normal filtration equipment, but rather to augment the protection of critical components in fluid control... [See More]

  • Metal: Stainless Steel
  • Applications: Fluid Filtration
  • Opening Size: 3.94E-4
SS Wire Screens - Bound Screens -- SSC-1
from O'Keefe Controls Co.

Fine screens are used to protect orifices and other critical components from the occasional particles that enter the fluid during installation or otherwise. They are not intended to replace normal filtration equipment, but rather to augment the protection of critical components in fluid control... [See More]

  • Metal: Stainless Steel
  • Applications: Fluid Filtration
  • Opening Size: 3.94E-4
SS Wire Screens - Retaining Sleeve, Press-Fit -- PFA-SS
from O'Keefe Controls Co.

SS Wire Screens - Retaining Sleeve, Press-Fit [See More]

  • Metal: Stainless Steel
  • Applications: Fluid Filtration
SS Wire Screens - Retaining Sleeve, Press-Fit -- PFC-SS
from O'Keefe Controls Co.

SS Wire Screens - Retaining Sleeve, Press-Fit [See More]

  • Metal: Stainless Steel
  • Applications: Fluid Filtration
SS Wire Screens - Unbound Screens -- XSA-1
from O'Keefe Controls Co.

Fine screens are used to protect orifices and other critical components from the occasional particles that enter the fluid during installation or otherwise. They are not intended to replace normal filtration equipment, but rather to augment the protection of critical components in fluid control... [See More]

  • Metal: Stainless Steel
  • Applications: Fluid Filtration
  • Opening Size: 3.94E-4
SS Wire Screens - Unbound Screens -- XSB-1
from O'Keefe Controls Co.

Fine screens are used to protect orifices and other critical components from the occasional particles that enter the fluid during installation or otherwise. They are not intended to replace normal filtration equipment, but rather to augment the protection of critical components in fluid control... [See More]

  • Metal: Stainless Steel
  • Applications: Fluid Filtration
  • Opening Size: 3.94E-4
SS Wire Screens - Unbound Screens -- XSC-1
from O'Keefe Controls Co.

Fine screens are used to protect orifices and other critical components from the occasional particles that enter the fluid during installation or otherwise. They are not intended to replace normal filtration equipment, but rather to augment the protection of critical components in fluid control... [See More]

  • Metal: Stainless Steel
  • Applications: Fluid Filtration
  • Opening Size: 3.94E-4
SS Wire Screens - Unbound Screens -- XSD-2
from O'Keefe Controls Co.

Fine screens are used to protect orifices and other critical components from the occasional particles that enter the fluid during installation or otherwise. They are not intended to replace normal filtration equipment, but rather to augment the protection of critical components in fluid control... [See More]

  • Metal: Stainless Steel
  • Applications: Fluid Filtration
  • Opening Size: 5.91E-4
Screen SIEB 11x1 MS-A2 280 0.28/0.16 -- 10.07.01.00309
from Schmalz Inc.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can... [See More]

  • Metal: Copper / Brass / Bronze; Stainless Steel
  • Opening Size: 0.0110
Multiple Layer Filter Media -- Absolta
from G. Bopp USA Inc.

In contrast to POREMET, ABSOLTA N is a highly porous filter medium for higher flow rates with moderate pressure loads. ABSOLTA is characterized by the best cleaning and backwash properties. ABSOLTA D is also a 5-layer version with a reduced thickness of 1.7 millimeters. [See More]

  • Metal: Stainless Steel; Hastelloy and other materials on request
Drill Pipe Screen -- Pipe Screen
from Hi-Tech Seals, Inc.

Our mwd pipe screens are made from 304SS with the collars and spear points made from 17-4HT steel. The screens then go through a QPQ process which further enhances the strength of the pipe screen. These screens are designed to resist wash in the harshest down hole environments. [See More]

  • Metal: Stainless Steel
  • Applications: Screening; Drill Pipe Screens
145823 - Spectra/Mesh Screen Discs, Stainless Steel, 55 mm, 213 <mu>m; 5/pk -- GO-06635-92
from Cole-Parmer

• Four formulations for maximum compatibility. • Cut the 30 x 30-cm sheets to desired dimensions to fit your needs [See More]

  • Metal: Stainless Steel
Screen SIEB 17.5x0.8 MS-A2 280 0.28/0.16 -- 10.07.01.00308
from Schmalz Inc.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can... [See More]

  • Metal: Copper / Brass / Bronze; Stainless Steel
  • Opening Size: 0.0110
Multiple Layer Filter Media -- Poreflo
from G. Bopp USA Inc.

POREFLO is a two- to three-layer laminate made of staggered layered weft fabrics. The subsequent surface compaction changes the laminate into an air-permeable metallic membrane with high stability and low porosity. POREFLO is particularly suitable for applications where high flow resistance is... [See More]

  • Metal: Stainless Steel; Hastelloy and other materials on request
Filter Screen -- Oil Housing Filter Screen
from Hi-Tech Seals, Inc.

Our high flow oil housing screen is made from a heat treated stainless steel. The material is designed to resist wash, and the hole slots are designed to increase flow through the screen. The increase in flow is accomplished through larger chamfered slots. These screens allow protection from large... [See More]

  • Metal: Stainless Steel
  • Features: Heat Treated
  • Applications: Fluid Filtration
Screen SIEB 27x1 MS-A2 100 -- 10.07.01.00110
from Schmalz Inc.

Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume. [See More]

  • Metal: Copper / Brass / Bronze; Stainless Steel
  • Opening Size: 0.0039
Multiple Layer Filter Media -- Poremet
from G. Bopp USA Inc.

The sheet-like filter medium consists of five different layers of fabric that are coordinated with one another in such a way that an optimal combination of strength, filtration fineness, flow rate and backwashing properties is achieved. POREMET is ideal for fine and ultra-fine filtration under high... [See More]

  • Metal: Stainless Steel; Hastelloy and other materials on request
Screen SIEB 32.5x0.8 MS-A2 280 0.28/0.16 -- 10.07.01.00364
from Schmalz Inc.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can... [See More]

  • Metal: Copper / Brass / Bronze; Stainless Steel
  • Opening Size: 0.0110
Multiple Layer Filter Media -- Topmesh 2
from G. Bopp USA Inc.

TOPMESH 2 was developed to compensate for the low inherent rigidity of fine filter fabrics. The combination of a filter fabric with a support layer made of square mesh fabric ensures stabilization at medium pressure loads and optimal backwashing properties. The low number of layers enables low... [See More]

  • Metal: Stainless Steel; Hastelloy and other materials on request
Multiple Layer Filter Media -- Topmesh 3
from G. Bopp USA Inc.

Compared to the TOPMESH 2, the laminate has an additional connection layer between the filter fabric and the support layer made of square mesh. With practically constant flow resistance and good backwashing capacity, higher pressure loads can be handled. TOPMESH 3 is also very suitable for use in... [See More]

  • Metal: Stainless Steel; Hastelloy and other materials on request
Single Layer Filter Mesh -- Betamesh-PLUS
from G. Bopp USA Inc.

Betamesh-PLUS is the latest and most notable developmental step for our successful Betamesh series. The range includes specifications down to single digit microns, maintaining exceptional flow rates. Filtration takes place on the surface of the mesh, ensuring optimal backwashing properties. Both... [See More]

  • Metal: Stainless Steel
Single Layer Filter Mesh -- Duplex
from G. Bopp USA Inc.

Duplex fabrics have a high flow rate and withstand increased mechanical loads. Duplex fabrics are popular for applications as pressure and vacuum filters as well as for filter cartridges. [See More]

  • Metal: Stainless Steel; Hastelloy and other materials on request
Single Layer Filter Mesh -- Plain Dutch Weave
from G. Bopp USA Inc.

These fabrics have a slightly structured surface and are characterized by very high flow rates and a small pressure drop. They are used for precoat filters and filter cartridges with increased mechanical stress. [See More]

  • Metal: Stainless Steel; Hastelloy and other materials on request
Single Layer Filter Mesh -- Robusta
from G. Bopp USA Inc.

Thanks to its high porosity, this fabric is characterized by very high flow rates. The uniform material cross-section in both thread directions allows the highest mechanical loads. These robust fabrics are used for precoat filters, filter candles, vacuum filters and well filters. [See More]

  • Metal: Stainless Steel; Hastelloy and other materials on request
Single Layer Filter Mesh -- Square Mesh
from G. Bopp USA Inc.

In contrast to the braid fabrics, the wires in this type are woven at a distance. This results in open meshes through which the fluid flows in a straight line. This type of fabric is characterized by extremely low flow resistance and a particularly good backwashing and cleaning ability. The square... [See More]

  • Metal: Stainless Steel; Hastelloy and other materials on request
Single Layer Filter Mesh -- Twilled Weave
from G. Bopp USA Inc.

The weave of the twill weave results in the smallest filter pores and a smooth fabric surface for monofilaments. The large material cross-section ensures a high level of tissue strength. When flowing through the twill braids, the particles overcome five staggered pore levels. This also reliably... [See More]

  • Metal: Stainless Steel; Hastelloy and other materials on request