Tool Kit / Set Deburring and Chamfering Tools

Description

Tool Kit / Set Deburring and Chamfering Tools are designed to remove unwanted material from the edges of workpieces, creating smooth and precise finishes. These tools are essential for refining the edges of parts made from various materials, including metals and plastics, ensuring that they meet the required specifications and quality standards.

Working Principle

Deburring and chamfering tools operate by cutting away excess material from the edges of a workpiece. They typically use a rotating cutting edge or abrasive surface to achieve this. The tools are designed to be compliant in certain directions, allowing them to adapt to the contours of the workpiece and maintain consistent contact. This compliance is crucial for achieving a smooth finish without damaging the workpiece. The tools are useful because they enhance the quality and safety of the finished product by eliminating sharp edges and burrs that could cause injury or interfere with the assembly of parts.

Applications

Deburring and chamfering tools are used in a variety of industries. In the aerospace industry, they are employed to refine the edges of components to ensure they meet strict safety and performance standards. In the automotive industry, these tools are used to prepare parts for assembly, ensuring that they fit together seamlessly. Additionally, in electronics, deburring tools are used on printed circuit boards (PCBs) to remove excess material that could interfere with electrical connections.

Advantages over other Deburring and Chamfering Tools

One advantage of using a tool kit or set is the versatility it offers. A single-flute design, for example, is suitable for both portable and machine work at high speeds, making it more adaptable than multi-flute tools which may be limited to specific applications. This versatility can lead to cost savings, as a single tool can be used for multiple tasks, reducing the need for multiple specialized tools.

Limitations

Despite their advantages, deburring and chamfering tools have limitations. They may not be suitable for all materials or workpiece configurations, and their effectiveness can be influenced by the tool's design and the material being worked on. Additionally, some tools may only be suited for manual work, limiting their use in automated processes.

Considerations

When selecting deburring and chamfering tools, several factors should be considered. Initial costs can vary significantly depending on the tool's design and material. Operating expenses, including the cost of replacement parts and maintenance, should also be factored in. Durability and accuracy are critical, as tools that wear out quickly or produce inconsistent results can lead to increased costs and reduced product quality. Finally, the ease of replacement and maintenance should be considered to minimize downtime and ensure continuous operation.

15 Results
Tool Set - SHV-29065 B10, B20 -- SHV-29065
from Reid Supply

Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Tool Set (Shaviv Set B) - Handle - A, Holder - B, Blades - B10 & B20. [See More]

  • Type: Deburring Blade; Tool Kit / Set
2 Piece Scriber Blade Set -- SR-100-2
from Gray Tools Canada Inc.

Set Content: H.S.S. blade ideal for placing marks on metal and plastic surfaces. Fits DT1000, DT2000 or DT3000 and most competitors handles. [See More]

  • Type: Deburring Hand Tool; Tool Kit / Set
Multi Purpose Set -- 3SB10VIC
from DME Company

These deburring tools come in a wide selection of handles, blade holders and blades to provide flexibility for all applications. With adjustable blades that swivel 360 °, they are great for steel, aluminum, copper, brass, cast iron, stainless steel and plastics. The ergonomic mango handle is a... [See More]

  • Type: Deburring Hand Tool; Tool Kit / Set
  • Application: General Purpose
Tool Set - SHV-29069 E100, E200, E300 -- SHV-29069
from Reid Supply

Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Tool Set (Shaviv Set E) - Handle - A, Holder - E, Blades - E100, E200 & E300. [See More]

  • Type: Deburring Blade; Tool Kit / Set
3 Piece Deburring Tool Set -- DT1000
from Gray Tools Canada Inc.

Set Content: Contains: 2 high speed steel blades (DT-100) in plastic handle. Ideal for removing burrs and sharp edges on metal and plastic parts, tubes and fittings. [See More]

  • Type: Deburring Hand Tool; Tool Kit / Set
Tool Set - SHV-29078 E100, E200, E300 -- SHV-29078
from Reid Supply

Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Tool Set (Shaviv Set 1) - Handle - 1, Blades - E100, E200 & E300. [See More]

  • Type: Deburring Blade; Tool Kit / Set
3 Piece Deburring Tool Set -- DT2000
from Gray Tools Canada Inc.

Set Content: Contains: 2 high speed steel blades (DT-400) in aluminum handle. Ideal for removing burrs and sharp edges on metal and plastic parts, tubes and fittings. [See More]

  • Type: Deburring Hand Tool; Tool Kit / Set
Tool Set - SHV-90056 B10, B20 -- SHV-90056
from Reid Supply

Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Tool Set (Mango II Set B) - Handle - Mango II, Holder - B, Blades - B10 & B20. [See More]

  • Type: Deburring Blade; Tool Kit / Set
3 Piece Deburring Tool Set W/ Telescoping Blade Holder -- DT3000
from Gray Tools Canada Inc.

Set Content: Contains: 2 high speed steel blades (DT-100) in aluminum handle. Ideal for removing burrs and sharp edges on metal and plastic parts, tubes and fittings. * Meets A.N.S.I. standards [See More]

  • Type: Deburring Hand Tool; Tool Kit / Set
Tool Set - SHV-90062 C42 -- SHV-90062
from Reid Supply

Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Tool Set (Mango II Set C) - Handle - Mango II, Holder - C, Blades - C42. [See More]

  • Type: Deburring Blade; Tool Kit / Set
3 Piece Deburring Tool Set W/ Telescoping Blade Holder -- DT4000
from Gray Tools Canada Inc.

Set Content: Contains: 2 high speed steel blades (DT-400) in aluminum handle. Shank diameter 2.5mm (3/32). Shaft extends up to 4. OAL 11 - 15. Extra blade storage in handle. Ideal for removing burrs and sharp edges on metal and plastic parts, tubes and fittings. [See More]

  • Type: Deburring Hand Tool; Tool Kit / Set
Tool Set - SHV-90065 F20 -- SHV-90065
from Reid Supply

Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Tool Set (Aluminium Ser FR) - Handle - E Aluminium, Holder - FR, Blades - F20. [See More]

  • Type: Deburring Blade; Tool Kit / Set
5 Piece Deburring Blade Set -- DS-100-5
from Gray Tools Canada Inc.

Set Content: H.S.S. blade ideal for metal and plastic edges, cuts both right and left. Fits DT1000, DT2000 or DT3000 and most competitors handles [See More]

  • Type: Deburring Hand Tool; Tool Kit / Set
Tool Set - SHV-90110 B11P -- SHV-90110
from Reid Supply

Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Tool Set (Set B11P) - Handle - Mango II, Holder - B, Blades - B11P. [See More]

  • Type: Deburring Blade; Tool Kit / Set
5 Piece Deburring Blade Set -- DT-10-5
from Gray Tools Canada Inc.

Set Content: H.S.S. blade ideal for metal and plastic edges, cuts right only. Fits DT4000 and most competitors handles. Shank diameter 3/32 " (2.5mm) [See More]

  • Type: Deburring Hand Tool; Tool Kit / Set