Aluminum Face Mills

14 Results
Face Milling Tools -- Auto AF
from Sandvik Coromant Co.

Benefits. Fully adjustable face milling cutter for best surface finishing. Cassette solution with possibility to use both N260.8 inserts and cassettes for CoroMill 245 inserts. Highly-productive finishing cutter for the automotive industry. Features. Large number of inserts. Positive rake. Easy high... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Steel; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 3.150 to 9.843
Face Milling Tools -- Auto FS
from Sandvik Coromant Co.

Fixed pocket face milling cutter designed for square shoulder cast iron applications demanding fine surface finishes at high feed rates. Benefits. Spring clamp system for quick and easy insert change. Extra close pitch for high productivity in face and square shoulder milling. Close tolerance cutter... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Steel; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 4.921 to 19.685
Face Milling Tools -- Auto Roughing
from Sandvik Coromant Co.

Extra close pitch face milling cutter primarily intended for roughing and semi-finishing of cast iron components. Benefits. Spring-loaded insert for quick and easy insert indexing. High-productive auto roughing cutter. Strong triangular insert. Features. Large number of inserts. 45 degree face mill. [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 3.150 to 19.685
Face Milling Tools -- CoroMill 245
from Sandvik Coromant Co.

Milling cutters for high metal removal and mirror finish. The cutter is designed with enhanced corners to reduce burr formation and frittering of the component. Benefits. Easy to use and high productivity. Light cutting with low power consumption. Close tolerance combined with the wiper insert for... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 1.250 to 20.000
Face Milling Tools -- CoroMill Century
from Sandvik Coromant Co.

CoroMill ® Century is a face mill tool system with aluminium or steel body for high speed machining. The tool is designed with serrated insert interface for safe performance and reduced run-out. The axial position of the inserts can easily be micro set with high accuracy. Benefits. High speed... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 2.000 to 20.000
Face Milling Tools -- T-Max 45
from Sandvik Coromant Co.

45 ° entering angle and strong inserts enable machining under demanding conditions and at long overhangs. Large parallel lands and secondary cutting edges provide effective back-cutting facility. Benefits. Spring-loaded insert clamping system for quick and easy insert change. Possibility to... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 3.937 to 12.402
High Feed Milling Tools -- CoroMill 316
from Sandvik Coromant Co.

Versatile in the widest sense of the word, CoroMill ® 316 can be applied for high feed face milling, slot milling, helical interpolation, shoulder milling, profile milling and chamfer milling of components in all material groups from ISO P to ISO S. CoroMill ® 316 allows machine shops to... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 0.375 to 1.000
Parting and Grooving Milling Tools -- CoroMill 327
from Sandvik Coromant Co.

A versatile cutter that can be used for many types of grooves, threads and chamfers; machining of eccentric components, such as gearbox casings and high-volume assemblies, mainly in machining centers and rotating units in lathes. Benefits. Low cutting forces. Sharp cutting edges for high-quality... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 0.461 to 0.854
Parting and Grooving Milling Tools -- CoroMill 328
from Sandvik Coromant Co.

A versatile cutter that can be used for many types of grooves, threads, and chamfers; machining of eccentric components, e.g. gearbox casings, and high volume assemblies, mainly on machining centers and rotating units on lathes. Benefits. Inserts mounted in pockets for safe and stable mounting. [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 1.535 to 2.480
Parting and Grooving Milling Tools -- CoroMill 331
from Sandvik Coromant Co.

The CoroMill ® 331 is a multi-purpose side and face cutter with high-precision capability for numerous operations. The cutter is the most productive of its kind for producing slots and for cutting off. Wide slots can be produced by several CoroMill cutters mounted together in a gang. Benefits. [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 3.150 to 12.000
Profile Milling Tools -- CoroMill 200
from Sandvik Coromant Co.

CoroMill 200 is a very stable rougher and a versatile tool. It is a good choice for general milling as well as for die and mold-making and should be the first choice for roughing operations. Strong cutting edges make the cutter resistant to tough conditions with interruptions (holes, gaps, etc.)... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 1.000 to 10.000
Profile Milling Tools -- CoroMill 300
from Sandvik Coromant Co.

CoroMill ® 300 is a positive round insert concept for a broad range of operations such as face milling, pocketing, and profiling. Light cutting action allows for smooth entries and exits and for vibration-free use of extended tool setups. The positive concept is used for machines with high and... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 0.375 to 8.000
Shoulder Milling Tools -- CoroMill 390
from Sandvik Coromant Co.

The CoroMill ® 390 family covers many applications with a large, versatile program, including cutter versions for shoulder milling and long edge milling. The cutter generates a good quality 90-degree shoulder and is ideal for ramping and helical interpolation. Benefits. Large depth of cut and... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 0.625 to 2.126
Shoulder Milling Tools -- CoroMill 490
from Sandvik Coromant Co.

CoroMill ® 490 gives true 90-degree cuts without sharp steps. It uses four-edge inserts with light cutting action, a result of innovative insert geometry in combination with high-performance grades. Since the tool produces a smooth profile, the need for finishing is efficiently reduced. [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 0.756 to 1.250