Hard / Hardened Metals Face Mills
from Sandvik Coromant Co.
Benefits. Fully adjustable face milling cutter for best surface finishing. Cassette solution with possibility to use both N260.8 inserts and cassettes for CoroMill 245 inserts. Highly-productive finishing cutter for the automotive industry. Features. Large number of inserts. Positive rake. Easy high... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Steel; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 3.150 to 9.843
from Sandvik Coromant Co.
Fixed pocket face milling cutter designed for square shoulder cast iron applications demanding fine surface finishes at high feed rates. Benefits. Spring clamp system for quick and easy insert change. Extra close pitch for high productivity in face and square shoulder milling. Close tolerance cutter... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Steel; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 4.921 to 19.685
from Sandvik Coromant Co.
Extra close pitch face milling cutter primarily intended for roughing and semi-finishing of cast iron components. Benefits. Spring-loaded insert for quick and easy insert indexing. High-productive auto roughing cutter. Strong triangular insert. Features. Large number of inserts. 45 degree face mill. [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 3.150 to 19.685
from Sandvik Coromant Co.
The CoroMill ® 210 is a very productive roughing concept to use when high metal removal rate is the first priority. A 10 ° entering angle allows extreme feed rates when face milling. This directs the cutting forces in an axial direction, which provides a stable cutting action and no... [See More]
- Cutting Application: Hard; Stainless; Steel; Titanium; Cast Iron
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 1.000 to 6.000
from Sandvik Coromant Co.
Milling cutters for high metal removal and mirror finish. The cutter is designed with enhanced corners to reduce burr formation and frittering of the component. Benefits. Easy to use and high productivity. Light cutting with low power consumption. Close tolerance combined with the wiper insert for... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 1.250 to 20.000
from Sandvik Coromant Co.
CoroMill ® 345 is a cost-efficient face mill for high productivity in terms of feed per tooth and metal removal rate. The robust cutter body and shim-protected tip seats give security to the machining process, making the cutter body a good choice if unmanned production is a priority. Benefits. [See More]
- Cutting Application: Hard; Stainless; Steel; Titanium; Cast Iron
- Units: Fractional (optional feature); Metric
- Cutting Ends: Double
- Cutter: 1.500 to 10.000
from Sandvik Coromant Co.
With a maximum cutting depth of 18 mm (0.709 inch) and high feed per tooth, CoroMill ® 360 provides a productivity boost that is tough to beat, with minimum risk for failure and machine downtime. Benefits. Same tool body can use two different cassette types for insert with IC 19 mm (0.748 inch)... [See More]
- Cutting Application: Hard; Stainless; Steel; Cast Iron
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 6.000 to 20.000
from Sandvik Coromant Co.
CoroMill ® 365 is the essential tool for rough to semi-finish face milling of cast iron and steel components. Use the tool for large series production and applications where high metal removal rate is critical. Benefits. Inserts with ability to machine down to AP = 6 mm (0.236 inch). Unique... [See More]
- Cutting Application: Hard; Steel; Cast Iron
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 1.500 to 18.000
from Sandvik Coromant Co.
CoroMill ® Century is a face mill tool system with aluminium or steel body for high speed machining. The tool is designed with serrated insert interface for safe performance and reduced run-out. The axial position of the inserts can easily be micro set with high accuracy. Benefits. High speed... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 2.000 to 20.000
from Sandvik Coromant Co.
45 ° entering angle and strong inserts enable machining under demanding conditions and at long overhangs. Large parallel lands and secondary cutting edges provide effective back-cutting facility. Benefits. Spring-loaded insert clamping system for quick and easy insert change. Possibility to... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 3.937 to 12.402
from Sandvik Coromant Co.
CoroMill ® 419 is a high-feed milling concept with five edges for roughing to semi-finishing. It offers excellent performance in many material groups and has great possibilities for optimization. The high-feed and light-cutting action enable a soft sound, creating an operator-friendly... [See More]
- Cutting Application: Hard; Stainless; Steel; Titanium; Cast Iron
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 1.250 to 4.000
from Sandvik Coromant Co.
The CoroMill ® 331 is a multi-purpose side and face cutter with high-precision capability for numerous operations. The cutter is the most productive of its kind for producing slots and for cutting off. Wide slots can be produced by several CoroMill cutters mounted together in a gang. Benefits. [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 3.150 to 12.000
from Sandvik Coromant Co.
CoroMill 200 is a very stable rougher and a versatile tool. It is a good choice for general milling as well as for die and mold-making and should be the first choice for roughing operations. Strong cutting edges make the cutter resistant to tough conditions with interruptions (holes, gaps, etc.)... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 1.000 to 10.000
from Sandvik Coromant Co.
CoroMill ® 300 is a positive round insert concept for a broad range of operations such as face milling, pocketing, and profiling. Light cutting action allows for smooth entries and exits and for vibration-free use of extended tool setups. The positive concept is used for machines with high and... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 0.375 to 8.000
from Sandvik Coromant Co.
CoroMill ® 290 is a general-purpose square shoulder milling cutter that provides an economical solution with four cutting edges per insert. It is also suitable for face milling when workpiece fixturing limits the approach for machining. Generally, it provides an economical solution with four... [See More]
- Cutting Application: Hard; Stainless; Steel; Cast Iron
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 2.000 to 10.000
from Sandvik Coromant Co.
The CoroMill ® 390 family covers many applications with a large, versatile program, including cutter versions for shoulder milling and long edge milling. The cutter generates a good quality 90-degree shoulder and is ideal for ramping and helical interpolation. Benefits. Large depth of cut and... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 0.625 to 2.126
from Sandvik Coromant Co.
CoroMill ® 490 gives true 90-degree cuts without sharp steps. It uses four-edge inserts with light cutting action, a result of innovative insert geometry in combination with high-performance grades. Since the tool produces a smooth profile, the need for finishing is efficiently reduced. [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 0.756 to 1.250