Rotary Table Machining Centers
2 Results
Mycenter HX400iSII
from Kitamura Machinery of U.S.A. Inc.
from Kitamura Machinery of U.S.A. Inc.
Full 4th axis rotary table with direct drive motor enabling speeds of 125rpm and positioning of ±2.5 arc/sec. Maximum work piece size of 24.80 ” x 29.33 ” (Dia. x H) within an exceptionally small footprint Positioning Accuracy: ±0.000078 ”/full stroke, Repeatability:... [See More]
- Features: Rotary Table
- Spindle Speed: 20 to 15000
- Machine Type: Horizontial Machining Center; High-speed Machining
- Tools: 40
Universal Machining Center, Vertical -- UMC-750P
from Haas Automation, Inc.
from Haas Automation, Inc.
The UMC-750P is a 5-axis 40-taper vertical machining center with 30" x 20" x 20" travels and a unique arrangement of the rotary axes. The machine is equipped with a powerful 8100-rpm inline direct-drive spindle driven by a 30-horsepower vector drive system, and comes standard with a 40+1 tool... [See More]
- Features: Digital Readout; Rotary Table; Workspace Enclosure; Spindle Cooling
- Spindle Speed: 8100 to 12000
- Machine Type: Vertical Machining Center
- Tools: 41