Vertical Machining Center (VMC) Machining Centers
from Kitamura Machinery of U.S.A. Inc.
Enhanced control capability with Kitamura ’s feature packed Arumatik-Mi control. Offers flexibility for a variety of machining applications and a standard 3-year control component warranty Ideal for heavy duty cutting of molds to the high-speed accuracy cutting for high precision parts High... [See More]
- Machine Type: Vertical Machining Center; High-speed Machining
- Tools: 30
- Spindle Speed: 40 to 15000
- Spindle Taper / Tool Type: NST No. 40
from DCM Tech Inc.
The DCM Tech HB 3810 head and block resurfacing machine features hand scraped ways, dovetail column, heavy cast iron base, and an industrial grade milling spindle which is the "foundation of precision" for this premium quality mill. DCM Tech manufactured spindle motor assemblies are fitted with high... [See More]
- Machine Type: Vertical Machining Center
- Driver Power: 7.5
- Spindle Speed: 1200
- X-Axis Travel: 46.5
from Yamazaki Mazak Europe Ltd.
Large, High Accuracy Double-Column. Vertical Machining Centre. Machining of large, flat workpeices, effective width between columns: 2500mm. High productivity thanks to high output /high torque spindle – standard spindle. 10000 rpm. Easy operation, thanks to a number of ergonomic features and... [See More]
- Machine Type: Vertical Machining Center
- X-Axis Travel: 78.74
- Spindle Speed: 6000
- Y-Axis Travel: ? to 118
from Haas Automation, Inc.
Vertical Machining Center; 30" X 20" X 20" (762 x 508 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and... [See More]
- Machine Type: Vertical Machining Center
- Driver Power: 30
- Spindle Speed: 8100
- Tools: 20
from Kitamura Machinery of U.S.A. Inc.
Choice of 2 Pallet Change Systems 180 degree rotating type or shuttle type. Both deliver high production, operator safety & convenience. Ideal for machining medium size parts and molds High precision: Positioning Accuracy: +/-0.000078 ” / full stroke Repeatability: +/-0.000039 ”... [See More]
- Machine Type: Vertical Machining Center; High-speed Machining
- Tools: 30
- Spindle Speed: 20 to 15000
- Spindle Taper / Tool Type: NST No. 40
from Yamazaki Mazak Europe Ltd.
These high-accuracy, high-rigidity vertical machining centers feature double column construction. [See More]
- Machine Type: Vertical Machining Center
- X-Axis Travel: 37.6
- Spindle Speed: 12000
- Y-Axis Travel: ? to 25.98
from Haas Automation, Inc.
Vertical Machining Center; 40" x 20" x 25" (1016 x 508 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and... [See More]
- Machine Type: Vertical Machining Center
- Driver Power: 30
- Spindle Speed: 8100
- Tools: 20
from Kitamura Machinery of U.S.A. Inc.
Choice of 2 Pallet Change Systems 180 degree rotating type or shuttle type. Both deliver high production, operator safety & convenience. Ideal for machining medium size parts and molds High precision: Positioning Accuracy: +/-0.000078 ” / full stroke Repeatability: +/-0.000039 ”... [See More]
- Machine Type: Vertical Machining Center; High-speed Machining
- Tools: 30
- Spindle Speed: 20 to 15000
- Spindle Taper / Tool Type: NST No. 40
from Yamazaki Mazak Europe Ltd.
These high-accuracy, high-rigidity vertical machining centers feature double column construction. [See More]
- Machine Type: Vertical Machining Center
- X-Axis Travel: 54.33
- Spindle Speed: 12000
- Y-Axis Travel: ? to 29.53
from Haas Automation, Inc.
Vertical Machining Center; 40" x 26" x 25" (1016 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 710 ipm (18.0 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and... [See More]
- Machine Type: Vertical Machining Center
- Driver Power: 30
- Spindle Speed: 8100
- Tools: 20
from Kitamura Machinery of U.S.A. Inc.
Ideal for machining large parts High precision: Positioning Accuracy: +/-0.000078 ” / full stroke Repeatability: +/-0.000039 ” Solid Boxways with 5 year warranty Rigid Meehanite Cast Iron Construction Powerful 4-Step Geared Spindle delivers high torque and high-speed for maximum... [See More]
- Machine Type: Vertical Machining Center; High-speed Machining
- Tools: 30
- Spindle Speed: 20 to 15000
- Spindle Taper / Tool Type: NST No. 40, NST No. 50
from Yamazaki Mazak Europe Ltd.
FJV-35/60 II, double-column vertical machining center, is designed for high-efficiency and high-precision performance by incorporating Intelligent functions and the ability to automatically machine workpiece side faces with the new angle head. [See More]
- Machine Type: Vertical Machining Center
- X-Axis Travel: 68.5
- Spindle Speed: 10000
- Y-Axis Travel: ? to 29.53
from Haas Automation, Inc.
Vertical Machining Center; 50" x 20" x 25" (1270 x 508 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and... [See More]
- Machine Type: Vertical Machining Center
- Driver Power: 30
- Spindle Speed: 8100
- Tools: 20
from Kitamura Machinery of U.S.A. Inc.
Ideal for machining tough large parts Positioning Accuracy: +/-0.000120 " / full stroke Repeatability: +/-0.00004 " Solid Boxways with 5 year warranty Rigid Meehanite Cast Iron Construction Powerful 2-Step (40 taper) and 3-Step (50 taper) Geared Spindles deliver high torque and high-speed... [See More]
- Machine Type: Vertical Machining Center; High-speed Machining
- Tools: 30
- Spindle Speed: 20 to 10000
- Spindle Taper / Tool Type: NST No. 40, NST No. 50
from Yamazaki Mazak Europe Ltd.
These high-accuracy, high-rigidity vertical machining centers feature double column construction. [See More]
- Machine Type: Vertical Machining Center
- X-Axis Travel: 58.27
- Spindle Speed: 6000
- Y-Axis Travel: ? to 88.19
from Haas Automation, Inc.
Vertical Machining Center; 50" x 26" x 25" (1270 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 710 ipm (18 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and... [See More]
- Machine Type: Vertical Machining Center
- Driver Power: 30
- Spindle Speed: 8100
- Tools: 20
from Yamazaki Mazak Europe Ltd.
The Mazatech V-655/60N offers a generous table with dimensions 1,740 mm x 650 mm and X-axis travel up to 1,500 mm, as well as rapid traverse rate of up to 26 m/min. [See More]
- Machine Type: Vertical Machining Center
- Spindle Speed: 6000
from Haas Automation, Inc.
Vertical Machining Center; 60" x 26" x 25" (1524 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 710 ipm (18 m/min) X rapids, 710 ipm (18 m/min) Y & Z rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory... [See More]
- Machine Type: Vertical Machining Center
- Driver Power: 30
- Spindle Speed: 8100
- Tools: 20
from Yamazaki Mazak Europe Ltd.
The MAZATECH V-815/80 offers a very large table with dimensions of 2,240 mm x 810 mm and X-axis travel up to 2,032 mm, as well as rapid traverse rate of up to 24 m/min. [See More]
- Machine Type: Vertical Machining Center
- Spindle Speed: 6000
from Haas Automation, Inc.
Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 540 ipm (13.7 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote... [See More]
- Machine Type: Vertical Machining Center
- Driver Power: 30
- Spindle Speed: 8100
- Tools: 24
from Yamazaki Mazak Europe Ltd.
The Super Mold Maker 2000- μ is a highly accurate machine tool with fast rapid traverse rates up to 24 m/min and a powerful spindle offering up to 25,000 rpm speed. [See More]
- Machine Type: Vertical Machining Center
- Spindle Speed: 25000
from Haas Automation, Inc.
Vertical Machining Center; 84" x 32" x 30" (2134 x 813 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 600 ipm (15.2 m/min) rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 1MB program memory, 15"... [See More]
- Machine Type: Vertical Machining Center
- Driver Power: 30
- Spindle Speed: 8100
- Tools: 24
from Yamazaki Mazak Europe Ltd.
The Mold Maker 2500-u is a highly accurate machine tool with fast rapid traverse rates up to 24 m/min and a powerful spindle offering up to 25,000 rpm speed. [See More]
- Machine Type: Vertical Machining Center
- Spindle Speed: 25000
from Haas Automation, Inc.
Vertical Machining Center; 64" x 40" x 30" (1626 x 1016 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 540 ipm (13.7 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color... [See More]
- Machine Type: Vertical Machining Center
- Driver Power: 30
- Spindle Speed: 8100
- Tools: 24
from Yamazaki Mazak Europe Ltd.
The high speed 120m/min (4724 IPM) X-axis driven by a linear motor and 50 m/min (1968 IPM) Y- and Z- axis realizes a considerable reduction of non-cutting time. [See More]
- Machine Type: Vertical Machining Center
from Haas Automation, Inc.
Vertical Machining Center; 84" x 40" x 30" (2134 x 1016 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 600 ipm (15.2 m/min) rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 1MB program memory, 15"... [See More]
- Machine Type: Vertical Machining Center
- Driver Power: 30
- Spindle Speed: 8100
- Tools: 24
from Yamazaki Mazak Europe Ltd.
The high speed 120m/min (4724 IPM) X-axis driven by a linear motor and 50 m/min (1968 IPM) Y- and Z- axis realizes a considerable reduction of non-cutting time. [See More]
- Machine Type: Vertical Machining Center
- Spindle Speed: 15000
from Haas Automation, Inc.
Vertical Machining Center; 20" x 16" x 20" (508 x 406 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and... [See More]
- Machine Type: Vertical Machining Center
- Driver Power: 30
- Spindle Speed: 8100
- Tools: 20
from Yamazaki Mazak Europe Ltd.
The Versatech V-100N, multiple-surface 5-axis double column machining center, is designed to provide unsurpassed productivity in the machining of very large workpieces thanks to the spindle head which can position to the vertical and horizontal positions and any angle in between. [See More]
- Machine Type: Vertical Machining Center
- X-Axis Travel: 157
- Spindle Speed: 10000
- Y-Axis Travel: 142
from Haas Automation, Inc.
Vertical Machining Center; 120" x 32" x 30" (3048 x 813 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 360 ipm (9.1 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote... [See More]
- Machine Type: Vertical Machining Center
- Driver Power: 30
- Spindle Speed: 8100
- Tools: 24
from Yamazaki Mazak Europe Ltd.
The Versatech V-140N, multiple-surface 5-axis double column machining center, is designed to provide unsurpassed productivity in the machining of very large workpieces thanks to the spindle head which can position to the vertical and horizontal positions and any angle in between. [See More]
- Machine Type: Vertical Machining Center
- X-Axis Travel: 276
- Spindle Speed: 10000
- Y-Axis Travel: 181
from Haas Automation, Inc.
Vertical Machining Center; 120" x 40" x 30" (3048 x 1016 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 360 ipm (9.1 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color... [See More]
- Machine Type: Vertical Machining Center
- Driver Power: 30
- Spindle Speed: 8100
- Tools: 24
from Yamazaki Mazak Europe Ltd.
The Versatech V-80 enables the integration of multiple machining processes in a single set up, delivering considerable reduction in the processing time of large workpieces. 5-face continuous machining can be realized thanks to the automatic head changer system for vertical and horizontal position... [See More]
- Machine Type: Vertical Machining Center
- Spindle Speed: 4000
from Haas Automation, Inc.
Vertical Machining Center; 150" x 32" x 30" (3810 x 813 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 360 ipm (9.1 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote... [See More]
- Machine Type: Vertical Machining Center
- Driver Power: 30
- Spindle Speed: 8100
- Tools: 24
530C
from Yamazaki Mazak Europe Ltd.
The Smart series are designed for high productivity, compact design and environmental considerations. They provide high efficiency machining thanks to the No. 40 taper spindle with maximum spindle speed of 12000 rpm and high speed feedrates. [See More]
- Machine Type: Vertical Machining Center
- Spindle Speed: 12000
from Haas Automation, Inc.
5-Axis Vertical Machining Center, 50" x 26" x 25" (1270 x 660 x 635 mm), with removable 8.27" (210 mm) 2-axis trunnion rotary table, 50-taper geared-head, 30 hp (22.4 kW) vector drive, 30+1side mount tool changer, 710 ipm (18 m/min) rapids, automatic chip auger, programmable coolant nozzle, 750 MB... [See More]
- Machine Type: Vertical Machining Center
- Driver Power: 30
- Spindle Speed: 7500
- Tools: 30
from Yamazaki Mazak Europe Ltd.
VORTEX 1400/160-II is a 5-axis vertical machining center with a tilting spindle. It has five axes-X, Y, Z, A (tilting axis in the back and forth directions of the spindle) and B (tilting axis in the right and left directions of the spindle). [See More]
- Machine Type: Vertical Machining Center
- Spindle Speed: 10000
from Haas Automation, Inc.
5-axis machining is an effective means to reduce setups and increase accuracy for multi-sided and complex parts. The Haas UMC-750 universal machining center is a cost-effective solution for 3+2 machining and simultaneous 5-axis machining. 5-Axis Vertical Machining Center; 30" x 20" x 20" (762 x 508... [See More]
- Machine Type: Vertical Machining Center
- Driver Power: 30
- Spindle Speed: 8100
- Tools: 40
from Yamazaki Mazak Europe Ltd.
VORTEX 815/80-II is a 5-axis vertical machining center with a tilting spindle. It has five axes – X, Y, Z, A (tilting axis in the back and forth directions of the spindle) and B (tilting axis in the right and left directions of the spindle). [See More]
- Machine Type: Vertical Machining Center
- X-Axis Travel: 120
- Spindle Speed: 10000
- Y-Axis Travel: 31.89
from Haas Automation, Inc.
5-Axis Vertical Machining Center; 30" x 16" x 20" (762 x 406 x 508 mm), with removable 6.3" (160 mm) 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side mount tool changer, 1000 ipm (25.4 m/min) rapids, automatic chip auger, programmable... [See More]
- Machine Type: Vertical Machining Center
- Driver Power: 30
- Spindle Speed: 8100
- Tools: 24
from Yamazaki Mazak Europe Ltd.
The VTC-200C II is a highly versatile vertical machining center with a large 2000 mm table cross dimension and high speed rapid traverse of up to 36 m/min. [See More]
- Machine Type: Vertical Machining Center
- Y-Axis Travel: 20.08
- Spindle Speed: 12000
from Haas Automation, Inc.
5-Axis Vertical Machining Center; 50" x 26" x 25" (1270 x 660 x 635 mm), with removable 8.27" (210 mm) 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side mount tool changer, 710 ipm (18.0 m/min) rapids, automatic chip auger, programmable... [See More]
- Machine Type: Vertical Machining Center
- Driver Power: 30
- Spindle Speed: 8100
- Tools: 24
from Yamazaki Mazak Europe Ltd.
Versatility and performance are provided by 2 m X –axis and 800mm Y-axis. The optional Mazak Rotary table(R) makes available full simultaneous five-axis machining of complex features and contours for further enhanced productivity. [See More]
- Machine Type: Vertical Machining Center
- Y-Axis Travel: 31.5
- Spindle Speed: 18000
from Haas Automation, Inc.
5-Axis Vertical Machining Center, 64" x 32" x 30" (1626 x 813 x 762 mm), with integrated 12.2" (310 mm) 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 6600 ipm (15.2 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z... [See More]
- Machine Type: Vertical Machining Center
- Driver Power: 30
- Spindle Speed: 8100
- Tools: 24