Horizontal Machining Center (HMC) Machining Centers
from Kitamura Machinery of U.S.A. Inc.
Solid box way design combined with the rigidity of high grade Meehanite casting Positioning Accuracy: +/-0.000078 " stroke, Repeatability: +/-0.000039 " 2-Station 180 ° rotating pallet change system maximizes machining uptime and operator convenience and safety Twin servo motors and... [See More]
- Machine Type: Horizontial Machining Center
- Tools: 150
- Spindle Speed: 20 to 8000
- Spindle Taper / Tool Type: NST No. 50
from Yamazaki Mazak Europe Ltd.
The μ-4800 is a high-performance small machining center for 400 mm x 400 mm pallets. It is equipped with a variety of countermeasures for heat displacement to ensure stable accuracy over long periods of operation, providing the same machining accuracy as a Jig-borer. [See More]
- Machine Type: Horizontial Machining Center
- X-Axis Travel: 22.05
- Spindle Speed: 12000
- Y-Axis Travel: 24.8
from Haas Automation, Inc.
HMC; 20" x 20" x 20" (508 x 508 x 508mm), 40 taper, 400 mm twin-pallet system, 20 hp (14.9 kW) vector drive, inline direct-drive, 8000 rpm, 24+1 side-mount tool changer, triple chip auger system, 1-degree pallet indexing, shower washdown, 1 MB program memory, 15" color LCD monitor, memory lock... [See More]
- Machine Type: Horizontial Machining Center
- Driver Power: 20
- Spindle Speed: 8000
- Tools: 24
from Kitamura Machinery of U.S.A. Inc.
Solid box way design combined with the rigidity of high grade Meehanite casting. Casting is aligned and shipped complete to ensure accuracy and reduce installation time. Positioning Accuracy: +/-0.000078 " stroke, Repeatability: +/-0.000039 " Long spindle nose design improves accessibility... [See More]
- Machine Type: Horizontial Machining Center
- Tools: 150
- Spindle Speed: 20 to 8000
- Spindle Taper / Tool Type: NST No. 50
from Yamazaki Mazak Europe Ltd.
The μ-5800 is a high-performance machining center for 500 mm x 500 mm pallets. It is equipped with a variety of countermeasures for heat displacement to ensure stable accuracy over long periods of operation, providing the same machining accuracy as a Jig-borer. [See More]
- Machine Type: Horizontial Machining Center
- X-Axis Travel: 28.74
- Spindle Speed: 15000
- Y-Axis Travel: 28.74
from Haas Automation, Inc.
HMC; 32" x 20" x 28" (813 x 508 x 711 mm), 40 taper, 500 mm twin-pallet system, 20 hp (14.9 kW) vector drive, inline direct-drive, 8000 rpm, 40+1 side-mount tool changer, triple chip auger system, 1-degree pallet indexing, showerwashdown, 1 MB program memory, memory lock keyswitch, 15" color LCD... [See More]
- Machine Type: Horizontial Machining Center
- Driver Power: 20
- Spindle Speed: 8000
- Tools: 40
from Kitamura Machinery of U.S.A. Inc.
Ideal for simultaneous 4-Axis machining of small parts Positioning Accuracy: +/-0.000078 " / full stroke Repeatability: +/-0.000039 " Ultra-Fast 2-Pallet Rotary APC maximizes machining uptime and operator convenience and safety Exceptional chip evacuation Rigid Meehanite Cast Iron... [See More]
- Machine Type: Horizontial Machining Center; High-speed Machining
- Tools: 40
- Spindle Speed: 150 to 15000
- Spindle Taper / Tool Type: NST No. 30
from Yamazaki Mazak Europe Ltd.
The μ-8800 is a high-performance small machining center for 800 mm x 800 mm pallets. It is equipped with a variety of countermeasures for heat displacement to ensure stable accuracy over long periods of operation, providing the same machining accuracy as a Jig-borer. [See More]
- Machine Type: Horizontial Machining Center
from Kitamura Machinery of U.S.A. Inc.
Ideal for simultaneous 4-Axis machining of medium size parts Positioning Accuracy: +/-0.000078 " / full stroke Repeatability: +/-0.000039 " Fast 2-Pallet Rotary APC maximizes machining uptime and operator convenience and safety Twin servo motors and fine pitch ballscrew drives on all axes. [See More]
- Machine Type: Horizontial Machining Center; High-speed Machining
- Tools: 50
- Spindle Speed: 35 to 13000
- Spindle Taper / Tool Type: NST No. 40
from Yamazaki Mazak Europe Ltd.
Flexible high-productivity and high efficiency horizontal machining. center FF-510 competitive as a transfer line which allows mass-production. [See More]
- Machine Type: Horizontial Machining Center
- X-Axis Travel: 20.08
- Spindle Speed: 15000
- Y-Axis Travel: 20.08
from Kitamura Machinery of U.S.A. Inc.
Full 4th axis rotary table with direct drive motor enabling speeds of 125rpm and positioning of ±2.5 arc/sec. Maximum work piece size of 24.80 ” x 29.33 ” (Dia. x H) within an exceptionally small footprint Positioning Accuracy: ±0.000078 ”/full stroke, Repeatability:... [See More]
- Machine Type: Horizontial Machining Center; High-speed Machining
- Tools: 40
- Spindle Speed: 20 to 15000
- Spindle Taper / Tool Type: NST No. 40
from Yamazaki Mazak Europe Ltd.
Flexible high-productivity and high efficiency horizontal machining center FF-660 competitive as a transfer line which allows mass-production. [See More]
- Machine Type: Horizontial Machining Center
- X-Axis Travel: 25.98
- Spindle Speed: 15000
- Y-Axis Travel: 25.98
from Kitamura Machinery of U.S.A. Inc.
Ideal for simultaneous 4-Axis machining of large size parts Positioning Accuracy: +/-0.000078 " / full stroke Repeatability: +/-0.000039 " Fast 2-Pallet Rotary APC maximizes machining uptime and operator convenience and safety Twin servo motors and fine pitch ballscrew drives on all axes. [See More]
- Machine Type: Horizontial Machining Center; High-speed Machining
- Tools: 50
- Spindle Speed: 35 to 12000
- Spindle Taper / Tool Type: NST No. 50
from Yamazaki Mazak Europe Ltd.
FH-128000 provides high-speed, high-precision positioning and machining to realize unsurpassed accuracy. High productivity, faster workpiece cycle times and higher reliability. . [See More]
- Machine Type: Horizontial Machining Center
- X-Axis Travel: 82.68
- Spindle Speed: 10000
- Y-Axis Travel: 61.42
from Kitamura Machinery of U.S.A. Inc.
Ideal for simultaneous 4-Axis machining of large size parts Positioning Accuracy: +/-0.000078 " / full stroke Repeatability: +/-0.000039 " Fast 2-Pallet Rotary APC maximizes machining uptime and operator convenience and safety Twin servo motors and fine pitch ballscrew drives on all axes. [See More]
- Machine Type: Horizontial Machining Center; High-speed Machining
- Tools: 50
- Spindle Speed: 35 to 12000
- Spindle Taper / Tool Type: NST No. 50
from Yamazaki Mazak Europe Ltd.
The new generation world-class horizontal machining center series combines Advanced Technology, Productivity and Value. A variety of pallet sizes - from 400mm x 400mm to 1000mm x 1000mm - are available to meet your requirements. [See More]
- Machine Type: Horizontial Machining Center
- X-Axis Travel: 66.93
- Spindle Speed: 10000
- Y-Axis Travel: 55.12