Stationary Machine Tool / Bench Industrial Brushes
from Norton Abrasives
Crimped Wire Cup Brushes are designed for light- to medium-duty brushing applications on flat or irregular surfaces, and bevel buffing. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits. Highly flexible. Fast... [See More]
- Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
- Brush Filament / Fill Material: Abrasive Filament; Metal Wire
- Specific Product Type / Shape: Cup Brush
- Outer / OD: 3 to 6
from Norton Abrasives
Crimped Wire Wheel Brushes offer excellent performance for deburring, removing rust, corrosion and dirt, or for surface preparation. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits. Dense, high-quality,... [See More]
- Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
- Brush Filament / Fill Material: Abrasive Filament; Metal Wire
- Specific Product Type / Shape: Flapwheel
- Outer / OD: 6 to 8
from Norton Abrasives
Wire End Brushes for use on die grinders to clean and debur a recessed area or the inside diameter of a tube or pipe. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless steel use. Features... [See More]
- Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
- Brush Filament / Fill Material: Abrasive Filament; Metal Wire
- Specific Product Type / Shape: End Brush
- Outer / OD: 0.7500 to 2
from Norton Abrasives
Choose Full Cable Twist Knot Wire Wheel Brushes for the tougher applications, especially for weld passes or other demanding applications. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless... [See More]
- Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
- Brush Filament / Fill Material: Abrasive Filament; Metal Wire
- Specific Product Type / Shape: Flapwheel
- Outer / OD: 4 to 6
from Norton Abrasives
High Performance (HP) Cable Crimped Cup Brushes with Protective Guards are designed for light- to medium-duty brushing applications on flat or irregular surfaces, and bevel buffing. Powder-coated, red-colored hubs for steel applications won't rust, preventing cross-contamination for the end-user. [See More]
- Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: Cup Brush
- Outer / OD: 3 to 5
from Flexovit USA, Inc.
Carbon Wire: 0.014 - For general purpose cleaning and deburring. Crimped Wire Wheel - Offers high flexibility for applications on irregular surfaces. Excellent for light brushing and surface preparation. [See More]
- Applications: Bench or Backstand
- Outer / OD: 6
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 0.5000 to 0.6250
from Eraser Company, Inc.
Rotary FybRglass ® Cleaning Wheel. Item # BE0002. Rotary cleaning wheel filled with pure spun fine FybRglass ® fibers with no bonding agent. Wheel is designed for rotary use mounted on spindles or mandrels. Wheels may be stacked together on a spindle to produce a wide face brush. [See More]
- Applications: Cleaning and Surface Conditioning; Bench or Backstand
- Outer / OD: 4
- Brush Filament / Fill Material: Synthetic Filament; Specialty Blend / Other; FybRglass®
- Bore / Shank: 0.7500
from Flexovit USA, Inc.
Carbon Wire: 0.014 - For general purpose cleaning and deburring. Crimped Wire Wheel - Offers high flexibility for applications on irregular surfaces. Excellent for light brushing and surface preparation. [See More]
- Applications: Bench or Backstand
- Outer / OD: 8
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 0.5000