Spiral / Twisted-in-Wire (Tube) Industrial Brushes

78 Results
Twisted Brushes - Condenser Tube Brushes -- 09000
from Tanis Incorporated

Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament. We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available... [See More]

  • Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.2500
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Length: 3.25
CT10163, 5/8 Inch Chucktuft Tube Brush -- 45013
from Maryland Brush Company, Inc.

CT10163, 5/8 inch Chucktuft Tube Brush, .003, 5/8 inch Brush Length, 5/32 inch Stem [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.6250
  • Brush Filament / Fill Material: Metal Wire
  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Barrel Brushes
from DME Company

Power Driven- Single Spiral. Power Driven- Double Spiral [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.2500 to 1
  • Brush Filament / Fill Material: Metal Wire
  • Applications: Dry; Cleaning and Surface Conditioning; Molding Applications
Bench Wheel Brush with Knot-twisted Wires for Bench and Pedestal Grinders
from Walter Surface Technologies

These brushes are made from industrial quality wire, perfectly balanced for smooth operation and long life. They are most commonly used to remove paint, rust and corrosion or for light deburring and cleaning jobs. Applications. Removal, Deburring [See More]

  • Specific Product Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 6 to 8
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.3750
Tube Type Brushing Tools, Aluminum Oxide—600 Grit -- 0802200
from Abtex Corporation

Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring. [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Bore / Shank: 0.2120
  • Outer / OD: 0.7650
  • Length: 5
Custom External Spiral Brush -- ESC1
from Sealeze

Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. [See More]

  • Specific Product Type / Shape: Other Type / Shape; External Spiral Brush; Cylinder / Roller Brush; End Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Flexible Back Strip Brush -- FSBN115N1000-150KFL
from Braun Brush Co.

The applications for this unique strip brush are endless. Wherever you need a brush seal, this may be your answer. Priced per foot, you must try this metal free strip brush with adhesive backing. 1" trim. 1.125" Strip, 3/4" foam adhesive. Soft monofilament yarn mix. 6' minimum purchase required... [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Trim Length: 1
  • Brush Filament / Fill Material: Synthetic Filament; Soft Monofilament Yarn Mix
  • Applications: Dusting / Wiping
.030" Nylox Micro Abrasive Tube Brush, 1/2" Brush Length -- 26900
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0080
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 0.0300
Twisted Brushes - Flue Brushes -- 09750
from Tanis Incorporated

Flue brushes are manufactured in double-stem, single-spiral or double-stem, double-spiral construction. The brushes have a 1/4" pipe nipple and are available in stainless steel and high carbon steel filaments. In addition to the over 40 standard Flue brushes we offer, we have extension accessories... [See More]

  • Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Twisted Brushes - Flue Brushes; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.7500
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Length: 8
FD15 1 Inch, Wire Flue, 1-1/4 Inch Flue Size -- 45182
from Maryland Brush Company, Inc.

Tube, Spout and Valve Guide Brushes. When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4 ” smaller than the outside diameter. The diameter of the flue brush will equal the inside... [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 1
  • Brush Filament / Fill Material: Metal Wire
  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Barrel Cleaning Brushes -- BCB Series
from DME Company

• Double spiral carbon steel. • Brush length: 41 ⁄2". • Overall length: 8". • 1 ⁄4" NPT nipple [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.7500 to 4.5
  • Brush Filament / Fill Material: Metal Wire
  • Applications: Dry; Cleaning and Surface Conditioning; Molding Applications
Cleaning and Deburring Mounted Brush Knot-twisted Wires
from Walter Surface Technologies

Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features. Fast removal. Long life. Perfectly balanced. Top quality wire. Applications. Removal [See More]

  • Specific Product Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 1.12 to 3
  • Brush Filament / Fill Material: Metal Wire
  • Width: 0.3750 to 0.5000
Custom Inverted Spiral Brush -- ISA1
from Sealeze

Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. [See More]

  • Specific Product Type / Shape: Other Type / Shape; Inverted Spiral Brush; Cylinder / Roller Brush; End Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Width: 0.6250 to ?
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
  • Applications: Dusting / Wiping; Sealing Gaps
Flexible Back Strip Brush -- FSBS1W
from Braun Brush Co.

Flexible Strip Brush Seals w/ a 3M adhesive back serve many purposes including sealing around doors. A single row of soft white monofilament is fused to a polypropylene backing 1/4" wide. All flexible strip brushes are priced per foot. 6' Minimum purchase required please. [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Width: 0.2500
  • Brush Filament / Fill Material: Synthetic Filament; Polypropylene
  • Applications: Dusting / Wiping
.050" Nylox Micro Abrasive Tube Brush, 1/2" Brush Length -- 26901
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0080
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 0.0500
Twisted Brushes - Heavy Duty Tube Brushes -- 05410
from Tanis Incorporated

Tanis produces Heavy Duty Tube brushes with a double-stem, double-spiral construction for use in industrial applications which require manual cleaning. The extremely dense and durable brush face provides effective and efficient hand cleaning. This brush, available with stainless steel or brass... [See More]

  • Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Twisted Brushes - Heavy Duty Tube Brushes; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.2500
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Length: 5.5
FS10 1 Inch, Wire Flue, 1-1/4 Inch Flue Size -- 45168
from Maryland Brush Company, Inc.

Tube, Spout and Valve Guide Brushes. When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4 ” smaller than the outside diameter. The diameter of the flue brush will equal the inside... [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 1
  • Brush Filament / Fill Material: Metal Wire
  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Brass Solid End Brushes -- SEB Series
from DME Company

For light cleaning and polishing - For Metal Finishing, Plating and General Industrial Applications. Carved wood handles. [See More]

  • Specific Product Type / Shape: End Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.5000 to 1
  • Brush Filament / Fill Material: Metal Wire
  • Applications: Dry; Molding Applications
Cleaning and Deburring Reversible Mounted Brush Knot-twisted Wires
from Walter Surface Technologies

Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Applications. Brushing, Deburring, Removal. Cleaning TIG welds, removing discoloration. Cleaning pipes, tubing and railings [See More]

  • Specific Product Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 3 to 4
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.5000 to 0.6250
Flexible Back Strip Brush -- FSBS2M
from Braun Brush Co.

Flexible Strip Brush Seals w/ a 3M adhesive backing serve many purposes including sealing around doors. Two rows of soft white mono filament are fused to a polypropylene backing 3/8" wide. All flexible strip brushes are priced per foot, 6' minimum purchase required please. [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Width: 0.3750
  • Brush Filament / Fill Material: Synthetic Filament; Polypropylene
  • Applications: Dusting / Wiping
.075" Nylox Micro Abrasive Tube Brush, 3/4" Brush Length -- 26902
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0080
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 0.0700
Twisted Brushes - Laboratory Brushes -- 06108
from Tanis Incorporated

Laboratory brushes are single-stem, single-spiral wire brushes ideal for internal cleaning applications. These brushes are available with nylon, horse hair or bristle filaments and fan, radial or cut-off tips. We also have several brushes available with long handles for increased usability. Our... [See More]

  • Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Twisted Brushes - Laboratory Brushes; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.7500
  • Brush Filament / Fill Material: Synthetic Filament; White Bristle
  • Length: 9
PE3/16 33, 3/16 Inch Pencil End Brush -- 43644
from Maryland Brush Company, Inc.

Tube, Spout and Valve Guide Brushes. When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4 ” smaller than the outside diameter. The diameter of the flue brush will equal the inside... [See More]

  • Specific Product Type / Shape: End Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.1875
  • Brush Filament / Fill Material: Metal Wire
  • Trim Length: 0.3750
Brass Tube Brushes -- BTB Series
from DME Company

• Condenser tubes. • Cartridge heater holes. • Ejector pin holes. • Mold cavity holes [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0556 to 1
  • Brush Filament / Fill Material: Metal Wire
  • Applications: Dry; Molding Applications
Crimped Wire Wheel Brushes
from Walter Surface Technologies

For Precision Cleaning with Angle Grinders. These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout... [See More]

  • Specific Product Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 4.5 to 6
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.6250
Flexible Back Strip Brush -- FSBSna1M
from Braun Brush Co.

These Flexible Strip Brush Seals do not have an adhesive backing. They can serve many purposes including sealing around doors. Without an adhesive back, a channel may be necessary to mount to your surface. One row of .010 black mono filament is fused to a polypropylene backing 1/4" wide. All... [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Width: 0.2500
  • Brush Filament / Fill Material: Synthetic Filament; Polypropylene
  • Applications: Dusting / Wiping
.090" Nylox Micro Abrasive Tube Brush, 3/4" Brush Length -- 26903
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0080
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 0.0900
Twisted Brushes - Miniature Twisted Brush Sets -- 08030
from Tanis Incorporated

Our Miniature Twisted Brush Sets are comprised of different sized single-stem, single-spiral twisted brushes. We have three different Miniature Twisted Brush Sets available - micro-diameter, thread diameter and tube diameter. These brush sets are most effective for ultra-fine deburring, thread... [See More]

  • Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Twisted Brushes - Miniature Twisted Brush Sets; Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Applications: Finer or softer grits or filaments; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
RS 1-1/16 Inch 600 Wire Brush -- 47087
from Maryland Brush Company, Inc.

Tube, Spout and Valve Guide Brushes. When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4 ” smaller than the outside diameter. The diameter of the flue brush will equal the inside... [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 1.06
  • Brush Filament / Fill Material: Metal Wire
  • Rotary Speed: 4500
Copper Center Brass Brushes -- CCB Series
from DME Company

Copper Center Brass Brushes [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 2 to 4
  • Brush Filament / Fill Material: Metal Wire
  • Applications: Dry; Molding Applications
Cup Brush Knot-twisted Wires
from Walter Surface Technologies

Knot-twisted for heavy-duty brushing such as deburring, weld edge cleaning, removal of scale, spatter, heavy rust and corrosion, etc. Features. Fast brushing action. Heavy duty wire. Perfect balance. Smooth action. Top quality wire. Applications. Brushing, Deburring, Removal [See More]

  • Specific Product Type / Shape: Other Type / Shape; Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 3
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.6250
Flexible Back Strip Brush -- FSBSna2M
from Braun Brush Co.

These Flexible Strip Brush Seals do not have an adhesive backing. They can serve many purposes including sealing around doors. Without an adhesive back, a channel may be necessary to mount to your surface. Two rows of .010 black mono filament is fused to a polypropylene backing 3/8" wide. All... [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Width: 0.3750
  • Brush Filament / Fill Material: Synthetic Filament; Polypropylene
  • Applications: Dusting / Wiping
.105" Nylox Micro Abrasive Tube Brush, 1" Brush Length -- 26904
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0080
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 0.1000
Twisted Brushes - Power Fitting Brushes -- 06760
from Tanis Incorporated

Tanis produces Power Fitting brushes for use in power drills and presses. The brushes are manufactured with more fill for longer brush life and a 1/4" hex shank is attached to provide greater strength. We have 14 standard brushes with carbon steel or stainless steel filaments and in a variety of... [See More]

  • Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Fitting Brushes; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.3750
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Length: 2.5
ST10165, 5/8 Inch Spira-Tuft Tube Brush -- 45045
from Maryland Brush Company, Inc.

ST10165, 5/8 inch Spira-Tuft Tube Brush, .005, 1 inch Brush Length, 3/16 inch Stem [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.6250
  • Brush Filament / Fill Material: Metal Wire
  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Thread Cleaning Brushes -- TCB Series
from DME Company

The perfect brushes for cleaning and polishing threads, inner walls of tubes and cylinders. Solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. For use in power tools.Use holder to run at a higher RPM. Choose high carbon steel... [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.2500 to 1.25
  • Brush Filament / Fill Material: Metal Wire
  • Applications: Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
Cup Brush Knot-twisted Wires with Ring, Double-row
from Walter Surface Technologies

Work two times faster on large surfaces. Requires less torque from the power tool for the same efficiency. Unbeatable life and added working hours per brush. Features. Aggressive brushing action. Cleans and prepares, no deterioration of surface. Extremely reliable. Fast brushing action. Perfect... [See More]

  • Specific Product Type / Shape: Other Type / Shape; Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 5
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.6250
Flexible Rubber Brush -- RFSB1.5
from Braun Brush Co.

Priced per foot. .006 crimped nylon set in a flexible rubber backing, 6' minimum purchase please. Please call for other variations. [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Applications: Dusting / Wiping
  • Trim Length: 1.5
  • Backing / Base: Plastic
.125" Nylox Micro Abrasive Tube Brush, 1" Brush Length -- 26905
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0080
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 0.1300
Twisted Brushes - Power Tube Brushes -- 05205
from Tanis Incorporated

These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is the strongest twisted wire brush available. Our standard Power Tube brushes come in various... [See More]

  • Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.2500
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Length: 4
TDW 1 006, 1 Inch Wire Tube Brush -- 45150
from Maryland Brush Company, Inc.

Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance... [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 1
  • Brush Filament / Fill Material: Metal Wire
  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Linear Crimped Brushes
from Walter Surface Technologies

For Precision Cleaning & Deburring on Die Grinders. Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. [See More]

  • Specific Product Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 4.5
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.6250
Strip Brush -- STR1036N
from Braun Brush Co.

Metal Channel Strip brushes have a wide variety of uses and applications. They are commonly found as dust, moisture or light barriers, and can be used as weather stripping. Strip brushes are also used on a conveyor to safely guide aproduct along. Channel brush has a center wire diameter of .105". [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Length: 36
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Trim Length: 1 to 6
.135" Nylox Micro Abrasive Tube Brush, 1" Brush Length -- 26906
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0080
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 0.1400
Twisted Brushes - Side Tuft Cleaning Brushes -- 05700
from Tanis Incorporated

Tanis manufactures Side Tuft Cleaning brushes with a single-spiral, single-stem construction for use in power tools. The solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. These brushes are available with high carbon steel,... [See More]

  • Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.2500
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Length: 2.12
TDW 1 010S, 1 Inch Wire Tube Brush -- 45137
from Maryland Brush Company, Inc.

Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance... [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 1
  • Brush Filament / Fill Material: Metal Wire
  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Saucer Cup Brush with Knot-twisted Wires
from Walter Surface Technologies

These brushes have a built-in working angle of 45 ° to clean surfaces in hard-to-reach areas such as inside corners, edges and contours. They are also tightly knotted to remove surface imperfections quickly and ensure a long, productive lifespan. Features. Aggressive brushing action. Fast... [See More]

  • Specific Product Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Bore / Shank: 0.6250
  • Brush Filament / Fill Material: Metal Wire
  • Width: 4 to 7
Strip Brush -- STR2536
from Braun Brush Co.

Metal Channel Strip brushes have a wide variety of uses and applications. They are commonly found as dust, moisture or light barriers, and can be used as weather stripping. Strip brushes are also used on a conveyor to safely guide a product along. Channel brush has a center wire diameter of .031". [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Length: 36
  • Brush Filament / Fill Material: Synthetic Filament; Nylon/Polypropylene
  • Trim Length: 0.5000 to 2.13
.165" Nylox Micro Abrasive Tube Brush, 600 AO, 1" Brush Length -- 26907
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0120
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 0.1700
Twisted Brushes - Twisted Micro Miniature Brushes -- 08130
from Tanis Incorporated

Our Twisted Micro-Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel stem wires. These brushes are made with a cut off end for power use. We offer many different standard Twisted Micro-Miniature brushes with a... [See More]

  • Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Micro Miniature Brushes; Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0200
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Length: 4
TSW 1/2 004, 1/2 Inch Wire Hand Tube Brush -- 45117
from Maryland Brush Company, Inc.

Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance... [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.5000
  • Brush Filament / Fill Material: Metal Wire
  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Stringer Bead Brush with Knot-twisted Wires for Precision Cleaning with Angle Grinders
from Walter Surface Technologies

These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout North America. Features. Fast removal. Perfect... [See More]

  • Specific Product Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 4 to 6
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.6250
Strip Brush -- STR436HH
from Braun Brush Co.

Metal Channel Strip brushes have a wide variety of uses and applications. They are commonly found as dust, moisture or light barriers, and can be used as weather stripping. Strip brushes are also used on a conveyor to safely guide a product along. Channel brush has a center wire diameter of .045". [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Length: 36
  • Brush Filament / Fill Material: Natural Bristle / Hair; Horse Hair
  • Trim Length: 0.7500 to 2
.190" Nylox Micro Abrasive Tube Brush, 600 AO, 1" Brush Length -- 26908
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0120
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 0.1900
Twisted Brushes - Twisted Miniature Brushes -- 04980
from Tanis Incorporated

Our Twisted Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel or galvanized stem wires. These brushes can be made with a loop for hand use or with a cut off end for power use. We offer many different standard... [See More]

  • Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Miniature Brushes; Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0312
  • Brush Filament / Fill Material: Brass / Bronze; Metal Wire
  • Length: 4
Wide Wheel Brush with Knot-twisted Wires for Precision Cleaning with Angle Grinders
from Walter Surface Technologies

These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout North America. Features. Fast removal. Long... [See More]

  • Specific Product Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 4 to 6
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.6250
Strip Brush -- STR436N
from Braun Brush Co.

Metal Channel Strip brushes have a wide variety of uses and applications. They are commonly found as dust, moisture or light barriers, and can be used as weather stripping. Strip brushes are also used on a conveyor to safely guide a product along. Channel brush has a center wire diameter of .045". [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Length: 36
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Trim Length: 1 to 6
.260" Nylox Micro Abrasive Tube Brush, 600 AO, 1" Brush Length -- 26909
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0120
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 0.2600
Wire Brush Wheels -- ALLSTEEL™
from Walter Surface Technologies

ALLSTEEL ™ wire brushes are designed to provide exceptional value and deliver consistent and reliable surface cleaning performance on a variety of metals. Through a strict quality controlled manufacturing process, ALLSTEEL ™ brushes are perfectly balanced and feature an identical wire... [See More]

  • Specific Product Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 3 to 6.88
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.6250
Strip Brush -- STR436P
from Braun Brush Co.

Metal Channel Strip brushes have a wide variety of uses and applications. They are commonly found as dust, moisture or light barriers, and can be used as weather stripping. Strip brushes are also used on a conveyor to safely guide a product along. Channel brush has a center wire diameter of .045". [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Length: 36
  • Brush Filament / Fill Material: Synthetic Filament; Polypropylene
  • Trim Length: 0.6670 to 3.19
.325" Nylox Micro Abrasive Tube Brush, 600 AO, 1" Brush Length -- 26910
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0120
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 0.3300
Strip Brush -- STR436T
from Braun Brush Co.

Metal Channel Strip brushes have a wide variety of uses and applications. They are commonly used as dust, moisture or light barriers, and can be used as weather stripping. Strip brushes are also used on conveyors to safely guide a product along. [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Length: 36
  • Brush Filament / Fill Material: Natural Bristle / Hair; Tampico
  • Trim Length: 0.7500 to 2
.385" Nylox Micro Abrasive Tube Brush, 600 AO, 1" Brush Length -- 26911
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0120
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 0.3900
Strip Brush -- STR736N
from Braun Brush Co.

Metal Channel Strip brushes have a wide variety of uses and applications. They are commonly found as dust, moisture or light barriers, and can be used as weather stripping. Strip brushes are also used on a conveyor to safely guide a product along. Channel brush has a center wire diameter of .080". [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Length: 36
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Trim Length: 1 to 6
.515" Nylox Micro Abrasive Tube Brush, 600 AO, 1" Brush Length -- 26912
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0120
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 0.5200
Strip Brush -- STRSS436N
from Braun Brush Co.

Metal Channel Strip brushes have a wide variety of uses and applications. They are commonly found as dust, moisture or light barriers, and can be used as weather stripping. Strip brushes are also used on a conveyor to safely guide aproduct along. Channel brush has a center wire diameter of .045". [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Length: 36
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Trim Length: 1 to 6
.640" Nylox Micro Abrasive Tube Brush, 600 AO, 1" Brush Length -- 26913
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0120
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 0.6400
.765" Nylox Micro Abrasive Tube Brush, 600 AO, 1" Brush Length -- 26914
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0120
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 0.7700
.890" Nylox Micro Abrasive Tube Brush, 600 AO, 1" Brush Length -- 26915
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0120
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 0.8900
1" Nylox Power Tube Brush, .022/320SC Crimped Fill, 2-1/2" Brush Length -- 21138
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0220
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 1
1" Nylox Power Tube Brush, .040/80SC Fill, 2-1/2" Brush Length -- 21328
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0400
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 1
1-1/2" Nylox Power Tube Brush, .022/320SC Fill, 2-1/2" Brush Length -- 21309
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0220
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 1.25
1-1/2" Nylox Power Tube Brush, .035/180SC Fill, 2-1/2" Brush Length -- 21308
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0350
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 1.25
1-1/2" Nylox Power Tube Brush, .040/80SC Fill, 2-1/2" Brush Length -- 21330
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0400
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 1.5
1-1/4" Nylox Power Tube Brush, .022/120SC Fill, 2-1/2" Brush Length -- 21304
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0220
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 1.25
1-1/4" Nylox Power Tube Brush, .022/320SC Fill, 2-1/2" Brush Length -- 21306
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0220
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 1.25
1-1/4" Nylox Power Tube Brush, .035/180SC Fill, 2-1/2" Brush Length -- 21305
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0350
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 1.25
1-1/4" Nylox Power Tube Brush, .040/80SC Fill, 2-1/2" Brush Length -- 21329
from Weiler Abrasives

Ideal for internal deburring and finishing applications. Suitable for use in drill presses and manual/CNC machine tools [See More]

  • Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.0400
  • Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
  • Bore / Shank: 1.25