Finishing / Deburring (Fine Grits / Filaments) Industrial Brushes
from Tanis Incorporated
Abrasive Nylon Burr brushes are manufactured using a stainless steel stem wire in a single-spiral construction with a smooth, continuous end. This construction provides a higher filament concentration for heavier burr removal for use in drill presses and hand power tools. Tanis offers over 40... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Nylon
- Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Nylon Burr Brush
- Outer / OD: 0.2500
from Eraser Company, Inc.
ABR3F Eraser Fine Abraser Brush. Item # AA0610. Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass ® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications. Grade. Fine. Overall... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament; Specialty Blend / Other; FybRglass®
- Specific Product Type / Shape: Other Type / Shape; Abraser Brush, Eraser; Instrument, Parts, Micro or Miniature Brush; Artist (Detail, Forensic)
- Length: 0.8750
from MicroGroup
Special Industrial Cross Hole Deburring Brush [See More]
- Applications: Finer or softer grits or filaments
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Specific Product Type / Shape: Cylinder / Roller Brush
- Bore / Shank: 0.0150
from Maryland Brush Company, Inc.
Curved Long Handle Wire Scratch. The narrow brush part and long wood handle make it preferable for pattern makers ’ and braziers ’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch. Ahandy... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: Scratch / Toothbrush
- Outer / OD: 4
from Abtex Corporation
Copper Center Radial Wheels. Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring. [See More]
- Applications: Finer or softer grits or filaments
- Brush Filament / Fill Material: Abrasive Filament
- Specific Product Type / Shape: Disc Brush
- Outer / OD: 1
from Walter Surface Technologies
These brushes are made from industrial quality wire, perfectly balanced for smooth operation and long life. They are most commonly used to remove paint, rust and corrosion or for light deburring and cleaning jobs. Features. Long life. Perfect balance. Smooth action. Top quality wire. Applications. [See More]
- Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: Disc Brush
- Outer / OD: 4 to 10
from Tanis Incorporated
Our Abrasive Nylon Fine-Blanking Disc brushes are designed for stationary finishing machines. These brushes also fit European machines including Volbhag, Niederberger and Peter Wolters. We offer over 19 standard Abrasive Nylon Fine-Blanking Disc brushes with CeramiX and Silicon Carbide... [See More]
- Applications: Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments)
- Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Nylon
- Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Nylon Fine-Blanking Disc Brush; Disc Brush
- Outer / OD: 6
from Eraser Company, Inc.
BR/1F Eraser Fine Stick Brush. Item # AA0029. Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass ® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications. Grade. Fine. Overall... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament; Specialty Blend / Other; FybRglass®
- Specific Product Type / Shape: Other Type / Shape; Stick Brush, Eraser; Artist (Detail, Forensic)
- Outer / OD: 0.3750
from MicroGroup
Nylon filaments with abrasive grain impregnated throughout. This allows sides to cut as well as the tips with new grains constantly being exposed as brush wears. Nylon mixed with abrasive and then extruded gives a filament that also polishes well. At the present there are ten sizes of filaments... [See More]
- Applications: Finer or softer grits or filaments
- Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Nylon
- Specific Product Type / Shape: Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
- Outer / OD: 0.2750
from Maryland Brush Company, Inc.
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: Cup Brush; Disc Brush
- Outer / OD: 2.75
from Abtex Corporation
Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce... [See More]
- Applications: Finer or softer grits or filaments
- Brush Filament / Fill Material: Abrasive Filament
- Specific Product Type / Shape: Disc Brush
- Outer / OD: 6
from Walter Surface Technologies
These brushes are made from industrial quality wire, perfectly balanced for smooth operation and long life. They are most commonly used to remove paint, rust and corrosion or for light deburring and cleaning jobs. Applications. Removal, Deburring [See More]
- Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 6 to 8
from Tanis Incorporated
The CeramiX Abrasive Wheel brush is an exclusive product offering from Tanis. This product line contains a proprietary 3M abrasive grain mineral which is a tough, hard and self-sharpening abrasive grain with a crystalline structure that increases the life of the product. This brush... [See More]
- Applications: Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Abrasive Filament
- Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Wheel Brush – CeramiX™
- Outer / OD: 6
from Eraser Company, Inc.
BR0/F Eraser Fine Stick Brush. Item # AA0104. Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass ® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications. Grade. Fine. Overall... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament; Specialty Blend / Other; FybRglass®
- Specific Product Type / Shape: Other Type / Shape; Stick Brush, Eraser; Artist (Detail, Forensic)
- Outer / OD: 0.2500
from Maryland Brush Company, Inc.
Curved Long Handle Wire Scratch. The narrow brush part and long wood handle make it preferable for pattern makers ’ and braziers ’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch. Ahandy... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: Pad or Block; Scratch / Toothbrush
- Outer / OD: 6
from Abtex Corporation
Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce... [See More]
- Applications: Finer or softer grits or filaments
- Brush Filament / Fill Material: Abrasive Filament
- Specific Product Type / Shape: Other Type / Shape; Disc Brush
- Outer / OD: 10
from Walter Surface Technologies
Knot-twisted for heavy-duty brushing such as deburring, weld edge cleaning, removal of scale, spatter, heavy rust and corrosion, etc. Features. Fast brushing action. Heavy duty wire. Perfect balance. Smooth action. Top quality wire. Applications. Brushing, Deburring, Removal [See More]
- Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: Other Type / Shape; Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 3
from Tanis Incorporated
Our Silicon Carbide Abrasive Wheel brushes are manufactured using nylon impregnated with a traditional grit. Silicon carbide is known for its durability and is widely used in many industrial applications and is preferred for finishing ferrous metals. This brush has numerous benefits over wire... [See More]
- Applications: Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Nylon
- Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Wheel Brush – Silicon Carbide
- Outer / OD: 6
from Eraser Company, Inc.
BR1/F Eraser Fine Stick Brush. Item # AA0022. Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass ® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications. Grade. Fine. Overall... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament; Specialty Blend / Other; FybRglass®
- Specific Product Type / Shape: Other Type / Shape; Stick Brush, Eraser; Artist (Detail, Forensic)
- Outer / OD: 0.6250
from Maryland Brush Company, Inc.
Curved Long Handle Wire Scratch. The narrow brush part and long wood handle make it preferable for pattern makers ’ and braziers ’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch. Ahandy... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: Scratch / Toothbrush
- Outer / OD: 2
from Abtex Corporation
Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most... [See More]
- Applications: Finer or softer grits or filaments
- Brush Filament / Fill Material: Abrasive Filament
- Specific Product Type / Shape: Other Type / Shape; Disc Brush
- Outer / OD: 6
from Walter Surface Technologies
For Precision Cleaning & Deburring on Die Grinders. Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. [See More]
- Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 4.5
from Tanis Incorporated
Tanis offers six standard shapes and styles of small hand scratch brushes including Wood Handle Welders brushes, Plastic Handle Welders brushes, Double Sided Plastic handle Welders brushes, Stove and Appliance brushes, Typewriter Utility brushes, Typewriter Upright brushes. Each of these hand-held... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Natural Bristle / Hair; Horse Hair
- Specific Product Type / Shape: Other Type / Shape; Utility Brushes - Hand Brushes - Small-Hand Scratch
- Trim Length: 0.5000
from Eraser Company, Inc.
BR1/F Eraser Fine Stick Brush. Item # AA0030. Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass ® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications. Grade. Fine. Overall... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament; Specialty Blend / Other; FybRglass®
- Specific Product Type / Shape: Other Type / Shape; Stick Brush, Eraser; Artist (Detail, Forensic)
- Outer / OD: 0.5000
from Maryland Brush Company, Inc.
Curved Long Handle Wire Scratch. The narrow brush part and long wood handle make it preferable for pattern makers ’ and braziers ’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch. Ahandy... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: Scratch / Toothbrush
- Outer / OD: 4
from Abtex Corporation
Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most... [See More]
- Applications: Finer or softer grits or filaments
- Brush Filament / Fill Material: Abrasive Filament
- Specific Product Type / Shape: Other Type / Shape; Disc Brush
- Outer / OD: 6
from Tanis Incorporated
Micro Abrasive Nylon brushes are manufactured using a stainless steel stem wire in a single-spiral construction. These brushes efficiently polish and clean internal bore diameters and hard-to-reach areas. We offer over 50 standard Micro Abrasive Nylon brushes in alumina silicate, silicon carbide and... [See More]
- Applications: Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Nylon
- Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Abrasive Brushes - Micro Abrasive Nylon Brush
- Outer / OD: 0.3850
from Eraser Company, Inc.
BR1/F Eraser Fine Stick Brush. Item # AA0031. Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass ® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications. Grade. Fine. Overall... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament; Specialty Blend / Other; FybRglass®
- Specific Product Type / Shape: Other Type / Shape; Stick Brush, Eraser; Artist (Detail, Forensic)
- Outer / OD: 0.7500
from Maryland Brush Company, Inc.
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: Cup Brush; Disc Brush
- Outer / OD: 4
from Abtex Corporation
Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring. [See More]
- Applications: Finer or softer grits or filaments
- Brush Filament / Fill Material: Abrasive Filament
- Specific Product Type / Shape: Other Type / Shape
- Bore / Shank: 0.2500
from Tanis Incorporated
Circular Flared End brushes are manufactured with a densely filled brush face for a longer brush life and are permanently attached to a 1/4" shank. Our standard Circular Flared End brushes come with either carbon steel or stainless wire filaments and are available in a variety of sizes and... [See More]
- Applications: Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire
- Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Power Brushes - Circular Flared End Brush; End Brush
- Outer / OD: 1
from Eraser Company, Inc.
BR2/F Eraser Fine Stick Brush. Item # AA0023. Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass ® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications. Grade. Fine. Overall... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament; Specialty Blend / Other; FybRglass®
- Specific Product Type / Shape: Other Type / Shape; Stick Brush, Eraser; Artist (Detail, Forensic)
- Outer / OD: 1
from Maryland Brush Company, Inc.
Curved Long Handle Wire Scratch. The narrow brush part and long wood handle make it preferable for pattern makers ’ and braziers ’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch. Ahandy... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: Scratch / Toothbrush
- Outer / OD: 4
from Abtex Corporation
Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG. [See More]
- Applications: Finer or softer grits or filaments
- Brush Filament / Fill Material: Abrasive Filament
- Specific Product Type / Shape: Other Type / Shape; Disc Brush
- Outer / OD: 7.09
from Tanis Incorporated
Our shank-mounted Conflare brushes are manufactured for tough cleaning jobs on internal and external surfaces. The wire angle eliminates flaring during operation, while providing a less aggressive action and longer brush life compared to other circular styles. We offer 16 standard Conflare brushes... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Steel; Metal Wire
- Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Power Brushes - Conflare Brush
- Outer / OD: 1.5
from Eraser Company, Inc.
BR9 Fine Grade FybRglass ® Hand Brush. Item # AA0026. Hand held brush for cleaning and burnishing non-populated printed circuit boards. A gentle brushing action will remove oxidation from copper and soldered surfaces. No water or solvent is required to produce a cleaning action. Specifications. [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament; Specialty Blend / Other; FybRglass®
- Specific Product Type / Shape: Other Type / Shape; Cleaning Brush; Artist (Detail, Forensic)
- Product / Material Worked: Metalworking; PCB
from Maryland Brush Company, Inc.
Curved Long Handle Wire Scratch. The narrow brush part and long wood handle make it preferable for pattern makers ’ and braziers ’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch. Ahandy... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: Scratch / Toothbrush
- Outer / OD: 3
from Abtex Corporation
Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]
- Applications: Finer or softer grits or filaments
- Brush Filament / Fill Material: Abrasive Filament
- Specific Product Type / Shape: Other Type / Shape; Disc Brush
- Outer / OD: 2
from Tanis Incorporated
Tanis provides Copper Center Wheel brushes by securing wire filament to a copper tube using a punch press and a washer. These brushes are machined with a fixed or adaptable arbor hole to fit your spindle as well as balance the wheels to prevent vibration. Wheels can be used individually or mounted... [See More]
- Applications: Finer or softer grits or filaments; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Steel; Metal Wire
- Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Power Brushes - Copper Center Crimped Wire Wheel Brush
- Outer / OD: 1
from Eraser Company, Inc.
E111/F Metal Body Fine FybRglass ® Eraser. Item # AA0120. Pen type Eraser, metal body with fine grade FybRglass ® brush. Red. [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament; Specialty Blend / Other; FybRglass®
- Specific Product Type / Shape: Other Type / Shape; Eraser; Artist (Detail, Forensic)
- Mounting: None or Handheld
from Maryland Brush Company, Inc.
Isotemp ® All Purpose ® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: Other Type / Shape; Wire Wheel
- Outer / OD: 10
from Abtex Corporation
Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]
- Applications: Finer or softer grits or filaments
- Brush Filament / Fill Material: Abrasive Filament
- Specific Product Type / Shape: Other Type / Shape; Disc Brush
- Outer / OD: 2
from Tanis Incorporated
Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life. We offer standard brushes with... [See More]
- Applications: Finer or softer grits or filaments; Medium sized grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire
- Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Power Brushes - Miniature Cup Brush; Cup Brush; Instrument, Parts, Micro or Miniature Brush
- Outer / OD: 0.6250
from Eraser Company, Inc.
E113/F Fine FybRglass ® Refills. Item # AA0019. Packet of 25 fine FybRglass ® refills [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament; Specialty Blend / Other; FybRglass®
- Specific Product Type / Shape: Other Type / Shape; Eraser; Artist (Detail, Forensic)
- Mounting: None or Handheld
from Maryland Brush Company, Inc.
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: Cup Brush; Disc Brush
- Outer / OD: 2.75
from Abtex Corporation
Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]
- Applications: Finer or softer grits or filaments
- Brush Filament / Fill Material: Abrasive Filament
- Specific Product Type / Shape: Other Type / Shape; Disc Brush
- Outer / OD: 2
from Tanis Incorporated
Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no... [See More]
- Applications: Finer or softer grits or filaments; Medium sized grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire
- Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Power Brushes - Miniature End Brush; End Brush; Instrument, Parts, Micro or Miniature Brush
- Outer / OD: 0.1875
from Eraser Company, Inc.
Fine Fybrglass ® Refill. Item # IA0380. One fine FybRglass ® refill for use with E111/F Metal Body Fine FybRglass ® Eraser (AA0120) & Industrial Fine Eraser (AA2120). [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament; Specialty Blend / Other; FybRglass®
- Specific Product Type / Shape: Other Type / Shape; Eraser; Artist (Detail, Forensic)
- Mounting: None or Handheld
from Maryland Brush Company, Inc.
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: Cup Brush; Disc Brush
- Outer / OD: 4
from Abtex Corporation
Copper Center Radial Wheels. Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring. [See More]
- Applications: Finer or softer grits or filaments
- Brush Filament / Fill Material: Abrasive Filament
- Specific Product Type / Shape: Disc Brush
- Outer / OD: 3
from Tanis Incorporated
Our Stainless Steel Strip brushes are manufactured by securing densely packed stainless steel fill into a #4 (.194" w x .205" h) stainless steel backing. Stainless steel filament is extremely tough, ductile and excellent for corrosion resistance. We have 40 standard brushes with three different... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Strip Brushes - Stainless Steel Strip Brush - #4; Strip Brush
- Length: 12
from Maryland Brush Company, Inc.
CT10163, 5/8 inch Chucktuft Tube Brush, .003, 5/8 inch Brush Length, 5/32 inch Stem [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.6250
from Abtex Corporation
Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]
- Applications: Finer or softer grits or filaments
- Brush Filament / Fill Material: Abrasive Filament
- Specific Product Type / Shape: Disc Brush
- Bore / Shank: 3
from Tanis Incorporated
Our Stainless Steel Strip brushes are manufactured by securing densely packed stainless steel fill into a #7 (.310" w x .340" h) stainless steel backing. Stainless steel filament is extremely tough, ductile and excellent for corrosion resistance. We have 40 standard brushes with three different... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Strip Brushes - Stainless Steel Strip Brush - #7; Strip Brush
- Length: 12
from Maryland Brush Company, Inc.
A moderately priced deck scrub brush. Staple driven, heavy Palmyra fill, smooth finish hardwood block with two tapered handle holes for use at various angles. This scrub is excellent for heavy duty use with water. Use for scrubbing rugs, porches, cement walls, cellars, patios, swimming pools,... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament
- Specific Product Type / Shape: Scrub / Washout
- Outer / OD: 10
from Abtex Corporation
Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular... [See More]
- Applications: Finer or softer grits or filaments
- Brush Filament / Fill Material: Abrasive Filament
- Specific Product Type / Shape: Disc Brush
- Bore / Shank: 6
from Tanis Incorporated
Our Miniature Twisted Brush Sets are comprised of different sized single-stem, single-spiral twisted brushes. We have three different Miniature Twisted Brush Sets available - micro-diameter, thread diameter and tube diameter. These brush sets are most effective for ultra-fine deburring, thread... [See More]
- Applications: Finer or softer grits or filaments; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Twisted Brushes - Miniature Twisted Brush Sets; Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore)
from Maryland Brush Company, Inc.
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: End Brush
- Outer / OD: 1.5
from Abtex Corporation
Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular... [See More]
- Applications: Finer or softer grits or filaments
- Brush Filament / Fill Material: Abrasive Filament
- Specific Product Type / Shape: Disc Brush
- Bore / Shank: 3
from Tanis Incorporated
Tanis produces Power Fitting brushes for use in power drills and presses. The brushes are manufactured with more fill for longer brush life and a 1/4" hex shank is attached to provide greater strength. We have 14 standard brushes with carbon steel or stainless steel filaments and in a variety of... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire
- Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Fitting Brushes; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.3750
from Maryland Brush Company, Inc.
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: End Brush
- Outer / OD: 1.75
from Abtex Corporation
Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular... [See More]
- Applications: Finer or softer grits or filaments
- Brush Filament / Fill Material: Abrasive Filament
- Specific Product Type / Shape: Disc Brush
- Bore / Shank: 6
from Tanis Incorporated
These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is the strongest twisted wire brush available. Our standard Power Tube brushes come in various... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire
- Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.2500
from Maryland Brush Company, Inc.
Pittex ® Solid Face. Typical uses: Cleaning Rubber and Plastic Molds. Cleaning Weld Scale Cleaning Castings. Removing Rust, Paint, Burrs, Rubber Flash and Carbon. Cleaning and Finishing Recessed Areas Spot Facing. EC1006S, 1-1/4 inch Circular End Brush, .006 SS, 1/4 inch Shank [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: End Brush
- Outer / OD: 1.25
from Abtex Corporation
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring. [See More]
- Applications: Finer or softer grits or filaments
- Outer / OD: 0.7650
- Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Bore / Shank: 0.2120
from Tanis Incorporated
Tanis manufactures Side Tuft Cleaning brushes with a single-spiral, single-stem construction for use in power tools. The solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. These brushes are available with high carbon steel,... [See More]
- Applications: Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire
- Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.2500
from Maryland Brush Company, Inc.
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: End Brush
- Outer / OD: 0.7500
from Tanis Incorporated
Our Twisted Micro-Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel stem wires. These brushes are made with a cut off end for power use. We offer many different standard Twisted Micro-Miniature brushes with a... [See More]
- Applications: Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Micro Miniature Brushes; Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.0200
from Maryland Brush Company, Inc.
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: End Brush
- Outer / OD: 1
from Tanis Incorporated
Our Twisted Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel or galvanized stem wires. These brushes can be made with a loop for hand use or with a cut off end for power use. We offer many different standard... [See More]
- Applications: Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Specific Product Type / Shape: Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Miniature Brushes; Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.0312
from Maryland Brush Company, Inc.
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: End Brush
- Outer / OD: 1
from Maryland Brush Company, Inc.
Pittex ® Solid Face. Typical uses: Cleaning Rubber and Plastic Molds. Cleaning Weld Scale Cleaning Castings. Removing Rust, Paint, Burrs, Rubber Flash and Carbon. Cleaning and Finishing Recessed Areas Spot Facing. ES 1 120SC, 1 inch Solid End Brush, .040-120 Grit SC, 1/4 inch Shank [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Abrasive Filament
- Specific Product Type / Shape: End Brush
- Outer / OD: 1
from Maryland Brush Company, Inc.
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: End Brush
- Outer / OD: 0.5000
from Maryland Brush Company, Inc.
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: End Brush
- Outer / OD: 1
from Maryland Brush Company, Inc.
Tube, Spout and Valve Guide Brushes. When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4 ” smaller than the outside diameter. The diameter of the flue brush will equal the inside... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 1
from Maryland Brush Company, Inc.
Tube, Spout and Valve Guide Brushes. When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4 ” smaller than the outside diameter. The diameter of the flue brush will equal the inside... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 1
from Maryland Brush Company, Inc.
Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Metal Wire
- Specific Product Type / Shape: Other Type / Shape; Wire Wheel
- Outer / OD: 10