Drench Shower Shower and Eye Washing Stations

16 Results
763486
from RS Components, Ltd.

Flushes away minor chemical splashes.,Suitable for wall mounting and effective not only on the eyes and face but on hands and other parts of the body. It has a heavy duty braided hose and comes with its own mounting bracket. Wide range of applications. 1.5 bar G minimum pressure. Sturdy... [See More]

  • Type: Eye Wash; Face Wash; Drench Shower
  • Mounting: Wall Mount
765612
from RS Components, Ltd.

Suitable for factory, washroom, laboratory or even school use, this model is made to the highest standards and is quick and simple to operate. It is designed to wash away contaminants from the eyes and face quickly and continuously. This model comes with an additional eyebath diffuser on a flexible... [See More]

  • Type: Eye Wash; Face Wash; Drench Shower
  • Mounting: Wall Mount
765640
from RS Components, Ltd.

A shower designed for use throughout industry, providing effective cleaning in a wide range of situations. It is unheated and therefore not suitable for use in extreme conditions. The shower is robustly made in galvanised carbon steel protected by green Hammerite paint. Simple but effective... [See More]

  • Type: Face Wash; Drench Shower
  • Mounting: Floor Mount
765656
from RS Components, Ltd.

Like other models in the range, this shower is designed for use throughout industry in all applications not subject to adverse weather conditions causing freezing or overheating. It has an eyebath and facewash fountain, which can be positioned to suit a client â € ™s particular... [See More]

  • Type: Eye Wash; Face Wash; Drench Shower
  • Mounting: Floor Mount
765662
from RS Components, Ltd.

Fast, effective cleaning with additional eyecare. When personnel are contaminated every second counts, and this shower offers instant all-over cleaning. It can be used in many industries and, in addition to the normal features, this particular model not only has an eyebath and facewash fountain, but... [See More]

  • Type: Eye Wash; Face Wash; Drench Shower
  • Mounting: Floor Mount
765678
from RS Components, Ltd.

Where contractors have one or more employees on site for more than four hours, they must provide them with adequate and suitable washing facilities. This unit provides a quick and simple response in event of contamination, essential if lasting injury is to be avoided. Specially designed for mounting... [See More]

  • Type: Eye Wash; Face Wash; Drench Shower
  • Mounting: Wall Mount
765690
from RS Components, Ltd.

Body and face protection in extreme climates. In addition to a trace taped heated modular standpipe, this shower provides an eyebath and facewash fountain. Like others in the range, there is no constant temperature warm water, cool water being more suitable for soothing affected areas of the skin... [See More]

  • Type: Eye Wash; Face Wash; Drench Shower
  • Mounting: Floor Mount
Arctic Safety Shower -- GFTS15A - 1500-Liter Arctic Tank-Fed Safety Shower
from Alpine Technical Services

For Non-Hazardous Areas from -55 °C to 38 °C (-67 °F to 100 °F). Conforms to ANSI Z358.1 2009 Standards. Suitable for Non-HAZARDOUS AREA Available in GREEN OR YELLOW. This version of our popular GFTS15 Tank-Fed Safety Shower features effective insulation throughout and comes with... [See More]

  • Type: Eye Wash; Drench Shower
  • Features: Stainless Steel; Self Contained
  • Mounting: Ceiling Mount
  • Flush Duration: 15
Eye Wash and Shower
from IBT Industrial Solutions

IBT Industrial Solutions offers a full line of safety supplies. We have everything you need to provide world-class safety in your workplace. Our complete selection of products represents the latest in technology, performance and quality for every safety category. Industrial health and safety is one... [See More]

  • Type: Eye Wash; Drench Shower
Arctic Safety Shower -- GFTS15AH-Class 1 Division 2 Hazardous AreaArctic Safety Shower
from Alpine Technical Services

For Hazardous Areas from -55 °C to 38 °C (-67 °F to 100 °F). Conforms to ANSI Z358.1 2009 Standards. Suitable for Class 1 Division 2 Hazardous Areas Available in GREEN OR YELLOW. This version of our popular GFTS15 Tank-Fed Safety Shower features effective insulation throughout and... [See More]

  • Type: Eye Wash; Drench Shower
  • Features: Stainless Steel; Self Contained
  • Mounting: Ceiling Mount
  • Flush Duration: 15
Gravity Fed Tank Showers -- GFTS15 - 1500 Liter Tank-Fed Safety Shower
from Alpine Technical Services

For Non-Hazardous Areas from -12 °C to 38 °C (10 °F to 100 °F). Conforms to ANSI Z358.1 2009 Standards. Suitable for NON-HAZARDOUS AREA Available in GREEN OR YELLOW. This Tank-Fed Safety Shower is quickly becoming the world standard for self-contained safety shower needs. It is... [See More]

  • Type: Eye Wash; Drench Shower
  • Features: Stainless Steel; Self Contained
  • Mounting: Wall Mount; Ceiling Mount
  • Number of Dispensers: 1
Gravity Fed Tank Showers -- GFTS15H - 1500 Liter Tank-Fed Safety Shower
from Alpine Technical Services

For Class 1 Division 2 Hazardous Areas (ATEX Zones 1 & 2) from -12 °C to 38 °C (10 °F to 100 °F). Conforms to ANSI Z358.1 2009 Standards. Suitable for HAZARDOUS AREA Available in GREEN OR YELLOW. This version of our popular GFTS15 Tank-Fed Safety Shower uses components and design... [See More]

  • Type: Eye Wash; Drench Shower
  • Features: Stainless Steel; Self Contained
  • Mounting: Wall Mount; Ceiling Mount
  • Number of Dispensers: 1
Gravity Fed Tank Showers -- GFTS15WC - 1500 Liter Tank-Fed Safety Shower for Warm Climates
from Alpine Technical Services

For Climates with Ambient Temperatures Over 38 °C, 100 °F. MODEL : GFTS15WC. Conforms to ANSI Z358.1 2009 Standards. Suitable for Non-HAZARDOUS AREA Available in GREEN OR YELLOW. This version of our popular GFTS15 Tank-Fed Safety Shower is designed for use in extreme heat. Protective panels... [See More]

  • Type: Eye Wash; Drench Shower
  • Features: Stainless Steel
  • Mounting: Floor Mount
  • Number of Dispensers: 1
Mainfed Shower -- E370 Floor-mounted Drench Safety Shower with Eyewash
from Alpine Technical Services

This Free-Standing, Floor-Mounted Drench Shower is manufactured of Polyester-Coated Brass and Galvanized Steel. It is compliant with ANSI Z358.1 2009 Standards for Safety Showers and Eyewashes when connected to a potable, tepid water supply. This product should only be used in conditions where frost... [See More]

  • Type: Eye Wash; Drench Shower
  • Number of Dispensers: 1
  • Mounting: Floor Mount
Mainfed Shower -- GES1P Wide-Format Safety Shower
from Alpine Technical Services

This unique safety shower features an extra large cubicle with room for a second person in the cubicle to assist an accident victim. It is fully Compliant with ANSI Z358.1 2009 Standards for Safety Showers and Eyewashes when connected to a tepid (16 °C - 38 °C)/(60 °F - 100 °F),... [See More]

  • Type: Eye Wash; Drench Shower
  • Features: Stainless Steel
  • Mounting: Wall Mount; Ceiling Mount
  • Number of Dispensers: 1
Mainfed Shower -- GES1R Cubicle Safety Shower
from Alpine Technical Services

This cubicle safety shower is fully Compliant with ANSI Z358.1 2009 Standards for Safety Showers and Eyewashes when connected to a tepid (16 °C - 38 °C)/(60 °F - 100 °F), potable water supply. This Durable, Reliable and Cost-effective Safety Shower is manufactured using 304 Stainless... [See More]

  • Type: Eye Wash; Drench Shower
  • Features: Stainless Steel
  • Mounting: Wall Mount; Ceiling Mount
  • Number of Dispensers: 1