Portable Shower and Eye Washing Stations

4 Results
763509
from RS Components, Ltd.

Easily transported to point of incident. A portable hand-operated eye and facewash unit that is capable of delivering 9 litres of soothing aerated water in two minutes. The cylinder is made of stainless steel and comes equipped with a pressure gauge. It is supplied empty and simply needs filling... [See More]

  • Features: Portable
  • Type: Eye Wash; Face Wash
Eye Wash Spray Guns (EW)
from International Polymer Solutions Inc.

PTFE Eye Wash is designed to provide emergency eye/facial rinse. When activated a soft flow of aerated water is released. The non-metallic aerator converts harsh city water into a bubbly smooth stream while the PTFE body remains inert to its potentially hostile chemical environment. [See More]

  • Features: Portable
  • Mounting: Hose Mount
  • Type: Eye Wash
  • Number of Dispensers: 1
Portable Eyewash Station -- E250
from Alpine Technical Services

FEATURES: 18L stainless steel cylinder. Simple trigger operation. Pressure gauge. Safety valve. Full instructions. Easily transported. OPTIONS: Wall mountable cubicle for E250. Heater for cubicle – frost protection (non hazardous area). Stainless stand/Pedestal [See More]

  • Features: Portable; Stainless Steel
  • Mounting: Wall Mount
  • Type: Eye Wash
  • Number of Dispensers: 1
Portable Shower -- GPS12ET-Trailer-Mounted, All-electric Transportable Safety Shower
from Alpine Technical Services

This revolutionary safety shower is designed and built for use in the field. It is made from sturdy materials and manufactured to provide many years of use for mobile applications where there is no potable water source. When used properly, this innovative safety shower provides a safety shower that... [See More]

  • Features: Portable; Self Contained
  • Number of Dispensers: 1
  • Type: Eye Wash; Drench Shower