Eye Wash Shower and Eye Washing Stations

19 Results
4992048
from RS Components, Ltd.

Ideal for moving vehicles as the kits lock into place using brackets.,Tough translucent moulded plastic case allows a quick check to see that contents are in place.,Quick release bracket and carrying handles enables kit to be taken directly to the incident location. Eyewash = Yes. Facewash = No. [See More]

  • Type: Eye Wash
  • Mounting: Wall Mount
763486
from RS Components, Ltd.

Flushes away minor chemical splashes.,Suitable for wall mounting and effective not only on the eyes and face but on hands and other parts of the body. It has a heavy duty braided hose and comes with its own mounting bracket. Wide range of applications. 1.5 bar G minimum pressure. Sturdy... [See More]

  • Type: Eye Wash; Face Wash; Drench Shower
  • Mounting: Wall Mount
763492
from RS Components, Ltd.

Universal requirement for any area at risk of contamination. This unit provides a regulated flow of gentle aerated water to eyes and face and is ideal for use in workshops, factories, washrooms, first aid stations and laboratories. The bowl and lid are made from tough acrylic capped ABS plastic. The... [See More]

  • Type: Eye Wash; Face Wash
  • Mounting: Wall Mount
763509
from RS Components, Ltd.

Easily transported to point of incident. A portable hand-operated eye and facewash unit that is capable of delivering 9 litres of soothing aerated water in two minutes. The cylinder is made of stainless steel and comes equipped with a pressure gauge. It is supplied empty and simply needs filling... [See More]

  • Type: Eye Wash; Face Wash
  • Features: Portable
765612
from RS Components, Ltd.

Suitable for factory, washroom, laboratory or even school use, this model is made to the highest standards and is quick and simple to operate. It is designed to wash away contaminants from the eyes and face quickly and continuously. This model comes with an additional eyebath diffuser on a flexible... [See More]

  • Type: Eye Wash; Face Wash; Drench Shower
  • Mounting: Wall Mount
765628
from RS Components, Ltd.

Gentle action with a wide range of applications. This easy-to-use unit offers immediate relief to all personnel. It has a hand-held eyebath which dispenses a gentle flow of soothing aerated water. The eyebath cup itself is fitted with a series of fine mesh filters. The unit is protected with a... [See More]

  • Type: Eye Wash
  • Mounting: Wall Mount
765656
from RS Components, Ltd.

Like other models in the range, this shower is designed for use throughout industry in all applications not subject to adverse weather conditions causing freezing or overheating. It has an eyebath and facewash fountain, which can be positioned to suit a client â € ™s particular... [See More]

  • Type: Eye Wash; Face Wash; Drench Shower
  • Mounting: Floor Mount
Eye Wash Spray Guns (EW)
from International Polymer Solutions Inc.

PTFE Eye Wash is designed to provide emergency eye/facial rinse. When activated a soft flow of aerated water is released. The non-metallic aerator converts harsh city water into a bubbly smooth stream while the PTFE body remains inert to its potentially hostile chemical environment. [See More]

  • Type: Eye Wash
  • Features: Portable
  • Mounting: Hose Mount
  • Number of Dispensers: 1
Eye Wash Stations Complete with Eye Wash Bottles -- 310
from U.S. Plastic Corporation

Solution not included. Drain tube from cup prevents contamination of solution in bottle. Easily removed drip cord dust cover keeps eye cup and air valve clean. Easy to pour in fresh water or solutions. Plastic backboard with mouting holes. [See More]

  • Type: Eye Wash
Arctic Safety Shower -- GFTS15A - 1500-Liter Arctic Tank-Fed Safety Shower
from Alpine Technical Services

For Non-Hazardous Areas from -55 °C to 38 °C (-67 °F to 100 °F). Conforms to ANSI Z358.1 2009 Standards. Suitable for Non-HAZARDOUS AREA Available in GREEN OR YELLOW. This version of our popular GFTS15 Tank-Fed Safety Shower features effective insulation throughout and comes with... [See More]

  • Type: Eye Wash; Drench Shower
  • Features: Stainless Steel; Self Contained
  • Mounting: Ceiling Mount
  • Flush Duration: 15
Eye Wash and Shower
from IBT Industrial Solutions

IBT Industrial Solutions offers a full line of safety supplies. We have everything you need to provide world-class safety in your workplace. Our complete selection of products represents the latest in technology, performance and quality for every safety category. Industrial health and safety is one... [See More]

  • Type: Eye Wash; Drench Shower
Secondary Personal Eyewash Station -- 319
from U.S. Plastic Corporation

Single Eyesaline Wall Station provides close to the work convenience and immediate accessibility. Holds sealed and dated Eyesaline solution bottle. Double holds two 32 oz. squeeze bottles of Eyesaline solution for immediate usage. Mounts quickly and very durable. Classified as personal eyewash by... [See More]

  • Type: Eye Wash
  • Mounting: Wall Mount
Arctic Safety Shower -- GFTS15AH-Class 1 Division 2 Hazardous AreaArctic Safety Shower
from Alpine Technical Services

For Hazardous Areas from -55 °C to 38 °C (-67 °F to 100 °F). Conforms to ANSI Z358.1 2009 Standards. Suitable for Class 1 Division 2 Hazardous Areas Available in GREEN OR YELLOW. This version of our popular GFTS15 Tank-Fed Safety Shower features effective insulation throughout and... [See More]

  • Type: Eye Wash; Drench Shower
  • Features: Stainless Steel; Self Contained
  • Mounting: Ceiling Mount
  • Flush Duration: 15
Secondary Personal Eyewash Station -- 320
from U.S. Plastic Corporation

Single Eyesaline Wall Station provides close to the work convenience and immediate accessibility. Holds sealed and dated Eyesaline solution bottle. Double holds two 32 oz. squeeze bottles of Eyesaline solution for immediate usage. Mounts quickly and very durable. Classified as personal eyewash by... [See More]

  • Type: Eye Wash
  • Mounting: Wall Mount
Gravity Fed Tank Showers -- GFTS15 - 1500 Liter Tank-Fed Safety Shower
from Alpine Technical Services

For Non-Hazardous Areas from -12 °C to 38 °C (10 °F to 100 °F). Conforms to ANSI Z358.1 2009 Standards. Suitable for NON-HAZARDOUS AREA Available in GREEN OR YELLOW. This Tank-Fed Safety Shower is quickly becoming the world standard for self-contained safety shower needs. It is... [See More]

  • Type: Eye Wash; Drench Shower
  • Features: Stainless Steel; Self Contained
  • Mounting: Wall Mount; Ceiling Mount
  • Number of Dispensers: 1
Gravity Fed Tank Showers -- GFTS15H - 1500 Liter Tank-Fed Safety Shower
from Alpine Technical Services

For Class 1 Division 2 Hazardous Areas (ATEX Zones 1 & 2) from -12 °C to 38 °C (10 °F to 100 °F). Conforms to ANSI Z358.1 2009 Standards. Suitable for HAZARDOUS AREA Available in GREEN OR YELLOW. This version of our popular GFTS15 Tank-Fed Safety Shower uses components and design... [See More]

  • Type: Eye Wash; Drench Shower
  • Features: Stainless Steel; Self Contained
  • Mounting: Wall Mount; Ceiling Mount
  • Number of Dispensers: 1
Gravity Fed Tank Showers -- GFTS15WC - 1500 Liter Tank-Fed Safety Shower for Warm Climates
from Alpine Technical Services

For Climates with Ambient Temperatures Over 38 °C, 100 °F. MODEL : GFTS15WC. Conforms to ANSI Z358.1 2009 Standards. Suitable for Non-HAZARDOUS AREA Available in GREEN OR YELLOW. This version of our popular GFTS15 Tank-Fed Safety Shower is designed for use in extreme heat. Protective panels... [See More]

  • Type: Eye Wash; Drench Shower
  • Features: Stainless Steel
  • Mounting: Floor Mount
  • Number of Dispensers: 1
Mainfed Eyewash Station -- E300 Polyester-Coated Brass Eyewash Station
from Alpine Technical Services

This durable and reliable Eyewash Station is manufactured of Polyester-Coated Brass and is suitable for applications were no frost protection is required. It will provide 23 liters per minute (6 gpm) flow at 2 bar (30 psi). This product meets ANSI Z358.1 2009 Standards for Safety Showers when... [See More]

  • Type: Eye Wash
  • Number of Dispensers: 1
  • Mounting: Wall Mount
Mainfed Eyewash Station -- GEB1 Wall-Mounted, Mains-Fed Eyewash with Protective Activator Cover
from Alpine Technical Services

Designed to protect the spray nozzles from dirt and dust, this wall-mounted, Mains-fed eyewash station is made of Glass Reinforced Plastic and Stainless Steel for a long and trouble-free life. The eyewash is activated by lifting the protective cover. This self-draining eyewash is suitable for almost... [See More]

  • Type: Eye Wash
  • Features: Stainless Steel
  • Mounting: Wall Mount
  • Number of Dispensers: 1