Stackable Crossed Roller Slides
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Features: Holding Brake (optional feature); Stackable
- Carriage Load: 23
- Stroke or X-Axis Travel: 0.5000
- Base Length: 3.25
from Edmund Optics Inc.
High Accuracy, Rigidity and Load Capacity. Easily Configured into X-Y and X-Y-Z Arrangements. 30mm, 40mm, 70mm and 125mm Versions Available. Locking Screw on All Stages. Class 100 (ISO 5) Clean Room Compatible. Our newly developed TECHSPEC ® Single Axis Crossed Roller Translation Stages feature... [See More]
- Features: Stackable
- Carriage Load: 44.1
- Stroke or X-Axis Travel: 1
- Carriage Length: 4.92
from Aerotech, Inc.
Design Features. Compact 50 mm width with travel to 50 mm. Precision ground ball-screw or lead-screw drive. DC servo or stepper motor. Crossed-roller bearings. High resolution (0.1 µm), repeatability ( ±0.75 µm) and accuracy ( ±1.5 µm). High vacuum capable. Compact... [See More]
- Features: Stackable
- Carriage Load: 5.51 to 11.03
- Stroke or X-Axis Travel: 0.9843 to 1.97
- Rated Speed: 0.0197 to 0.1969
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Features: Holding Brake (optional feature); Stackable
- Carriage Load: 22.93
- Stroke or X-Axis Travel: 0.5118
- Base Length: 3.25
from Aerotech, Inc.
Design Features. Compact 75 mm width with travel to 100 mm. Precision ground ball-screw drive. DC servo or stepper motor. Anti-creep crossed-roller bearings. High resolution (0.1 µm), repeatability ( ±0.75 µm) and accuracy ( ±1.0 µm). High-vacuum compatible. Optional... [See More]
- Features: Stackable
- Carriage Load: 8.82 to 33.08
- Stroke or X-Axis Travel: 0.9843 to 3.94
- Rated Speed: 1.18 to 1.97
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Features: Holding Brake (optional feature); Stackable
- Carriage Load: 23
- Stroke or X-Axis Travel: 0.5000
- Base Height: 0.3800
from Aerotech, Inc.
Design Features. Bidirectional repeatability to 75 nm. Direct-drive linear motor for ultra-precise motion. High-accuracy noncontact glass-scale linear encoder. Anti-cage-creep crossed-roller bearings for smooth motion. Outstanding performance in a small footprint. Linear servomotor for smooth motion [See More]
- Features: Stackable
- Carriage Load: 22.05 to 26.46
- Stroke or X-Axis Travel: 0.9843 to 5.91
- Rated Speed: 11.81
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Features: Holding Brake (optional feature); Stackable
- Carriage Load: 85
- Stroke or X-Axis Travel: 1
- Base Length: 7.25
from Aerotech, Inc.
Design Features. Precision-ground, high-accuracy lead screw. Ultra-fine resolution. Crossed-roller bearings for high load capacity and smooth motion. Includes cogless, brushless servomotor. Compact profile [See More]
- Features: Stackable
- Carriage Load: 19.84 to 55.12
- Stroke or X-Axis Travel: 1.97
- Rated Speed: 0.1575
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Features: Holding Brake (optional feature); Stackable
- Carriage Load: 84.89
- Stroke or X-Axis Travel: 0.9843
- Base Length: 7.25
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Features: Holding Brake (optional feature); Stackable
- Carriage Load: 40
- Stroke or X-Axis Travel: 0.5000
- Base Length: 4.62
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Features: Holding Brake (optional feature); Stackable
- Carriage Load: 40
- Stroke or X-Axis Travel: 0.5000
- Base Length: 4.38
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Features: Holding Brake (optional feature); Stackable
- Carriage Load: 39.91
- Stroke or X-Axis Travel: 0.5118
- Base Length: 4.38
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Features: Holding Brake (optional feature); Stackable
- Carriage Load: 80
- Stroke or X-Axis Travel: 1
- Base Length: 7.41
from Del-Tron Precision, Inc.
Known for their high accuracy and exceptional load carrying capabilities, Del-Tron ’s aluminum and steel crossed roller tables are the perfect choice for applications where these criteria must be met. Accuracies range from 0.0001 ” per inch of travel straight line accuracy on our... [See More]
- Features: Stackable
- Carriage Load: 50
- Stroke or X-Axis Travel: 0.4730
- Base Length: 0.9840
from Del-Tron Precision, Inc.
Known for their high accuracy and exceptional load carrying capabilities, Del-Tron ’s aluminum and steel crossed roller tables are the perfect choice for applications where these criteria must be met. Accuracies range from 0.0001 ” per inch of travel straight line accuracy on our... [See More]
- Features: Stackable
- Carriage Load: 88
- Stroke or X-Axis Travel: 0.7090
- Base Length: 1.38
from Del-Tron Precision, Inc.
Known for their high accuracy and exceptional load carrying capabilities, Del-Tron ’s aluminum and steel crossed roller tables are the perfect choice for applications where these criteria must be met. Accuracies range from 0.0001 ” per inch of travel straight line accuracy on our... [See More]
- Features: Stackable
- Carriage Load: 277
- Stroke or X-Axis Travel: 1.18
- Base Length: 2.17
from Del-Tron Precision, Inc.
Known for their high accuracy and exceptional load carrying capabilities, Del-Tron ’s aluminum and steel crossed roller tables are the perfect choice for applications where these criteria must be met. Accuracies range from 0.0001 ” per inch of travel straight line accuracy on our... [See More]
- Features: Stackable
- Carriage Load: 50.72
- Stroke or X-Axis Travel: 0.4724
- Base Length: 0.9843