Side Motor / Mount Crossed Roller Slides

16 Results
Moving Magnet Voice Coil Positioning Stage -- VMS02-035-CR-001-V
from H2W Technologies

Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop... [See More]

  • Features: Side Motor / Mount
  • Carriage Load: 3.5 to 10.5
  • Stroke or X-Axis Travel: 0.2200
  • Base Length: 3.52
125mm, Side Drive, Solid Top, English Micrometer Stage -- NT66-454
from Edmund Optics Inc.

High Accuracy, Rigidity and Load Capacity. Easily Configured into X-Y and X-Y-Z Arrangements. 30mm, 40mm, 70mm and 125mm Versions Available. Locking Screw on All Stages. Class 100 (ISO 5) Clean Room Compatible. Our newly developed TECHSPEC ® Single Axis Crossed Roller Translation Stages feature... [See More]

  • Features: Stackable; Side Motor / Mount
  • Carriage Load: 44.1
  • Stroke or X-Axis Travel: 1
  • Carriage Length: 4.92
VR3 High Precision Positioning Stage -- VR3SD-.5
from Del-Tron Precision, Inc.

Del-Tron ’s VB, VR and VS High Precision Positioning Stages take positional accuracy, performance and actuator flexibility to a new level. Utilizing Del-Tron ’s proven ball and crossed roller technology and more than three decades of experience manufacturing linear slides and stages we... [See More]

  • Features: Side Motor / Mount
  • Carriage Load: 176
  • Stroke or X-Axis Travel: 0.5000
  • Base Length: 3
Vacuum Compatible Voice Coil Positioning Stage -- VCS05-060-CR-001-V
from H2W Technologies

The VCS05-060-CR-001-V voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length of 0.50 in [12.7mm]. The 0.1-micron resolution encoder allows for very precise positioning. It comes... [See More]

  • Features: Side Motor / Mount
  • Carriage Load: 6
  • Stroke or X-Axis Travel: 2
  • Base Length: 5
Voice Coil Positioning Stage -- VCS01-001-CR-001-F
from H2W Technologies

The VCS01-001-CR-001-F voice coil positioning stage uses H2W voice coil motor NCC01-04-001-1X to generate a continuous/peak force of 0.06 lbs [0.27 N]/0.18 lbs [0.80 N] with a total stroke length of 0.13 in [3.2mm]. The 0.1-micron resolution encoder allows for very precise positioning. The 0.5kg... [See More]

  • Features: Side Motor / Mount
  • Carriage Load: 0.1800
  • Stroke or X-Axis Travel: 0.0400 to 0.1250
Voice Coil Positioning Stage -- VCS03-050-BS-01-MC
from H2W Technologies

The VCS03-050-BS-01-MC voice coil positioning stage uses H2W voice coil motor NCC03-15-050-2X to generate a continuous/peak force of 5.0 lbs [22.3 N]/15.0 lbs [66.8 N] with a total stroke length of 0.25 in [6.4mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied... [See More]

  • Features: Side Motor / Mount
  • Carriage Load: 5
  • Stroke or X-Axis Travel: 0.2500
  • Base Length: 3.72
Voice Coil Positioning Stage -- VCS03-050-CR-0005-MC
from H2W Technologies

The VCS03-050-CR-0005-MC voice coil positioning stage uses H2W voice coil motor NCC03-15-050-2X to generate a continuous/peak force of 5.0 lbs [22.3 N]/15.0 lbs [66.8 N] with a total stroke length of 0.25 in [6.4mm]. The 0.05-micron (50-nano meter) resolution encoder is suitable for very high... [See More]

  • Features: Side Motor / Mount
  • Carriage Load: 15
  • Stroke or X-Axis Travel: 0.2500
  • Base Width: 2.75
Voice Coil Positioning Stage -- VCS03-050-CR-001-C
from H2W Technologies

The VCS03-050-CR-001-C voice coil positioning stage uses H2W voice coil motor NCC03-15-050-2X to generate a continuous/peak force of 5.0 lbs [22.3 N]/15.0 lbs [66.8 N] with a total stroke length of 0.25 in [6.4mm]. The 0.1-micron resolution encoder allows for very precise positioning. The motor coil... [See More]

  • Features: Side Motor / Mount
  • Carriage Load: 5 to 15
  • Stroke or X-Axis Travel: 0.2500
  • Base Width: 3
Voice Coil Positioning Stage -- VCS03-050-LB-01-MC
from H2W Technologies

The VCS03-050-LB-01-MC voice coil positioning stage uses H2W voice coil motor NCC03-15-050-2X to generate a continuous/peak force of 5.0 lbs [22.3 N]/15.0 lbs [66.8 N] with a total stroke length of 0.25 in [6.4mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied... [See More]

  • Features: Side Motor / Mount
  • Carriage Load: 5
  • Stroke or X-Axis Travel: 0.2500
  • Base Length: 3.25
Voice Coil Positioning Stage -- VCS05-011-CR-001-F
from H2W Technologies

The VCS05-011-CR-001-F voice coil positioning stage uses H2W voice coil motor NCC05-11-011-1X to generate a continuous/peak force of 1.1 lbs [4.9 N]/3.3 lbs [14.7 N] with a total stroke length of 0.50 in [12.1mm]. The 0.1-micron resolution encoder allows for very precise positioning. The 0.5kg force... [See More]

  • Features: Side Motor / Mount
  • Carriage Load: 3.3
  • Stroke or X-Axis Travel: 0.5000
  • Base Length: 3.5
Voice Coil Positioning Stage -- VCS05-060-CR-001
from H2W Technologies

The VCS05-060-CR-001 voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length of 0.50 in [12.7mm]. The 0.1-micron resolution encoder allows for very precise positioning. It comes... [See More]

  • Features: Side Motor / Mount
  • Carriage Load: 6
  • Stroke or X-Axis Travel: 2
  • Base Length: 5.5
Voice Coil Positioning Stage -- VCS05-060-CR-01-M
from H2W Technologies

The VCS05-060-CR-01-M voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length of 0.50 in [12.7mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied... [See More]

  • Features: Side Motor / Mount
  • Carriage Load: 6
  • Stroke or X-Axis Travel: 2
  • Base Length: 4.26
Voice Coil Positioning Stage -- VCS10-027-CR-001
from H2W Technologies

The VCS10-027-CR-001 voice coil positioning stage uses H2W voice coil motor NCC10-15-027-1RC to generate a continuous/peak force of 2.7 lbs [12.0 N]/8.1 lbs [36.0 N] with a total stroke length of 1.0 in [25.4 mm]. The 0.1-micron resolution encoder allows for very precise positioning. It comes... [See More]

  • Features: Side Motor / Mount
  • Carriage Load: 2.7
  • Stroke or X-Axis Travel: 2
  • Base Length: 3.15
Voice Coil Positioning Stage -- VCS20-020-CR-001-XY
from H2W Technologies

The VCS20-020-CR-001-XY is a high accuracy, voice coil driven, closed loop XY positioning stage. It is ideal for high accuracy positioning applications. It uses H2W voice coil motor NCC20-18-020-1X. Each voice coil has a 2.00" [50.8 mm] stroke; generate 2.0 lbs [8.9 N] of continuous force and 6.0... [See More]

  • Features: Side Motor / Mount
  • Carriage Load: 6
  • Stroke or X-Axis Travel: 2
  • Base Length: 5.5
Voice Coil Positioning Stage -- VCS40-020-CR-01-MF
from H2W Technologies

The VCS40-020-CR-01-MF voice coil positioning stage uses H2W voice coil motor NCC52-20-020-1X to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length of 5.2 in [132 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied... [See More]

  • Features: Side Motor / Mount
  • Carriage Load: 6
  • Stroke or X-Axis Travel: 4
  • Base Length: 13.25
XYZ Voice Coil Positioning Stage -- VCS20-20-03-MC-01-XYZ
from H2W Technologies

H2W Technologies designed the VCS20-20-03-MC-01-XY as a 3-axis positioning solution where compact size and cost were important. Using voice coil motors, instead of 3-phase brushless linear motors, significantly reduced the overall size, weight, and cost of the system. Features: Compact, small... [See More]

  • Features: Side Motor / Mount
  • Carriage Load: 5
  • Stroke or X-Axis Travel: 2
  • Base Length: 8.93