Rotary Axis Crossed Roller Slides
from H2W Technologies
The H2W belt drive stage is a quiet-running economical solution for high applications that require medium accuracy and rapid positioning. The simple design of the assembly offers long and relatively maintenance free operation. The belt tensioning system quick adjustments without disassembly. A... [See More]
- Features: Rotary Axis
- Carriage Load: 150
- Stroke or X-Axis Travel: 40
- Rated Speed: 120
from IKO International, Inc.
Alignment Modules (AM) work together with alignment stages by combining a highly rigid crossed roller bearing and linear way on a precision positioning table (TU). The alignment stage may be configured without adjusting the height of the respective alignment module. Various stages and bases can be... [See More]
- Features: Rotary Axis
- Carriage Load: 10.14 to 463
- Stroke or X-Axis Travel: 1.18 to 4.72
- Rated Speed: 7.87 to 9.84
from H2W Technologies
This positioning stage offers a very compact platform for the precise positioning of delicate payloads in high-cycle applications. This extremely smooth running linear stage enables the engineer to reduce the footprint of the machine and at the same time maximize throughput. [See More]
- Features: Rotary Axis
- Base Length: 8
- Stroke or X-Axis Travel: 2
- Base Width: 18.9