Johnson Counter Logic Counters

5 Results
5-stage Johnson decade counter -- HEF4017BT,653
from Nexperia B.V.

The HEF4017Bis a 5-stage Johnson decade counterwith ten spike-free decoded active HIGH outputs (Q0 to Q9), an active LOW carry output from the most significant flip-flop (Q5-9), active HIGH and active LOW clock inputs (CP0, CP1) and an overriding asynchronous master reset input (MR). The counter is... [See More]

  • Counter Type: Johnson
  • Package Type: SOT109-1 SOT109-1
  • Counter Category: Asynchronous
  • Operating Temperature: 125
74HC4017D/S400,118 [74HC4017D/S400,118 from Nexperia B.V.]
from Rochester Electronics

Johnson decade counter with 10 decoded outputs [See More]

  • Counter Type: Johnson
  • Package Type: SOT109-1
Johnson decade counter with 10 decoded outputs -- 74HC4017BQ,115
from Nexperia B.V.

The 74HC4017; 74HCT4017 is a 5-stage Johnson decade counter with 10 decoded outputs (Q0 to Q9), an output from the most significant flip-flop (Q5-9), two clock inputs (CP0 and CP1) and an overriding asynchronous master reset input (MR). The counter is advanced by either a LOW - to... [See More]

  • Counter Type: Johnson
  • Supply Voltage: +7
  • Counter Category: Asynchronous
  • Package Type: SOT763-1 SOT763-1
74HC4017FP-E [74HC4017FP-E from Renesas Electronics Corporation]
from Rochester Electronics

74HC4017 Johnson decade Counter with 10 decoded Outputs [See More]

  • Counter Type: Johnson
  • Package Type: SOP; SOP16
Johnson decade counter with 10 decoded outputs -- 74HC4017PW,118
from Nexperia B.V.

The 74HC4017; 74HCT4017 is a 5-stage Johnson decade counter with 10 decoded outputs (Q0 to Q9), an output from the most significant flip-flop (Q5-9), two clock inputs (CP0 and CP1) and an overriding asynchronous master reset input (MR). The counter is advanced by either a LOW - to... [See More]

  • Counter Type: Johnson
  • Supply Voltage: +7
  • Counter Category: Asynchronous
  • Package Type: SOT403-1 SOT403-1