Standard CMOS / CMOS (4000) Logic Counters

Description

Standard CMOS (4000 series) logic counters are integrated circuits that belong to the CMOS IC logic family. These counters are designed to count the number of input pulses they receive, effectively keeping track of occurrences or events. They are capable of counting in binary or decimal formats, depending on the specific IC configuration, and can be used to measure time intervals by counting clock cycles.

Working Principle

CMOS logic counters operate by using a series of flip-flops that change state in a prescribed sequence when input pulses are received. In synchronous counters, all flip-flops are triggered simultaneously by a common clock pulse, which allows for faster operation as the settling time is equal to the propagation delay of a single flip-flop. Asynchronous counters, on the other hand, have each flip-flop triggered by the output of the previous one, which can lead to slower operation due to cumulative settling times. These counters are useful because they provide a reliable method for counting events, measuring time intervals, and dividing frequencies.

Applications

CMOS logic counters are used in a variety of applications. For example, they can be found in digital clocks where they count the number of clock pulses to keep track of time. They are also used in frequency counters to measure the frequency of an input signal by counting the number of cycles in a given time period. Additionally, they can be used in digital event counters to tally occurrences of specific events in industrial automation systems.

Advantages over other Logic Counters

CMOS logic counters offer several advantages over other types of logic counters. They typically consume less power due to the inherent low power consumption of CMOS technology. This makes them suitable for battery-powered devices. Additionally, CMOS counters can operate at higher speeds compared to some other logic families, providing faster counting capabilities. Their ability to integrate a large number of functions on a single chip also makes them cost-effective for complex applications.

Limitations

One limitation of CMOS logic counters is their susceptibility to static discharge, which can damage the ICs if not properly handled. They may also have slower switching speeds compared to some high-speed logic families like Emitter Coupled Logic (ECL), which can be a drawback in applications requiring extremely fast operations.

Considerations

When selecting CMOS logic counters, it is important to consider factors such as initial costs, which are generally low due to the widespread availability of CMOS technology. Operating expenses are also minimal because of their low power consumption. However, care must be taken to ensure proper handling to avoid static damage. In terms of durability, CMOS counters are robust but require protection from electrostatic discharge. Accuracy is generally high, but it is essential to ensure that the counter is suitable for the specific frequency range and environmental conditions of the application. Replacement and maintenance costs are typically low, but it is crucial to ensure compatibility with existing systems when replacing components.

64 Results
40245F [40245F from Integrated Device Technology]
from Rochester Electronics

Binary Counter, Asynchronous, Up Direction, CMOS [See More]

  • Logic Family: CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous; Asynchronous
Counter ICs -- 1219245 [CD4029BE from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Counter Single 4-Bit Binary/Decade [See More]

  • Logic Family: CMOS; 4000
  • Package Type: DIP; Pdip
  • Supply Voltage: 3V; 18 v, 3 v
  • Number of Pins: 16
54ACT161JRQMLV [54ACT161JRQMLV from Texas Instruments]
from Rochester Electronics

Binary Counter, ACT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, CDIP16 [See More]

  • Logic Family: CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous
  • Package Type: DIP; DIP16
Counter ICs -- 1449930 [CD4021BE from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Shift Register Single 8-Bit [See More]

  • Logic Family: CMOS; 4000
  • Supply Voltage: 3V; 18 v, 3 v
  • Counter Type: Binary
  • Package Type: DIP; Pdip
54HC160/BEA
from Rochester Electronics

54HC160 - Decade Counter, Synchronous, Up Direction, CMOS, CDIP16 - Dual marked (5962-8682401EA) [See More]

  • Logic Family: CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous; Synchronous / Asynchronous
  • Package Type: DIP; CDIP
Counter ICs -- 1449931 [CD4024BE from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Counter/Divider Single 7-Bit Binary UP [See More]

  • Logic Family: CMOS; 4000
  • Supply Voltage: 3V; 18 v, 3 v
  • Counter Type: Binary
  • Package Type: DIP; Pdip
5962-8989001CA
from Rochester Electronics

CD54HCT393- High Speed CMOS Logic Dual 4-Stage Binary Counter [See More]

  • Logic Family: CMOS
  • Package Type: DIP; CDIP14
  • Counter Category: Synchronous / Asynchronous
Counter ICs -- 1449934 [CD4026BE from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Counter/Divider Single 5-Bit Decade UP [See More]

  • Logic Family: CMOS; 4000
  • Supply Voltage: 3V; 18 v, 3 v
  • Counter Type: BCD/Decade Counter
  • Package Type: DIP; Pdip
74AC161MTC [74AC161MTC from onsemi]
from Rochester Electronics

Binary Counter, AC Series, Synchronous, Positive Edge Triggered, Up Direction, CMOS, PDSO16 [See More]

  • Logic Family: CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous
  • Package Type: SOP; SSOP; TSSOP16
Counter ICs -- 1449939 [CD4520BE from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Counter Dual 4-Bit Binary UP 16-Pin PDIP [See More]

  • Logic Family: CMOS; 4000
  • Supply Voltage: 3V; 18 v, 3 v
  • Counter Type: Binary
  • Package Type: DIP; Pdip
74AC161SCX [74AC161SCX from onsemi]
from Rochester Electronics

Binary Counter, AC Series, Synchronous, Positive Edge Triggered, Up Direction, CMOS, PDSO16 [See More]

  • Logic Family: CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous
  • Package Type: SOP; SOP16
Counter ICs -- 1450854 [CD4020BE from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Counter/Divider Single 14-Bit Binary UP [See More]

  • Logic Family: CMOS; 4000
  • Supply Voltage: 3V; 18 v, 3 v
  • Counter Type: Binary
  • Package Type: DIP; Pdip
74HC160DB,112 [74HC160DB,112 from NXP Semiconductors]
from Rochester Electronics

Decade Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16 [See More]

  • Logic Family: CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous
  • Package Type: SOP; SSOP; SSOP16
Counter ICs -- 1703420 [MC14094BDR2G from onsemi]
from RS Components, Ltd.

Shift Register 8-Bit 3-State SOIC16 [See More]

  • Logic Family: CMOS; 4000
  • Package Type: SOIC; Soic
  • Supply Voltage: 3V; 18 v, 3 v
  • Number of Pins: 16
74HC160PW,118 [74HC160PW,118 from NXP Semiconductors]
from Rochester Electronics

Decade Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16 [See More]

  • Logic Family: CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous
  • Package Type: SOT403
Counter ICs -- 1784722 [MC14060BDG from onsemi]
from RS Components, Ltd.

14-bit asynch binary counter,MC14060BD [See More]

  • Logic Family: CMOS; 4000
  • Supply Voltage: 3V; 18 v, 3 v
  • Counter Type: Binary
  • Package Type: SOIC; Soic
74HC161D-Q100J [74HC161D-Q100J from Nexperia B.V.]
from Rochester Electronics

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16 [See More]

  • Logic Family: CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous
  • Package Type: SOT109
Counter ICs -- 1869078 [MC14014BDG from onsemi]
from RS Components, Ltd.

ON Semiconductor, MC14014BDG [See More]

  • Logic Family: CMOS; CMOS
  • Package Type: SOIC; Soic
  • Supply Voltage: 3V; 18 v, 3 v
  • Number of Pins: 16
74HC393BQ,115 [74HC393BQ,115 from Nexperia B.V.]
from Rochester Electronics

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PQCC14 [See More]

  • Logic Family: CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous; Asynchronous
  • Package Type: SOT762
Counter ICs -- 2687474 [CD4015BE from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Counter Shift Registers, CD4015BE [See More]

  • Logic Family: CMOS; CMOS
  • Number of Pins: 16
  • Package Type: DIP; PDIP; PDIP
74HC393D [74HC393D from Nexperia B.V.]
from Rochester Electronics

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14 [See More]

  • Logic Family: CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous; Asynchronous
  • Package Type: SOP; SOP
Counter ICs -- 526707 [CD4510BE from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Presettable BCD Up/Down Counter CD4510BE [See More]

  • Logic Family: CMOS; 4000
  • Package Type: DIP; Pdip
  • Supply Voltage: 3V; 18 v, 3 v
  • Number of Pins: 16
74HC393DB,112 [74HC393DB,112 from NXP Semiconductors]
from Rochester Electronics

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14 [See More]

  • Logic Family: CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous; Asynchronous
  • Package Type: SOP; SSOP; SSOP14
Counter ICs -- 526717 [CD4094BE from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

CMOS 8-Stage Bus Register CD4094BE [See More]

  • Logic Family: CMOS; 4000
  • Supply Voltage: 3V; 18 v, 3 v
  • Counter Type: Binary
  • Package Type: DIP; Pdip
74HC393PW,112 [74HC393PW,112 from Nexperia B.V.]
from Rochester Electronics

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14 [See More]

  • Logic Family: CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous; Asynchronous
  • Package Type: SOP; SSOP; TSSOP14
Counter ICs -- 527445 [CD4040BE from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

CMOS 12-Stage Binary Counter CD4040BE [See More]

  • Logic Family: CMOS; 4000
  • Supply Voltage: 3V; 18 v, 3 v
  • Counter Type: Binary
  • Package Type: DIP; Pdip
74HC393PW-Q100J [74HC393PW-Q100J from Nexperia B.V.]
from Rochester Electronics

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14 [See More]

  • Logic Family: CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous; Asynchronous
  • Package Type: SOT402
Counter ICs -- 5419702 [TC4520BP(F) from Toshiba Imaging Systems Division]
from RS Components, Ltd.

IC, CMOS, 4000B series logic [See More]

  • Logic Family: CMOS; 4000
  • Supply Voltage: 3V; 18 v, 3 v
  • Counter Type: Binary
  • Package Type: DIP; Pdip
74HC4017BQ,115 [74HC4017BQ,115 from Nexperia B.V.]
from Rochester Electronics

Ring Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 10-Bit, Up Direction, CMOS [See More]

  • Logic Family: CMOS
  • Counter Category: Synchronous
  • Counter Type: Ring
  • Counter Direction: UP
Counter ICs -- 7091974 [CD4060BE from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Counter/Divider Single 14-Bit Binary [See More]

  • Logic Family: CMOS; 4000
  • Supply Voltage: 3V; 18 v, 3 v
  • Counter Type: Binary
  • Package Type: DIP; Pdip
74HC4520DB,118 [74HC4520DB,118 from NXP Semiconductors]
from Rochester Electronics

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16 [See More]

  • Logic Family: CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous
  • Package Type: SOT338-1
Counter ICs -- 7320691P [CD4017BE from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Counter/Divider Single 5-Bit Decade UP [See More]

  • Logic Family: CMOS; CMOS
  • Package Type: DIP; PDIP; PDIP
  • Counter Type: BCD/Decade Counter
  • Number of units in IC: 1
74HCT161DB,112 [74HCT161DB,112 from Royal Philips Electronics]
from Rochester Electronics

Binary Counter, HCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16 [See More]

  • Logic Family: CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous
  • Package Type: SOT338
Counter ICs -- 7967947P [CD4060BM from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

20V CMOS 14-stage BIN Counter+Oscil SO16 [See More]

  • Logic Family: CMOS; CD4000
  • Package Type: SOIC; SOIC
  • Counter Type: Binary
  • Number of units in IC: 1
74HCT390D,653 [74HCT390D,653 from Nexperia B.V.]
from Rochester Electronics

Decade Counter, HCT Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, CMOS, PDSO16 [See More]

  • Logic Family: CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous; Asynchronous
  • Package Type: SOT109
Counter ICs -- 8061634P [MC74HC595ADTG from onsemi]
from RS Components, Ltd.

MC74HC595ADTG, LOG CMOS SHIFT REG 8BIT [See More]

  • Logic Family: CMOS; CMOS
  • Number of Pins: 16
  • Package Type: SSOP; TSSOP; TSSOP
  • Number of units in IC: 1
74HCT4520N,112 [74HCT4520N,112 from NXP Semiconductors]
from Rochester Electronics

Binary Counter, HCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDIP16 [See More]

  • Logic Family: CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous
  • Package Type: DIP; DIP
CD40102BE [CD40102BE from Texas Instruments High-Performance Analog]
from Rochester Electronics

Decade Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 8-Bit, Down Direction, CMOS, PDIP16 [See More]

  • Logic Family: CMOS
  • Counter Direction: DOWN
  • Counter Category: Synchronous
  • Package Type: DIP; PDIP; PDIP16
CD4020AF3
from Rochester Electronics

CMOS 14-STAGE BINARY RIPPLE COUNTER [See More]

  • Logic Family: CMOS
  • Package Type: DIP; CDIP20
CD4020AK3
from Rochester Electronics

Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16 [See More]

  • Logic Family: CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous; Asynchronous
  • Package Type: FL16
CD4024AK3
from Rochester Electronics

Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14 [See More]

  • Logic Family: CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous; Asynchronous
  • Package Type: FL14
CD4024BM
from Rochester Electronics

Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14 [See More]

  • Logic Family: CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous; Asynchronous
  • Package Type: SOIC; SOIC14
CD74HC4024E
from Rochester Electronics

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDIP14 [See More]

  • Logic Family: CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous; Asynchronous
  • Package Type: DIP; PDIP; PDIP14
General Purpose Timers -- ICM7555CBAZ
from Renesas Electronics Corporation

The ICM7555 and ICM7556 are CMOS RC timers providing significantly improved performance over the standard SE/NE 555/556 and 355 timers, while at the same time being direct replacements for those devices in most applications. Improved parameters include low supply current, wide operating supply... [See More]

  • Logic Family: CMOS
  • Package Type: SOIC; PDIP
  • Supply Voltage: 1.8V; 2 V
  • Operating Current: 0.0400
12-Bit Asynchronous Binary Counter 16-VQFN -40 to 85 -- 815-SN74LV4040ARGYR [SN74LV4040ARGYR from Texas Instruments]
from Utmel Electronic Limited

12-Bit Asynchronous Binary Counter 16-VQFN -40 to 85 [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 2.5V
  • Counter Category: Asynchronous
  • Package Type: 16-VFQFN Exposed Pad
General Purpose Timers -- ICM7555IPAZ
from Renesas Electronics Corporation

The ICM7555 and ICM7556 are CMOS RC timers providing significantly improved performance over the standard SE/NE 555/556 and 355 timers, while at the same time being direct replacements for those devices in most applications. Improved parameters include low supply current, wide operating supply... [See More]

  • Logic Family: CMOS
  • Package Type: SOIC; PDIP
  • Supply Voltage: 1.8V; 2 V
  • Operating Current: 0.0400
AHC HIGH PIN COUNT TSSOP-16 -- 233-74AHC595T16-13 [74AHC595T16-13 from DIODES Incorporated]
from Utmel Electronic Limited

AHC HIGH PIN COUNT TSSOP-16 [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 5V; 5V
  • Counter Category: Synchronous
  • Package Type: SSOP; 16-TSSOP (0.173, 4.40mm Width)
General Purpose Timers -- ICM7556IPDZ
from Renesas Electronics Corporation

The ICM7555 and ICM7556 are CMOS RC timers providing significantly improved performance over the standard SE/NE 555/556 and 355 timers, while at the same time being direct replacements for those devices in most applications. Improved parameters include low supply current, wide operating supply... [See More]

  • Logic Family: CMOS
  • Package Type: PDIP
  • Supply Voltage: 1.8V; 2 V
  • Operating Current: 0.0800
CMOS 7-Stage ipple-Carry Binary Counter/Divider 14-SOIC -55 to 125 -- 815-CD4024BM96 [CD4024BM96 from Texas Instruments]
from Utmel Electronic Limited

CMOS 7-Stage ipple-Carry Binary Counter/Divider 14-SOIC -55 to 125 [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 5V; 5V
  • Counter Category: Synchronous
  • Package Type: SOIC; 14-SOIC (0.154, 3.90mm Width)
Counter / Multiplier / Divider Logic IC -- 815-SN74HC161N [SN74HC161N from Texas Instruments]
from Utmel Electronic Limited

Counter / Multiplier / Divider Logic IC [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 5V; 5V
  • Counter Category: Synchronous
  • Package Type: DIP; 16-DIP (0.300, 7.62mm)
Counter ICs Hi-Spd CMOS Logic Dual Decade Rpl Cntr -- 815-CD74HCT390M96 [CD74HCT390M96 from Texas Instruments]
from Utmel Electronic Limited

Counter ICs Hi-Spd CMOS Logic Dual Decade Rpl Cntr [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 5V; 5V
  • Counter Category: Synchronous
  • Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)
Counter Single 4-Bit Sync Binary UP 16-Pin CDIP Tube -- 815-CD54HC161F3A [CD54HC161F3A from Texas Instruments]
from Utmel Electronic Limited

Counter Single 4-Bit Sync Binary UP 16-Pin CDIP Tube [See More]

  • Logic Family: CMOS; CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous
  • Supply Voltage: 4.5V
Counter Single 4-Bit Sync Binary UP 16-Pin SOIC Rail -- 598-MC74ACT161DG [MC74ACT161DG from onsemi]
from Utmel Electronic Limited

Counter Single 4-Bit Sync Binary UP 16-Pin SOIC Rail [See More]

  • Logic Family: CMOS; CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous
  • Supply Voltage: 5V; 5V
Counter Single 8-Bit Sync/Async Binary Down 16-Pin CDIP Tube -- 815-CD54HC40103F3A [CD54HC40103F3A from Texas Instruments]
from Utmel Electronic Limited

Counter Single 8-Bit Sync/Async Binary Down 16-Pin CDIP Tube [See More]

  • Logic Family: CMOS; CMOS
  • Counter Direction: DOWN
  • Counter Category: Asynchronous
  • Supply Voltage: 4.5V
Counter/Divider Dual 4-Bit Decade UP 16-Pin SOIC Tube -- 815-CD74HC390M [CD74HC390M from Texas Instruments]
from Utmel Electronic Limited

Counter/Divider Dual 4-Bit Decade UP 16-Pin SOIC Tube [See More]

  • Logic Family: CMOS; CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous
  • Supply Voltage: 4.5V
Counter/Divider Single 14-Bit Binary UP 16-Pin TSSOP T/R -- 815-CD4020BPWR [CD4020BPWR from Texas Instruments]
from Utmel Electronic Limited

Counter/Divider Single 14-Bit Binary UP 16-Pin TSSOP T/R [See More]

  • Logic Family: CMOS; CMOS
  • Counter Direction: UP
  • Counter Category: Synchronous
  • Supply Voltage: 5V; 5V
IC 10-OUT DECADE COUNTER 16SO -- 815-CD4017BNSR [CD4017BNSR from Texas Instruments]
from Utmel Electronic Limited

IC 10-OUT DECADE COUNTER 16SO [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 5V; 5V
  • Counter Category: Synchronous
  • Package Type: SOIC; 16-SOIC (0.209, 5.30mm Width)
IC 12BIT BIN RIP COUNTER 16TSSOP -- 815-CD4040BPWR [CD4040BPWR from Texas Instruments]
from Utmel Electronic Limited

IC 12BIT BIN RIP COUNTER 16TSSOP [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 5V; 5V
  • Counter Category: Synchronous
  • Package Type: SSOP; 16-TSSOP (0.173, 4.40mm Width)
IC 14-STAGE BIN COUNTER 16-DIP -- 815-CD74HCT4060EE4 [CD74HCT4060EE4 from Texas Instruments]
from Utmel Electronic Limited

IC 14-STAGE BIN COUNTER 16-DIP [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 5V; 5V
  • Counter Category: Synchronous
  • Package Type: DIP; PDIP
IC COUNTER 14STAGE BIN 16-TSSOP -- 598-MC74HC4060ADTR2G [MC74HC4060ADTR2G from onsemi]
from Utmel Electronic Limited

IC COUNTER 14STAGE BIN 16-TSSOP [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 3V
  • Counter Category: Synchronous
  • Package Type: SSOP; 16-TSSOP (0.173, 4.40mm Width)
IC COUNTER BINARY 4B DL 14TSSOP -- 815-SN74LV393ATPWRG4Q1 [SN74LV393ATPWRG4Q1 from Texas Instruments]
from Utmel Electronic Limited

IC COUNTER BINARY 4B DL 14TSSOP [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 2.5V
  • Counter Category: Synchronous
  • Package Type: SSOP; 14-TSSOP (0.173, 4.40mm Width)
IC COUNTER BINARY 4BIT 14SOIC -- 815-SN74HC393DRG4 [SN74HC393DRG4 from Texas Instruments]
from Utmel Electronic Limited

IC COUNTER BINARY 4BIT 14SOIC [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 5V; 5V
  • Counter Category: Synchronous
  • Package Type: SOIC; SOIC
IC COUNTER/DIVIDER 7ST 14-DIP -- 761-HCF4024BEY [HCF4024BEY from STMicroelectronics]
from Utmel Electronic Limited

IC COUNTER/DIVIDER 7ST 14-DIP [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 1.8V; 5V; 5V
  • Counter Category: Synchronous
  • Package Type: DIP; 14-DIP (0.300, 7.62mm)
IC SYNC 4BIT BINARY COUNT 16SOIC -- 554-74HC161D,653 [74HC161D,653 from Nexperia B.V.]
from Utmel Electronic Limited

IC SYNC 4BIT BINARY COUNT 16SOIC [See More]

  • Logic Family: CMOS; CMOS
  • Supply Voltage: 5V; 5V
  • Counter Category: Synchronous
  • Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)