ESD Protection Logic Counters

6 Results
12-stage binary ripple counter -- 74HC4040BQ-Q100X
from Nexperia B.V.

The 74HC4040-Q100; 74HCT4040-Q100 is a 12-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and twelve parallel outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all... [See More]

  • Counter Category: Asynchronous
  • Package Type: SOT763-1 SOT763-1
  • Supply Voltage: +7
  • Features: ESD Protection
12-stage binary ripple counter -- 74HC4040D,653
from Nexperia B.V.

The 74HC4040; 74HCT4040 is a 12-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and twelve parallel outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs... [See More]

  • Counter Category: Asynchronous
  • Package Type: SOT109-1 SOT109-1
  • Supply Voltage: +7
  • Features: ESD Protection
12-stage binary ripple counter -- 74HC4040PW,118
from Nexperia B.V.

The 74HC4040; 74HCT4040 is a 12-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and twelve parallel outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs... [See More]

  • Counter Category: Asynchronous
  • Package Type: SOT403-1 SOT403-1
  • Supply Voltage: +7
  • Features: ESD Protection
7-stage binary ripple counter -- 74HC4024D,653
from Nexperia B.V.

The 74HC4024 is a 7-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and seven fully buffered parallel outputs (Q0 to Q6). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs... [See More]

  • Counter Category: Asynchronous
  • Package Type: SOT108-1 SOT108-1
  • Supply Voltage: +7
  • Operating Temperature: 125
Dual 4-bit binary ripple counter -- 74HC393BQ,115
from Nexperia B.V.

The 74HC393; 74HCT393 is a dual 4-stage binary ripple counter. Each counter features a clock input (nCP), an overriding asynchronous master reset input (nMR) and 4 buffered parallel outputs (nQ0 to nQ3). The counter advances on the HIGH-to-LOW transition of nCP. A HIGH on nMR clears the counter... [See More]

  • Counter Category: Asynchronous
  • Package Type: SOT762-1 SOT762-1
  • Supply Voltage: +7
  • Features: ESD Protection
Dual 4-bit binary ripple counter -- 74HC393PW,118
from Nexperia B.V.

The 74HC393; 74HCT393 is a dual 4-stage binary ripple counter. Each counter features a clock input (nCP), an overriding asynchronous master reset input (nMR) and 4 buffered parallel outputs (nQ0 to nQ3). The counter advances on the HIGH-to-LOW transition of nCP. A HIGH on nMR clears the counter... [See More]

  • Counter Category: Asynchronous
  • Package Type: SOT402-1 SOT402-1
  • Supply Voltage: +7
  • Features: ESD Protection