SOT323 Varactor Diodes
from Win Source Electronics
Win Source Part Number: 1315793-BBY5805WH6327XTSA1. Category: Discrete Semiconductor Products >Diodes - Variable Capacitance (Varicaps, Varactors). Package: Tape & Reel (TR). Mounting: SMD (SMT). Diode Type: 1 Pair Common Cathode. Capacitance @ Vr, F: 5.5pF @ 6V, 1MHz. Voltage - Peak Reverse... [See More]
- Package: SOT323; SC-70, SOT-323
- CT: 5.5
- CDmin/CDmax: 3.5
- Tj: -55 to 150
from DigiKey
Varactors Single 12V Surface Mount SC-70-3 [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: -55 to 125
- CT: 2.05
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 016533-FSD273TA. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: 1 Pair Common Cathode. Capacitance @ Vr, F: 32.5pF @ 1.5V, 1MHz. Voltage - Peak Reverse (Max): 12V. Capacitance Ratio: 2. Capacitance Ratio Condition: C0.5/C2.5. Q @ Vr,... [See More]
- Package: SOT323; SOT-323
- CDmin/CDmax: 2
- Life Cycle Stage: Obsolete(EOL)
- CT: 32.5
from DigiKey
DIODE VARACTOR 12V DUAL SOT-323 [See More]
- Package: SOT323; SC-70, SOT-323
- CT: 32.5
from DigiKey
Varactors 1 Pair Common Cathode 15V Surface Mount SC-70-3 [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: -55 to 125
- CT: 0.6100
from DigiKey
Varactors 1 Pair Common Cathode 6V Surface Mount PG-SOT323 [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: -55 to 125
- CT: 3.1
from DigiKey
Varactors 1 Pair Common Cathode 16V Surface Mount 3-MCPH [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: 150
- CT: 28.2
from Shenzhen Shengyu Electronics Technology Limited
DIODE VARACTOR CAP CC SOT-323 [See More]
- Package: SOT323; SOT-323
- Life Cycle Stage: Active
from ODG (Origin Data Global)
BBY53 - VARACTOR DIODE [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: -55 to 125
- CT: 3.1
from ODG (Origin Data Global)
DIODE,VARACTOR,SI PLASTIC PB-FRE [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: -55 to 125
- CT: 2.05
from ODG (Origin Data Global)
DIODE VARACTOR [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: -55 to 125
- CT: 0.6100
from ODG (Origin Data Global)
DIODE VARACTOR CAP 15V CC SC-70 [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: -55 to 125
- CT: 5.3
from ODG (Origin Data Global)
JUNCTION TYPE VARACTOR DIODE [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: 150
- CT: 4.8
from ODG (Origin Data Global)
DIODE VARACTOR 25V 15PF SC70-3 [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: -55 to 150
- CT: 15.75