RoHS Compliant Varactor Diodes
from Rochester Electronics
Varactor Diode [See More]
- Life Cycle Stage: Obsolete
- RoHS Compliant: RoHS
- Package: SOD-323; SOD-323-2
from RS Components, Ltd.
Infineon BB439E6327HTSA1 Varactor [See More]
- Package: SOD-323; Sod-323
- RoHS Compliant: RoHS
from Richardson RFPD
Single Diode Configuration: MACOM's MA4ST1200 series is a highly repeatable, UHCVD/ion-implanted, hyper abrupt silicon tuning varactor in a cost effective surface mount package. This series of varactors is designed for high capacitance ratio, and high Q for low battery voltage operation. It is... [See More]
- Package: SOD-323
- RoHS Compliant: RoHS
- CDmin/CDmax: 3.67
from DigiKey
Varactors Single 10V Surface Mount ESC [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: 125
- CT: 5.45
- RoHS Compliant: RoHS
from Rochester Electronics
Varactor Diode [See More]
- Life Cycle Stage: Obsolete
- RoHS Compliant: RoHS
- Package: SOT23; SOT-23-3
from RS Components, Ltd.
Infineon RF Diode BBY 53-02V H6327 [See More]
- Package: SC-79
- RoHS Compliant: RoHS
- Tj: -55 to 125
from DigiKey
DIODE VARACTOR 10V SINGLE USC [See More]
- Package: SOD-323; SC-76, SOD-323
- Tj: 125
- CT: 7.1
- RoHS Compliant: RoHS
from Rochester Electronics
Varactor Diode [See More]
- Life Cycle Stage: Obsolete
- RoHS Compliant: RoHS
- Package: SOT323
from RS Components, Ltd.
Infineon RF DIODES BB914E6327HTSA1 [See More]
- Package: SOT23; SOT-23
- RoHS Compliant: RoHS
from DigiKey
Varactors Single 15V Surface Mount SOD-323 [See More]
- Package: SOD-323; SC-76, SOD-323
- Tj: -55 to 125
- CT: 4.8
- RoHS Compliant: RoHS
from Rochester Electronics
SMV1206-079LF - Hyperabrupt Junction Tuning Varactor [See More]
- Life Cycle Stage: Obsolete
- RoHS Compliant: RoHS
- Package: SC-79
from DigiKey
Varactors Single 30V Surface Mount SOT-23 [See More]
- Package: SOT23; SC-59; TO-236-3, SC-59, SOT-23-3
- Tj: -55 to 125
- CT: 2.11
- RoHS Compliant: RoHS
from Rochester Electronics
Varactor Diode, 16V, 50nA, CR=1.65, Q=100, Monolithic Dual MCPH3 [See More]
- Life Cycle Stage: Obsolete
- RoHS Compliant: RoHS
- Package: SC 70FL / MCPH3
from DigiKey
Varactors Single 6V Surface Mount SSSMini2-F1 [See More]
- Package: 2-SMD, Flat Leads
- Tj: 125
- CT: 8.9
- RoHS Compliant: RoHS
from Rochester Electronics
Diffused Junction Type Silicon Composite Varactor Diode [See More]
- Life Cycle Stage: Obsolete
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE VARACTOR 10V ESC [See More]
- Life Cycle Stage: Active
- CDmin/CDmax: 2.1
- Package: SOD-523; SC-79, SOD-523
- CT: 5.45
from Utmel Electronic Limited
DIODE VARACTOR 10V USC [See More]
- Life Cycle Stage: Active
- VR: 10
- Package: SOD-323; SC-76; SC-76, SOD-323
- CDmin/CDmax: 2.1
from Utmel Electronic Limited
DIODE VARACTOR 30V 20MA SC-79 [See More]
- Life Cycle Stage: Active
- VR: 30
- Package: SOD-523; SC-79, SOD-523
- CDmin/CDmax: 4.2