Automotive Power Bipolar Transistors
2 Results
100 V, 10 A NPN high power bipolar transistor -- PHPT61010NYX
from Nexperia B.V.
from Nexperia B.V.
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT61010PY. Features and benefits. High thermal power dissipation capability. High temperature applications up to 175 °C. Reduced Printed Circuit Board (PCB) requirements... [See More]
- Transistor Grade / Operating Range: Automotive
- hfe: 150
- Polarity: NPN
- VCEO: 100
100 V, 3 A NPN high power bipolar transistor -- MJD31CAJ
from Nexperia B.V.
from Nexperia B.V.
NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD32CA. Features and benefits. High thermal power dissipation capability. High energy efficiency due to less heat generation. Electrically similar to popular MJD31... [See More]
- Transistor Grade / Operating Range: Automotive
- hfe: 25 to 50
- Polarity: NPN
- VCEO: 100