Shipping Tube / Stick Magazine Junction Field-Effect Transistors (JFET)
from Win Source Electronics
Manufacturer: Vishay Siliconix. Win Source Part Number: 762240-2N4861JAN02. Packaging: Tube. Mounting Style: Through Hole. Package: TO-206AA, TO-18-3 Metal Can. Part Status: Obsolete(EOL). Categories: Discrete Semiconductor Products. Manufacturer Package: TO-206AA (TO-18). Introduction Date: January... [See More]
- Packing Method: Tube; Tube
- Package Type: SOT3
from Win Source Electronics
Manufacturer: Central Semiconductor Corp. Win Source Part Number: 005708-2N5116. Packaging: Tube/Rail. Mounting: Through Hole. Polarity: P-Channel. Voltage - Breakdown (V(BR)GSS): 30V. Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V. Voltage - Cutoff (VGS off) @ Id: 1V @ 1nA. Resistance - RDS(On):... [See More]
- Packing Method: Rail; Tube; Tube/Rail
- VGS(off): 1
- Polarity: P-Channel; P-Channel
- rDS(on): 150
from Win Source Electronics
Manufacturer: Vishay Siliconix. Win Source Part Number: 762258-2N5545JTX01. Packaging: Tube. Mounting Style: Through Hole. Package: TO-71-6. Part Status: Obsolete(EOL). Categories: Discrete Semiconductor Products. Manufacturer Package: TO-71. Popularity: Medium. Fake Threat In the Open Market: 29... [See More]
- Packing Method: Tube; Tube
- Package Type: SOT3
from Win Source Electronics
Manufacturer: Vishay Siliconix. Win Source Part Number: 1275309-U291. Packaging: Tube. Mounting Style: Through Hole. Transistor Polarity: N-Channel. Voltage - Breakdown (V(BR)GSS): 30V. Resistance - RDS(On): 7 Ohms. Categories: Discrete Semiconductor Products. Supplier Device Package: TO-206AC... [See More]
- Packing Method: Tube; Tube
- rDS(on): 7
- Polarity: N-Channel; N-Channel
- TJ: -55 to 150
from Shenzhen Shengyu Electronics Technology Limited
JFET N-CH 1.2KV 26A TO247-3 [See More]
- Packing Method: Tube; Tube
- Package Type: 1200 V
from Acme Chip Technology Co., Limited
JFET N-CH N-CH TO206AA [See More]
- Packing Method: Tube; Tube
from Utmel Electronic Limited
Trans JFET N-CH Si 3-Pin TO-52 [See More]
- Packing Method: Tube; Tube
- rDS(on): 7
- VGS(off): 1.5
- PD: 500
from Acme Chip Technology Co., Limited
JFET N-CH 650V 85A TO247-3 [See More]
- Packing Method: Tube; Tube
- Package Type: 33 mOhms
- V(BR)DSS: 650
from Acme Chip Technology Co., Limited
JFET N-CH 650V 32A TO247-3 [See More]
- Packing Method: Tube; Tube
- Package Type: TO-247; TO-247-3
- V(BR)DSS: 650
from Acme Chip Technology Co., Limited
JFET N-CH 1200V 63A TO247-3 [See More]
- Packing Method: Tube; Tube
- Package Type: TO-247; TO-247-3
- V(BR)DSS: 1200
from Acme Chip Technology Co., Limited
JFET N-CH 1.2KV 34A TO247-3 [See More]
- Packing Method: Tube; Tube
- Package Type: TO-247; TO-247-3
- V(BR)DSS: 1200
from Acme Chip Technology Co., Limited
JFET N-CH 1200V 33.5A TO247-3 [See More]
- Packing Method: Tube; Tube
- Package Type: TO-247; TO-247-3
- V(BR)DSS: 1200