N-Channel Junction Field-Effect Transistors (JFET)

Description

N-Channel Junction Field-Effect Transistors (JFETs) are semiconductor devices that control the flow of electrical current. They are characterized by their three-terminal configuration, consisting of a source, a drain, and a gate. The primary function of an N-Channel JFET is to regulate the current flow between the source and the drain, which is controlled by the voltage applied to the gate.

Working Principle

N-Channel JFETs operate by using a voltage applied to the gate to control the conductivity of a channel between the source and the drain. The channel is made of N-type semiconductor material, and the gate is made of P-type material, forming a P-N junction. When a negative voltage is applied to the gate, it creates a depletion region that reduces the number of charge carriers in the channel, thus controlling the current flow. This voltage-controlled operation makes JFETs useful for applications requiring high input impedance and low noise, as they allow for precise control of current with minimal power consumption.

Applications

N-Channel JFETs are commonly used in applications that require switching or amplifying signals. They are particularly suitable for low noise operational amplifiers due to their high transconductance properties. Specific examples include their use in audio equipment for signal amplification and in RF amplifiers where low noise is critical.

Advantages over other Junction Field-Effect Transistors (JFET)

N-Channel JFETs have certain advantages over their P-Channel counterparts. They typically offer higher electron mobility, which results in better performance in terms of speed and efficiency. Additionally, N-Channel JFETs can be fabricated using existing bipolar semiconductor processes, providing a cost-effective solution compared to other types of FETs, such as MOSFETs.

Limitations

One limitation of N-Channel JFETs is their susceptibility to parasitic capacitance, which can affect their performance in high-frequency applications. Additionally, the variability in FET parameters can make them more challenging to use compared to bipolar transistors, requiring careful design considerations to ensure optimal performance.

Considerations

When considering the use of N-Channel JFETs, it is important to evaluate factors such as initial costs, operating expenses, and durability. While they offer high input impedance and low noise, their performance can be affected by temperature variations and manufacturing inconsistencies. Maintenance and replacement costs should also be considered, as these devices may require periodic calibration to maintain accuracy in sensitive applications.

110 Results
JFETs -- 1220136 [MMBFJ310LT3G from onsemi]
from RS Components, Ltd.

JFET - VHF/UHF Amplifier N-Ch 25V SOT23 [See More]

  • Polarity: N-Channel
  • Package Type: SOT23; Sot-23
2SK3230C-T1-A [2SK3230C-T1-A from Renesas Electronics Corporation]
from Rochester Electronics

Small Signal Field-Effect Transistor, N-Channel JFET [See More]

  • Polarity: N-Channel
  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: SC-89-3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF -- 1024149-J300_D26Z [J300_D26Z from onsemi]
from Win Source Electronics

Win Source Part Number: 1024149-J300_D26Z. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - RF. Package: Tape & Reel (TR). Standard Package: 2,000. Voltage - Rated: 25 V. Transistor Type: N-Channel JFET. Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads. [See More]

  • Polarity: N-Channel
  • Package Type: TO-92; SOT3
JFETs -- 1241385 [J112 from onsemi]
from RS Components, Ltd.

Transistor, Fairchild, J112 [See More]

  • Polarity: N-Channel
  • Package Type: TO-92; To-92
NE3510M04-T2-A [NE3510M04-T2-A from Renesas Electronics Corporation]
from Rochester Electronics

RF Small Signal Field-Effect Transistor, S Band, Gallium Arsenide, N-Channel JFET [See More]

  • Polarity: N-Channel
  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: THIN, SUPER MINIMOLD, M04, 4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF -- 1036413-2N5952 [2N5952 from onsemi]
from Win Source Electronics

Win Source Part Number: 1036413-2N5952. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - RF. Package: Bulk. Standard Package: 2,000. Voltage - Rated: 30 V. Frequency: 1kHz. Transistor Type: N-Channel JFET. Voltage - Test: 15 V. Noise Figure: 2dB. Package / Case: TO-226-3,... [See More]

  • Polarity: N-Channel
  • Package Type: TO-92; SOT3
JFETs -- 1454270 [MMBF4393LT1G from onsemi]
from RS Components, Ltd.

JFET,n-channel,30V,30mA,SOT23 [See More]

  • Polarity: N-Channel
  • Package Type: SOT23; Sot-23
TF202THC-3-TL-H [TF202THC-3-TL-H from onsemi]
from Rochester Electronics

Trans JFET N-CH 1mA Si 3-Pin VTFP T/R [See More]

  • Polarity: N-Channel
  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: SOT-623F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF -- 1079378-MMBFJ212 [MMBFJ212 from onsemi]
from Win Source Electronics

Win Source Part Number: 1079378-MMBFJ212. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - RF. Package: Tape & Reel (TR). Standard Package: 3,000. Voltage - Rated: 25 V. Transistor Type: N-Channel JFET. Package / Case: TO-236-3, SC-59, SOT-23-3. Supplier Device... [See More]

  • Polarity: N-Channel
  • Package Type: SOT3; SOT23
JFETs -- 1455553 [MMBFJ112 from onsemi]
from RS Components, Ltd.

Transistor JFET N-Channel SOT23 [See More]

  • Polarity: N-Channel
  • Package Type: SOT23; Sot-23
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -- 1380722-2N4340 [2N4340 from Central Semiconductor Corp.]
from Win Source Electronics

Win Source Part Number: 1380722-2N4340. Category: Discrete Semiconductor Products >Transistors >FETs, MOSFETs >RF FETs, MOSFETs. Package: Bulk. Voltage - Rated: 50 V. Technology: JFET. Frequency: 1kHz. Configuration: N-Channel. Voltage - Test: 15 V. Noise Figure: 1dB. Mounting Type: Through... [See More]

  • Polarity: N-Channel
  • Package Type: SOT3
JFETs -- 1629314 [CPH6904-TL-E from onsemi]
from RS Components, Ltd.

JFET Dual N-Ch 25V 20 to 40mA 40mS CPH6 [See More]

  • Polarity: N-Channel
  • Package Type: Cph
Discrete Semiconductor Products - Transistors - JFETs -- 1037763-2SK3372GUL [2SK3372GUL from Panasonic]
from Win Source Electronics

Win Source Part Number: 1037763-2SK3372GUL. Category: Discrete Semiconductor Products >Transistors - JFETs. Package: Tape & Reel. Standard Package: 10,000. Mounting: SMD (SMT). FET Type: N-Channel. Drain to Source Voltage (Vdss): 20 V. Power - Max: 100 mW. Current - Drain (Idss) @ Vds... [See More]

  • Polarity: N-Channel
  • Package Type: SOT3
  • TJ: -20 to 80
JFETs -- 1630319 [TF412ST5G from onsemi]
from RS Components, Ltd.

JFET N-Channel 30V 1.2-3mA 5mS SOT-883 [See More]

  • Polarity: N-Channel
  • Package Type: Sot-883
Discrete Semiconductor Products - Transistors - JFETs -- 1037858-2SK715W-AC [2SK715W-AC from onsemi]
from Win Source Electronics

Win Source Part Number: 1037858-2SK715W-AC. Category: Discrete Semiconductor Products >Transistors - JFETs. Package: Tape & Reel (TR). Standard Package: 2,500. FET Type: N-Channel. Drain to Source Voltage (Vdss): 15 V. Power - Max: 300 mW. Current - Drain (Idss) @ Vds (Vgs=0): 14.5 mA @ 5 V. [See More]

  • Polarity: N-Channel
  • TJ: 125
  • VGS(off): 0.6000
  • Package Type: SOT3
JFETs -- 1632020 [2SK3557-6-TB-E from onsemi]
from RS Components, Ltd.

JFET N-Ch 15V 10 to 32mA 35mS CP3 [See More]

  • Polarity: N-Channel
  • Package Type: Cp
Discrete Semiconductor Products - Transistors - JFETs -- 1066292-J113-D74Z [J113-D74Z from onsemi]
from Win Source Electronics

Win Source Part Number: 1066292-J113-D74Z. Category: Discrete Semiconductor Products >Transistors - JFETs. Package: Cut Tape (CT),Tape & Box (TB). Standard Package: 2,000. FET Type: N-Channel. Power - Max: 625 mW. Voltage - Breakdown (V(BR)GSS): 35 V. Current - Drain (Idss) @ Vds (Vgs=0): 2... [See More]

  • Polarity: N-Channel
  • rDS(on): 100
  • VGS(off): 0.5000
  • TJ: -55 to 150
JFETs -- 1632021 [2SK3557-7-TB-E from onsemi]
from RS Components, Ltd.

JFET N-Ch 15V 10 to 32mA 35mS CP3 [See More]

  • Polarity: N-Channel
  • Package Type: Cp
Discrete Semiconductor Products - Transistors - JFETs -- 1082821-NSVJ3557SA3T1G [NSVJ3557SA3T1G from onsemi]
from Win Source Electronics

Win Source Part Number: 1082821-NSVJ3557SA3T1G. Category: Discrete Semiconductor Products >Transistors - JFETs. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). FET Type: N-Channel. Drain to Source Voltage (Vdss): 15 V. Power - Max: 200 mW. [See More]

  • Polarity: N-Channel
  • TJ: -55 to 150
  • VGS(off): 0.3000
  • Package Type: SOT3
JFETs -- 1632024 [2SK932-23-TB-E from onsemi]
from RS Components, Ltd.

JFET N-Ch 15V 5 to 24mA 50mS CP3 [See More]

  • Polarity: N-Channel
  • Package Type: Cp
Discrete Semiconductor Products - Transistors - JFETs -- 1099109-TF202THC-3-TL-H [TF202THC-3-TL-H from onsemi]
from Win Source Electronics

Win Source Part Number: 1099109-TF202THC-3-TL-H. Category: Discrete Semiconductor Products >Transistors - JFETs. Package: Tape & Reel (TR). Standard Package: 8,000. Mounting: SMD (SMT). FET Type: N-Channel. Power - Max: 100 mW. Current - Drain (Idss) @ Vds (Vgs=0): 140 µA @ 5 V. Current... [See More]

  • Polarity: N-Channel
  • Package Type: SOT3
  • VGS(off): 0.2000
JFETs -- 1632337 [MMBF4391LT1G from onsemi]
from RS Components, Ltd.

Transistor JFET N-Channel 30V SOT23 [See More]

  • Polarity: N-Channel
  • Package Type: SOT23; Sot-23
Discrete Semiconductor Products - Transistors - JFETs -- 1099110-TF208TH-5-TL-H [TF208TH-5-TL-H from onsemi]
from Win Source Electronics

Win Source Part Number: 1099110-TF208TH-5-TL-H. Category: Discrete Semiconductor Products >Transistors - JFETs. Package: Tape & Reel (TR). Standard Package: 8,000. Mounting: SMD (SMT). FET Type: N-Channel. Power - Max: 100 mW. Current - Drain (Idss) @ Vds (Vgs=0): 210 µA @ 2 V. Current... [See More]

  • Polarity: N-Channel
  • TJ: 150
  • VGS(off): 0.1000
  • Package Type: SOT3
JFETs -- 1661831 [MMBFJ113 from onsemi]
from RS Components, Ltd.

Transistor JFET N-Channel SOT23 [See More]

  • Polarity: N-Channel
  • Package Type: SOT23; Sot-23
Discrete Semiconductor Products - Transistors - JFETs -- 1108469-J111-D74Z [J111-D74Z from onsemi]
from Win Source Electronics

Win Source Part Number: 1108469-J111-D74Z. Category: Discrete Semiconductor Products >Transistors - JFETs. Package: Cut Tape (CT),Tape & Box (TB). Standard Package: 2,000. FET Type: N-Channel. Power - Max: 625 mW. Voltage - Breakdown (V(BR)GSS): 35 V. Current - Drain (Idss) @ Vds (Vgs=0): 20... [See More]

  • Polarity: N-Channel
  • rDS(on): 30
  • VGS(off): 3
  • TJ: -55 to 150
JFETs -- 1661840 [MMBFJ201 from onsemi]
from RS Components, Ltd.

Transistor JFET N-Channel SOT23 [See More]

  • Polarity: N-Channel
  • Package Type: SOT23; Sot-23
Discrete Semiconductor Products - Transistors - JFETs -- 1108515-J112-D74Z [J112-D74Z from onsemi]
from Win Source Electronics

Win Source Part Number: 1108515-J112-D74Z. Category: Discrete Semiconductor Products >Transistors - JFETs. Package: Cut Tape (CT),Tape & Box (TB). Standard Package: 2,000. FET Type: N-Channel. Power - Max: 625 mW. Voltage - Breakdown (V(BR)GSS): 35 V. Current - Drain (Idss) @ Vds (Vgs=0): 5... [See More]

  • Polarity: N-Channel
  • rDS(on): 50
  • VGS(off): 1
  • TJ: -55 to 150
JFETs -- 1662021 [J109 from onsemi]
from RS Components, Ltd.

Transistor, Fairchild, J109 [See More]

  • Polarity: N-Channel
  • Package Type: TO-92; To-92
Discrete Semiconductor Products - Transistors - JFETs -- 1188070-2N4338-E3 [2N4338-E3 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1188070-2N4338-E3. Category: Discrete Semiconductor Products >Transistors - JFETs. Package: Bulk. Standard Package: 200. FET Type: N-Channel. Power - Max: 300 mW. Voltage - Breakdown (V(BR)GSS): 50 V. Current - Drain (Idss) @ Vds (Vgs=0): 200 µA @ 15 V. Voltage -... [See More]

  • Polarity: N-Channel
  • TJ: -55 to 175
  • VGS(off): 0.3000
  • Package Type: SOT3
JFETs -- 1662319 [BSR58 from onsemi]
from RS Components, Ltd.

Transistor, Fairchild, BSR58 [See More]

  • Polarity: N-Channel
  • Package Type: SOT23; Sot-23
Discrete Semiconductor Products - Transistors - JFETs -- 1226190-J110RLRA [J110RLRA from onsemi]
from Win Source Electronics

Win Source Part Number: 1226190-J110RLRA. Category: Discrete Semiconductor Products >Transistors - JFETs. Package: Bulk. Standard Package: 2,000. FET Type: N-Channel. Power - Max: 310 mW. Voltage - Breakdown (V(BR)GSS): 25 V. Current - Drain (Idss) @ Vds (Vgs=0): 10 mA @ 15 V. Voltage - Cutoff... [See More]

  • Polarity: N-Channel
  • rDS(on): 18
  • VGS(off): 0.5000
  • TJ: 135
JFETs -- 1662910 [J111 from onsemi]
from RS Components, Ltd.

Transistor, Fairchild, J111 [See More]

  • Polarity: N-Channel
  • Package Type: TO-92; To-92
Discrete Semiconductor Products - Transistors - JFETs -- 1324129-PN4117 [PN4117 from onsemi]
from Win Source Electronics

Manufacturer: onsemi. Win Source Part Number: 1324129-PN4117. Category: Discrete Semiconductor Products >Transistors - JFETs. Packaging: Bulk. Standard Package: 2,000. Mounting: Through Hole. FET Type: N-Channel. Power - Max: 350 mW. Voltage - Breakdown (V(BR)GSS): 40 V. Current - Drain (Idss) @... [See More]

  • Polarity: N-Channel
  • TJ: -55 to 150
  • VGS(off): 0.6000
  • Package Type: TO-92; SOT3; TO-226-3, TO-92-3 (TO-226AA)
JFETs -- 1663077 [MMBF4093 from onsemi]
from RS Components, Ltd.

Transistor, Fairchild, MMBF4093 [See More]

  • Polarity: N-Channel
  • Package Type: SOT23; Sot-23
Discrete Semiconductor Products - Transistors - JFETs -- 1351185-NSVJ5908DSG5T1G [NSVJ5908DSG5T1G from onsemi]
from Win Source Electronics

Win Source Part Number: 1351185-NSVJ5908DSG5T1G. Category: Discrete Semiconductor Products - Transistors - JFETs. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 3,000. FET Type: 2 N-Channel (Dual). Drain to Source Voltage (Vdss): 15 V. Power - Max: 300 mW. Mounting Type:... [See More]

  • Polarity: N-Channel
  • TJ: -55 to 150
  • VGS(off): 0.3000
  • Package Type: SOT3
JFETs -- 1663085 [MMBF5103 from onsemi]
from RS Components, Ltd.

Transistor, Fairchild, MMBF5103 [See More]

  • Polarity: N-Channel
  • Package Type: SOT23; Sot-23
Discrete Semiconductor Products - Transistors - JFETs -- 1357087-JFE150DCKR [JFE150DCKR from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1357087-JFE150DCKR. Category: Discrete Semiconductor Products - Transistors - JFETs. Temperature Range - Operating: -40 °C ~ 125 °C (TA). Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited). Mfr: Texas Instruments. Package: Tape & Reel. Product... [See More]

  • Polarity: N-Channel
  • TJ: -40 to 125
  • VGS(off): 1.5
  • Package Type: SOT3
JFETs -- 1663093 [MMBFJ111 from onsemi]
from RS Components, Ltd.

Transistor, Fairchild, MMBFJ111 [See More]

  • Polarity: N-Channel
  • Package Type: SOT23; Sot-23
Discrete Semiconductor Products - Transistors - JFETs -- 958859-J109-D26Z [J109-D26Z from onsemi]
from Win Source Electronics

Win Source Part Number: 958859-J109-D26Z. Category: Discrete Semiconductor Products >Transistors - JFETs. Package: Tape & Reel (TR),Cut Tape (CT). Standard Package: 2,000. FET Type: N-Channel. Power - Max: 625 mW. Voltage - Breakdown (V(BR)GSS): 25 V. Current - Drain (Idss) @ Vds (Vgs=0): 40... [See More]

  • Polarity: N-Channel
  • rDS(on): 12
  • VGS(off): 2
  • TJ: -55 to 150
JFETs -- 1703357 [MMBFJ310LT1G from onsemi]
from RS Components, Ltd.

Transistor JFET N-Channel 25V SOT23 [See More]

  • Polarity: N-Channel
  • Package Type: SOT23; Sot-23
Discrete Semiconductor Products - Transistors - JFETs -- 969554-CPH6904-TL-E [CPH6904-TL-E from onsemi]
from Win Source Electronics

Win Source Part Number: 969554-CPH6904-TL-E. Category: Discrete Semiconductor Products >Transistors - JFETs. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). FET Type: 2 N-Channel (Dual). Power - Max: 700 mW. Current - Drain (Idss) @ Vds (Vgs=0): 20 mA @ 5 V. Current Drain... [See More]

  • Polarity: N-Channel
  • TJ: 150
  • VGS(off): 0.6000
  • Package Type: SOT3
JFETs -- 7603123 [2SK208-R(TE85L,F) from Toshiba Imaging Systems Division]
from RS Components, Ltd.

Transistor JFET N-Ch 50V 0.75mA S-Mini3 [See More]

  • Polarity: N-Channel
  • Package Type: Sot-346 (sc-59)
Discrete Semiconductor Products - Transistors - JFETs -- 970719-MCH3914-7-TL-H [MCH3914-7-TL-H from onsemi]
from Win Source Electronics

Win Source Part Number: 970719-MCH3914-7-TL-H. Category: Discrete Semiconductor Products >Transistors - JFETs. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). FET Type: N-Channel. Drain to Source Voltage (Vdss): 15 V. Power - Max: 300 mW. Current - Drain (Idss) @ Vds... [See More]

  • Polarity: N-Channel
  • TJ: 150
  • VGS(off): 0.6000
  • Package Type: SOT3
JFETs -- 7603126 [2SK209-Y(TE85L,F) from Toshiba Imaging Systems Division]
from RS Components, Ltd.

Transistor JFET N-Ch 50V 3mA S-Mini3 [See More]

  • Polarity: N-Channel
  • Package Type: Sot-346 (sc-59)
Discrete Semiconductor Products - Transistors - JFETs -- 985799-2SK3796-2-TL-E [2SK3796-2-TL-E from onsemi]
from Win Source Electronics

Win Source Part Number: 985799-2SK3796-2-TL-E. Category: Discrete Semiconductor Products >Transistors - JFETs. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). FET Type: N-Channel. Drain to Source Voltage (Vdss): 30 V. Power - Max: 100 mW. Current - Drain (Idss) @ Vds... [See More]

  • Polarity: N-Channel
  • rDS(on): 200
  • VGS(off): 0.1800
  • TJ: 150
JFETs -- 8061766 [J113 from onsemi]
from RS Components, Ltd.

Transistor, Fairchild, J113 [See More]

  • Polarity: N-Channel
  • Package Type: TO-92; To-92
Discrete Semiconductor Products -Transistors -JFETs [UJ3N120065K3S from Qorvo]
from Win Source Electronics

Manufacturer: Qorvo. Category: Discrete Semiconductor Products -Transistors -JFETs. Package: Tube. Product Status: Active. FET Type: N-Channel. Voltage - Breakdown (V(BR)GSS): 1200 V. Operating Temperature: -55 °C ~ 175 °C (TJ). Mounting Type: Through Hole. Package / Case: TO-247-3. [See More]

  • Polarity: N-Channel
  • Package Type: TO-247; SOT3
Discrete Semiconductor Products -Transistors -JFETs [UF3N170400B7S from Qorvo]
from Win Source Electronics

Manufacturer: Qorvo. Category: Discrete Semiconductor Products -Transistors -JFETs. Package: Tape & Reel (TR) Cut Tape (CT). FET Type: N-Channel. Voltage - Breakdown (V(BR)GSS): 1700 V. Power - Max: 68 W. Operating Temperature: -55 °C ~ 175 °C (TJ). Mounting Type: Surface Mount. [See More]

  • Polarity: N-Channel
  • Package Type: SOT3
Discrete Semiconductor Products Transistors JFETs [JFE150DCKT from Texas Instruments]
from Win Source Electronics

Alternative Parts (Cross-Reference): Cross. Manufacturer: Texas Instruments. Category: Discrete Semiconductor Products Transistors JFETs. Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel ®. Product Status: Active. FET Type: N-Channel. Voltage - Breakdown (V(BR)GSS): 40 V. Drain to Source... [See More]

  • Polarity: N-Channel
  • Package Type: SOT3
  • VGS(off): 1.5
JFETs (Junction Field Effect) - 2N3822 -- 1123794-2N3822 [2N3822 from Microsemi Corp.]
from Win Source Electronics

Manufacturer: Microsemi Corporation. Win Source Part Number: 1123794-2N3822. Packaging: Bulk. Mounting Style: Through Hole. Transistor Polarity: N-Channel. Voltage - Breakdown (V(BR)GSS): 50V. Categories: Discrete Semiconductor Products. Supplier Device Package: TO-72. Temperature Range - Operating:... [See More]

  • Polarity: N-Channel; N-Channel
  • TJ: -55 to 200
  • V(BR)DSS: 50
  • Package Type: SOT3
JFET Amplifiers - Duals -- 2N5564
from Linear Systems

Low Noise, Monolithic Dual, N-Channel JFET [See More]

  • Polarity: N-Channel
JFET N-CH 30V 0.225W SOT23 -- 598-MMBF4393LT1 [MMBF4393LT1 from onsemi]
from Utmel Electronic Limited

JFET N-CH 30V 0.225W SOT23 [See More]

  • Polarity: N-Channel; N-CHANNEL
  • V(BR)DSS: 30
  • Transistor Technology / Material: SILICON
  • rDS(on): 100
FET Transistor, N-Channel JFET High Frequency Amplifier -- U308 [U308 from Calogic, LLC]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Polarity: N-Channel
  • Package Type: TO-52
JFET -- 2N3458
from New Jersey Semi-Conductor Products, Inc.

TRANS JFET N-CH 3TO-18 [See More]

  • Polarity: N-Channel
  • V(BR)DSS: 50
JFETs -- 2N4117A [2N4117A from Vishay Intertechnology, Inc.]
from ODG (Origin Data Global)

MOSFET N-CH 40V 30UA TO-206AF [See More]

  • Polarity: N-Channel; N-Channel
  • TJ: -55 to 175
  • VGS(off): 0.6000
  • Package Type: TO-206AF, TO-72-4 Metal Can
JFET Amplifiers - Duals -- LS3957
from Linear Systems

The 2N3954 Series is a Low Noise, Low Drift, Monolithic Dual, N-Channel JFET, ideal for Low Noise, Low Drift, Amplifier Applications. It is a Pin-for-Pin Replacement for National & Siliconix-Vishay 2N3954 Series, available in PDIP 8L, TO-71 6L, TO-78 6L & SOIC 8L, RoHS. Custom selections... [See More]

  • Polarity: N-Channel
  • Package Type: TO-71
JFET N-Channel Transistor General Purpose -- 598-MMBF5458 [MMBF5458 from onsemi]
from Utmel Electronic Limited

JFET N-Channel Transistor General Purpose [See More]

  • Polarity: N-Channel
  • VGS(off): 1
  • Transistor Technology / Material: SILICON
  • PD: 350
JFETs -- 2N4338-E3 [2N4338-E3 from Vishay Intertechnology, Inc.]
from ODG (Origin Data Global)

MOSFET N-CH 50V 600UA TO-206AA [See More]

  • Polarity: N-Channel; N-Channel
  • TJ: -55 to 175
  • VGS(off): 0.3000
  • Package Type: TO-206AA, TO-18-3 Metal Can
Triode/MOS Tube/Transistor >> JFETs -- BSR58 [BSR58 from onsemi]
from LCSC Electronics Technology (HK) Limited

250mW 8mA@15V N-Channel 60 Ω 40V SOT-23 JFETs ROHS [See More]

  • Polarity: N-Channel
  • VGS(off): 0.8000
  • IDSS: 8
  • rDS(on): 60
JFET Amplifiers - Duals -- LSK389A
from Linear Systems

The LSK389 series of high performance monolithic dual JFETs features extremely low noise, tight offset voltage and low drift over temperature specifications, and is targeted for use in a wide range of precision instrumentation applications. This series has a wide selection of offset and drift... [See More]

  • Polarity: N-Channel
RF JFET Transistors Super Lo Noise HJFET -- 130-NE3210S01-T1B [NE3210S01-T1B from California Eastern Laboratories - CEL]
from Utmel Electronic Limited

RF JFET Transistors Super Lo Noise HJFET [See More]

  • Polarity: N-Channel; N-CHANNEL
  • PD: 165
  • V(BR)DSS: 4
  • TJ: -65 to 125
JFETs -- 2N4391 [2N4391 from Vishay Intertechnology, Inc.]
from ODG (Origin Data Global)

MOSFET N-CH 40V .1NA TO-18 [See More]

  • Polarity: N-Channel; N-Channel
  • rDS(on): 30
  • VGS(off): 4
  • TJ: -65 to 200
Triode/MOS Tube/Transistor >> JFETs -- J109-D26Z [J109-D26Z from onsemi]
from LCSC Electronics Technology (HK) Limited

625mW 40mA@15V N-Channel 12 Ω 25V TO-92-3 JFETs ROHS [See More]

  • Polarity: N-Channel
  • VGS(off): 2
  • IDSS: 40
  • rDS(on): 12
JFET Amplifiers - Duals -- LSK489
from Linear Systems

This dual N-Channel JFET amplifier is designed to provide a balance between very low noise (en = 1.8nV/ √Hz) and very low input capacitance (Ciss = 4pF). [See More]

  • Polarity: N-Channel
Trans JFET 15V GaAs pHEMT 3-Pin PLD-1.5 T/R -- 568-MRFG35010ANT1 [MRFG35010ANT1 from NXP Semiconductors]
from Utmel Electronic Limited

Trans JFET 15V GaAs pHEMT 3-Pin PLD-1.5 T/R [See More]

  • Polarity: N-Channel; N-CHANNEL
  • V(BR)DSS: 15
  • Transistor Technology / Material: GALLIUM ARSENIDE
  • Packing Method: Tape Reel; Tape & Reel (TR)
JFETs -- 2N5458 [2N5458 from onsemi]
from ODG (Origin Data Global)

JFET N-CH 25V 0.31W TO92 [See More]

  • Polarity: N-Channel; N-Channel
  • VGS(off): 1
  • V(BR)DSS: 25
  • TJ: 135
Triode/MOS Tube/Transistor >> JFETs -- J113-D74Z [J113-D74Z from onsemi]
from LCSC Electronics Technology (HK) Limited

625mW 2mA@15V N-Channel 100 Ω 35V TO-92-3 JFETs ROHS [See More]

  • Polarity: N-Channel
  • VGS(off): 0.5000
  • IDSS: 2
  • rDS(on): 100
JFET Amplifiers - Singles -- 2N4117
from Linear Systems

The 2N/PN/SST4117A Series Single, Low Capacitance, Ultra High Input Impedance, N-Channel JFET Amplifier is a direct replacement for the Fairchild, NXP, and Siliconix-Vishay equivalent part. It is ideal for High Input Impedance Applications. Available in TO-92 3L RoHS, TO-72 4L RoHS, SOT-23 3L RoHS... [See More]

  • Polarity: N-Channel
  • Package Type: TO-92; SOT23; TO-72
Trans JFET N-CH 5V 100mA GaAs pHEMT 4-Pin Mini-PAK T/R -- 107-ATF-551M4-TR1 [ATF-551M4-TR1 from Broadcom Inc.]
from Utmel Electronic Limited

Trans JFET N-CH 5V 100mA GaAs pHEMT 4-Pin Mini-PAK T/R [See More]

  • Polarity: N-Channel; N-CHANNEL
  • PD: 270
  • V(BR)DSS: 5
  • TJ: -65 to 150
JFETs -- 2SK208-R(TE85L,F) [2SK208-R(TE85L,F) from Toshiba Corporation]
from ODG (Origin Data Global)

JFET N-CH 50V S-MINI [See More]

  • Polarity: N-Channel; N-Channel
  • TJ: 125
  • VGS(off): 0.4000
  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
Triode/MOS Tube/Transistor >> JFETs -- MMBF4117 [MMBF4117 from onsemi]
from LCSC Electronics Technology (HK) Limited

225mW 30uA@10V N-Channel 40V SOT-23 JFETs ROHS [See More]

  • Polarity: N-Channel
  • VGS(off): 0.6000
  • IDSS: 0.0300
  • PD: 225
JFET Amplifiers - Singles -- 4117DFN SERIES
from Linear Systems

MINIATURE/NON-MAGNETIC 8-PIN DFN PACKAGE ULTRA-HIGH INPUT IMPEDANCE N-CHANNEL JFET AMPLIFIER. [See More]

  • Polarity: N-Channel
JFETs -- 2SK2145-Y(TE85L,F) [2SK2145-Y(TE85L,F) from Toshiba Corporation]
from ODG (Origin Data Global)

MOSFET 2N-CH JFET 50V SMV [See More]

  • Polarity: N-Channel; 2 N-Channel (Dual)
  • TJ: 125
  • VGS(off): 0.2000
  • Package Type: SC-74A, SOT-753
Triode/MOS Tube/Transistor >> JFETs -- MMBF4391LT1G [MMBF4391LT1G from onsemi]
from LCSC Electronics Technology (HK) Limited

225mW 50mA@15V N-Channel 30 Ω 30V SOT-23 JFETs ROHS [See More]

  • Polarity: N-Channel
  • VGS(off): 4
  • IDSS: 50
  • rDS(on): 30
JFET Amplifiers - Singles -- J201
from Linear Systems

The J/SST201 Series Single, Low Noise, High Gain, N-Channel JFET Amplifier is a direct replacement for the Fairchild, NXP, and Siliconix-Vishay equivalent part. It is ideal for High Gain, Low Noise Applications. Available in TO-92 3L ROHS, SOT-23 3L ROHS, and Tested Die. All Linear Systems devices... [See More]

  • Polarity: N-Channel
  • Package Type: TO-92; SOT23
JFETs -- 2SK715V [2SK715V from onsemi]
from ODG (Origin Data Global)

JFET N-CH 50MA 300MW SPA [See More]

  • Polarity: N-Channel; N-Channel
  • VGS(off): 0.6000
  • V(BR)DSS: 15
  • TJ: 125
Triode/MOS Tube/Transistor >> JFETs -- MMBF4393LT1G [MMBF4393LT1G from onsemi]
from LCSC Electronics Technology (HK) Limited

225mW 5mA@15V N-Channel 100 Ω 30V SOT-23 JFETs ROHS [See More]

  • Polarity: N-Channel
  • VGS(off): 0.5000
  • IDSS: 5
  • rDS(on): 100
JFET Amplifiers - Singles -- J308
from Linear Systems

The J/SST/U308 Series Single, High Frequency, N-channel JFET Amplifier is a direct replacement for the Fairchild, NXP, and Siliconix-Vishay equivalent part. It is ideal for High Frequency Applications. Available in TO-92 3L ROHS, TO-18 3L ROHS, SOT-23 3L ROHS, and Tested Die. All Linear Systems... [See More]

  • Polarity: N-Channel
  • Package Type: TO-92; SOT23; TO-18
JFETs -- 2SK880-Y(TE85L,F) [2SK880-Y(TE85L,F) from Toshiba Corporation]
from ODG (Origin Data Global)

JFET N-CH 50V 0.1W USM [See More]

  • Polarity: N-Channel; N-Channel
  • TJ: 125
  • VGS(off): 1.5
  • Package Type: SOT323; SC-70, SOT-323
Triode/MOS Tube/Transistor >> JFETs -- MMBFJ111 [MMBFJ111 from onsemi]
from LCSC Electronics Technology (HK) Limited

350mW 20mA@15V N-Channel 30 Ω 35V SOT-23 JFETs ROHS [See More]

  • Polarity: N-Channel
  • VGS(off): 3
  • IDSS: 20
  • rDS(on): 30
JFET Amplifiers - Singles -- LS190
from Linear Systems

GENERAL PURPOSE SINGLE N-CHANNEL JFET AMPLIFIER [See More]

  • Polarity: N-Channel
JFETs -- 2SK932-22-TB-E [2SK932-22-TB-E from onsemi]
from ODG (Origin Data Global)

JFET N-CH 50MA 200MW 3CP [See More]

  • Polarity: N-Channel; N-Channel
  • VGS(off): 0.2000
  • V(BR)DSS: 15
  • TJ: 150
Triode/MOS Tube/Transistor >> JFETs -- MMBFJ112 [MMBFJ112 from onsemi]
from LCSC Electronics Technology (HK) Limited

350mW 5mA@15V N-Channel 50 Ω 35V SOT-23-3L JFETs ROHS [See More]

  • Polarity: N-Channel
  • VGS(off): 1
  • IDSS: 5
  • rDS(on): 50
JFET Amplifiers - Singles -- LSBF510
from Linear Systems

The LSBF510 is a low-cost N-Channel JFET. Features include low leakage, very low noise, low cutoff voltage (VGS(off) ≤ 2.5V) and high Gain (AV = 80 V/V) for use with low-level power supplies. The LSBF510 is excellent for battery powered equipment and low current amplifiers. The TO-236 (SOT-23)... [See More]

  • Polarity: N-Channel
  • Package Type: SOT23
JFETs -- BFT46,215 [BFT46,215 from NXP Semiconductors]
from ODG (Origin Data Global)

JFET N-CH 10MA 250MW SOT23 [See More]

  • Polarity: N-Channel; N-Channel
  • VGS(off): 1.2
  • V(BR)DSS: 25
  • TJ: 150
JFET Amplifiers - Singles -- PF5301
from Linear Systems

The LS/PF/SST5301 Series Single, High Input Impedance, N-Channel JFET Amplifier is a direct replacement for the Fairchild equivalent part. It is ideal for Very High Input Impedance Applications. Available in TO-92 3L RoHS, TO-72 4L RoHS, SOT-23 3L RoHS and Tested Die. All Linear Systems devices are... [See More]

  • Polarity: N-Channel
  • Package Type: TO-92; SOT23; TO-72
JFETs -- BSR58LT1G [BSR58LT1G from onsemi]
from ODG (Origin Data Global)

JFET N-CH 40V 350MW SOT23 [See More]

  • Polarity: N-Channel; N-Channel
  • rDS(on): 60
  • VGS(off): 0.8000
  • TJ: -65 to 150
JFETs -- CMPF4392 TR PBFREE [CMPF4392 TR PBFREE from Central Semiconductor Corp.]
from ODG (Origin Data Global)

JFET N-CH 40V 50MA SOT23 [See More]

  • Polarity: N-Channel; N-Channel
  • VGS(off): 2
  • V(BR)DSS: 40
  • rDS(on): 60
JFETs -- FJX597JHTF [FJX597JHTF from onsemi]
from ODG (Origin Data Global)

JFET N-CH 20V 0.1W SOT323 [See More]

  • Polarity: N-Channel; N-Channel
  • TJ: 150
  • VGS(off): 0.6000
  • Package Type: SOT323; SC-70, SOT-323
Triode/MOS Tube/Transistor >> JFETs -- MMBFU310LT1G [MMBFU310LT1G from onsemi]
from LCSC Electronics Technology (HK) Limited

225mW 24mA@10V N-Channel 25V SOT-23 JFETs ROHS [See More]

  • Polarity: N-Channel
  • VGS(off): 2.5
  • IDSS: 24
  • PD: 225
JFETs -- FJX597JHTF [FJX597JHTF from onsemi]
from ODG (Origin Data Global)

SMALL SIGNAL N-CHANNEL MOSFET [See More]

  • Polarity: N-Channel; N-Channel
  • TJ: 150
  • VGS(off): 0.6000
  • Package Type: SOT323; SC-70, SOT-323
Triode/MOS Tube/Transistor >> JFETs -- NSVJ3557SA3T1G [NSVJ3557SA3T1G from onsemi]
from LCSC Electronics Technology (HK) Limited

200mW N-Channel 10mA@5V 15V SC-59-3 JFETs ROHS [See More]

  • Polarity: N-Channel
  • VGS(off): 0.3000
  • IDSS: 10
  • PD: 200
JFETs -- J109-D26Z [J109-D26Z from onsemi]
from ODG (Origin Data Global)

JFET N-CH 25V 625MW TO92 [See More]

  • Polarity: N-Channel; N-Channel
  • rDS(on): 12
  • VGS(off): 2
  • TJ: -55 to 150
Triode/MOS Tube/Transistor >> JFETs -- NSVJ3910SB3T1G [NSVJ3910SB3T1G from onsemi]
from LCSC Electronics Technology (HK) Limited

400mW N-Channel 20mA@5V 25V CPH-3 JFETs ROHS [See More]

  • Polarity: N-Channel
  • VGS(off): 0.6000
  • IDSS: 20
  • PD: 400
JFETs -- JFE150DCKR [JFE150DCKR from Texas Instruments]
from ODG (Origin Data Global)

ULTRA-LOW NOISE, LOW GATE CURREN [See More]

  • Polarity: N-Channel; N-Channel
  • VGS(off): 1.5
  • V(BR)DSS: 40
  • TJ: -40 to 125
JFETs -- JFE2140DR [JFE2140DR from Texas Instruments]
from ODG (Origin Data Global)

DUAL, ULTRA-LOW NOISE, LOW GATE [See More]

  • Polarity: N-Channel; 2 N-Channel (Dual)
  • VGS(off): 1.5
  • V(BR)DSS: 40
  • TJ: -55 to 150
JFETs -- LSK389ASOIC8LTB ROHS [LSK389ASOIC8LTB ROHS from Linear Systems]
from ODG (Origin Data Global)

LOW NOISE, MONOLITHIC DUAL, N-CH [See More]

  • Polarity: N-Channel; 2 N-Channel (Dual)
  • TJ: -55 to 150
  • VGS(off): 0.3000
  • Package Type: 8-SOIC (0.154", 3.90mm Width)
JFETs -- MCH3914-7-TL-H [MCH3914-7-TL-H from onsemi]
from ODG (Origin Data Global)

JFET N-CH 50MA 300MW SC70FL/MCPH [See More]

  • Polarity: N-Channel; N-Channel
  • VGS(off): 0.6000
  • V(BR)DSS: 15
  • TJ: 150
JFETs -- MCH5908H-TL-E [MCH5908H-TL-E from onsemi]
from ODG (Origin Data Global)

JFET 2N-CH 0.3W MCPH5 [See More]

  • Polarity: N-Channel; 2 N-Channel (Dual)
  • TJ: 150
  • VGS(off): 0.3000
  • Package Type: 5-SMD, Flat Leads
JFETs -- SST404 SOIC 8L-TR [SST404 SOIC 8L-TR from Linear Systems]
from ODG (Origin Data Global)

LOW NOISE, LOW DRIFT, MONOLITHIC [See More]

  • Polarity: N-Channel; 2 N-Channel (Dual)
  • VGS(off): 0.5000
  • V(BR)DSS: 50
  • TJ: -55 to 150
JFETs -- TF412ST5G [TF412ST5G from onsemi]
from ODG (Origin Data Global)

JFET N-CH 30V 10MA SOT883 [See More]

  • Polarity: N-Channel; N-Channel
  • VGS(off): 0.1800
  • V(BR)DSS: 30
  • TJ: 150
JFETs -- U431 [U431 from Vishay Intertechnology, Inc.]
from ODG (Origin Data Global)

JFET DUAL P-CH 25V TO-78 [See More]

  • Polarity: N-Channel; 2 N-Channel (Dual)
  • TJ: -55 to 150
  • VGS(off): 2
  • Package Type: TO-78-6 Metal Can
JFETs -- UJ3N120065K3S [UJ3N120065K3S from Qorvo]
from ODG (Origin Data Global)

1200V/65MOHM, SIC, N-ON JFET, G3 [See More]

  • Polarity: N-Channel; N-Channel
  • rDS(on): 0.0550
  • V(BR)DSS: 1200
  • TJ: -55 to 175
Single FETs, MOSFETs -- UF3SC120016K3S [UF3SC120016K3S from Qorvo]
from ODG (Origin Data Global)

SICFET N-CH 1200V 107A TO247-3 [See More]

  • Polarity: N-Channel; N-Channel
  • V(BR)DSS: 1200
  • Transistor Technology / Material: SiCFET (Cascode SiCJFET)
  • IDSS: 107000