Programmable IC Signal Generators

2 Results
Monolithic 12-Bit Programmable Pulse Generator -- 3D7612
from Data Delay Devices, Inc.

FEATURES. • All-silicon, low-power CMOS technology. • TTL/CMOS compatible inputs and outputs. • Vapor phase, IR and wave solderable. • Programmable via latched parallel interface. • Increment range: 0.25ns through 800us. • Pulse width tolerance: 1% (See Table 1). •... [See More]

  • Features / Standards: RoHS; Programmable
  • Package Type: SOL
  • Bus Interface: CMOS; Parallel; TTL
  • Supply Voltage: -0.3000 to 7
Monolithic LVCMOS 12-Bit Programmable Pulse Generator -- 3D3612
from Data Delay Devices, Inc.

FEATURES. • All-silicon, low-power CMOS technology. • 3.3V operation. • Vapor phase, IR and wave solderable. • Programmable via latched parallel interface. • Increment range: 0.25ns through 800us. • Pulse width tolerance: 1% (See Table 1). • Supply current: 8mA... [See More]

  • Features / Standards: RoHS; Programmable
  • Package Type: SOL
  • Bus Interface: CMOS; Parallel
  • Supply Voltage: -0.3000 to 7