Pulse IC Signal Generators

4 Results
Application Specific Clock/Timing -- DS1052U-100+-ND
from DigiKey

Pulse Width Modulator (PWM) IC 100kHz 1 Output 8-uMAX/uSOP [See More]

  • Waveform Type: Pulse
  • Supply Voltage: 2.7 to 5.5
  • Package Type: Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
  • Frequency: 0.1000
Application Specific Clock/Timing -- DS1052Z-100+-ND
from DigiKey

Pulse Width Modulator (PWM) IC 100kHz 1 Output 8-SOIC [See More]

  • Waveform Type: Pulse
  • Supply Voltage: 2.7 to 5.5
  • Package Type: Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
  • Frequency: 0.1000
Monolithic 12-Bit Programmable Pulse Generator -- 3D7612
from Data Delay Devices, Inc.

FEATURES. • All-silicon, low-power CMOS technology. • TTL/CMOS compatible inputs and outputs. • Vapor phase, IR and wave solderable. • Programmable via latched parallel interface. • Increment range: 0.25ns through 800us. • Pulse width tolerance: 1% (See Table 1). •... [See More]

  • Waveform Type: Pulse
  • Package Type: SOL
  • Bus Interface: CMOS; Parallel; TTL
  • Supply Voltage: -0.3000 to 7
Monolithic LVCMOS 12-Bit Programmable Pulse Generator -- 3D3612
from Data Delay Devices, Inc.

FEATURES. • All-silicon, low-power CMOS technology. • 3.3V operation. • Vapor phase, IR and wave solderable. • Programmable via latched parallel interface. • Increment range: 0.25ns through 800us. • Pulse width tolerance: 1% (See Table 1). • Supply current: 8mA... [See More]

  • Waveform Type: Pulse
  • Package Type: SOL
  • Bus Interface: CMOS; Parallel
  • Supply Voltage: -0.3000 to 7