Northwest US Only CNC Machining Services
from General Plastics Manufacturing Co.
General Plastics facilities have a large capacity for converting foam materials and other non-metallic substrates into useful parts via machining and cutting processes. We have numerous 3-Axes, CNC-machines and high-speed routers for cutting rigid and appropriate flexible foam materials into... [See More]
- Company Information: General Plastics has been a leading innovator in the plastics industry. The company develops and manufactures rigid and flexible polyurethane foam products. General Plastics exports products to regional, national and international customers.
- Specialty Machining: Casting Machining; Jigs and Fixtures
- CNC Machining: Deep Hole Drilling; Drilling; Milling; 2-axis Machining; 3-axis Machining
- Length: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
from SendCutSend
Multiaxis CNC Machining Full capability milling, tapping/threading, anodizing and engraving on billet stock. No minimum quantity, 3-6 day lead time. [See More]
- Company Information: SendCutSend is a US-based manufacturing partner. Upload your CAD files, we cut & ship in days. Instant pricing. Sheet metal & multi-axis machining. Quantity discounts with no minimum orders. Over 200 materials available with many finishing services.
- Materials: Aluminum
- CNC Machining: Milling; 2-axis Machining; 3-axis Machining; 5-axis Machining; Full capability milling, tapping/threading, anodizing and engraving on billet stock
- Secondary Operations: Anodizing; Painting / Powder Coating
from Weldaloy Products Company
Rough & Finished Machining. Copper alloys have an inherently low machinability rating (typically 20%), which can cause difficulty for many suppliers in producing parts. With 70 years of experience, Weldaloy has developed the skill and expertise to offer a variety of processing techniques with... [See More]
- Company Information: Weldaloy Delivers Quality Products Built To Your Specification! If you’re dealing with non–ferrous alloys‚ Weldaloy has the range of products and services to suit your applications‚ from forgings to extrusions and machining.
- CNC Machining: Milling; Turning
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; AS 9100C; ISO 9001:2008
- Specialty Machining: Forging Machining
from Lasersintering.com
Computer Numerical Control (CNC) Equipment utilizes a process that is known as subtractive manufacturing. This process can produce parts out of a wide range of materials It can also hold tolerances that are typically less then +/-.005. [See More]
- Company Information: Lasersintering.com offers instant online quoting for parts made using DMLS, SLS or SLA. Other services include RTV Molding, CNC, Injection Molding, Objet, and FDM.
- CNC Machining: Drilling; Milling; Turning; Wire EDM; 2-axis Machining; 3-axis Machining; 4-axis Machining
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000
- Specialty Machining: Rotary Transfer Machining
from Simalex Manufacturing Co. Ltd.
Our CNC Machining Centers are capable of producing just about any machining requirement with extremely high speed, accuracy, repeatability and a machining envelope of up to 48" x 24" x 24". Cost-Effective CNC Machining. All of our machines have automatic tool changers, 4th axis capability and FANUC... [See More]
- Company Information: Simalex is a Custom Pressure Die Caster of Aluminum, Zinc and Magnesium alloys. We manufacture quality die cast components for demanding customers across North America, Europe and Asia. From concept to completion we offer valuable design for manufacturing assistance, complete tool design, mold making, and die castings from our quality Toshiba machines. We also offer secondary and final finishing, and CNC machining, all backed by our ISO 9001:2008 Quality Assurance Registration.
- CNC Machining: Drilling; Milling; Turning; 2-axis Machining; 3-axis Machining; 4-axis Machining
- Certifications / Standards: ISO 9001:2008
- Specialty Machining: Casting Machining; Jigs and Fixtures; Tool & Die Manufacturing
from Peridot Corporation
Peridot has made recent and substantial investments in the acquisition and upgrade of our CNC machining equipment. In the last two years we have added CNC lathes, Multi-Axis CNC Swiss Screw machines, Dual pallet Horizontal milling centers, and 7 axis mill/turn centers. Add in 9 CNC laser centers, 5... [See More]
- Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
- Specialty Machining: Jigs and Fixtures; Tool & Die Manufacturing
- CNC Machining: Drilling; Electrode EDM; Etching/Chemical Milling; Laser Machining; Milling; Screw Machining; Swiss Machining; Turning; Wire EDM; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining
- Length: Less than 1"; 1"-3"; 3"-6"
from Qnnect, formerly Hermetic Solutions Group
Founded in 1963 as Cashmere Manufacturing, PA &E's precision CNC machining shop is now a world-class machining and fabrication facility. Acquired by PA &E in 1995, our precision machining shop is a full-service machining and assembly facility that has been machining precision parts for over... [See More]
- Company Information: PA&E's precision machining shop is a full-service machining and assembly facility that has been machining precision parts for over 40 years.
- CNC Machining: Drilling; Etching/Chemical Milling; Milling; Screw Machining; Swiss Machining; Turning; Water / Abrasive Jet Machining; Wire EDM; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining
- Certifications / Standards: ISO 9001:2000; MIL-SPEC
- Length: Less than 1"; 1"-3"; 3"-6"; 6"-48"
from CMF Industries, Inc.
CMF Industries delivers... Quality parts to your specification. Very competitive pricing. Timely, professional service that begins with your first call or email. Get in touch and we will help you to configure your parts for efficient production and lower cost. Materials & Processes. Working in... [See More]
- Company Information: CMF Industries, Inc. meets the requirements of OEM and maintenance accounts with a myriad of processed parts. Processes include machining; forgings; extrusions; castings; plating; painting; powder coating; injection molding; assembly; and much more.
- Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Rubber; Stainless Steel; Steel / Steel Alloys; Stone / Marble / Granite; Titanium
- CNC Machining: Broaching; Drilling; Electrode EDM; Milling; Turning; Wire EDM; 3-axis Machining
- Secondary Operations: Anodizing; Black Oxide; Electroplating; Heat Treating / Stress Relieving; Lapping / Polishing; Painting / Powder Coating; Welding
from Nelson Fastener Systems
Nelson Fastener Systems is a diversified group of precision engineered fastener manufacturers with industry leading design, systems and materials development. Global Market Distribution and Support. Construction: Bridge, Parking Structures, Steel Framed Buildings. Energy: Nuclear, Wind Turbine, Oil... [See More]
- Company Information: Nelson Fastener Systems is a diversified group of precision engineered fastener manufacturers with industry leading design, systems and materials development.
- Materials: Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
- CNC Machining: Deep Hole Drilling; Milling; Turning; Wire EDM
- Secondary Operations: Heat Treating / Stress Relieving