Northeast US Only CNC Machining Services

37 Results
Machining of Hard Materials
from Insaco, Inc.

Since 1947 Insaco ® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or... [See More]

  • Company Information: Insaco is a precision fabricator of ultra-hard materials including sapphire, ceramics of all types, glass, quartz, and many others. They are machined to very precise dimensions and tolerances as required by their customers, worldwide.
  • CNC Machining: Drilling; Honing; Laser Machining; Milling; Superabrasive Machining; 3-axis Machining; Diamond Grinding
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC; MIL-STD-45652, MIL-STD-45208
  • Specialty Machining: High Precision Machining
Multiaxis CNC Machining
from SendCutSend

Multiaxis CNC Machining Full capability milling, tapping/threading, anodizing and engraving on billet stock. No minimum quantity, 3-6 day lead time. [See More]

  • Company Information: SendCutSend is a US-based manufacturing partner. Upload your CAD files, we cut & ship in days. Instant pricing. Sheet metal & multi-axis machining. Quantity discounts with no minimum orders. Over 200 materials available with many finishing services.
  • Materials: Aluminum
  • CNC Machining: Milling; 2-axis Machining; 3-axis Machining; 5-axis Machining; Full capability milling, tapping/threading, anodizing and engraving on billet stock
  • Secondary Operations: Anodizing; Painting / Powder Coating
Laser Machining
from Pulse Technologies, Inc.

Laser Machining. Our laser machining capabilities at Pulse Technologies are focused on thin-walled tubular parts for laparoscopy and endoscopy plus cardiac and vascular applications made from precious metals, stainless steel and titanium. We produce precision welded assemblies, precision machined... [See More]

  • Company Information: Pulse Technologies is an advanced innovation + engineering + contract manufacturing company focused exclusively on medical device components and assemblies. We specialize in CNC micro-machining and assembly, scratch-free surface finishes, electrode coatings—and your next breakthrough.
  • CNC Machining: Laser Machining; Milling; Screw Machining; Swiss Machining; Wire EDM; 4-axis Machining
  • Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; AS 9100C; ISO 9001:2008; Compliant to 21 CFR Part 820
  • Materials: Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Titanium
CNC Turning & Milling
from AccuRounds

CNC Turning and Milling. AccuRounds has a variety of options to manufacture precision round components. Beyond the size ranges and capabilities of our Swiss machines, our CNC lathes are ideal for machining your difficult projects. If your need involves larger diameter materials, cut blanks, heavy... [See More]

  • Company Information: AccuRounds is a world class manufacturing facility specializing in the machining of custom cylindrical components. Our extensive manufacturing capabilities include the accurate machining and finish grinding of shafts, pins and bushings utilizing CNC Swiss screw machining, CNC turning, CNC milling and centerless and cylindrical grinding. Our team has the experience and dedication to meet your precise requirements for product tolerance, concentricity, straightness, surface finish and hardness.
  • CNC Machining: Broaching; Honing; Milling; Swiss Machining; Turning; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining
  • Certifications / Standards: AS 9100C; ISO 9001:2008
  • Length: Less than 1"; 1"-3"; 3"-6"; 6"-48"
Geartronics Industries Incorporated
from Geartronics Industries Incorporated

Machining. At Geartronics we know the value a highly skilled machinist can provide, that's why continued investments in capital equipment and technical training remain our primary objective. CNC Drilling. CNC Turning. CNC Milling. CNC Broaching. Grinding. Assembly [See More]

  • Company Information: Geartronics has a full compliment of CNC machining and gear cutting equipment. Weather your project requires special heat treating, or custom finishes, our in-house experts and special process partners will guarantee your satisfaction.
  • Specialty Machining: Gear Manufacturing; Jigs and Fixtures
  • CNC Machining: Broaching; Drilling; Milling; Screw Machining; Turning; 4-axis Machining
  • Diameter: 6"-48"
Rubber Flash Cutting
from National Rubber Corporation

National Rubber Corporation provides engineered solutions for your Flash Cutting. Usually, when it comes to custom rubber parts, die cutting is the most common production method. National Rubber now offers the next generation alternative to die cutting, an ATOM Flash Cutter machine that eliminates... [See More]

  • Company Information: National Rubber has had two major expansions and currently operates out of a 65,000 square foot facility with capabilities including standard and custom extrusion, compressor molding, transfer molding, injection molding, splicing, and die-cutting gasket material.
  • CNC Machining: Flash Cutting
  • Certifications / Standards: ISO Certified
  • Length: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Rable Machine, Inc.
from Rable Machine, Inc.

Rable Machine Inc Is A 100% Employee Owned Company (ESOP) Since 1992. Your parts will be machined and assembled by people who have a vested interest in Rable's success and therefore your success. Rable Customer Service "CAN DO" Attitude. Contract Manufacturing. 52 Turn Inventory Service. Kan / Ban... [See More]

  • Company Information: Rable Machine Inc serves a broad base of customers and industries. Specializing in precision machined parts and assemblies. A growing company with new state of the art equipment and a new facility. New equipment includes dual spindles live tools.
  • CNC Machining: Drilling; Honing; Milling; Screw Machining; Swiss Machining; Turning; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining
  • Certifications / Standards: QS 9000 compliant 3rd party 12/30/09
  • Specialty Machining: Casting Machining; Forging Machining; Precision Spools; Sleeves for Pumps
CNC Machining
from Precipart

Swiss Turning. Our custom components are found in critical applications from airbag deployment systems to implantable medical device components. Due to quick production times and consistent production methods, Swiss screw machines can produce a large number of small, tight tolerance precision parts... [See More]

  • Company Information: Precipart is a global company engaged in the engineering, design and manufacture of high precision custom solutions. We provide mechanical components, assemblies, gears and motion control solutions to the most recognized names in the medical, aerospace and industrial markets. With offices in Switzerland, the U.S., U.K. and India, we have over 240 employees dedicated to enhancing lives through innovative solutions.
  • CNC Machining: Broaching; Deep Hole Drilling; Drilling; Electrode EDM; Etching/Chemical Milling; Gun Drilling; Honing; Jig Boring; Laser Machining; Milling; Screw Machining; Superabrasive Machining; Swiss Machining; Turning; Water / Abrasive Jet Machining; Wire EDM; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining
  • Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; ISO 13485:2003; TS 16949; FDA Registered; MIL-SPEC; OEM Specific; ISO 9001:2008; ITAR; C-TPAT; RoHS; REACH
  • Specialty Machining: Gear Manufacturing; Rotary Transfer Machining
Keystone Automation, Inc.
from Keystone Automation, Inc.

Keystone Automation offers high and low volume CNC machining. We offer precision turning and milling and grinding to exacting tolerances. We are currently ISO 9001 compliant. We utilize job tracking software and a networked system for machining files. Whether it's 2 parts or 20,000, you can be... [See More]

  • Company Information: Keystone Automation Inc.'s primary service is turnkey design and fabrication of specialized automated machinery. We provide conceptual designs, detailed CAD drawings, electrical and mechanical fabrication, testing and installation.
  • Specialty Machining: Casting Machining; Forging Machining; Jigs and Fixtures; Tool & Die Manufacturing
  • CNC Machining: Broaching; Drilling; Milling; Turning; 3-axis Machining; 4-axis Machining
  • Length: Greater than 48"
High Precision Engineering Machine Shop
from CTM Corporation

CTM Corporation is a high precision engineering machine shop. We can handle all your machining needs, from the initial prototype to production. With conventional and computer-controlled machines, CTM's craftsmen utilize a full range of CNC EDM Wire, Sinker, Drill, lathes, mills, and grinders to... [See More]

  • Company Information: Since 1969, the world’s finest craftsmen have helped establish CTM as a leader in precision machining. Old world training, aided by state-of-the-art design and production technology, and take any concept from art to part. CTM takes the lead in determining the best solution for puzzling design-to-cost problems. When others might surrender, CTM charges the field, armed with experience and insight. If it can be made, CTM will figure out the way.
  • CNC Machining: Drilling; Honing; Jig Boring; Milling; Turning; Wire EDM; 3-axis Machining; 4-axis Machining
  • Certifications / Standards: Class 10,000/100 Cleanroom
  • Secondary Operations: Lapping / Polishing; Painting / Powder Coating; Welding
Lasersintering.com
from Lasersintering.com

Computer Numerical Control (CNC) Equipment utilizes a process that is known as subtractive manufacturing. This process can produce parts out of a wide range of materials It can also hold tolerances that are typically less then +/-.005. [See More]

  • Company Information: Lasersintering.com offers instant online quoting for parts made using DMLS, SLS or SLA. Other services include RTV Molding, CNC, Injection Molding, Objet, and FDM.
  • CNC Machining: Drilling; Milling; Turning; Wire EDM; 2-axis Machining; 3-axis Machining; 4-axis Machining
  • Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000
  • Specialty Machining: Rotary Transfer Machining
American Swiss Products Co., Inc.
from American Swiss Products Co., Inc.

American Swiss Products is your first choice for high precision, Swiss screw machine components and turned parts. From fortune 500 companies to small entrepreneurial start-up companies, we have become an integral partner to customers in such industries as electronics, automotive, military, computer,... [See More]

  • Company Information: American Swiss Products is a small, woman owned, ISO 9001:2000 registered business that is a leader in providing high precision, tight tolerance, sub miniature Swiss screw machine parts.
  • CNC Machining: Broaching; Deep Hole Drilling; Drilling; Honing; Jig Boring; Milling; Screw Machining; Swiss Machining; Turning; 3-axis Machining; Plating; Threading; Knurling
  • Certifications / Standards: ISO 9001:2000
  • Specialty Machining: Gear Manufacturing
Marmetal Industries, Inc. Machining Services
from Marmetal Industries, Inc.

Marmetal welcomes the opportunity to serve you. Their experienced and knowledgeable staff is prepared to fulfill all your requirements throughout the operation. Services offered include CNC Vertical Machining, CNC Turning, Sawing and Shearing. [See More]

  • Company Information: Marmetal welcomes the opportunity to serve you. Their experienced and knowledgeable staff is prepared to fulfill all your requirements throughout the operation. Services offered include CNC Vertical Machining, CNC Turning, Sawing and Shearing.
  • CNC Machining: Drilling; Milling; Superabrasive Machining; Turning; Water / Abrasive Jet Machining; 3-axis Machining
  • Certifications / Standards: MIL-SPEC
  • Specialty Machining: Forging Machining
Lovejoy Chaplet Corporation
from Lovejoy Chaplet Corporation

Lovejoy Chaplet Corp. is a premier manufacturer of custom, precision-machined components and assemblies. Our expertise lies in the utilization of CNC Turning and Milling equipment along with CNC Swiss and Single Spindle screw machines in the manufacture of machined components with complex... [See More]

  • Company Information: Lovejoy is a premier manufacturer of CNC Milled, CNC Turned and CNC Swiss screw machine products. Serving: Aerospace, Medical, Communications, Power Generation, Valve/Switch, Hermetic Connector and Plasma Torch Consumable industry. ISO 9001:2000 certified
  • CNC Machining: Deep Hole Drilling; Drilling; Honing; Milling; Screw Machining; Swiss Machining; Turning; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining; Micro-Drilling
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC
  • Specialty Machining: Jigs and Fixtures; Tool & Die Manufacturing; Micro-Drilling
Ascension Industries, Inc.
from Ascension Industries, Inc.

Large Machining. CNC Laser Cutting. Ascensions state-of-the-art, laser-cutting system is a virtual powerhouse. It enables us to provide you with consistent edge quality, kerf width and accuracy with unmatched reliability and productivity. CNC Press Brake. Ascension offers state-of-the-art... [See More]

  • Company Information: Ascension Industries offers large and small horizontal CNC metal machining, jig bore, lathe and surface grinding. OEM, repairs and prototypes in a custom turnkey environment. Axis X-18' Y-8' Z-35'. Sheet metal, weld, and turnkey contract assembly.
  • CNC Machining: Drilling; Jig Boring; Milling; 2-axis Machining; 3-axis Machining
  • Certifications / Standards: OEM Specific
  • Specialty Machining: Casting Machining; Forging Machining; Jigs and Fixtures; Tool & Die Manufacturing; Large Capacity Machining
Precision Machined Components
from Tri-Star Industries, Inc.

Manufacturing Capabilities. 29 Davenport 5-Spindle Automatic Bar Machines. The Davenport is designed to offer a cost-effective means for high-volume production of close tolerance parts turned from a bar. Throughout the industry, the Davenport is widely considered to be the fastest, most versatile... [See More]

  • Company Information:

    Tri-Star is a manufacturer of threaded inserts for plastic, both standards and specials, and high-volume screw machine products. We can provide assistance with technical, application and installation questions, as well as custom designs and insert testing. Our present customer base consists of more than 500 companies from industries that include: automotive, computer, communications, electronics, hand tools, housewares, medical, military, sporting goods and toys, just to name a few.

  • CNC Machining: Drilling; Milling; Swiss Machining; Turning
  • Certifications / Standards: ISO 9001:2000; RoHS
  • Length: 6"-48"
F.B. Manion & Sons, Inc.
from F.B. Manion, Inc.

F.B. Manion can reduce your production cost through our unique and innovative machining solutions. Whether it is the ability to combine multiple operations, higher material removal rates and increased quality, our solutions will help improve your total throughput, lowering tooling cost per part, and... [See More]

  • Company Information: F.B. Manion specializes in "Super Abrasive Grinding" as an alternative to traditional CNC milling and turning. Our process provides lower costs per part, a minimum of 5 times production speeds of traditional methods, and greater tolerance control.
  • CNC Machining: Milling; Superabrasive Machining; Turning; 3-axis Machining; 4-axis Machining; 5-axis Machining
  • Certifications / Standards: ISO 9001:2000
  • Specialty Machining: Casting Machining; Gear Manufacturing; Rotary Transfer Machining; Tool & Die Manufacturing
Northern States Metals Corp.
from Northern States Metals Corp.

Your Single Source For Custom Extruded Aluminum Products And Quality Parts". In the fast-moving world of manufacturing, successful companies must be focused on producing quality products while simultaneously reducing customer's costs. Northern States Metals accomplishes just that while providing a... [See More]

  • Company Information: From simple machining to the most sophisticated CNC program systems for complex fabrication of precision specifications, NSM can handle all your requirements. Every operation begins and ends with quality.
  • CNC Machining: Broaching; Drilling; Etching/Chemical Milling; Milling; Screw Machining; Turning; 3-axis Machining
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC
  • Specialty Machining: Extrusion Machining; Tool & Die Manufacturing
Paramount PDS
from Paramount PDS

Building on our expertise in product engineering and prototyping, Paramount PDS has become a world leader in rapid tooling. Our services are distinguished for utilization of the most advanced concept/bridge, prototype and low-volume rapid tooling processes, and materials in the creation of tooling... [See More]

  • Company Information: Paramount offers injection molding quantities ranging from 1 piece to 50,000 pieces. They've expanded their manufacturing processes to include blow molding, rotational molding, pressure and vacuum forming, decorating, assembly and metal casting processes.
  • CNC Machining: Electrode EDM; Milling; 3-axis Machining
  • Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000
  • Specialty Machining: Casting Machining; Jigs and Fixtures
Machine Shop Services
from Precision Automation Co., Inc.

Experience You Can Depend On. Our modern, fully-tooled machine shop is the foundation and core of Precision Automation ®. From simple mechanical assemblies to complex specialty machines – whether you require one item or volume – our manufacturing facility boasts extensive production... [See More]

  • Company Information: For over 70 years, Precision Automation® has helped customers streamline their production process, increase efficiency, and improve their bottom line.
  • CNC Machining: Deep Hole Drilling; Drilling; Milling; Turning; Automatic Cut-Off and Cold Saws
  • Certifications / Standards: ISO 9001:2015
  • Materials: Aluminum; Stainless Steel; Steel / Steel Alloys
Arnprior Rapid Mfg Solutions
from Arnprior Rapid Mfg Solutions

[See More]

  • Company Information: ARNPRIOR'S Machining capabilities include turning, milling, jig boring, grinding, spring winding, and EDM. Machined materials include aluminum, brass, bronze, coppers, copper alloys, steels, stainless steels, titanium and plastics.
  • CNC Machining: Deep Hole Drilling; Drilling; Electrode EDM; Jig Boring; Laser Machining; Milling; Turning; Water / Abrasive Jet Machining; Wire EDM; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining
  • Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000
  • Specialty Machining: Jigs and Fixtures; Rotary Transfer Machining; Tool & Die Manufacturing
Floturn, Inc.
from Floturn, Inc.

MACHINING. In addition to our diamond turning process, Floturn offers turnkey solutions to many other difficult-to-produce parts. Heat rolls, fuser rolls and special assemblies for the engineering and digital press market often require special contours, shaft ends and finishes. Our state-of-the-art... [See More]

  • Company Information: Floturn's CNC turning and milling equipment produce unique solutions for your applications requiring special contours, shaft ends and finishes. Their center turn CNC capabilities provides simultaneous machining of both shaft ends.
  • Specialty Machining: Rotary Transfer Machining; Rotary Transfer
  • CNC Machining: Drilling; Milling; Turning; Wire EDM; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining; 7 Axis CNC Turning
  • Length: Less than 1"; 1"-3"; 3"-6"; 6"-48"
CNC Turning and Milling Services
from Jurman Metrics, Inc.

Since 1973, Jurman Metrics, Inc. has been a recognized supplier of precision CNC and conventional machining services throughout the Eastern and Midwestern U.S. JMI specializes in all aspects of part manufacturing from prototype to medium volume production, individual components to complete custom... [See More]

  • Company Information: Jurman Metrics, Inc. serves a diversified field of commercial customers. From analytical instrument components to parts used in the semiconductor industry we can cover most needs. If it's prototype or production machining, we are at your service.
  • Specialty Machining: Casting Machining; Extrusion Machining; Forging Machining; Jigs and Fixtures
  • CNC Machining: Drilling; Milling; Turning; 2-axis Machining; 3-axis Machining; 4-axis Machining
  • Length: Less than 1"; 1"-3"; 3"-6"; 6"-48"
CNC Machining Services
from Weiss-Aug Co., Inc.

JK Tool & Die provides engineering, machining, grinding, stamping and EDM services. Their experienced engineering staff and machine operators average over 20 years of experience. JK' s machine shop is equipped with cnc lathes and mills. Their engineering department offers design support for your... [See More]

  • Company Information: Weiss-Aug, a leading contract manufacturer of precision metal stamping, insert molding and assembly, announced the acquisition of JK Tool & Die located in Apollo, PA.
  • Specialty Machining: Tool & Die Manufacturing
  • CNC Machining: Milling; Turning; Wire EDM
  • Materials: Steel / Steel Alloys
Preferred Tool and Die, Inc.
from Preferred Tool and Die / Preferred Precision

Our strategic focus is on providing superior CNC machining capabilities while designing and implementing processes that are cost efficient. Utilizing multi-axis machining centers and complete support services we manufacture to your designs. Our capabilities become your capabilities and we work to... [See More]

  • Company Information: Preferred Tool and Die, Inc. provides precision machining services including CNC milling, turning, and EDM. From development and prototype components to production runs, they are focused responsive manufacturing professionals.
  • CNC Machining: Broaching; Drilling; Electrode EDM; Honing; Jig Boring; Milling; Swiss Machining; Turning; Wire EDM; 2-axis Machining; 4-axis Machining; Multi-Axis CNC Milling, 9-Axis Swiss
  • Certifications / Standards: ISO 9001:2000
  • Specialty Machining: Jigs and Fixtures; Tool & Die Manufacturing; Progressive Tools
Greno Industries, Inc.
from Greno Industries, Inc.

[See More]

  • Company Information: Greno Industries utilizes highly-technological processes and state of the art quality management systems to manufacture precision parts. They have some of the most experienced, skilled, and talented professionals in the machining and fabrication industry.
  • CNC Machining: Deep Hole Drilling; Drilling; Honing; Laser Machining; Milling; Turning; Water / Abrasive Jet Machining; Wire EDM; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining; 7-Axis Milling
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC; MIL-Q-9858, MIL-STD-45662A
  • Specialty Machining: Casting Machining; Forging Machining; Tool & Die Manufacturing
JIT Global Enterprises, Inc.
from JIT Global Enterprises, Inc.

Our 5-axis and CNC machining centers, which have vertical and horizontal capabilities, are readily available for all types of machining applications. We can machine previously cast products or any type of product or prototype. Your part could be delivered in as little as 1 to 2 days. Gun hole... [See More]

  • Company Information: JIT Global Enterprises, Inc. has earned a reputation for offering our customers fast, low cost solutions for producing high quality stamped and machined products.
  • CNC Machining: Drilling; Jig Boring; Laser Machining; Milling; Turning; Water / Abrasive Jet Machining; 5-axis Machining
  • Certifications / Standards: ISO 9001:2000; ISO 9001:2008
  • Specialty Machining: Casting Machining; Gear Manufacturing; Jigs and Fixtures; Tool & Die Manufacturing
Mallory Industries, Inc.
from Mallory Industries, Inc.

MALLORY Industries has been a recognized leader for 50 years in the manufacture of two and three dimensional cams and complex machined parts. Our engineering experience, together with the latest CAD technology permits us to work with you to design and build precision cams at cost effective prices. [See More]

  • Company Information: MALLORY Industries has been a recognized leader for 50 years in the manufacture of two and three dimensional cams and complex machined parts. They hold precise tolerances, and of equal importance, deliver quality parts on-time, every time.
  • CNC Machining: Drilling; Milling; Turning; Wire EDM; 3-axis Machining; 4-axis Machining; High-Speed Milling
  • Certifications / Standards: AS 9100 / AS 9100B
  • Specialty Machining: Single Part and Small Lot Sizes
R.S. Precision Industries, Inc.
from R.S. Precision Industries, Inc.

CREATIVE EDM SOLUTIONS AND COMPLEX PARTS. The most rigorous specifications for precision manufacturing can be met at R.S. Precision Industries. Our high-tech capabilities in CNC Sinker and Wire EDM, CNC Milling and Form Grinding, Fixturing, Critical Deburring, and CAD/CAM plus our Automated Video... [See More]

  • Company Information: Specialists in ultra close tolerance machined parts with EDM. Micro- CNC machining, Wire and Sinker EDM, CNC Grinding and Microscopic Deburring are their core competencies. They provide live SPC/CPK data and are certified ISO 9001:2000, Reg by UL.
  • CNC Machining: Drilling; Electrode EDM; Milling; Turning; Wire EDM; 3-axis Machining; 4-axis Machining; Close Tolerance Micro Machining
  • Certifications / Standards: ISO 9001:2000
  • Specialty Machining: Hardened and Ground Parts
MuShield Company, Inc. (The)
from MuShield Company, Inc. (The)

For over 60 years, MuShield has been a leading supplier of custom low frequency magnetic shielding for the medical, aerospace and defense industries. While we specialize in the fabrication and manufacture of magnetic shielding using MuMetal and other shielding alloys, we have the in-house... [See More]

  • Company Information: For over sixty years, The MuShield Company has been a worldwide industry leader as a manufacturer of custom magnetic shields and precision sheet metal fabrication.
  • CNC Machining: Laser Machining; Milling; Turning; 2-axis Machining; 5-axis Machining
  • Certifications / Standards: ISO 9001:2008
  • Materials: Aluminum; Brass; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; MuMetal® Nickel-Iron Soft Magnetic Alloy
CNC Machining Service
from Morrison Berkshire, Inc.

Morrison Berkshire, Inc. specializes in large scale machining and heavy fabrication requirements with decades of experience. Our machine shop is designed to handle heavy and large items that are rectangular, conical or cylindrical in shape. Several CNC and NC boring mills along with huge lathes are... [See More]

  • Company Information: Morrison Berkshire specializes in contract manufacturing for large machining and heavy fabrication requirements and up to 50 ton overhead crane capacity. Services include machining, turning, fabrication, assembly and welding in our 130,000 sf. facility.
  • CNC Machining: Broaching; Drilling; Electrode EDM; Turning; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining; CNC Flame and Plasma Cutting
  • Certifications / Standards: AWS D1.1, ASME SEC VIII Welding
  • Specialty Machining: Casting Machining; Extrusion Machining; Forging Machining; Fabrications (Plate Materials)
Precision Machined Custom Fasteners
from Nelson Fastener Systems

Nelson Fastener Systems is a diversified group of precision engineered fastener manufacturers with industry leading design, systems and materials development. Global Market Distribution and Support. Construction: Bridge, Parking Structures, Steel Framed Buildings. Energy: Nuclear, Wind Turbine, Oil... [See More]

  • Company Information: Nelson Fastener Systems is a diversified group of precision engineered fastener manufacturers with industry leading design, systems and materials development.
  • Materials: Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
  • CNC Machining: Deep Hole Drilling; Milling; Turning; Wire EDM
  • Secondary Operations: Heat Treating / Stress Relieving
Vallorbs Jewel Company
from Vallorbs Jewel Company

Vallorbs is a full service Swiss Screw Machine Shop. Serving the industry for over 70 years we have enjoyed an enviable reputation for producing precision, award winning, Swiss Screw Machine Products at the most competitive costs. We have the equipment and the experienced technicians to produce... [See More]

  • Company Information: Vallorbs, a VAL-CO Co., is a manufacturer of Precision Swiss Screw machine products and turned parts up to 32mm for more than 70 years. Industry applications include nuclear, agriculture, medical, aircraft, electronics and instrumentation among others.
  • CNC Machining: Broaching; Deep Hole Drilling; Drilling; Honing; Milling; Screw Machining; Swiss Machining; Turning; 5-axis Machining; Multi-Spindle Swiss Screw Machining
  • Certifications / Standards: MIL-SPEC; Nuclear Spec. 10CFR50 ANSI/ASQ Z1.42008
  • Specialty Machining: Rotary Transfer Machining; Gun Drilling
CNC Machining
from Empire Group

PRECISION CNC MACHINE SERVICES FOR PROTOTYPES, MOLDS, AND PRODUCTION PARTS. When tight tolerances, complex geometries, or production-grade materials are needed for your project, our in-house CNC Machinists and Engineers can achieve your desired results. Functioning as a resource for post-processing... [See More]

  • Company Information: Empire Group is the go-to service provider for all facets of product development- from design and engineering to prototype, to low-mid volume production
  • Materials: Aluminum; Brass; Copper; Plastics; Stainless Steel; Titanium; Milled Steel
  • CNC Machining: Milling; Turning; 3-axis Machining
  • Secondary Operations: Anodizing; Heat Treating / Stress Relieving
APEX Machine Tool Company
from APEX Machine Tool Company

Apex Machine Tool Co. Precision Machining. Born out of market need Apex Machine Tool has positioned itself to service their markets with prototype, pre-production, limited production and rate production manufacturing on make to print hardware. With our full service engineering and manufacturing... [See More]

  • Company Information: Apex specializes in designing and manufacturing complex precision gages, fixtures, precision tools, composite molds, close tolerance parts and other precision machined components in all materials.
  • Specialty Machining: Casting Machining; Extrusion Machining; Forging Machining; Gear Manufacturing; Jigs and Fixtures; Tool & Die Manufacturing
  • CNC Machining: Broaching; Deep Hole Drilling; Drilling; Electrode EDM; Jig Boring; Milling; Turning; Water / Abrasive Jet Machining; Wire EDM; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining
  • Length: Less than 1"; Greater than 48"
Full Service Machine Capabilities For All Applications
from CDM Inc.

CDM ’s Turnersville, NJ, Machine Shop is dedicated full-time to the precision manufacturing of custom designs, simple or complex, for all industries. CDM ’s Machine Shop: 3,000 Square foot dedicated facility. All run sizes accommodated, from prototype to full production. State-of-the-art... [See More]

  • Company Information: CDM Electronics, Inc. is an authorized, stocking distributor of full lines of high-quality circular, printed circuit, power, rack and panel, RF, and audio communications connectors. They serve customers around the world from their offices in New Jersey and California. Additionally, they employ state-of-the-industry documented and controlled systems in their value-added contract services division. Focusing on low to medium volume requirements assures high quality at competitive pricing.
  • Additional Services: Assembly Services; Prototype Services; Low Volume Production; High Volume Production
  • Certifications / Standards: IPC-WHMA-620, J-STD-001
CNC Metal Machining -- Metal Cutting Corporation
from Metal Cutting Corporation

We are an independent metal fabricating company specializing in the burr-free abrasive. cut-off of metal parts and the related capabilities required to meet all of our customers' tight tolerance requirements. You can find us in Cedar Grove, New Jersey, USA at our modern manufacturing facility... [See More]

  • Company Information: Metal Cutting Corporation's extensive machine shop specializes in the pointing, slotting, bending and angle cutting of small size and tight tolerance parts made from difficult-to-work metals.
  • CNC Machining: Deep Hole Drilling; Drilling; Etching/Chemical Milling; Honing; Milling; Turning; Wire EDM; 4-axis Machining
  • Certifications / Standards: QS-9000; ISO 9001:2000
  • Micro Machining: Yes