Shatterproof LED Lamps

4 Results
Surgical microscope lighting for medical -- RFMM-2607
from Rayfine Specialty Lighting Co., Ltd.

copy from other 2607 [See More]

  • Lamp Power: 30
  • Color Temperature: 5000 to 6000
  • Color Rendering Index: 85
  • Diameter: 38 to 90
Firefly LED Bulb -- R Style
from Ecopower Inc.

These American Made Firefly LED Replacement Bulbs will take your 50 Watt Incandescent Lamps down to only 2.8 Watts and they last 60,000 hours. The LED R-20I is for Indoor usage. The LED R-20S is for outdoor and Message Centers, Score Boards, Time/Temp Board usages. Standard colors are Amber or Red,... [See More]

  • Mean Lumens: 288 to 320
  • Color Temperature: 2800 to 6000
  • Lamp Power: 50
  • Diameter: 50.8
Firefly LED Flood Lamp -- PAR38I-9
from Ecopower Inc.

Firefly Technology's PAR-38 Indoor are a recommended replacement for PAR,BR and A lamps from 50 to 150 Watts. Perfect choice for all general lighting requirements, including recessed, downlight, track light, accent and task lighting. These LED PAR Lights save up to 90% in Energy usage, contains no... [See More]

  • Mean Lumens: 1089 to 1588
  • Color Temperature: 2700 to 5000
  • Lamp Power: 11.9 to 16
  • Diameter: 121
Outdoor Surface Light -- Outdoor Basic
from Ecopower Inc.

Eyeleds ® Outdoor Basic is an innovative range of outdoor surface lighting, driven by energy efficient and long lasting LED technology. The range consists of architectural, recessed walk-over landscape lighting, and is available in the round lens style. Eyeleds ® Outdoor is used as accent,... [See More]

  • Mean Lumens: 1.6
  • Diameter: 40
  • Lamp Power: 0.3000
  • Features: Shatterproof