Single Pin T-8 LED Lamps

10 Results
LED Tube Lights -- 1938225
from RS Components, Ltd.

Osram 4058075187399 LED Tube Light [See More]

  • Base Type: Bi-Pin T8; Single Pin T-8; G13
  • Maximum Overall Length: 47.76
  • Lamp Power: 16
  • Rated Average Life: 50000
LED Tube Lights -- 1938226
from RS Components, Ltd.

Osram 4058075187634 LED Tube Light [See More]

  • Base Type: Bi-Pin T8; Single Pin T-8; G13
  • Maximum Overall Length: 59.57
  • Lamp Power: 24
  • Rated Average Life: 50000
(08 Watt) 2' T8 LED Tube, Rotating Base -- ZUL-HP2-8
from Green Lighting LED

2 Foot T8 LED Tube replacing fluorescent lights with Superbright SMD 3528 LEDs and Rotating Base. Equivalent to a T8 fluorescent tube. Rotating end caps. No Ballast Required. Five Year Warranty against mfg defects. RoHS compliant. UL, FCC, CE Listed. Indoor Use Only [See More]

  • Base Type: Single Pin T-8; Bi-pin
  • Lamp Power: 8
  • Mean Lumens: 800
  • Rated Average Life: 50000
Firefly Jewelry Store LED Lamp -- MR-16-3 LED Lamp
from Ecopower Inc.

These American made LED Jewelry Light Products have been Designed especially for Jewelry Stores and their lighting needs. Extensive testing produced three colors of White Light that makes the Merchandise look incredible. Firefly has have been Manufacturing LED Lighting since 1992. There is no other... [See More]

  • Base Type: Single Pin T-8; Single Pin T-12
  • Lamp Power: 4.5
  • Mean Lumens: 363 to 462
  • Color Temperature: 3000 to 5000
(10 Watt) 3' T8 LED Tube, Rotating Base -- ZUL-HP3-10
from Green Lighting LED

3 Foot T8 LED Tube replaces standard fluorescent lights with LED technology. Equivalent to a T8 fluorescent tube. Rotating end caps. No Ballast Required. Five Year Warranty against mfg defects. RoHS compliant. UL, FCC, CE Listed. Indoor Use Only [See More]

  • Base Type: Single Pin T-8; Bi-pin
  • Lamp Power: 10
  • Mean Lumens: 1000
  • Rated Average Life: 50000
RedBird Replacement LED for Standard Flourescent Tubes -- 2' Cardinal™ Linear Light
from Ecopower Inc.

Product Description. Cardinal ™ Linear Lights are high quality replacements of standard fluorescent tubes (T8 and T12) and provide electrical savings of 35% to 50%. Installation is easy, these linear lights use the same terminal connections as fluorescent tubes, and a universal power supply... [See More]

  • Base Type: Single Pin T-8; Single Pin T-12
  • Lamp Power: 10
  • Mean Lumens: 800
  • Color Temperature: 3200 to 6000
(15 Watt) 4' T8 LED Tube, Rotating Base -- ZUL-HP4-15
from Green Lighting LED

4 Foot T8 LED Tube replaces standard fluorescent tubes in office, industrial, and general lighting settings. Equivalent to a T8 fluorescent tube. Rotating end caps. No Ballast Required. Five Year Warranty against mfg defects. RoHS compliant. UL, FCC, CE Listed. Indoor Use Only [See More]

  • Base Type: Single Pin T-8; Bi-pin
  • Lamp Power: 15
  • Mean Lumens: 1500
  • Rated Average Life: 50000
(18 Watt) 4' T8 LED Tube, Rotating Base -- ZUL-HP4-18
from Green Lighting LED

4 Foot T8 LED Tube replacing fluorescent lights with Superbright SMD 3528 LEDs and Rotating Base. Equivalent to a T8 fluorescent tube. Rotating end caps. No Ballast Required. Five Year Warranty against mfg defects. RoHS compliant. UL, FCC, CE Listed. Indoor Use Only [See More]

  • Base Type: Single Pin T-8; Bi-pin
  • Lamp Power: 18
  • Mean Lumens: 1800
  • Rated Average Life: 50000
(20 Watt) 4' T8 LED Tube, Ultra Bright -- ZUL-HP4-20
from Green Lighting LED

4 Foot T8 LED Tube provides a high lumen alternative for LED tubes to replace standard fluorescent 4 ' tubes. Rotating end caps. No Ballast Required. Five Year Warranty against mfg defects. RoHS compliant. UL, FCC, CE Listed. Indoor Use Only [See More]

  • Base Type: Single Pin T-8; Bi-pin
  • Lamp Power: 20
  • Mean Lumens: 2000
  • Rated Average Life: 50000
(24 Watt) 5' T8 LED Tube, Rotating Base -- ZUL-HP5-25
from Green Lighting LED

5 Foot T8 LED Tube replaces standard fluorescent lights with solid state technology. Rotating end caps. No Ballast Required. Five Year Warranty against mfg defects. RoHS compliant. UL, FCC, CE Listed. Indoor Use Only [See More]

  • Base Type: Single Pin T-8; Bi-pin
  • Lamp Power: 25
  • Mean Lumens: 24800
  • Rated Average Life: 50000