Single Pin T-12 LED Lamps
from Green Lighting LED
8 Foot T12 LED replacement tube using SMD 3528 LEDs and Rotating Base. Equivalent to a 8 ' T12 fluorescent tube. Rotating end caps. No Ballast Required. Five Year Warranty against mfg defects. RoHS compliant. UL, FCC, CE Listed. Indoor Use Only [See More]
- Base Type: Single Pin T-12; Single Pin
- Lamp Power: 35
- Mean Lumens: 3500
- Rated Average Life: 50000
from Ecopower Inc.
These American made LED Jewelry Light Products have been Designed especially for Jewelry Stores and their lighting needs. Extensive testing produced three colors of White Light that makes the Merchandise look incredible. Firefly has have been Manufacturing LED Lighting since 1992. There is no other... [See More]
- Base Type: Single Pin T-8; Single Pin T-12
- Lamp Power: 4.5
- Mean Lumens: 363 to 462
- Color Temperature: 3000 to 5000
from Ecopower Inc.
Product Description. Cardinal Linear Lights are high quality replacements of standard fluorescent tubes (T8 and T12) and provide electrical savings of 35% to 50%. Installation is easy, these linear lights use the same terminal connections as fluorescent tubes, and a universal power supply... [See More]
- Base Type: Single Pin T-8; Single Pin T-12
- Lamp Power: 10
- Mean Lumens: 800
- Color Temperature: 3200 to 6000