Adjustable Frequency Plasma Power Supplies
from Amp-Line Corp.
Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 1000 watts; 47 - 10K Hz (up to 20K Hz if low bound frequency starts from 2K Hz or higher). Custom output range available upon request. [See More]
- Features: Adjustable Frequency
- Technology: Linear Power Supply
- Type: Programmable Power Supply
- Form Factor: Rack Mount
from Comdel, Inc.
Simplify Operations and Reduce Costs Without Sacrificing Performance. Performance: The CDX 1000 dual frequency RF generator comes in a 1200 watt design. The high frequency (HF) section of the CDX provides 600 watts of power, with optional frequencies from 2 to 60 MHz. The low frequency (LF) section... [See More]
- Features: Adjustable Frequency; Pure Sine Output; Variable frequency, Power Monitoring
- Applications: Instrumentation, Semiconductor/Thin Film, Semiconductor, Etch, Deposition
- Form Factor: Rack Mount
- DC Output Power: 1200
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Plasma Power Supplies. Features. Output Voltage: 0-130V or 0-260V with internal output transformer. 0-22.5 rms. into primary of external output transformer. Frequency Response: 40Hz to 20KHz with internal output transformer. 20KHz to 200KHz with external output transformers (at additional cost). [See More]
- Features: Adjustable Frequency; Adjustable Voltage
- Form Factor: Rack Mount
- Type: High Voltage; AC Power Source
- Applications: Testing Equipment
from Amp-Line Corp.
Plasma Power Supply System (input signal from Function Generator needed): Provides high frequency high voltage signal for plasma generation; 600 Hz - 2.5K Hz, 0 - 5K V rms. [See More]
- Features: Adjustable Frequency
- Form Factor: Rack Mount
- Technology: Linear Power Supply
- Applications: High Frequency, Instrumentation, Magnetic, Military, Testing Equipment
from Comdel, Inc.
Comdel's Superior Design and Reliability in a Small, Lightweight Package. Performance: RF generators from the CLB product family are available in power ranges from 2500 to 12,000 Watts at a single frequency in the 20 kHz to 2 MHz band. The CLB 12K provides 12000 watts of power. The Turbotune... [See More]
- Features: Adjustable Frequency
- Applications: Semiconductor/Thin Film, Etch, Parallel Plate, RF Sputtering
- Form Factor: Rack Mount
- DC Output Voltage: -5.0 to 10.0
from Comdel, Inc.
Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications. Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 1000 provides 1000 watts of power. The full- rack models operate at any fixed frequency from 20 to 450 kHz or... [See More]
- Features: Adjustable Frequency; Pure Sine Output; Cooling by Forced Air
- Applications: Semiconductor/Thin Film, RIE, ICP, PVD, Semiconductor Processing
- Form Factor: Rack Mount
- DC Output Power: 1000
from Comdel, Inc.
Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications. Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 5000 provides 5000 watts of power. The full- rack models can operate at any fixed frequency from 20 to 450 kHz or... [See More]
- Features: Adjustable Frequency; Pure Sine Output; Over-Power Protection
- Applications: Semiconductor/Thin Film, RIE, ICP, PVD, Semiconductor Processing
- Form Factor: Rack Mount
- DC Output Power: 5000
from Comdel, Inc.
Proven Reliability in Plasma Vacuum Systems Worldwide. Performance: The CLX series low frequency RF power supplies are available in power ranges from 600 to 10,000 Watts with fixed frequencies from 20 kHz to 2 MHz, and frequency agile capability up to 10% bandwidth. The CLX 1000 provides 1000 watts... [See More]
- Features: Adjustable Frequency; Pure Sine Output; Cooling by Forced Air
- Applications: Semiconductor/Thin Film, Semiconductor Processing, RIE, CVD, PVD
- Form Factor: Rack Mount
- DC Output Power: 1000
from Comdel, Inc.
Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 1000 delivers 1000 watts of power. Configured within Comdel's standard control and monitoring package, the CV series offers exceptional ease of operation. RS-232 and analog controls are... [See More]
- Features: Adjustable Frequency; Pure Sine Output; Active Front Panel Controls,
- Applications: High Frequency, Semiconductor/Thin Film, Telecommunications, VHF Plasma, Laser, Induction Heating
- Form Factor: Rack Mount
- DC Output Power: 1000
from Comdel, Inc.
High Power Range of the CX Series Family of Products. Performance: The CX high frequency series is available in power ranges of 5000 and 10,000 Watts with fixed frequencies from 2 to 30 MHz, and frequency agile capability up to 10% bandwidth. The CX series provides precise, repeatable power control... [See More]
- Features: Adjustable Frequency; Pure Sine Output; Active Front Panel with Full Controls
- Applications: High Frequency, Instrumentation, Military, Semiconductor/Thin Film, Plastic Welding, Silicon Crystal Growing
- Form Factor: Rack Mount
- DC Output Power: 10000
from Comdel, Inc.
Proven Reliability in Plasma Vacuum Systems Worldwide. Performance: The CX series power supplies start at power ranges from 600 to 2500 Watts with fixed frequencies from 2 MHz to 30 MHz, and frequency agile capability up to 10% bandwidth. The solid-state design provides low cost of ownership with... [See More]
- Features: Adjustable Frequency; Pure Sine Output; Active Front Panel with Full Controls
- Applications: High Frequency, Semiconductor/Thin Film, Etch, Parallel Plate, RF Sputtering
- Form Factor: Rack Mount
- DC Output Power: 1250
from Comdel, Inc.
Proven Reliability in Plasma Vacuum Systems Worldwide. Performance: The CX series power supplies start at power ranges from 600 to 2500 Watts with fixed frequencies from 2 MHz to 30 MHz, and frequency agile capability up to 10% bandwidth. The solid-state design provides low cost of ownership with... [See More]
- Features: Adjustable Frequency; Pure Sine Output; Active Front Panel with Full Controls
- Applications: High Frequency, Semiconductor/Thin Film, Etch, Parallel Plate, RF Sputtering
- Form Factor: Rack Mount
- DC Output Power: 600
from Comdel, Inc.
Reliable DC Power in a Compact, Lightweight Design. Performance: The high-quality design of Comdel's XDC 1000 assures ultra reliability, while the small size fits easily into your system. What's more, with the XDC's flexible options and controls, you don't need to purchase a new power supply every... [See More]
- Features: Adjustable Frequency
- Applications: Semiconductor/Thin Film, Etch, Parallel Plate, RF Sputtering
- Form Factor: Rack Mount
- DC Output Voltage: -5.0 to 10.0