Ear Clamps Hose Clamps and Band Clamps

23 Results
Oetiker StepLess® Ear Clamp, Degreased, 100/Bag -- 16700983
from Qosina Corp.

Oetiker StepLess ® Ear Clamp, Degreased, 100/Bag [See More]

  • Type: Ear
  • Material: Stainless Steel; SS
  • Capacity / Jaw Opening: 0.1969
Misc Clamps: Oetiker 2 Ear Clamp
from P.B.A. Industrial Supplies Ltd.

Robust, durable one-piece design offers positive, tamper resistant seal. Smooth edges prevent damage to hose. Oetiker 2 Ear Clamps allow for a quick and easy install. [See More]

  • Type: Ear
  • Capacity / Jaw Opening: 0.1562 to 1.75
Oetiker 2 Ear Clamp
from Advanced Technology Products

Oetiker Couplings & Clamps. ATP is proud to represent Oetiker and supply you with high quality Oetiker couplings and clamps. [See More]

  • Type: Ear
Oetiker 1 & 2 Ear Clamps -- EC Series
from DME Company

No retightening needed. Install quickly. Allows tight installations. No clamp creeping [See More]

  • Type: Ear
  • Material: Stainless Steel
  • Capacity / Jaw Opening: 0.3550 to 1.57
5 pc 1/2 in. Double Ear Hose Clamps -- 5714308
from Princess Auto Limited

5 pc 1/2 in. Double Ear Hose Clamps [See More]

  • Type: Ear
  • Material: Stainless Steel
  • Capacity / Jaw Opening: 0.5000
Close Ear (CE) CinchClamp -- WP9CE
from Watts

WP9CE-08PB: 1/2 in. CinchClamp ™. WP9CE-12PB: 3/4 in. CE CinchClamp ™. WP9CE-08: 1/2 in. CE CinchClamp ™. WP9CE-12: 3/4 in. CE CinchClamp ™ [See More]

  • Type: Ear
  • Material: Stainless Steel
  • Capacity / Jaw Opening: 0.5000 to 0.7500
Oetiker StepLess® Ear Clamp, Degreased, 100/Bag -- 16700984
from Qosina Corp.

Oetiker StepLess ® Ear Clamp, Degreased, 100/Bag [See More]

  • Type: Ear
  • Material: Stainless Steel; SS
  • Capacity / Jaw Opening: 0.1969
Oetiker Stepless Ear Clamp
from Advanced Technology Products

Oetiker Couplings & Clamps. ATP is proud to represent Oetiker and supply you with high quality Oetiker couplings and clamps. [See More]

  • Type: Ear
Stepless Ear Clamp -- SEC Series
from DME Company

The term “Stepless ” refers to the absence of steps or gaps on the circumference of the clamp. The Stepless design provides uniform compression and a 360 º seal. The unique “tongue-in-groove design ” was developed to assure that the inner circumference is free of steps... [See More]

  • Type: Ear
  • Material: Stainless Steel
  • Capacity / Jaw Opening: 0.4724 to 1.07
5 pc 5/8 in. Double Ear Hose Clamps -- 5714324
from Princess Auto Limited

5 pc 5/8 in. Double Ear Hose Clamps [See More]

  • Type: Ear
  • Material: Stainless Steel
  • Capacity / Jaw Opening: 0.6250
Oetiker StepLess® Ear Clamp, Degreased, 100/Bag -- 16700985
from Qosina Corp.

Oetiker StepLess ® Ear Clamp, Degreased, 100/Bag [See More]

  • Type: Ear
  • Material: Stainless Steel; SS
  • Capacity / Jaw Opening: 0.1969
5 pc 9/16 in. Double Ear Hose Clamps -- 5714316
from Princess Auto Limited

5 pc 9/16 in. Double Ear Hose Clamps [See More]

  • Type: Ear
  • Material: Stainless Steel
  • Capacity / Jaw Opening: 0.5625
Oetiker StepLess® Ear Clamp, Degreased, 100/Bag -- 16700986
from Qosina Corp.

Oetiker StepLess ® Ear Clamp, Degreased, 100/Bag [See More]

  • Type: Ear
  • Material: Stainless Steel; SS
  • Capacity / Jaw Opening: 0.1969
Oetiker StepLess® Ear Clamp, Degreased, 100/Bag -- 16700987
from Qosina Corp.

Oetiker StepLess ® Ear Clamp, Degreased, 100/Bag [See More]

  • Type: Ear
  • Material: Stainless Steel; SS
  • Capacity / Jaw Opening: 0.1969
Oetiker StepLess® Ear Clamp, Degreased, 100/Bag -- 16700988
from Qosina Corp.

Manufactured by Oetiker ®, this StepLess ® ear clamp is non-greased and sold 100/bag. Designed to connect a tube to a connector without an adhesive, Oetiker ® StepLess ® Ear Clamps are ideal for applications where leakage is a concern. This stainless steel securing clamp has a 5... [See More]

  • Type: Ear
  • Material: Stainless Steel; SS
  • Capacity / Jaw Opening: 0.4130
Oetiker StepLess® Ear Clamp, Degreased, 100/Bag -- 16700989
from Qosina Corp.

Manufactured by Oetiker ®, this StepLess ® ear clamp is non-greased and sold 100/bag. Designed to connect a tube to a connector without an adhesive, Oetiker ® StepLess ® Ear Clamps are ideal for applications where leakage is a concern. This stainless steel securing clamp has a 5... [See More]

  • Type: Ear
  • Material: Stainless Steel; SS
  • Capacity / Jaw Opening: 0.4450
Oetiker StepLess® Ear Clamp, Degreased, 100/Bag -- 16700990
from Qosina Corp.

Oetiker StepLess ® Ear Clamp, Degreased, 100/Bag [See More]

  • Type: Ear
  • Material: Stainless Steel; SS
  • Capacity / Jaw Opening: 0.1969
Oetiker StepLess® Ear Clamp, Degreased, 100/Bag -- 16700992
from Qosina Corp.

Oetiker StepLess ® Ear Clamp, Degreased, 100/Bag [See More]

  • Type: Ear
  • Material: Stainless Steel; SS
  • Capacity / Jaw Opening: 0.4840
Oetiker StepLess® Ear Clamp, Degreased, 100/Bag -- 16700993
from Qosina Corp.

Oetiker StepLess ® Ear Clamp, Degreased, 100/Bag [See More]

  • Type: Ear
  • Material: Stainless Steel; SS
  • Capacity / Jaw Opening: 0.5240
Oetiker StepLess® Ear Clamp, Degreased, 100/Bag -- 16700995
from Qosina Corp.

Oetiker StepLess ® Ear Clamp, Degreased, 100/Bag [See More]

  • Type: Ear
  • Material: Stainless Steel; SS
  • Capacity / Jaw Opening: 0.5430
Oetiker StepLess® Ear Clamp, Degreased, 100/Bag -- 16700997
from Qosina Corp.

Oetiker StepLess ® Ear Clamp, Degreased, 100/Bag [See More]

  • Type: Ear
  • Material: Stainless Steel; SS
  • Capacity / Jaw Opening: 0.5510
Oetiker StepLess® Ear Clamp, Degreased, 100/Bag -- 16700999
from Qosina Corp.

Manufactured by Oetiker ®, this StepLess ® ear clamp is non-greased and sold 100/bag. Designed to connect a tube to a connector without an adhesive, Oetiker ® StepLess ® Ear Clamps are ideal for applications where leakage is a concern. This stainless steel securing clamp has a 7... [See More]

  • Type: Ear
  • Material: Stainless Steel; SS
  • Capacity / Jaw Opening: 0.5710
Oetiker StepLess® Ear Clamp, Degreased, 100/Bag -- 16701002
from Qosina Corp.

Oetiker StepLess ® Ear Clamp, Degreased, 100/Bag [See More]

  • Type: Ear
  • Material: Stainless Steel; SS
  • Capacity / Jaw Opening: 0.2756