T-Bolt Band Clamps Hose Clamps and Band Clamps
from Princess Auto Limited
1.14 " to 1.22 " T-Bolt Hose Clamp [See More]
- Type: T-Bolt
- Material: Stainless Steel
- Capacity / Jaw Opening: 1.14 to 1.22
from P.B.A. Industrial Supplies Ltd.
T-Bolt Clamps are available in both Carbon and Stainless Steel. They are used where gear clamps do not provide adequate strength. They have a large size range and are tightened with a standard socket wrench. The band has a beveled edge which helps to prevent damage to the hose cover when tightened. [See More]
- Type: T-Bolt
- Capacity / Jaw Opening: 0.7500 to 9.88
from Watson-Marlow Fluid Technology Group
BioClamp is a patented plastic union clamp, specifically designed to meet the needs of busy pharmaceutical and bioprocessing laboratories. Lot numbers moulded in for full traceability. Moulded from reinforced Nylon 66 USP Class VI, FDA. Reduce distortion on polymeric fittings when subjected to heat. [See More]
- Type: T-Bolt
- Material: Plastic
- Capacity / Jaw Opening: 0.5000 to 8
from Tompkins Industries, Inc.
Supra Heavy-Duty T-Bolt Hose Clamp. The Supra W2 is a reliable, heavy-duty clamp that can be opened up and fastened again when in place without dislodging any other parts of the clamp. Its revolutionary swiveling bridge means it can be mounted in awkward applications without having to remove the... [See More]
- Type: T-Bolt
- Material: Stainless Steel
- Capacity / Jaw Opening: 0.6700 to 0.7500
from Princess Auto Limited
1.31 " to 1.56 " T-Bolt Hose Clamp [See More]
- Type: T-Bolt
- Material: Stainless Steel
- Capacity / Jaw Opening: 1.31 to 1.56
from Tompkins Industries, Inc.
Supra Heavy-Duty T-Bolt Hose Clamp. The Supra W2 is a reliable, heavy-duty clamp that can be opened up and fastened again when in place without dislodging any other parts of the clamp. Its revolutionary swiveling bridge means it can be mounted in awkward applications without having to remove the... [See More]
- Type: T-Bolt
- Material: Stainless Steel
- Capacity / Jaw Opening: 1.25 to 1.41
from Princess Auto Limited
1.56 " to 1.81 " T-Bolt Hose Clamp [See More]
- Type: T-Bolt
- Material: Stainless Steel
- Capacity / Jaw Opening: 1.56 to 1.81
from Princess Auto Limited
1.81 " to 2.06 " T-Bolt Hose Clamp [See More]
- Type: T-Bolt
- Material: Stainless Steel
- Capacity / Jaw Opening: 1.81 to 2.06
from Princess Auto Limited
2.06 " to 2.31 " T-Bolt Hose Clamp [See More]
- Type: T-Bolt
- Material: Stainless Steel
- Capacity / Jaw Opening: 2.06 to 2.31
from Princess Auto Limited
2.31 " to 2.63 " T-Bolt Hose Clamp [See More]
- Type: T-Bolt
- Material: Stainless Steel
- Capacity / Jaw Opening: 2.31 to 2.63
from Princess Auto Limited
2.56 " to 2.87 " T-Bolt Hose Clamp [See More]
- Type: T-Bolt
- Material: Stainless Steel
- Capacity / Jaw Opening: 2.56 to 2.87
from Princess Auto Limited
2.69 " to 3.00 " T-Bolt Hose Clamp [See More]
- Type: T-Bolt
- Material: Stainless Steel
- Capacity / Jaw Opening: 2.69 to 3
from Princess Auto Limited
2.91 " to 3.13 " T-Bolt Hose Clamp [See More]
- Type: T-Bolt
- Material: Stainless Steel
- Capacity / Jaw Opening: 2.91 to 3.13
from Princess Auto Limited
3.06 " to 3.38 " T-Bolt Hose Clamp [See More]
- Type: T-Bolt
- Material: Stainless Steel
- Capacity / Jaw Opening: 3.06 to 3.38
from Princess Auto Limited
3.31 " to 3.62 " T-Bolt Hose Clamp [See More]
- Type: T-Bolt
- Material: Stainless Steel
- Capacity / Jaw Opening: 3.31 to 3.62
from Princess Auto Limited
3.63 " to 3.94 " T-Bolt Hose Clamp [See More]
- Type: T-Bolt
- Material: Stainless Steel
- Capacity / Jaw Opening: 3.63 to 3.94