ST Fiber Optic Rotary Joints

8 Results
FiberOpticRotaryJoints SM/MM IP65 -- FCN0819-67
from CENO Electronics Technology Co., Ltd.

Fiber optic rotary joint could improve mechanical performance, simplify operation and avoid the data loss during rotating. It can also transmit signal via fiber optic no disclose no EMI. with high protection level up To IP65, small size light weight convenient to integrate power slip ring. Relying... [See More]

  • Fiber Connector: FC; SC; ST; LC
  • Maximum Speed: 200
  • Number of Channels: 8 to 19
  • Wavelength: 1270 to 1610
Fiber Optic Rotary Joint for Electro-optical Equipment -- LPFO-01C
from JINPAT Electronics

Features. Transmit signal by way of optical fiber, without leakage or electromagnetic interference. Be able to achievetransmission of networking application in long distance. Ultra-low voltage stationary Wave Ratio and insertion loss. Light and small integrated figure. Long life span, no contact or... [See More]

  • Fiber Connector: FC; SC; ST; LC
  • Maximum Speed: 2000
  • Number of Channels: 1
  • Wavelength: 650 to 1650
Fiber Optic Rotary Joint for Electro-optical Equipment -- LPFO-03A
from JINPAT Electronics

Features. Transmit signal by way of optical fiber, without leakage or electromagnetic interference. Be able to achievetransmission of networking application in long distance. Light and small. Long service life (over 100 million turns), with no contact or friction [See More]

  • Fiber Connector: FC; SC; ST; LC
  • Maximum Speed: 300
  • Number of Channels: 3
  • Wavelength: 850 to 1610
Fiber Optic Rotary Joint for Harsh Working Environments -- LPFO Series LPFO-01B
from JINPAT Electronics

LPFO series is a family of fiber optic rotary joints manufactured by JINPAT. Such rotary unions feature optic fiber as the media for data transmission. The fiber connector is designed perfectly for transmitting a large capacity of data and signal from stationary to rotating parts. [See More]

  • Fiber Connector: FC; SC; ST; LC; SMA; All Types
  • Wavelength: 650 to 1650
  • Number of Channels: 1
  • Fiber Type: Single Mode; Multimode
Fiber Optic Rotary Joint for Harsh Working Environments -- LPFO Series LPFO-01N
from JINPAT Electronics

LPFO series is a family of fiber optic rotary joints manufactured by JINPAT. Such rotary unions feature optic fiber as the media for data transmission. The fiber connector is designed perfectly for transmitting a large capacity of data and signal from stationary to rotating parts. [See More]

  • Fiber Connector: FC; SC; ST; LC; SMA; All Types
  • Wavelength: 850 to 1650
  • Number of Channels: 1
  • Fiber Type: Single Mode; Multimode
Fiber Optic Rotary Joint for Seafloor Operation System -- LPFO Series LPFO-1F1202
from JINPAT Electronics

LPFO series is a family of fiber optic rotary joints manufactured by JINPAT. Such rotary unions feature optic fiber as the media for data transmission. The fiber connector is designed perfectly for transmitting a large capacity of data and signal from stationary to rotating parts. [See More]

  • Fiber Connector: FC; SC; ST; LC; SMA
  • Wavelength: 650 to 1650
  • Number of Channels: 1
  • Fiber Type: Single Mode; Multimode
Fiber Optic Rotary Joint with Long Service Life -- LPFO Series LPFO-03B
from JINPAT Electronics

LPFO series is a family of fiber optic rotary joints manufactured by JINPAT. Such rotary unions feature optic fiber as the media for data transmission. The fiber connector is designed perfectly for transmitting a large capacity of data and signal from stationary to rotating parts. [See More]

  • Fiber Connector: FC; SC; ST; LC
  • Wavelength: 850 to 1610
  • Number of Channels: 3
  • Fiber Type: Single Mode; Multimode
IP68 Fiber Optic Slip Ring with 2000 rpm Working Speed -- LPFO Series LPFO-02B
from JINPAT Electronics

LPFO series is a family of fiber optic rotary joints manufactured by JINPAT. Such rotary unions feature optic fiber as the media for data transmission. The fiber connector is designed perfectly for transmitting a large capacity of data and signal from stationary to rotating parts. [See More]

  • Fiber Connector: FC; SC; ST; LC; SMA; All Types
  • Wavelength: 850 to 1550
  • Number of Channels: 2
  • Fiber Type: Single Mode; Multimode