Commercial Gate Drivers
from ROHM Semiconductor USA, LLC
Single lens reflex (SLR) cameras use relatively large actuators compared to compact digital cameras. ROHM's lens drivers for SLRs integrate high voltage resistance and large current output in a compact surface mount package, making them ideal for compact SLR cameras of all types. [See More]
- Screening Level: Commercial
- Number of Outputs: 1
- Driver Type: 1 to 2ch Lens Drivers for Single-lens Reflex Cameras
- Operating Temperature: -30 to 85
from ROHM Semiconductor GmbH
ICs, Motor / Actuator Drivers, Digital Still Camera [See More]
- Screening Level: Commercial
- Number of Outputs: 6
- Driver Type: μ-step System Lens Driver for Digital Still Cameras
- Operating Temperature: -20 to 85
from ROHM Semiconductor USA, LLC
Single lens reflex (SLR) cameras use relatively large actuators compared to compact digital cameras. ROHM's lens drivers for SLRs integrate high voltage resistance and large current output in a compact surface mount package, making them ideal for compact SLR cameras of all types. [See More]
- Screening Level: Commercial
- Number of Outputs: 2
- Driver Type: 1 to 2ch Lens Drivers for Single-lens Reflex Cameras
- Output Current: 1
from ROHM Semiconductor GmbH
BD63860EFV has the 3-bit DAC, and is designed to operate bipolar stepper motors in eighth-step modes. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 2.5A peak. For the input... [See More]
- Screening Level: Commercial
- Supply Voltage: 36
- Output Current: 2.5
- Operating Temperature: -25 to 85
from ROHM Semiconductor USA, LLC
The BD65491FV motor driver provides 1 Full-ON Drive H-bridge channel, while BD65492MUV provides 2 Full-ON Drive H-bridge channels. These ICs feature wide range operating from 1.8V and low power consumption by high switching speed in a compact surface mount package. [See More]
- Screening Level: Commercial
- Number of Outputs: 1
- Driver Type: 1-Channel Lens Driver for Single-lens Reflex Cameras
- Output Current: 1.2
from ROHM Semiconductor GmbH
Single lens reflex (SLR) cameras use relatively large actuators compared to compact digital cameras. ROHM's lens drivers for SLRs integrate high voltage resistance and large current output in a compact surface mount package, making them ideal for compact SLR cameras of all types. [See More]
- Screening Level: Commercial
- Number of Outputs: 1
- Driver Type: 1 to 2ch Lens Drivers for Single-lens Reflex Cameras
- Operating Temperature: -30 to 85
from ROHM Semiconductor USA, LLC
The BD65494MUV motor driver provides 1 Full-On Driver H-Bridge channel. This driver features wide range operating from 2.0V and low power consumption by fast switching speed in a compact surface mount package. [See More]
- Screening Level: Commercial
- Number of Outputs: 1
- Driver Type: 1-Channel Lens Driver for Single-lens Reflex Cameras
- Output Current: 1
from ROHM Semiconductor GmbH
Single lens reflex (SLR) cameras use relatively large actuators compared to compact digital cameras. ROHM's lens drivers for SLRs integrate high voltage resistance and large current output in a compact surface mount package, making them ideal for compact SLR cameras of all types. [See More]
- Screening Level: Commercial
- Number of Outputs: 2
- Driver Type: 1 to 2ch Lens Drivers for Single-lens Reflex Cameras
- Output Current: 1
from ROHM Semiconductor USA, LLC
The reversible motor driver for output 1.0A or more for two motors drives a brush motor and incorporates one and a halfcircuits of reversible motor driver. In addition, since the output section can control voltage applied to motors by output highvoltage setting pin, the torque at the time of driving... [See More]
- Screening Level: Commercial
- Output Current: 1
- Driver Type: 1.0A or More Reversible Motor Drivers (2 Motors)
- Supply Voltage: 18
from ROHM Semiconductor GmbH
Single lens reflex (SLR) cameras use relatively large actuators compared to compact digital cameras. ROHM's lens drivers for SLRs integrate high voltage resistance and large current output in a compact surface mount package, making them ideal for compact SLR cameras of all types. [See More]
- Screening Level: Commercial
- Number of Outputs: 1
- Driver Type: 1-Channel Lens Driver for Single-lens Reflex Cameras
- Output Current: 1
from ROHM Semiconductor USA, LLC
The reversible motor driver for output 1.0A for 1 motor can set the output modes to four modes, normal, reverse, stop(idling), and braking in accordance with logic input (2 inputs). [See More]
- Screening Level: Commercial
- Output Current: 1
- Driver Type: 1.0A Reversible Motor Drivers (Single Motor)
- Supply Voltage: 15
from ROHM Semiconductor GmbH
Single lens reflex (SLR) cameras use relatively large actuators compared to compact digital cameras. ROHM's lens drivers for SLRs integrate high voltage resistance and large current output in a compact surface mount package, making them ideal for compact SLR cameras of all types. [See More]
- Screening Level: Commercial
- Number of Outputs: 1
- Driver Type: 1-Channel Lens Driver for Single-lens Reflex Cameras
- Output Current: 1.2
from ROHM Semiconductor USA, LLC
The reversible motor driver for output 1.0A for 1 motor can set the output modes to four modes, normal, reverse, stop(idling), and braking in accordance with logic input (2 inputs). [See More]
- Screening Level: Commercial
- Output Current: 1
- Driver Type: 1.0A Reversible Motor Drivers (Single Motor)
- Supply Voltage: 15
from ROHM Semiconductor GmbH
The BD65494MUV motor driver provides 1 Full-On Driver H-Bridge channel. This driver features wide range operating from 2.0V and low power consumption by fast switching speed in a compact surface mount package. [See More]
- Screening Level: Commercial
- Number of Outputs: 1
- Driver Type: 1-Channel Lens Driver for Single-lens Reflex Cameras
- Output Current: 1
from ROHM Semiconductor USA, LLC
Two-phase half-wave dc brushless fan motor Pre-driver. PWM pulse signal input. [See More]
- Screening Level: Commercial
- Supply Voltage: 12 to 24
- Driver Type: 12/24V compatible pre-driver
- Operating Temperature: -40 to 100
from ROHM Semiconductor GmbH
The BD7757MWX is a 1.5A Flash LED Driver with Synchronous rectification step up DC/DC converter that can drive 1LED. The LED current, timer, and UVLO threshold can be varied by using UPIC++ (Uni-Port Interface Control ++). [See More]
- Screening Level: Commercial
- Package Type: USON014X3020
- Operating Temperature: -30 to 85
- Packing Method: Tape Reel
from ROHM Semiconductor USA, LLC
ROHM offers a wide lineup of H-bridge drivers in different supply voltages (7V/18V/36V) and output currents (0.5A/1A/2A) to meet the needs of a variety of applications. Our standard products also contain a VREF variable function that contributes to lower power consumption and greater efficiency. In... [See More]
- Screening Level: Commercial
- Output Current: 2
- Driver Type: Dual Gate Driver
- Supply Voltage: 18
from ROHM Semiconductor GmbH
This is the product guarantees long time support in industrial market. BD2320EFJ-LA is the 100V maximum voltage High-Side and Low-Side gate driver which can drive external Nch-FET using the bootstrap method. The driver includes a 100V bootstrap diode and independent inputs control for High-Side and... [See More]
- Screening Level: Commercial
- Supply Voltage: 7.5 to 14.5
- Number of Outputs: 2
- Operating Temperature: -40 to 125
from ROHM Semiconductor USA, LLC
The BH6578FVM and BD7931F are reversible motor drivers with a wide output dynamic range, with power MOS used for theoutput transistor. The motor drivers can set the output mode to four modes of normal rotation, reverse rotation, stop (idling),and braking in accordance with input logic (2 inputs). [See More]
- Screening Level: Commercial
- Number of Outputs: 1
- Driver Type: 1ch System Motor Driver ICs
- Package Type: MSOP8
from ROHM Semiconductor GmbH
Two-phase half-wave dc brushless standard fan motor Pre-driver. [See More]
- Screening Level: Commercial
- Supply Voltage: 30
- Driver Type: 12/24V compatible pre-driver
- Operating Temperature: -40 to 100
from ROHM Semiconductor USA, LLC
The BD65496MUV motor driver provides 1 Full-On Driver H-Bridge channel. This driver features wide range operating from 1.8V and low power consumption by fast switching speed in a compact surface mount package. [See More]
- Screening Level: Commercial
- Number of Outputs: 1
- Driver Type: Dual Gate Driver
- Output Current: 1
from ROHM Semiconductor GmbH
The BM60213FV-C is high and low side drive IC which operates up to 1200 V with bootstrap operation, which can drive N-channel power MOSFET and IGBT. Under-voltage Lockout (UVLO) function is built-in. [See More]
- Screening Level: Commercial
- Output Current: 3
- Number of Outputs: 2
- Supply Voltage: 10 to 24
from ROHM Semiconductor USA, LLC
The BD16952EFV is an AEC-Q100 automotive qualified 2-channel Half-Bridge Gate Driver, controlled by an external MCU through a 16-bit Serial Peripheral Interface (SPI). Independent control of low-side and high-side N-MOSFETS allows for several MCU controlled modes. A programmable drive current is... [See More]
- Screening Level: Commercial
- Number of Outputs: 2
- Driver Type: Dual Gate Driver
- Supply Voltage: 40
from ROHM Semiconductor GmbH
ROHM offers a wide lineup of H-bridge drivers in different supply voltages (7V/18V/36V) and output currents (0.5A/1A/2A) to meet the needs of a variety of applications. Our standard products also contain a VREF variable function that contributes to lower power consumption and greater efficiency. In... [See More]
- Screening Level: Commercial
- Output Current: 2
- Driver Type: Dual Gate Driver
- Supply Voltage: 18
from ROHM Semiconductor USA, LLC
This controller synthesizes the optimal driving signal from hall sensor signals, and outputs the synthesized signal to control the external level shifter and power transistor. The replacement is also easy because of its pin compatibility with BD62012AFS and BD62014AFS. This controller provides... [See More]
- Screening Level: Commercial
- Supply Voltage: 15
- Driver Type: 3-Phase Brushless Fan Motor Controller
- Operating Temperature: -40 to 110
from ROHM Semiconductor GmbH
ROHM offers a wide lineup of H-bridge drivers in different supply voltages (7V/18V/36V) and output currents (0.5A/1A/2A) to meet the needs of a variety of applications. Our standard products also contain a VREF variable function that contributes to lower power consumption and greater efficiency. In... [See More]
- Screening Level: Commercial
- Output Current: 2
- Driver Type: Dual Gate Driver
- Supply Voltage: 18
from ROHM Semiconductor USA, LLC
This motor driver IC adopts PrestoMOS ™ as the output transistor, and put in a small full molding package with the high voltage gate driver chip. The protection circuits for overcurrent, overheating, under voltage lock out and the high voltage bootstrap diode with current regulation are... [See More]
- Screening Level: Commercial
- Number of Outputs: 1
- Driver Type: 3-Phase Brushless Fan Motor Driver
- Output Current: 1.5
from ROHM Semiconductor GmbH
BD2310G is 1ch Low-side Gate Driver, which can drive external Nch-FET and IGBT at high speed. BD2310G can supply output current 4A at small package SSOP5. This driver has the VREF pin for external input logic supply voltage and this range is 2.0V to 5.5V. As a protection function, the driver... [See More]
- Screening Level: Commercial
- Supply Voltage: 4.5 to 18
- Number of Outputs: 1
- Operating Temperature: -40 to 125
from ROHM Semiconductor USA, LLC
This motor driver IC adopts PrestoMOS ™ as the output transistor, and put in a small full molding package with the 120 ° square wave commutation controller chip and the high voltage gate driver chip. The protection circuits for overcurrent, overheating, under voltage lock out and the high... [See More]
- Screening Level: Commercial
- Number of Outputs: 1
- Driver Type: 3-Phase Brushless Fan Motor Driver
- Output Current: 1.5
from ROHM Semiconductor GmbH
The BD65496MUV motor driver provides 1 Full-On Driver H-Bridge channel. This driver features wide range operating from 1.8V and low power consumption by fast switching speed in a compact surface mount package. [See More]
- Screening Level: Commercial
- Number of Outputs: 1
- Driver Type: Dual Gate Driver
- Output Current: 1.2
from ROHM Semiconductor USA, LLC
BD62110AEFJ is a built-in 1 channel H-bridge motor driver for DC brush motors. This driver can facilitate low power consumption by direct PWM. There are built in protection circuits in this IC. Each protection circuit operation contributes to set high reliability. [See More]
- Screening Level: Commercial
- Number of Outputs: 1
- Driver Type: 36V 1ch DC Brush Motor Drivers
- Output Current: 1
from ROHM Semiconductor GmbH
The BD16950EFV is an AEC-Q100 automotive qualified 2-channel Half-Bridge Gate Driver, controlled by an external MCU through a 16-bit Serial Peripheral Interface (SPI). Independent control of low-side and high-side N-MOSFETS allows for several MCU controlled modes. A programmable drive current is... [See More]
- Screening Level: Commercial
- Supply Voltage: 40
- Driver Type: Dual Gate Driver
- Operating Temperature: -40 to 125
from ROHM Semiconductor USA, LLC
BD63730EFV is a low-power motor driver that drives load by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 3.0A. The input interface are interchangeable between CLK-IN drive mode and the PARALLEL-IN drive mode, and excitation mode is corresponding to FULL... [See More]
- Screening Level: Commercial
- Output Current: 3
- Driver Type: 36V High-performance and High-reliability Withstand Voltage Stepping Motor Driver
- Supply Voltage: 36
from ROHM Semiconductor GmbH
BM62300MUV is pre-driver IC for three-phase brushless motor driver that supports 24V power supply controlling the motor driver constructed in external power transistor. It detects the rotor position on three hall sensors. In addition, silent operation and low vibration is implemented by making the... [See More]
- Screening Level: Commercial
- Supply Voltage: 33
- Driver Type: Three-phase
- Operating Temperature: -25 to 85
from ROHM Semiconductor USA, LLC
BD63725BEFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 2.5 A. CLK-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode (2 types) and... [See More]
- Screening Level: Commercial
- Number of Outputs: 1
- Driver Type: 36V High-performance, High-reliability Withstand Voltage Stepping Motor Driver
- Output Current: 2.5
from ROHM Semiconductor GmbH
BM64300MUV is the pre-driver IC of sine wave drive for three-phase brushless motor driver that supports 48 V power supply controlling the motor driver constructed in external FETs. It detects a rotor position by 3 Hall sensors. In addition, silent and low vibration operations are implemented by... [See More]
- Screening Level: Commercial
- Number of Outputs: 1
- Driver Type: Three-phase
- Supply Voltage: 100
from ROHM Semiconductor USA, LLC
ROHM offers a wide lineup of H-bridge drivers in different supply voltages (7V/18V/36V) and output currents (0.5A/1A/2A) to meet the needs of a variety of applications. Our standard products also contain a VREF variable function that contributes to lower power consumption and greater efficiency. In... [See More]
- Screening Level: Commercial
- Output Current: 1
- Driver Type: Dual Gate Driver
- Supply Voltage: 36
from ROHM Semiconductor GmbH
This 3-phase Brushless Fan motor driver IC adopts MOSFET as the output transistor, and put in a small full molding package with the high voltage gate driver chip. The protection circuits for overcurrent, overheating, under voltage lock out and the high voltage bootstrap diode with current regulation... [See More]
- Screening Level: Commercial
- Number of Outputs: 1
- Driver Type: 3-Phase Brushless Fan Motor Driver
- Output Current: 2
from ROHM Semiconductor USA, LLC
BD63610AEFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 0.8A. CLK-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode. In addition, the... [See More]
- Screening Level: Commercial
- Number of Outputs: 1
- Driver Type: 36V Stepping Motor Driver
- Output Current: 0.8000
from ROHM Semiconductor GmbH
This 3-phase Brushless Fan motor driver IC adopts PrestoMOS ™ as the output transistor, and put in a small full molding package with the 180 ° sinusoidal commutation controller chip and the high voltage gate driver chip. The protection circuits for overcurrent, overheating, under voltage... [See More]
- Screening Level: Commercial
- Number of Outputs: 1
- Driver Type: 3-Phase Brushless Fan Motor Driver
- Output Current: 1.5
from ROHM Semiconductor USA, LLC
BD6941FM is the reversible motor driver for output 1.25A (1Motor), and can control a DC motor in four modes (Forward,Reverse, Standby, Brake) corresponding to two control logic inputs. This IC incorporates a various protections and its power-supply maximum ratings is designed up to 50V for car use... [See More]
- Screening Level: Commercial
- Output Current: 1.25
- Driver Type: Dual Gate Driver
- Supply Voltage: 50
from ROHM Semiconductor GmbH
BD63030EKV-C is a pre-driver for a 3-phase motor such as an air conditioner blower motor and a battery cooling fan motor. 180 ° commutation PWM drive minimizes motor drive noise. It has a built-in automatic lead angle control function for high-efficiency drive. Moreover, it has the lock... [See More]
- Screening Level: Commercial
- Operating Temperature: -40 to 125
- Supply Voltage: 50
- Package Type: HTQFP64AV
from ROHM Semiconductor USA, LLC
5V Three-phase Hall sensorless Full-wave dc brushless fan motor driver . Speed controllable by PWM input signal. We can achieve silent driving and low power consumption for PWM 150 °commutation drive. [See More]
- Screening Level: Commercial
- Supply Voltage: 5
- Driver Type: 5V 150°commutation speed control driver
- Operating Temperature: -25 to 95
from ROHM Semiconductor GmbH
The BD6164GUT is 320mA Flash LED driver with Synchronous rectification step up DC/DC converter that can drive 1 Flash LED. It is possible to choice flash and torch current by I ²C I/F. [See More]
- Screening Level: Commercial
- Package Type: VCSP60N1
- Operating Temperature: -30 to 85
- Packing Method: Tape Reel
from ROHM Semiconductor USA, LLC
The BS2101F is a monolithic high and low side gate drive IC, which can drive high speed power MOSFET and IGBT driver with bootstrap operation. The floating channel can be used to driven an N-channel power MOSFET or IGBT in the high side configuration which operates up to 600V. The logic inputs can... [See More]
- Screening Level: Commercial
- Number of Outputs: 1
- Driver Type: 600V High voltage High & Low-side, Gate Driver
- Supply Voltage: 10 to 18
from ROHM Semiconductor GmbH
BD62105AFVM is a built-in 1 channel H-bridge motor driver for DC brush motors. This driver can facilitate low power consumption by direct PWM. There are built in protection circuits in this IC. Each protection circuit operation, which contributes to set high reliability. [See More]
- Screening Level: Commercial
- Output Current: 0.5000
- Driver Type: 36V 1ch DC Brush Motor Drivers
- Supply Voltage: 36
from ROHM Semiconductor USA, LLC
Stepping motors can be used for auto focus, zoom, and aperture motors, making it possible to configure sophisticated, high precision lens drive systems. ROHM's motor drivers are compact, multifunctional, and offer advanced features such as lens barrier and anti-shock functionality. [See More]
- Screening Level: Commercial
- Number of Outputs: 7
- Driver Type: 7-Channel System Lens Driver for Digital Still Cameras
- Operating Temperature: -25 to 85
from ROHM Semiconductor GmbH
BD63888AEKV is a bipolar low-consumption driver that driven by PWM constant current. Rated power supply voltage of the device is 36 V, and rated output current is 1.5 A. CLK-IN drive mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode (2 types)... [See More]
- Screening Level: Commercial
- Output Current: 1.5
- Number of Outputs: 2
- Supply Voltage: 36
from ROHM Semiconductor USA, LLC
The BU64985GWZ is designed to drive Bi-directional voice coil motors. Additionally the driver is able to source the output current without the need for a direction control signal. The drivers include ISRC (intelligent slew rate control) to reduce mechanical ringing to optimize the camera ’s... [See More]
- Screening Level: Commercial
- Number of Outputs: 1
- Driver Type: Bi-directional VCM driver for Auto focus
- Output Current: 0.0600
from ROHM Semiconductor GmbH
BD63888MUV is a bipolar low-consumption driver that driven by PWM constant current. Rated power supply voltage of the device is 36 V, and rated output current is 1.2 A. CLK-IN drive mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode (2 types)... [See More]
- Screening Level: Commercial
- Supply Voltage: 36
- Output Current: 1.2
- Operating Temperature: -25 to 85