Discontinued Gate Drivers
from Infineon Technologies AG
Fast dual-channel 5A gate driver optimized for driving both standard and superjunction MOSFETs, as well as GaN power switching devices. The input signals are low voltage TTL and 3.3V CMOS-compatible with a very broad voltage handling capability of up to +20V and down to -10VDC. The unique ability to... [See More]
- Production Status: Discontinued; discontinued
- Output Current: 5
- Driver Type: Low-side
- Supply Voltage: 4.2 to 20
from Infineon Technologies AG
The AUIR3240S is a high side Mosfet driver for high current switching applications (e.g. Q-diode start/stop applications). It features a very low quiescent current both on and off state. The AUIR3240S is a combination of a boost DC/DC converter using an external inductor and a gate driver. It drives... [See More]
- Production Status: Discontinued; discontinued
- Output Current: 0.3000
- Driver Type: High-side
- Supply Voltage: 4 to 36
from Infineon Technologies AG
Automotive 600V Current Sensing Single Channel Driver with Gate Drive Range of 12V - 20V and Output in Phase with Input. Benefits. Floating channel designed for bootstrap operation. Fully operational to +600 V. Tolerant to negative transient voltage - dV/dt immune. Application-specific gate drive... [See More]
- Production Status: Discontinued; on request, discontinued
- Output Current: 0.2900
- Driver Type: High-side
- Propagation Delay: 150
from Infineon Technologies AG
Automotive Grade High Side and Low Side Driver in a 16 Lead SOIC Narrow Package. Benefits. Floating channel designed for bootstrap operation. Fully operational up to +600V. Tolerant to negative transient voltage, dV/dt immune. Gate drive supply range from 10V to 20V. Independent low and high side... [See More]
- Production Status: Discontinued; discontinued
- Output Current: 3.5
- Driver Type: Dual Gate Driver
- Propagation Delay: 90
from Infineon Technologies AG
The TLE7183QU driver IC is designed to control 6 to 12 external MOSFETs forming the converter for high current 3 phase motor drives in the automotive sector. It includes features like short circuit detection, 2-bit error diagnosis and high output performance. It meets the typical requirements of... [See More]
- Production Status: Discontinued; not for new design, discontinued
- Output Current: 0.8000
- Driver Type: Three-phase
- Supply Voltage: 5.5 to 20
from Infineon Technologies AG
The TLE7185-1E is a driver IC dedicated to control the 6 to 12 external MOSFETs forming the converter for high current 3 phase motor drives in the automotive sector. It incorporates features like short circuit detection, diagnosis and combines it with typical automotive specific requirements. The... [See More]
- Production Status: Discontinued; discontinued
- Output Current: 0.3500
- Driver Type: Three-phase
- Supply Voltage: 5.5 to 20
from Infineon Technologies AG
The TLE7189QK is a driver IC dedicated to control the 6 to 12 external MOSFETs forming the converter for high current 3 phase motor drives in the automotive sector. It incorporates features like short circuit detection, diagnosis and high output performance and combines it with typical automotive... [See More]
- Production Status: Discontinued; discontinued
- Output Current: 0.8000
- Driver Type: Three-phase
- Supply Voltage: 5.5 to 20
from Infineon Technologies AG
Designed to drive low-side and high-side MOSFETs, a strong output stage, together with a low part-to-part skew and fast signal propagation makes these products ideal for use in fast-switching power systems. The outputs are matched with a maximum 4 ns propagation delay enabling the use of lower... [See More]
- Production Status: Discontinued; active and preferred, discontinued
- Propagation Delay: 46
- Driver Type: High-side; Low-side; Dual Gate Driver
- Package Type: PG-VDSON-8