Tubular Heater Air Heaters

3 Results
FIR (Far Infrared Ray) Tube Heater
from Taiwan King Lung Chin PTC Co., Ltd.

Far Infrared Ray (FIR) Tube Heater Features Low electricity consumption Stable surface temperature Durable for high temperature Long wavelength and strong intensity of radial thermal energy high efficiency long service life Far Infrared Ray (FIR) Tube Heater Specifications Power(W): 20~1000W... [See More]

  • Heater Type: Tubular Heaters
  • Heating Capacity: 2.00
  • Fuel / Energy Source: Electric
Tubular Air Heating Elements
from Backer-Springfield

The Backer Springfield tubular heating element is the most frequent alternative for your everyday heating needs. We manage a large number of production techniques, giving a chose within a wide range of element types. Tubular heating elements perform exceptional heat transfer by conduction,... [See More]

  • Heater Type: Tubular Heaters
  • Fuel / Energy Source: Electric
CENTAX-IL Central-Axis Inline Heater
from Infinity Fluids Corp.

ULTRA CENTAX Process Heaters - Power, Form, Function and Economy. Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or processes more... [See More]

  • Heater Type: Tubular Heaters
  • Max Air Temperature: 1200
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.10 to 250.00