Forced Air Heater Air Heaters

117 Results
Steam Unit Heaters
from New York Blower Company (The)

New York Blower Unit Heaters are designed for continuous operation in the industrial environment. With their rugged, low-maintenance design, Unit Heaters are well-suited for space-heating applications in warehouses, steel plants, pulp-and-paper mills and food-processing facilities. [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Max Air Temperature: 150
  • Fuel / Energy Source: Water/Steam
  • Heating Capacity: 179.70
Space-saving Enclosure Fan Heater with fan HVI 030 -- 03084.0-00
from STEGO

The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with a fan, but is also available without axial fan (for... [See More]

  • Heater Type: Enclosure; ForcedAir
  • Heating Capacity: 0.50
  • Fuel / Energy Source: Electric
Low-Temperature Duct Heaters
from Vulcan Electric Co.

Vulcan Low-Temperature Duct Heaters are solidly-built comfort and air process heaters designed for use where the inlet air temperature does not exceed 100 °F (38 °C). They utilize a Finned Tubular Heater construction assembled to a rugged metal terminal housing with integral mounting flange... [See More]

  • Heater Type: Duct Heater; ForcedAir
  • Fuel / Energy Source: Electric
Commercial Unit Heaters
from Trane Company

The Trane electric architectural forced-air wall heaters combine quiet, reliable heating with an attractive cabinet design. Their ease of installation, rugged construction and architectural styling particularly suits them for space heating applications in commercial, industrial and institutional... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Heating Capacity: 3.28 to 117.24
  • Fuel / Energy Source: Electric; Natural Gas / Propane
Floor Mounted Vertical Fan Coil Units
from Johnson Controls, Inc.

Choose between a flat top, slope top, or concealed vertical floor-mounted fan coil unit. All are AHRI certified to ensure reliable performance. Units offer a 3-speed direct-drive motor in either PSC or ECM. FEATURES AND BENEFITS. Superior Efficiency – Uses 30 to 50% less energy than... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 230 to 920
  • Fuel / Energy Source: Water/Steam
  • Heating Capacity: 2302.59 to 18232.58
Compact Fan Heater With Thermostat -- PFH-T
from Pfannenberg

Our PFH-T Series of Compact Fan Heaters with Thermostat feature our new touch safe design. Ideal for maintaining precise temperatures required for the proper function of electronics, while also protecting equipment from damaging condensation caused by changes in temperature or humidity. Available in... [See More]

  • Heater Type: Enclosure; ForcedAir
  • Maximum Air Flow: 47
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.20 to 1.20
Flameless Air Heaters
from Wacker Neuson SE

Ideal for potentially volatile applications where "no open flame" is a requirement. Engine driven, these flameless air heaters develop very high CFM and static pressure to maximize your heat delivery. They feature positive air and high temperature shutdowns and offers simple one button operation for... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
HOTWIND PREMIUM Forced Air Heater
from Leister USA

Weighing just seven pounds with its detachable handle, HOTWIND can be used both as an integrated or bench-top device. This enormous flexibility combined with the high maximum temperature of up to 800 °C and the wide range of accessories means that the HOTWIND can be used in a variety of... [See More]

  • Heater Type: ForcedAir
  • Max Air Temperature: 1202
  • Fuel / Energy Source: Electric
  • Maximum Air Flow: 31.8
Door Heater
from Armstrong International

Many of the best reasons to insist on Armstrong unit heaters are ones you never even see. Components like motors, bearings, tubes, enclosures and fins are heavy-duty, to ensure lasting performance. Armstrong ’s options for fin material, pitch, height and type, for example, help explain why our... [See More]

  • Heater Type: ForcedAir; RoomSpace; Door Heater
  • Maximum Air Flow: 22110
  • Fuel / Energy Source: Water/Steam (optional feature); Liquids
Reznor® ADF Series Direct Fired Gas Heating/Makeup Air System -- Model ADF300
from Reznor

The Reznor ® ADF Series units are direct-fired heating/makeup air systems designed for either indoor or outdoor installation. Model ADF systems are available to operate on either natural or propane gas. The ADF Models provide discharge air at a maximum temperature of 120 °F (75 °F in... [See More]

  • Heater Type: ForcedAir; RoomSpace; Direct Fired Heater
  • Max Air Temperature: 120
  • Fuel / Energy Source: Natural Gas / Propane
  • Maximum Air Flow: 5000
A20 Vehicle Heater
from HDT Global

The A20 Heater is a dual output unit with the heat level selectable between 60,000 BTUH and 30,000 BTUH. The high – low switch on the optional remote control box or vehicle master panel controls the heat output. The multi-fuel compatibility includes DF1, DF2, DFA and JP8. Combustion air intake... [See More]

  • Heater Type: ForcedAir; Armored Vehicle Heater
  • Maximum Air Flow: 225
  • Fuel / Energy Source: Electric
Comfort Air Heater - Forced Air - ChromaCube Portable Heating System for Use with Customer Supplied Air Source -- SDRA
from Chromalox

30, 48 and 60kW. 102,360 to 204,720 BTUH. 480 or 600 Volts Three Phase. Built-in Controls. Air Temperature to 180 °F. Use with Flexible Duct. Portable High Temperature Heater Adjustable Damper. Heater Duct Adapter Ring. High Temperature Heaters Duct Clamp. Portable High Temperature Flexible Duct... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Max Air Temperature: 180
  • Fuel / Energy Source: Electric
  • Heating Capacity: 30.00 to 60.00
Handheld and Benchtop Heat Guns -- 148000
from OMEGA Engineering, Inc.

3 Models Available. • Lightweight Heat Gun. • Heat Gun with Electronic Controls. • Standard Heat Gun [See More]

  • Heater Type: ForcedAir; Handheld/Benchtop Heat Gun
  • Maximum Air Flow: 23
  • Fuel / Energy Source: Electric
Electric Unit Heater
from Aitken Products, Inc.

Aitken unit heaters offer flexible heat for supplemental or primary heating of warehouses, factories or public buildings, stores, stockrooms, or exposed areas or additions. Prolonged Element Life. Aitken electric unit heaters are easy to install and service. All our units feature prolonged element... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Heating Capacity: 5.00
  • Fuel / Energy Source: Electric
Ceiling Mount Fan Driven Heater -- E3035DWBW
from TPI Corporation

18 GAUGE STEEL MATERIAL. POWDER COATED FINISH. WHITE COLOR. ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. CEILING MOUNTING. 13 AMPERE CURRENT RATING. 750/1500 W POWER RATING. 100 CFM AIR FLOW RATE. MANUAL RESET THERMAL LIMIT CONTROL TYPE. 5120 BTU/HR HEATING CAPACITY. STEEL BLOCK FINNED... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 100
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.75 to 1.50
Fan Heaters -- Cirrus 25
from DBK USA, Inc.

Features. high power output (5 - 40 W) to small size. light weight. simple installation. pre-wired. separate fan operation possible. Options. Finger guard on air outlet side. Smartcon ® cable enables connecting the DC fan to 12/24V AC. Fixings: 35 mm DIN rail clip (EN50022). *Other power outputs... [See More]

  • Heater Type: Enclosure; ForcedAir
  • Maximum Air Flow: 3
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.01 to 0.04
Horizontal High Performance Fan Coil Units
from Johnson Controls, Inc.

Johnson Controls FN Series horizontal, high-performance, fan-coil units provide maximum performance while the unit ’s array of options and number of available sizes render unparalleled flexibility. FEATURES AND BENEFITS. Optimized performance – ARI-440 certified and labeled;... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 600 to 2000
  • Fuel / Energy Source: Water/Steam
  • Heating Capacity: 5.13 to 47.39
Fan Heater -- FLH
from Pfannenberg

Our FLH Series of Heaters are available as a radiant heater or as a forced air heater for larger wattages. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 68 models. Housing: Anodized aluminum. [See More]

  • Heater Type: Enclosure; ForcedAir
  • Maximum Air Flow: 29 to 94
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.25 to 0.40
Hydronic Air Heaters
from Wacker Neuson SE

The Pureheat hydronic air heater provides temporary heat for large structures and buildings, removes excess moisture from the workspace, and saves up to 50% of the fuel over traditional methods. The Pureheat offers simples operation and with accessories such as hose handling systems, can also be... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Heating Capacity: 252.07
  • Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
LE 10,000 for KSR Digital Forced Air Heater
from Leister USA

Features a thermoswitch for device protection, ability to control temperatures via Leister's KSR digital temperature controller, and integrated heating element protection [See More]

  • Heater Type: ForcedAir
  • Fuel / Energy Source: Electric
Insect Heat Treatment Unit Heater -- Hot Bin Heater
from Armstrong International

Armstrong offers their Heavy Duty Industrial Unit Heaters mounted on a Heavy Duty custom Service Cart with Pre- Piped Assemblies. This design offers the customer portable, on demand, spot heat treatment to any area or equipment within their facility. Applications. • Integrated Pest Management... [See More]

  • Heater Type: ForcedAir
  • Fuel / Energy Source: Water/Steam
Reznor® AEB Series Indirect Fired Unit -- Model AEB124
from Reznor

Reznor Model AEB indirect fired units are designed for indoor or outdoor installation in industrial and commercial buildings where air turnover (destratification) is desired. These air handlers are suitable for a wide variety of heating, cooling, and makeup air applications. Air turnover units are... [See More]

  • Heater Type: ForcedAir; RoomSpace; Building Air Destratification Unit
  • Maximum Air Flow: 3250 to 7000
  • Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene (optional feature); Natural Gas / Propane
  • Heating Capacity: 58.62 to 87.93
Cargo Heater -- Cargo Bay Heater Kit (CBHK)
from HDT Global

The Cargo Bay Heater Kit (CBHK) allows for installation of an auxiliary heating system in the cargo area of van bodies and larger heavy-wheeled vehicles. Once installed, this system provides up to 60,000 BTUs of warm air in the cargo area and battery compartment. The CBHK incorporates the HDT A-20... [See More]

  • Heater Type: ForcedAir
  • Maximum Air Flow: 225
  • Fuel / Energy Source: Electric
Comfort Air Heater - Forced Air - High Capacity Horizontal Blower Heater -- UB
from Chromalox

2 - 50 kW. 6,820 - 170,600 Btuh. 120, 208, 240, 277, 480 and 550 Volt. 1 or 3 Phase. Wall or Ceiling Mounted Configurations. Ceiling Mount Kits for 2-20 Kw. Wall Mount Kits for 2-20 Kw. UL Listed [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Heating Capacity: 2.00 to 50.00
  • Fuel / Energy Source: Electric
Horizontal Unit Heater -- LUH
from OMEGA Engineering, Inc.

•. 2.6 to 45 kW. •. 208, 240, 277, 480V 1 and 3 Phase. •. 8,900 to 153,600 BTU/Hr. •. Meets UL, NEC and OSHA Requirements. •. No Venting Necessary. •. Built-In Power Controls [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 1555
  • Fuel / Energy Source: Electric
  • Heating Capacity: 2.60 to 45.00
Ceiling Mount Fan Driven Heater -- E3383DRP
from TPI Corporation

HEAVY GAUGE STEEL MATERIAL. POWDER COATED FINISH. WHITE COLOR. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. RECESSED/SURFACE/T BAR MOUNTING. 12.5 AMPERE CURRENT RATING. 1500 W POWER RATING. 175 CFM AIR FLOW RATE. TEMPER RESISTANT SINGLE POLE THERMOSTAT, DISCONNECT SWITCH, MANUAL... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 175
  • Fuel / Energy Source: Electric
  • Heating Capacity: 1.50
Fan Heaters -- Cirrus 40
from DBK USA, Inc.

Features. high power to size ratio (50 - 230 W). lightweight. easy to fit. pre-wired. separate fan operation possible. Options. Finger guard on either end. Air filter*. Smartcon ® cable enables connecting the DC fan to 12/24V AC. DIN Clip for fixing. When specifying 12V fan, select either AC or... [See More]

  • Heater Type: Enclosure; ForcedAir
  • Maximum Air Flow: 7.3
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.05 to 0.23
Horizontal Low Profile Fan Coil Units
from Johnson Controls, Inc.

Low profile vertical fan-coil units offer optimized performance, flexible design, choice of controls and more, to offer excellent performance and indoor air quality. FEATURES AND BENEFITS. Optimized performance – ARI-440 certified and labeled; chilled-water coil for cooling, hot-water or... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 250 to 1200
  • Fuel / Energy Source: Water/Steam
  • Heating Capacity: 3.46 to 22.10
Fan Heater with Thermostat -- FLH-TF
from Pfannenberg

Our FLH-TF Series of Fan Heaters with Thermostat follow a traditional design proven to provide heat to enclosures. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 4 models. Housing: Aluminum... [See More]

  • Heater Type: Enclosure; ForcedAir
  • Maximum Air Flow: 16 to 26
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.12 to 0.80
Hydronic Surface Heaters
from Wacker Neuson SE

Hydronic surface heaters thaw, cures, prevents frost, heats and dries all without the use of additional pump packs. The unique pump system provides maximum flow rate regardless of the application. Hydronic surface heaters thaw or cures up to 10,000 sq. ft. With accessories, this machine will cure up... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Heating Capacity: 35.78 to 252.07
  • Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
LE 10,000DF Forced Air Heater
from Leister USA

Integrates into existing, or newly designed, air systems, suitable for recycling air applications, no integrated power electronics [See More]

  • Heater Type: Duct Heater; ForcedAir
  • Max Air Temperature: 1292
  • Fuel / Energy Source: Electric
  • Maximum Air Flow: 38.8 to ?
Reznor® B Series Gas-fired, Gravity-vented Unit Heaters -- Model B25
from Reznor

Reznor ® Series 100, Model B gas-fired gravity-vented unit heaters are designed for 80% thermal efficiency and are designed for use with natural or propane gas, as specified, in sizes from 25,000 to 400,000 BTUH input. Model B unit heaters are designed for ceiling suspension with a centrifugal... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 410
  • Fuel / Energy Source: Natural Gas / Propane
  • Heating Capacity: 6.00
Environmental Control Unit -- 6-Ton Basic
from HDT Global

The 6-Ton Basic ECU provides an efficient 72,000 BTUs of cooling using ozone-friendly R4O7C refrigerant. This skid-based unit is equipped with 16" supply, return air ducts and a five-position selector switch. Modes of operation include ON-VENT-COOL-HEAT-AUTO. These units are also available with a... [See More]

  • Heater Type: ForcedAir
  • Maximum Air Flow: 2200
  • Fuel / Energy Source: Electric
  • Heating Capacity: 15.00
Comfort Air Heater - Forced Air - Horizontal or Vertical Discharge Fan Forced Unit Heater -- HVH
from Chromalox

2.6 - 50 kW. 8,9000 - 170,600 Btuh. 208, 240, 277, 480 and 600 Volt. 1 or 3 Phase. Vertical or Horizontal Airflow. Ul Listed and CSA Certified (North America). CE Certified (Europe). Wall or Ceiling Mounted Configurations. Power Disconnect Kit. Ceiling Swivel Mounting Bracket. Fan Only Kits. Wall... [See More]

  • Heater Type: ForcedAir
  • Heating Capacity: 2.60 to 50.00
  • Fuel / Energy Source: Electric
Ceiling Mount Fan Driven Heater -- G3032DWBW
from TPI Corporation

18 GAUGE STEEL MATERIAL. POWDER COATED FINISH. ETL (CANADA AND US) APPROVAL. 277 V VOLTAGE RATING. 7 AMPERE CURRENT RATING. 2000 W POWER RATING. 100 CFM AIR FLOW RATE. MANUAL RESET, REMOTE WALL THERMOSTAT CONTROL TYPE. 6826 BTU/HR HEATING CAPACITY. STEEL BLOCK FIN HEATING ELEMENT. 1060 RPM FAN/MOTOR... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 100
  • Fuel / Energy Source: Electric
  • Heating Capacity: 2.00
Fan Heaters -- Cirrus 60
from DBK USA, Inc.

Features. high power output to size ratio. lightweight. easy to fit. three power settings (200W, 300W or 400W). separate fan operation possible. Options. 35mm DIN Clip (EN50022). Side mounting bracket for wall mounting (4xM4). Bulkhead mounting bracket for floor mounting (4xM4) [See More]

  • Heater Type: Enclosure; ForcedAir
  • Maximum Air Flow: 5.88 to 7.65
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.20 to 0.40
Vertical Low Profile Fan Coil Units
from Johnson Controls, Inc.

The FW vertical low-profile fan coil has raised the bar by lowering the power consumption required. The vertical floor mounted unit ’s impressive list of standard features provides unparalleled design flexibility. FEATURES AND BENEFITS. Optimized performance – ARI-440 certified and... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 230 to 920
  • Fuel / Energy Source: Water/Steam
  • Heating Capacity: 2302.59 to 18232.58
Indirect Fired Air Heaters
from Wacker Neuson SE

Indirect fired air heaters produce clean, dry, healthy heat offering an ideal environment for a variety of construction, residential and restoration applications without the use of an open flame, combustion carbons or wate. Industry leading for heat delivery in its class, boasting up to 1-million... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Heating Capacity: 32.87 to 260.86
  • Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
LE 10,000HT (high temperature) Forced Air Heater
from Leister USA

Suitable for temperatures up to 1650 F and can be controlled via a three phase controller and regulated with a digital controller [See More]

  • Heater Type: ForcedAir
  • Max Air Temperature: 1292
  • Fuel / Energy Source: Electric
  • Maximum Air Flow: 29.3 to ?
Reznor® CAUA Series Gas-fired, Upflow, Blower-type, Power-vented, Separated Combustion Heaters -- Model CAUA150
from Reznor

The model CAUA Series gas-fired, upflow, blower-type, power-vented, separated combustion heaters are available in six sizes ranging from 150,000 to 400,000 BTUH gas input for use with either natural or propane gas. The model CAUA line of heaters is design-certified by the Canadian Standards... [See More]

  • Heater Type: ForcedAir; RoomSpace; Split System Vertical (Up) Airflow unit
  • Maximum Air Flow: 1900
  • Fuel / Energy Source: Natural Gas / Propane
  • Heating Capacity: 44.00
Environmental Control Unit -- 6-Ton ColPro
from HDT Global

Product Description. • Ozone-friendly R407C refrigerant. • Hot-gas bypass. • 2,200 CFM. • Five- position selector switch (Heat | Off | Vent | Cool | Auto) with thermostat to monitor return air temperature. • 16 ” Supply and Return Air Ducts. • Formed aluminum... [See More]

  • Heater Type: ForcedAir
  • Max Air Temperature: 125
  • Fuel / Energy Source: Electric
  • Maximum Air Flow: 2200
Comfort Air Heater - Forced Air - Hose Down Corrosion Resistant Blower Heater -- HD3D
from Chromalox

2 - 39 kW. 6,800 - 133,110 Btuh. 120, 208, 240, 277, 480 and 575 Volt. 1 and 3 Phase. Built-In Controls. Vertical or Horizontal Airflow. Wall or Ceiling Mounted Configurations. External Drip Sheilds. Disconnect Kit. Swivel Wall & Ceiling Brackets. Third-party certifications: cULus, CSA, CE [See More]

  • Heater Type: ForcedAir
  • Heating Capacity: 2.00 to 39.00
  • Fuel / Energy Source: Electric
Ceiling Mount Fan Driven Heater -- H3387DRP
from TPI Corporation

COMMERCIAL TYPE. 18 GAUGE STEEL (GRILL) MATERIAL. POWDER COATED FINISH. WHITE COLOR. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 240 V VOLTAGE RATING. RECESSED/SURFACE/T BAR MOUNTING. 20 AMPERE CURRENT RATING. 4800 W POWER RATING. 200 CFM AIR FLOW RATE. MANUAL RESET THERMAL LIMIT CONTROL TYPE. 16382... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 200
  • Fuel / Energy Source: Electric
  • Heating Capacity: 4.80
Fan Heaters -- Cirrus 80
from DBK USA, Inc.

Features. high power output (300 - 800 W) to size ratio. light weight. easy to fit. screw terminals for easy wiring. Dual power feature. separate fan operation possible. Options. Filter Assembly*. Fixings - 35mm DIN Rail Clip (EN 50022). *Typical power reduction of 10% when 30 PPI filter fixed. [See More]

  • Heater Type: Enclosure; ForcedAir
  • Maximum Air Flow: 20.59
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.30 to 0.80
Vertical, High-Performance Fan Coil Units
from Johnson Controls, Inc.

An extensive variety of components provide a flexible and versatile fan coil unit to meet the needs of any building. Plus, the variety of options available with FCC units is where you find the versatility to fit any heating, ventilating, and air-conditioning need. FEATURES AND BENEFITS. Optimized... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 400 to 2000
  • Fuel / Energy Source: Water/Steam
  • Heating Capacity: 3.66 to 29.57
LE 3000 with Electronics Forced Air Heater
from Leister USA

Features a thermoswitch for device protection, ability to adjust heating power with a potentiometer, and integrated heating element protection [See More]

  • Heater Type: ForcedAir
  • Fuel / Energy Source: Electric
Reznor® DFCH Series Direct-fired/makeup Air System -- Model DFCH127
from Reznor

The Reznor Model DFCH Series units are direct-fired/makeup air system designed for either indoor or outdoor installation. Model DFCH is horizontally arranged. Units can be configured for floor mount, outdoor pad mount, rooftop or suspended installation. Maximum heating capacity is 12,830 MBH. [See More]

  • Heater Type: ForcedAir; RoomSpace; Direct Fired Makeup Air Heating System
  • Max Air Temperature: 120
  • Fuel / Energy Source: Natural Gas / Propane
  • Maximum Air Flow: 28000
Environmental Control Unit -- 8-Ton Turf Cart
from HDT Global

The 8-Ton Turf Cart provides environmental control capabilities on a mobile platform. Mounted on four heavy-duty casters, the turf cart can be easily moved within a shelter configuration to meet cooling/heating requirements where needed. It provides 96,000 BTUs cooling using ozone-friendly R4O7C... [See More]

  • Heater Type: ForcedAir
  • Maximum Air Flow: 3200
  • Fuel / Energy Source: Electric
  • Heating Capacity: 15.00
Comfort Air Heater - Forced Air - LUH Horizontal Blower Heater -- LUH
from Chromalox

2.6 - 45 kW. 8,900 - 153,000 Btuh. 208, 240, 277, 480 and 600 Volt. 1 or 3 Phase. Wall or Ceiling Mounted Configurations. Power Disconnect Kits. Summer Fan Switch. Thermostat Kits. Wall & Ceiling Brackets. Third-party certifications: UL Listed, CSA [See More]

  • Heater Type: ForcedAir
  • Heating Capacity: 2.60 to 4.50
  • Fuel / Energy Source: Electric
Ceiling Mount Fan Driven Heater -- P3472A1
from TPI Corporation

COMMERCIAL TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 480 V VOLTAGE RATING. SURFACE MOUNTING. 4.2 AMPERE CURRENT RATING. 2 KW POWER RATING. 600 CFM AIR FLOW RATE. AUTOMATIC RESET THERMAL LIMIT CONTROL TYPE. 6826 BTU/HR HEATING CAPACITY. NICKEL CHROME HEATING ELEMENT. 16-3/4 INCH L X 10-7/8 INCH... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 600
  • Fuel / Energy Source: Electric
  • Heating Capacity: 2.00
LE 3300 with Electronics Forced Air Heater
from Leister USA

Features a thermoswitch for device protection, ability to adjust heating power with a potentiometer, and integrated heating element protection [See More]

  • Heater Type: ForcedAir
  • Fuel / Energy Source: Electric
Reznor® DFCV Series Direct-fired/makeup Air System -- Model DFCV127
from Reznor

The Reznor Model DFCV Series units are direct-fired/makeup air system designed for either indoor or outdoor installation. Model DFCV is a vertical cabinet. Units can be configured for floor mount, outdoor pad mount, rooftop or suspended installation. Maximum heating capacity in the series is 12,830... [See More]

  • Heater Type: ForcedAir; RoomSpace; Direct Fired Makeup Air Heating System
  • Max Air Temperature: 120
  • Fuel / Energy Source: Natural Gas / Propane
  • Maximum Air Flow: 28000
Environmental Control Unit -- F100-60K (5 Ton)
from HDT Global

Portable, lightweight and versatile in design, HDT's F100-60K, a commercially available Environmental Control Unit (ECU), produces 60,000 BTU/hr of cooled or heated air for larger military tents or shelters. 60,000 BTU/hr cooling at an outside ambient temperature of 125 °F. Energy-efficient,... [See More]

  • Heater Type: ForcedAir
  • Max Air Temperature: -50 to 135
  • Fuel / Energy Source: Electric
  • Heating Capacity: 10.00
Comfort Air Heater - Forced Air - Portable Blower Heater -- HF
from Chromalox

1.9 - 4 kW. 6,483 - 13,648 Btuh. 120 and 240 Volt. Single Phase. AC and DC Rated Models [See More]

  • Heater Type: ForcedAir
  • Heating Capacity: 1.90 to 4.00
  • Fuel / Energy Source: Electric
Ceiling Mount Fan Driven Heater -- P3482A1
from TPI Corporation

20 GAUGE STEEL GRILL MATERIAL. POWDER COATED FINISH. WHITE COLOR. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 480 V VOLTAGE RATING. RECESSED MOUNTING. 4.2 AMPERE CURRENT RATING. 2 KW POWER RATING. 600 CFM AIR FLOW RATE. MANUAL RESET LIMIT, 24 V CONTROL TRANSFORMER, 24 V RELAY CONTROL TYPE. 6826 BTU/HR... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 600
  • Fuel / Energy Source: Electric
  • Heating Capacity: 2.00
LE 40,000 without Electronic Forced Air Heater
from Leister USA

With up to 39 kW our most powerful device. It is deployed where a large air flow is required at a high temperature.The air heater 40 000 is available in diverse versions, with or without power electronics. The optional KSR DIGITALregulator allows the air temperature to be regulated. [See More]

  • Heater Type: ForcedAir
  • Max Air Temperature: 1292
  • Fuel / Energy Source: Electric
  • Maximum Air Flow: 106 to ?
Reznor® ECR Series Recessed Ceiling Mounted Heater -- Model ECR2
from Reznor

Designed for ceiling mount, this fan driven electric heater provides a high level of comfort. The recessed design makes for an unobtrusive fixture with an attractive finish that virtually disappears. Driven by a powerful motor, the fan creates circulation by blowing downward warm air accumulating... [See More]

  • Heater Type: ForcedAir; RoomSpace; Ceiling Recessed Mounted Heater
  • Maximum Air Flow: 450
  • Fuel / Energy Source: Electric
  • Heating Capacity: 2.00
Powered Heater -- CV125CG
from HDT Global

This versatile heater is ideal for heating a wide variety of tent systems. The CV125CG provides 60,000 BTU of clean heated air from outside your tent or enclosure. Remote room thermostat. Low maintenance. Lightweight. Ducts used to direct heat to area needing heat. Reliable. HDT's CV125CG heater... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Fuel / Energy Source: Electric; Diesel / Fuel Oil / Gasoline / Kerosene; DF2, DF1, DFA, JP8
Comfort Air Heater - Forced Air - Portable Spot Industrial Salamander Blower Heater -- DRA
from Chromalox

7.5 to 30 kW. 25,590 to 102,360 BTUH. 208, 240, 480 and 600 Volts. Single and Three Phase. No Assembly Required. Built-In Controls. Plug Kit. Cable Kit. Third-party certifications: UL Listed, CSA [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Heating Capacity: 7.50 to 30.00
  • Fuel / Energy Source: Electric
Ceiling Mount Fan Driven Heater -- YES15203A
from TPI Corporation

3 PHASE(S). ETL (CANADA AND US) APPROVAL. 208 V VOLTAGE RATING. WALL/CEILING MOUNTING. 42 AMPERE CURRENT RATING. 15 KW POWER RATING. THERMOSTAT CONTROL TYPE. 51195 BTU/HR HEATING CAPACITY. HEAT WAVE[TM] BRAND. TEMPERATURE RISE 45 DEG F. YES MODEL [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Heating Capacity: 15.00
  • Fuel / Energy Source: Electric
LE 5000 Without Electronics Forced Air Heater
from Leister USA

Features a thermoswitch for device protection [See More]

  • Heater Type: ForcedAir
  • Fuel / Energy Source: Electric
Reznor® ECS Series Ceiling Mounted Heater -- Model ECS2
from Reznor

Designed for ceiling mount, this fan driven electric heater provides a high level of comfort. The surface mounted design makes for versatility in installation on a variety of ceiling constructions. Driven by a powerful motor, the fan creates circulation by blowing downward warm air accumulating near... [See More]

  • Heater Type: ForcedAir; RoomSpace; Ceiling Mounted Suspended Heater
  • Maximum Air Flow: 450
  • Fuel / Energy Source: Electric
  • Heating Capacity: 2.00
Powered Heater -- MTH150
from HDT Global

This versatile heater is ideal for heating a wide variety of military tent systems. The MTH150 provides 120,000 BTUs of clean, heated air from outside your tent or enclosure. Remote room thermostat. Low maintenance. Carbon monoxide detector. Lightweight. Stackable/lockable, 15 heaters per 463L... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 1900
  • Fuel / Energy Source: Electric; Diesel / Fuel Oil / Gasoline / Kerosene; DF2, DF1, DFA, JP8
Process Air Heater - Forced Air - Rental Grade Portable Blower Heater -- SDRA-RG
from Chromalox

30, 48 and 60kW. 102,360 to 204,720 BTUH. 480 or 600 Volts Three Phase. Built-In Controls. Air Temperature to 180 °F. Use with Flexible Duct. Heater Duct Adapter Ring. Portable High Temperature Heater Adjustable Damper. High Temperature Heaters Duct Clamp. Portable High Temperature Flexible Duct... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Heating Capacity: 30.00 to 60.00
  • Fuel / Energy Source: Electric
Ceiling Mount Fan Driven Heater -- YES15241A
from TPI Corporation

1 PHASE(S). ETL (CANADA AND US) APPROVAL. 240 V VOLTAGE RATING. WALL/CEILING MOUNTING. 63 AMPERE CURRENT RATING. 15 KW POWER RATING. THERMOSTAT CONTROL TYPE. 51195 BTU/HR HEATING CAPACITY. HEAT WAVE[TM] BRAND. TEMPERATURE RISE 45 DEG F. YES MODEL [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Heating Capacity: 15.00
  • Fuel / Energy Source: Electric
LE 5000DF Forced Air Heater
from Leister USA

Integrates into existing, or newly designed, air systems, suitable for recycling air applications, no integrated power electronics [See More]

  • Heater Type: Duct Heater; ForcedAir
  • Max Air Temperature: 1292
  • Fuel / Energy Source: Electric
  • Maximum Air Flow: 30 to ?
Reznor® EEDU Series Indoor Duct Furnaces -- Model EEDU75
from Reznor

Reznor ® Venturion ® EEDU series 80% thermal efficient indoor duct furnaces were developed to provide an annual fuel use improvement of up to 25% when compared with gravity-vented duct furnaces. The use of a factory-installed power venter, with metered combustion air, limits burner flue... [See More]

  • Heater Type: Duct Heater; ForcedAir; RoomSpace
  • Maximum Air Flow: 1105
  • Fuel / Energy Source: Natural Gas / Propane
  • Heating Capacity: 22.00
Powered Heater -- MTH150CP
from HDT Global

This versatile heater is ideal for heating a wide variety of military tent systems. The MTH150CP provides 120,000 BTUs of clean, heated air from outside your tent or enclosure and is also compatible with today's modern collective protection systems. Remote room thermostat. Low maintenance. Carbon... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Fuel / Energy Source: Electric; Diesel / Fuel Oil / Gasoline / Kerosene; DF2, DF1, DFA, JP8
Fan Driven Unit Heater -- 4PD1018103
from TPI Corporation

20 INCH W X 10 INCH H SIZE. 3 PHASE(S). UL APPROVAL. 480 V VOLTAGE RATING. WALL MOUNTING. 10 KW POWER RATING. MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE. GALVANIZED STEEL HEATING ELEMENT. CONTROL VOLTAGE 24 V. DUCT WIDTH 18 INCH. PD MODEL [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Heating Capacity: 10.00
  • Fuel / Energy Source: Electric
LE 700 for KSR Digital Forced Air Heater
from Leister USA

Features a thermoswitch for device protection, ability to control temperatures via Leister's KSR digital temperature controller, and integrated heating element protection [See More]

  • Heater Type: ForcedAir
  • Max Air Temperature: 1112
  • Fuel / Energy Source: Electric
  • Maximum Air Flow: 2.1 to ?
Reznor® EGHB Series Heavy Duty Supsended Electric Unit Heater -- Model EGHB2
from Reznor

The EGHB is a heavy duty electric heater designed for areas requiring a high level of air flow such as mines, commercial halls, stairwells, factories, warehouses or other high-bay installations. This unit heater may be mounted horizontally (wall or ceiling) using the factory supplied brackets or... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Max Air Temperature: 85
  • Fuel / Energy Source: Electric
  • Maximum Air Flow: 700
Powered Heater -- MV125
from HDT Global

This versatile heater is ideal for heating a wide variety of military tent systems. The MV125DND provides 60,000 BTUs of clean heated air from outside your tent or enclosure. Remote room thermostat. Low maintenance. Lightweight. Ducts used to direct heat to area needing heat. Proven reliability. [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Fuel / Energy Source: Electric; Diesel / Fuel Oil / Gasoline / Kerosene; DF2, DF1, DFA, JP8
Fan Driven Unit Heater -- 6333D052033B3DOF
from TPI Corporation

33 INCH L X 9 INCH W X 25 INCH H SIZE. POWDER COATED FINISH. BEIGE COLOR. 3 PHASE(S). ETL APPROVAL. COMMERCIAL, INSTITUTIONAL APPLICATION. 208 V VOLTAGE RATING. CEILING/WALL MOUNTING. 9.2/15.4 AMPERE (LOW), 17.6/25 AMPERE (HIGH) CURRENT RATING. 3 KW (LOW), 5 KW (HIGH) POWER RATING. 10239 BTU/HR... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 230 to 250
  • Fuel / Energy Source: Electric
  • Heating Capacity: 3.00 to 5.00
LE Mini Forced Air Heater
from Leister USA

Features thermoswitch for device protection and pressure reduction valve [See More]

  • Heater Type: ForcedAir
  • Max Air Temperature: 1382
  • Fuel / Energy Source: Electric
  • Maximum Air Flow: 0.8800 to ?
Reznor® EHC Series Commercial Wall Mounted Electric Heater -- Model EHC1
from Reznor

Model EHC heaters provide a burst of heat in areas affected by cold drafts. Designed for residential, commercial and industrial use, the unit can be recessed or surface-mounted. Powered by a closed factory-lubricated motor, the fan blows warm air downward to create air circulation. Widely used in... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Max Air Temperature: 120
  • Fuel / Energy Source: Electric
  • Maximum Air Flow: 160
Powered Heater -- MV60CG
from HDT Global

This versatile heater is ideal for heating a wide variety of military tent systems. The MV60CG provides 60,000 BTU of clean heated air from outside your tent or enclosure. Remote room thermostat. Low maintenance. Lightweight. Ducts used to direct heat to area needing heat. Reliable. HDT's MV60CG... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Fuel / Energy Source: Electric; Diesel / Fuel Oil / Gasoline / Kerosene; DF2, DF1, DFA, JP8
Fan Driven Unit Heater -- F1F2605CA1
from TPI Corporation

CORROSION RESISTANT TYPE. 16 GAUGE STEEL MATERIAL. 20-1/2 INCH W X 20-1/2 INCH D X 15 INCH H SIZE. EPOXY POWDER COATED FINISH. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 208 V VOLTAGE RATING. CEILING MOUNTING. 24.03 AMPERE CURRENT RATING. 5 KW POWER RATING. 17065 BTU/HR CAPACITY. 490 CFM AIR FLOW... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 490
  • Fuel / Energy Source: Electric
  • Heating Capacity: 5.00
LHS 15 Classic Forced Air Heater
from Leister USA

used for permanent full heat capacity or for installation of an individual, external power control. Passive overheat protection [See More]

  • Heater Type: ForcedAir
  • Max Air Temperature: 1202
  • Fuel / Energy Source: Electric
  • Maximum Air Flow: 3 to ?
Reznor® EMC Series Electric Cabinet Heater -- Model EMC2
from Reznor

Model EMC electric cabinet heater offers a wide range of power ratings, voltage and control options. Most installations benefit from the heater ’s custom advantages. The cabinet heater can be mounted on the floor, wall or ceiling. It can also be recessed (wall or ceiling) as required. The fans... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 250
  • Fuel / Energy Source: Electric
  • Heating Capacity: 2.00
Powered Heater -- UH680DH
from HDT Global

This versatile heater is ideal for heating a wide variety of military tent systems. The UH68ODH Tent Heater provides 60,000 BTUs of clean heated air from outside your tent or enclosure and provides the safest, most reliable source of powered outdoor heat available today. Remote room thermostat. [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Fuel / Energy Source: Electric; Diesel / Fuel Oil / Gasoline / Kerosene; DF2, DF1, DFA, JP8
Fan Driven Unit Heater -- F1F5103N
from TPI Corporation

18 GAUGE WELDED STEEL MATERIAL. 14-15/32 INCH W X 6-1/2 INCH D X 17-3/4 INCH H SIZE. POWDER COATED FINISH. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. WAREHOUSE, STORAGE ROOM APPLICATION. 208 V VOLTAGE RATING. CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING. 15.9/9.17 AMPERE CURRENT RATING. 3.3 KW... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 400
  • Fuel / Energy Source: Electric
  • Heating Capacity: 3.30
LHS 21 Classic Forced Air Heater
from Leister USA

used for permanent full heat capacity or for installation of an individual, external power control. Passive overheat protection [See More]

  • Heater Type: ForcedAir
  • Max Air Temperature: 1202
  • Fuel / Energy Source: Electric
  • Maximum Air Flow: 4 to ?
Reznor® EXUB Series Explosion-proof Electric Air Heater -- Model EXUB5
from Reznor

The EXUB series of explosion-proof electric air heaters is designed to meet the most demanding requirements of heavy industry. The harsh operating conditions of this industry require heating equipment that is safe, reliable, dependable, and available when you need it. EXUB unit heaters are designed... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 400
  • Fuel / Energy Source: Electric
  • Heating Capacity: 5.00
Self-Powered Heater -- Large-Capacity Field Heater
from HDT Global

This versatile heater is ideal for heating a wide variety of military tent systems. The Large-Capacity Field Heater (LCFH) provides 400,000 BTUs of clean heated air from outside your tent or enclosure. Remote control and room thermostat. Carbon monoxide detectors. Low maintenance. Self-powered. [See More]

  • Heater Type: ForcedAir
  • Maximum Air Flow: 2100
  • Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene; DF2, DF1, DFA, JP8
Fan Driven Unit Heater -- F1F5105N
from TPI Corporation

18 GAUGE WELDED STEEL MATERIAL. 14-15/32 INCH W X 6-1/2 INCH D X 17-3/4 INCH H SIZE. POWDER COATED FINISH. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. WAREHOUSE, STORAGE ROOM APPLICATION. 208 V VOLTAGE RATING. CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING. 24.1 AMPERE CURRENT RATING. 5 KW POWER... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 400
  • Fuel / Energy Source: Electric
  • Heating Capacity: 5.00
LHS 41L Classic Forced Air Heater
from Leister USA

The medium size LHS 41 series air heaters cover an extremely wide application range. The small footprint enables easy integration in machines. The heater tube diameter of 50 mm allows passing sufficient air flow, also for high performance applications. [See More]

  • Heater Type: ForcedAir
  • Max Air Temperature: 1112
  • Fuel / Energy Source: Electric
  • Maximum Air Flow: 28.6
Reznor® F Series Gas-fired, Gravity-vented Unit Heaters -- Model F25
from Reznor

Reznor ® series 100, model F gas-fired, gravity-vented unit heaters are designed for 80% thermal efficiency and are designed for use with natural or propane gas, as specified, in sizes from 25,000 to 400,000 BTUH gas input. Model F unit heaters are designed for ceiling suspension with a... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 380
  • Fuel / Energy Source: Natural Gas / Propane
  • Heating Capacity: 7.00
Self-Powered Heater -- Space Heater Convective 35
from HDT Global

HDT's 35,000 BTU Space Heater Convective (SHC) is designed for cold weather space heating of command posts and tents. Set up outside the tent using supplied air ducts. Tent controls can start/stop and control the temperature. High-temperature shutoff protection. Fan circulates heated air. [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 300
  • Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene; DF2, DF1, DFA, JP8
Fan Driven Unit Heater -- F1F5503T
from TPI Corporation

WASH-DOWN CORROSION RESISTANT TYPE. 16 GAUGE 304 STAINLESS STEEL MATERIAL. 12 INCH W X 19.75 INCH H SIZE. EPOXY POWDER COATED FINISH. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 208 V VOLTAGE RATING. CEILING/WALL BRACKET MOUNTING. 15.9 AMPERE CURRENT RATING. 3.3 KW POWER... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 400
  • Fuel / Energy Source: Electric
  • Heating Capacity: 3.30
LHS 61 Classic Forced Air Heater
from Leister USA

The LHS 61 series is your choice for high performance applications. The outlet diameter of 62 mm for LHS 61S versions and 92 mm for LHS 61L versions allow high air flows with up to 16 kW heating power. [See More]

  • Heater Type: ForcedAir
  • Max Air Temperature: 1112
  • Fuel / Energy Source: Electric
  • Maximum Air Flow: 109
Reznor® Gas-fired, Separated Combustion Unit Heaters -- Model UDBS30
from Reznor

Reznor ® series model UDBS gas-fired separated combustion unit heaters are available in 14 sizes ranging from 30,000 to 400,000 BTUH gas input. Model UDBS heaters are designed for 82-83% thermal efficiency and are approved for commercial/industrial installations in the United States and Canada... [See More]

  • Heater Type: ForcedAir; RoomSpace; 82% fuel efficient unit heater
  • Maximum Air Flow: 506
  • Fuel / Energy Source: Natural Gas / Propane
  • Heating Capacity: 7.21
Fan Driven Unit Heater -- F1FUH03003
from TPI Corporation

CORROSION RESISTANT TYPE. HEAVY GAUGE WELDED STEEL MATERIAL. 20 INCH W X 11 INCH D X 13 INCH H SIZE. EPOXY POWDER COATED FINISH. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 208 V VOLTAGE RATING. CEILING/WALL BRACKET MOUNTING. 15.9 AMPERE CURRENT RATING. 3.3 KW POWER RATING. 11200 BTU/HR CAPACITY. 400... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 400
  • Fuel / Energy Source: Electric
  • Heating Capacity: 3.30
LHS 91 Forced Air Heater
from Leister USA

Leister's most powerful device. With 32 kW, the LHS 91 BASIC and SYSTEM are the perfect tools for even the most demanding of heating applications. The LHS 91 is capable of replacing many gas-fired heaters. [See More]

  • Heater Type: ForcedAir
  • Max Air Temperature: ? to 1202
  • Fuel / Energy Source: Electric
  • Maximum Air Flow: ? to 148
Reznor® HPCDV Series Indirect-fired/makeup Air Systems -- Model HPCDV100
from Reznor

The Reznor Model HPCDV Series units are indirect-fired/makeup air systems designed for either indoor or outdoor installation. Units can be configured for: floor mount, outdoor pad mount, rooftop or suspended installations. A wide range of discharge configurations are possible including: top, bottom... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Heating Capacity: 293.00
  • Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene (optional feature); Natural Gas / Propane (optional feature)
Fan Driven Unit Heater -- F3F5160CA1
from TPI Corporation

HEAVY GAUGE STEEL MATERIAL. 30-1/2 INCH W X 14-1/2 INCH D X 35-1/2 INCH H SIZE. POWDER COATED FINISH. 3 PHASE(S). ETL (CANADA AND US) APPROVAL. 208 V VOLTAGE RATING. CEILING/WALL BRACKET MOUNTING. 166.7 AMPERE CURRENT RATING. 60 KW POWER RATING. 204.7 BTU/HR CAPACITY. 3400 CFM AIR FLOW RATE. STEP... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 3400
  • Fuel / Energy Source: Electric
  • Heating Capacity: 60.00
Mistral Forced Air Heater
from Leister USA

mini hot air heater and blower in one unit. Great for tight spaces, hand held applications, or assembly lines that run for several hours a day. Features a brushless, maintenance free, motor and is excellent for use in harsh environments as well [See More]

  • Heater Type: ForcedAir
  • Maximum Air Flow: ? to 12.3
  • Fuel / Energy Source: Electric
Reznor® HRPD Series Rooftop Dual Duct Furnaces -- Model HRPD250
from Reznor

Reznor ® Model HRPD Series Rooftop Dual Duct Furnaces are designed to be used in series as the heating component in a heating, heating/cooling, or makeup air system. Each of the dual furnaces is certified for 80% thermal efficiency for use with either natural or propane gas, as specified. Eight... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 4630
  • Fuel / Energy Source: Natural Gas / Propane
  • Heating Capacity: 73.28
Fan Driven Unit Heater -- F3FUH03C03
from TPI Corporation

CORROSION RESISTANT TYPE. HEAVY GAUGE WELDED STEEL MATERIAL. 20 INCH W X 11 INCH D X 13 INCH H SIZE. EPOXY POWDER COATED FINISH. 3 PHASE(S). ETL (CANADA AND US) APPROVAL. 208 V VOLTAGE RATING. CEILING/WALL BRACKET MOUNTING. 9.2 AMPERE CURRENT RATING. 3.3 KW POWER RATING. 11200 BTU/HR CAPACITY. 400... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 400
  • Fuel / Energy Source: Electric
  • Heating Capacity: 3.30
Mistral System Forced Air Heater
from Leister USA

The demand for controllable and adjustable industrial hot air systems is constantly growing. That is why we have equipped our MISTRAL System with control and adjustment technology. With the MISTRAL System the heating performance can precisely be controlled via the normal industry standard control... [See More]

  • Heater Type: ForcedAir
  • Max Air Temperature: 1202
  • Fuel / Energy Source: Electric
  • Maximum Air Flow: 12.4
Reznor® MAPSIII Series Packaged Cooling Makeup Air Systems -- Model RECB410
from Reznor

Reznor ® model RECB packaged cooling makeup air systems are available in the third generation of the Modular Air Processing System (MAPS ® III). MAPS III packaged direct expansion rooftops are designed to cool and heat high outside air year-round for makeup air and ventilation applications. [See More]

  • Heater Type: ForcedAir; RoomSpace; 100% O/A Heating/Cooling/MUA System
  • Heating Capacity: 39.00 to 88.00
  • Fuel / Energy Source: Electric
Fan Driven Unit Heater -- F3FUH20CA1
from TPI Corporation

CORROSION RESISTANT TYPE. HEAVY GAUGE WELDED STEEL MATERIAL. 24 INCH W X 17 INCH D X 17 INCH H SIZE. EPOXY POWDER COATED FINISH. 3 PHASE(S). ETL (CANADA AND US) APPROVAL. 208 V VOLTAGE RATING. CEILING/WALL BRACKET MOUNTING. 55.6 AMPERE CURRENT RATING. 20 KW POWER RATING. 68300 BTU/HR CAPACITY. 1350... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 1350
  • Fuel / Energy Source: Electric
  • Heating Capacity: 20.00
Vulcan E Forced Air Heater
from Leister USA

hot air heater and blower in one unit. Compact and very robust with excellent air flow characteristics. Features a brushles, maintenance free, motor. [See More]

  • Heater Type: ForcedAir
  • Maximum Air Flow: ? to 60
  • Fuel / Energy Source: Electric
Reznor® PCDH Series Indirect-fired / Makeup Air Systems -- Model PCDH20
from Reznor

The Reznor Model PCDH Series units are indirect-fired/makeup air systems designed for either indoor or outdoor installation. Units can be configured for: floor mount, outdoor pad mount, rooftop or suspended installations. A wide range of discharge configurations are possible including: top, bottom... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Heating Capacity: 59.00
  • Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene (optional feature); Natural Gas / Propane (optional feature)
Fan Driven Unit Heater -- FH15
from TPI Corporation

20 GAUGE STEEL MATERIAL. 14-1/8 INCH L X 7-1/4 INCH W X 7-3/8 INCH D SIZE. POWDER COATED FINISH. ETL (CANADA AND US) APPROVAL. 120/208/240 V VOLTAGE RATING. FLOOR MOUNTING. 5.41/6.25/12.5 AMPERE CURRENT RATING. 750/1125/1500 W POWER RATING. 2560/3840/5120 BTU/HR CAPACITY. FINNED SPIRAL STEEL HEATING... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Heating Capacity: 0.75 to 1.50
  • Fuel / Energy Source: Electric
Vulcan System Forced Air Heater
from Leister USA

The muscle man among the hot air blowers leaves no doubts about its performance. It is compactly built and easy to integrate into industrial processes. Just as Leister ’s smaller hot air blowers VULCAN SYSTEM can be remote controlled through a standard analog interface. [See More]

  • Heater Type: ForcedAir
  • Max Air Temperature: 1202
  • Fuel / Energy Source: Electric
  • Maximum Air Flow: 60
Reznor® RDF Series Direct Fired Gas Heating/Makeup Air System -- Model RDF1-20
from Reznor

The Reznor ® model RDF series single-blower, direct, gas-fired units are certified by ETL to ANSI Standard Z83.18 and Z83.4. The units are designed for indoor or outdoor installation with cabinets of insulated, double-wall galvalume steel construction. Configuration is horizontal with either... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Max Air Temperature: 120
  • Fuel / Energy Source: Natural Gas / Propane
  • Maximum Air Flow: 3000
Fan Driven Unit Heater -- H3H5510T
from TPI Corporation

WASH-DOWN CORROSION RESISTANT TYPE. 16 GAUGE 304 STAINLESS STEEL MATERIAL. 14 INCH W X 21.75 INCH H SIZE. EPOXY POWDER COATED FINISH. 3 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 240 V VOLTAGE RATING. CEILING/WALL BRACKET MOUNTING. 24.1 AMPERE CURRENT RATING. 10 KW POWER RATING. [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 700
  • Fuel / Energy Source: Electric
  • Heating Capacity: 10.00
Reznor® RP Series Duct Furnaces -- Model RP125
from Reznor

Reznor ® RP series rooftop duct furnaces are designed to be used as the heating component in a heating, heating/cooling or makeup air system. The RP series furnaces are certified for 80% thermal efficiency for use with either natural or propane gas, as specified, in sizes from 125,000 through... [See More]

  • Heater Type: Duct Heater; ForcedAir; RoomSpace
  • Maximum Air Flow: 1840
  • Fuel / Energy Source: Natural Gas / Propane
  • Heating Capacity: 29.31
Fan Driven Unit Heater -- H3H5605T
from TPI Corporation

HEAVY GAUGE STEEL MATERIAL. 14 INCH W X 14 INCH D SIZE. POWDER COATED FINISH. 3 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 208/240 V VOLTAGE RATING. CEILING/WALL MOUNTING. 10.4 AMPERE AT 208 V, 12.1 AMPERE AT 240 V CURRENT RATING. 3750 W AT 208 V, 5000 W AT 240 V POWER RATING. [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 375
  • Fuel / Energy Source: Electric
  • Heating Capacity: 3.75 to 5.00
Reznor® SC Series Separated Combustion, Gas-fired Duct Furnaces -- Model SC100
from Reznor

Reznor ® model SC series separated combustion gas-fired duct furnaces are designed to separate their combustion air from the air in the heated space. Reznor ® was the leading pioneer in perfecting separated combustion technology. These units are designed and manufactured in accordance with... [See More]

  • Heater Type: Duct Heater; ForcedAir; RoomSpace
  • Maximum Air Flow: 1480
  • Fuel / Energy Source: Natural Gas / Propane
  • Heating Capacity: 23.45
Fan Driven Unit Heater -- HF684TC
from TPI Corporation

13-1/2 INCH W X 17-1/2 INCH D X 11-1/2 INCH H SIZE. 1 PHASE(S). UL APPROVAL. 208/240 V VOLTAGE RATING. CEILING/WALL/FLOOR MOUNTING. 14.5 AMPERE AT 208 V, 16.7 AMPERE AT 240 V CURRENT RATING. 3000 W AT 208 V, 4000 W AT 240 V POWER RATING. 10239 BTU/HR AT 208 V, 13652 BTU/HR AT 240 V CAPACITY. 262 CFM... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 262
  • Fuel / Energy Source: Electric
  • Heating Capacity: 3.00 to 4.00
Reznor® SHH Series 91% Efficient Separated-combustion Pre-Engineered Air-Handlers -- Model SHH130C
from Reznor

Model SHH is the new 91% efficient separated-combustion addition to the Reznor ® line of Pre-Engineered Air-Handlers. The 1st ever separated combustion system in the commercial/industrial. heating industry was introduced on a Reznor heater in the 1960s, and that proven technology is continued in... [See More]

  • Heater Type: ForcedAir; RoomSpace; 90%+ Efficient Heater
  • Maximum Air Flow: 3730
  • Fuel / Energy Source: Natural Gas / Propane
  • Heating Capacity: 35.46
Fan Driven Unit Heater -- HP610001202CT
from TPI Corporation

10-1/2 INCH L X 8-1/2 INCH W X 6 INCH H SIZE. ETL (CANADA AND US) APPROVAL. HEAT COLD ROOMS OR ADDITIONS WITHOUT UPGRADING CENTRAL SYSTEM APPLICATION. 120 V VOLTAGE RATING. DUCT MOUNTING. 8.33 AMPERE CURRENT RATING. 1000/500 W POWER RATING. 130 CFM AIR FLOW RATE. THERMOSTAT CONTROL TYPE. SPEED... [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Maximum Air Flow: 130
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.50 to 1.00
Reznor® UEAS Series Ultra High Efficiency, Gas-fired Separated Combustion Unit Heaters -- Model UEAS130
from Reznor

Reznor ® V3 Series Model UEAS gas-fired separated combustion unit heaters are available in 4 sizes ranging from 130,000 to 310,000 BTUH gas input. Heaters are designed for up to 93% thermal efficiency and are approved for installation in the United States and Canada by ETL. Reznor ® V3... [See More]

  • Heater Type: ForcedAir; RoomSpace; 93% fuel efficient unit heater
  • Maximum Air Flow: 2256
  • Fuel / Energy Source: Natural Gas / Propane
  • Heating Capacity: 35.71
Kick Space Fan Driven Heater -- TSH20J
from TPI Corporation

ETL (CANADA AND US) APPROVAL. 208 V VOLTAGE RATING. 1500/750 W POWER RATING. 5120/2560 BTU HEATING CAPACITY. FINNED STEEL HEATING ELEMENT. 3-5/16 INCH W X 23-7/8 INCH H GRILL SIZE. CURRENT RATING 7.2/3.6 AMPERE [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Heating Capacity: 0.75 to 1.50
  • Fuel / Energy Source: Electric
Reznor® V3 Series High Efficiency Heaters -- Model UDAP 30
from Reznor

Reznor ® V3 series model UDAP gas-fired unit heaters are available in 14 sizes ranging from 30,000 to 400,000 BTUH gas input. Sizes 30-125 are approved for residential application. All sizes are approved for commercial/industrial installations. Model UDAP heaters are designed for 82-83% thermal... [See More]

  • Heater Type: ForcedAir; RoomSpace; 82% fuel efficient unit heater
  • Maximum Air Flow: 456
  • Fuel / Energy Source: Natural Gas / Propane
  • Heating Capacity: 7.21
Portable Fan Driven Heater -- 178TMC
from TPI Corporation

CERAMIC MATERIAL. 6 FT CORD WITH 3 CONDUCTOR CONNECTION TYPE. 1 PHASE(S). UL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. 12.5/7.1 AMPERE CURRENT RATING. 950/1500 W POWER RATING. BUILT-IN THERMOSTAT CONTROL TYPE. 5120 BTU/HR HEATING CAPACITY. 11-1/4 INCH W X 7 INCH D X 10 INCH H HOUSING SIZE [See More]

  • Heater Type: ForcedAir; RoomSpace
  • Heating Capacity: 0.95 to 1.50
  • Fuel / Energy Source: Electric