Natural Gas / Propane Air Heaters
from Terra Universal, Inc.
Provides controlled heating of process gases (such as nitrogen and argon) to facilitate a wide range of manufacturing operations. In a controlled atmosphere chamber,. enhances component drying and epoxy curing;. allows safe preheating of components before welding;. performs temperature testing of... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Max Air Temperature: 350
from Trane Company
The Trane electric architectural forced-air wall heaters combine quiet, reliable heating with an attractive cabinet design. Their ease of installation, rugged construction and architectural styling particularly suits them for space heating applications in commercial, industrial and institutional... [See More]
- Fuel / Energy Source: Electric; Natural Gas / Propane
- Heating Capacity: 3.28 to 117.24
- Heater Type: ForcedAir; RoomSpace
from Thermon, Inc
The Cata-Dyne ™ Heating Package is the industry standard for space and spot heating applications where flammable gases, vapors or liquids may be present. Equipped with explosion-proof infrared heaters, this package comes standard or custom designed to meet any unique application. The Cata-Dyne... [See More]
- Fuel / Energy Source: Electric; Natural Gas / Propane
from Princess Auto Limited
125,000 to 170,000 BTU Forced Air Propane Heater [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 450
from Reznor
The Reznor ® ADF Series units are direct-fired heating/makeup air systems designed for either indoor or outdoor installation. Model ADF systems are available to operate on either natural or propane gas. The ADF Models provide discharge air at a maximum temperature of 120 °F (75 °F in... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Max Air Temperature: 120
- Heater Type: ForcedAir; RoomSpace; Direct Fired Heater
- Maximum Air Flow: 5000
from Heat Wagon
Air flow switch. Ductable. Flame safeguard control. Fused disconnect switch. Hi limit switch. Manifold pressure gauge. Motor overload - manual reset. Panel mounted voltage meter. Remote thermostat. Weather sealed control box [See More]
- Fuel / Energy Source: Natural Gas / Propane
from Mobile Air, Inc.
The Direct Fired 1800 fits perfectly into a small or medium sized office, computer, or server room. It includes a mechanical thermostat, and a 20 amp recommended fuse size. The 1800 is an ideal portable heating unit for small office environments. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 4200
- Heater Type: RoomSpace
from Aitken Products, Inc.
Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK series is... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 26.38 to 29.31
- Heater Type: RoomSpace
from Aggreko
280 kW Fluid Indirect Fired Gas Heater. From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features. Completely fume, flame, and moisture-free. Available in size from 171,000 to 3.8 million Btu/hr. Have... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 280.00
- Maximum Air Flow: 10000
from Thermon, Inc
The Cata-Dyne ™ BX Series infrared gas catalytic heater with 'G' Series catalytic pad is designed for use in non-hazardous heating applications such as infrared drying and curing ovens. It is fitted with a patented high temperature catalyst pad, operates on either natural or propane fuel and... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: RoomSpace
from Princess Auto Limited
30,000 to 60,000 BTU Forced Air Propane Heater [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 300
from Reznor
Reznor Model AEB indirect fired units are designed for indoor or outdoor installation in industrial and commercial buildings where air turnover (destratification) is desired. These air handlers are suitable for a wide variety of heating, cooling, and makeup air applications. Air turnover units are... [See More]
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene (optional feature); Natural Gas / Propane
- Maximum Air Flow: 3250 to 7000
- Heater Type: ForcedAir; RoomSpace; Building Air Destratification Unit
- Heating Capacity: 58.62 to 87.93
from Heat Wagon
Efficient motor reduces amp draw and is rated to run on standard 15 amp circuit. New remote (50 ’ long) thermostat with Hi/Lo/Off control. 12 ” wheels make for easy handling. Relays pull in and hold tight down to 95V. Ductable up to 50 ft. Upgraded heater control board. starts heater... [See More]
- Fuel / Energy Source: Natural Gas / Propane
from Mobile Air, Inc.
The Direct Fired 2730 fits perfectly into a small or medium sized office, computer, or server room. It includes a hi-lo thermostat, and a 30 amp recommended fuse size. The 2730 is an ideal portable heating unit for small office environments. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 12500
- Heater Type: RoomSpace
from Aitken Products, Inc.
Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK series is... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 35.17 to 43.97
- Heater Type: RoomSpace
from Aggreko
350,000 BTU Indirect Heater. Clean, safe and reliable portable vented heaters - wherever you need it - indoors or out. Features. 409 stainless steel heat exchanger. Easy switchover from propane to natural gas. International ETL approval. High efficiency burner & heat exchanger. Quiet operation. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 2500
from Princess Auto Limited
30,000 to 80,000 BTU Convection Propane Heater [See More]
- Fuel / Energy Source: Natural Gas / Propane
from Reznor
Reznor ® Series 100, Model B gas-fired gravity-vented unit heaters are designed for 80% thermal efficiency and are designed for use with natural or propane gas, as specified, in sizes from 25,000 to 400,000 BTUH input. Model B unit heaters are designed for ceiling suspension with a centrifugal... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 410
- Heater Type: ForcedAir; RoomSpace
- Heating Capacity: 6.00
from Heat Wagon
Cast Iron and Stainless Steel Burner. Rugged Flame Safeguard Control with replaceable components and self-diagnostic L.E.D lights. Dual fuel or L.P. Operates at pressures as low as 9 " w.c. Automatic On/Off Thermostat. Redundant solenoid valves. Light Weight: only 230lbs. 120v Power... [See More]
- Fuel / Energy Source: Natural Gas / Propane
from Mobile Air, Inc.
The Direct Fired 3050 fits perfectly into a small or medium sized office, computer, or server room. It includes a Hi-Lo thermostat, and a 30 amp recommended fuse size. The 3050 is an ideal portable heating unit for small office environments. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 16000
from Aitken Products, Inc.
Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK series is... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 58.62
- Heater Type: RoomSpace
from Aggreko
1,200,000 BTU Hydronic Heater. From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features. Conversion from one fuel source to another can be accomplished in as little as 15 mins. Temperature and fuel... [See More]
- Fuel / Energy Source: Electric; Natural Gas / Propane
- Heating Capacity: 361.39
from Princess Auto Limited
35,000 BTU Forced Air Propane Heater [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 100
from Reznor
The model CAUA Series gas-fired, upflow, blower-type, power-vented, separated combustion heaters are available in six sizes ranging from 150,000 to 400,000 BTUH gas input for use with either natural or propane gas. The model CAUA line of heaters is design-certified by the Canadian Standards... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 1900
- Heater Type: ForcedAir; RoomSpace; Split System Vertical (Up) Airflow unit
- Heating Capacity: 44.00
from Heat Wagon
Air flow switch. Burner heat shield. Ductable. Flame safeguard control. Fused disconnect switch. Hi limit switch. Manifold pressure gauge. Motor overload - manual reset. Panel mounted voltage meter. Remote thermostat. Weather sealed control box [See More]
- Fuel / Energy Source: Natural Gas / Propane
from Mobile Air, Inc.
The Direct Fired S1505 fits perfectly into a small or medium sized office, computer, or server room. It includes a hi-lo thermostat, and a 20 amp recommended fuse size. The S1505 is an ideal portable heating unit for small office environments. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 7000
- Heater Type: RoomSpace
from Aitken Products, Inc.
Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK series is... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 8.79 to 17.59
- Heater Type: RoomSpace
from Aggreko
Features. Conversion from one fuel source to another can be accomplished in as little as 15 mins. Temperature and fuel usage is automatic. Includes unique “Climate Control ” system, which ensures efficient and reliable burner operation in all conditions. Compact and portable design for... [See More]
- Fuel / Energy Source: Electric; Diesel / Fuel Oil / Gasoline / Kerosene; Natural Gas / Propane
- Heating Capacity: 262.62
from Princess Auto Limited
35,000 BTU HERO Cordless Forced Air Propane Heater [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 117
from Reznor
The Reznor Model DFCH Series units are direct-fired/makeup air system designed for either indoor or outdoor installation. Model DFCH is horizontally arranged. Units can be configured for floor mount, outdoor pad mount, rooftop or suspended installation. Maximum heating capacity is 12,830 MBH. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Max Air Temperature: 120
- Heater Type: ForcedAir; RoomSpace; Direct Fired Makeup Air Heating System
- Maximum Air Flow: 28000
from Heat Wagon
Air flow switch. Burner heat shield. Ductable. Flame safeguard control. Fused disconnect switch. Hi limit switch. Manifold pressure gauge. Motor overload - manual reset. Panel mounted voltage meter. Remote thermostat. Sealed control box [See More]
- Fuel / Energy Source: Natural Gas / Propane
from Mobile Air, Inc.
The Direct Fired S2000 fits perfectly into a small or medium sized office, computer, or server room. It includes a mechanical thermostat, and a 20 amp recommended fuse size. The S2000 is an ideal portable heating unit for small office environments. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 4200
- Heater Type: RoomSpace
from Aitken Products, Inc.
The World's Only All-Weather Gas Infrared Heater Saves Up To 75% In Energy. These versatile, self-contained heating systems afford comfort, safety, and convenience. They are ideally suited for: Bus & Smoking Shelters. Ski Lodges. Residential Garages. Outdoor Cafes and Patios. Hotel and Theater... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 5.86 to 8.79
- Heater Type: RoomSpace
from Aggreko
The super efficient KRAKEN will use less fuel to heat your job. Additional savings are realized with its Automatic Thermostat feature that cycles the heater off when desired temperature levels are reached. KRAKEN turns back on when the fluid cools below its intended level. Features. 90% efficient... [See More]
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene; Natural Gas / Propane
- Heating Capacity: 7327.50
from Princess Auto Limited
75,000 to 125,000 BTU Forced Air Propane Heater [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 350
from Reznor
The Reznor Model DFCV Series units are direct-fired/makeup air system designed for either indoor or outdoor installation. Model DFCV is a vertical cabinet. Units can be configured for floor mount, outdoor pad mount, rooftop or suspended installation. Maximum heating capacity in the series is 12,830... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Max Air Temperature: 120
- Heater Type: ForcedAir; RoomSpace; Direct Fired Makeup Air Heating System
- Maximum Air Flow: 28000
from Heat Wagon
Efficient motor reduces amp draw and is rated to run on standard 15 amp circuit. New remote (50 ’long) thermostat with Hi/Lo/Off control. 12 " wheels make for easy handling. Relays pull in and hold tight down to 95V. Ductable up to 125 ft. Upgraded heater control board. starts heater with... [See More]
- Fuel / Energy Source: Natural Gas / Propane
from Mobile Air, Inc.
The Direct Fired S405 fits perfectly into a small or medium sized office, computer, or server room. It includes a mechanical thermostat, and a 20 amp recommended fuse size. The S405 is an ideal portable heating unit for small office environments. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 2000
- Heater Type: RoomSpace
from Princess Auto Limited
75,000 to 200,000 BTU Convection Propane Heater [See More]
- Fuel / Energy Source: Natural Gas / Propane
from Reznor
Reznor ® Venturion ® EEDU series 80% thermal efficient indoor duct furnaces were developed to provide an annual fuel use improvement of up to 25% when compared with gravity-vented duct furnaces. The use of a factory-installed power venter, with metered combustion air, limits burner flue... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 1105
- Heater Type: Duct Heater; ForcedAir; RoomSpace
- Heating Capacity: 22.00
from Heat Wagon
Efficient motor reduces amp draw and is rated to run on standard 15 amp circuit. New remote (50 ’long) thermostat with Hi/Lo/Off control. Stackable design. Relays pull in and hold tight down to 95V. Ductable up to 125 ft. Upgraded heater control board. starts heater with low voltage down to... [See More]
- Fuel / Energy Source: Natural Gas / Propane
from Mobile Air, Inc.
The Indirect Fired OHV500 fits perfectly into a small or medium sized office, computer, or server room. It includes a mechanical thermostat, and a 20 amp recommended fuse size. The OHV500 is an ideal portable heating unit for small office environments. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 3100
- Heater Type: RoomSpace
from Reznor
Reznor ® series 100, model F gas-fired, gravity-vented unit heaters are designed for 80% thermal efficiency and are designed for use with natural or propane gas, as specified, in sizes from 25,000 to 400,000 BTUH gas input. Model F unit heaters are designed for ceiling suspension with a... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 380
- Heater Type: ForcedAir; RoomSpace
- Heating Capacity: 7.00
from Heat Wagon
Heavy-duty frame with wheels and lifting hook. Changes from vapor propane to natural gas with a turn of a valve. Low amp draw (5.0/8.5). Ductable up to 50 ’. High CFM axial fan. Air switch protected by 30 mesh filter. Remote thermostat with 50 ’ of cord. Optional delay start relay. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: RoomSpace
from Mobile Air, Inc.
The Indirect Fired VG1000 fits perfectly into a medium sized office, computer, or server room. It includes a mechanical thermostat, and a 30 amp recommended fuse size. The VG1000 is an ideal portable heating unit for small office environments. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 4075
from Reznor
Reznor ® series model UDBS gas-fired separated combustion unit heaters are available in 14 sizes ranging from 30,000 to 400,000 BTUH gas input. Model UDBS heaters are designed for 82-83% thermal efficiency and are approved for commercial/industrial installations in the United States and Canada... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 506
- Heater Type: ForcedAir; RoomSpace; 82% fuel efficient unit heater
- Heating Capacity: 7.21
from Heat Wagon
Efficient motor reduces amp draw and is rated to run on standard 15 amp circuit. New remote (15 ’ long) thermostat with Hi/Lo/Off control. Relays pull in and hold tight down to 50V. Upgraded heater control board. starts heater with low voltage down to 95V. now with built-in diagnostics. runs... [See More]
- Fuel / Energy Source: Natural Gas / Propane
from Mobile Air, Inc.
The Indirect Fired VG400 fits perfectly into a small or medium sized office, computer, or server room. It includes a mechanical thermostat, and a 20 amp recommended fuse size. The VG400 is an ideal portable heating unit for small office environments. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 2100
- Heater Type: RoomSpace
from Reznor
Reznor ® Model HRPD Series Rooftop Dual Duct Furnaces are designed to be used in series as the heating component in a heating, heating/cooling, or makeup air system. Each of the dual furnaces is certified for 80% thermal efficiency for use with either natural or propane gas, as specified. Eight... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 4630
- Heater Type: ForcedAir; RoomSpace
- Heating Capacity: 73.28
from Heat Wagon
AGA Certified. Air Flow Switch. Burner Heat Shield. Dual Fuel. Ductable. Flame Safeguard Control. Hi Limit Switch. Motor Overload - Manual Reset. Remote Mounted Thermostat. Weather Sealed Control Box. Tested to ANSI standard Z83.7 (1990). Safe fuel shutdown if combustion air is interrupted. Low... [See More]
- Fuel / Energy Source: Natural Gas / Propane
from Reznor
Reznor ® Model LDAP Series Packaged Downflow Heaters are available in three sizes - 400 MBH, 800 MBH, and 1200 MBH. Model LDAP 400 has one heat section; Model LDAP 800 has two heat sections; and Model LDAP 1200 has three heat sections. All Model LDAP heaters are certified for 83% thermal... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 5589
- Heater Type: RoomSpace; High bay heater - vertical/down air flow
- Heating Capacity: 97.31
from Heat Wagon
CSA approved for unattended operation. MEA approved for use in New York City. Light enough for one-man operation. Dual Fuel - Quick changeover from propane to natural gas. Air flow switch and Hi limit switch ensures safe operation. Thermostat to conserve fuel. Optional wheel kit available. Steel... [See More]
- Fuel / Energy Source: Natural Gas / Propane
from Reznor
The MAPS ® III Series packaged rooftop units are designed to cool, dehumidify, and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPS III can provide significant capacities of space conditioning. The RDCB utilizes environmentally-friendly... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 7500
- Heater Type: ForcedAir; RoomSpace; 100% O/A Heating/Cooling/MUA System
- Heating Capacity: 117.24 to 205.17
from Heat Wagon
Versatility of dual fuel - natural gas & propane. Compact design uses less space both on the job and during off-season storage. Long life stainless steel heat exchanger. 3-stage remote thermostat control conserves fuel. High fuel efficiency. Large volume blower with 2 ” static pressure [See More]
- Fuel / Energy Source: Natural Gas / Propane
from Reznor
Model PDH is the new indoor, power-vented addition to the Reznor ® line of Pre-Engineered Ventilation Airhandlers (PREEVA ™). Model PDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural gas... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 1875
- Heater Type: ForcedAir; RoomSpace; High Efficiency Htg/Clg Split System
- Heating Capacity: 29.30
from Heat Wagon
100% clean, dry heat. Dual fuel - switch from propane to natural gas in minutes. Approved for indoor/outdoor applications. Ductable to 25 ft. Remote thermostat with 15 ft. cord. Compact design fits through standard doorway. Whisper quiet blower. [See More]
- Fuel / Energy Source: Natural Gas / Propane
from Reznor
The Reznor ® model RDF series single-blower, direct, gas-fired units are certified by ETL to ANSI Standard Z83.18 and Z83.4. The units are designed for indoor or outdoor installation with cabinets of insulated, double-wall galvalume steel construction. Configuration is horizontal with either... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Max Air Temperature: 120
- Heater Type: ForcedAir; RoomSpace
- Maximum Air Flow: 3000
from Heat Wagon
Versatility of dual fuel - natural gas & propane. Remote thermostat. Wheels for easy portability. Long lasting stainless steel combustion chamber. “Whisper quiet ” centrifugal fan. Ideal for greenhouses and large premises. Ductable to 200 ft. 100% dry heat, clean of combustion... [See More]
- Fuel / Energy Source: Natural Gas / Propane
from Reznor
Model RDH is the new rooftop, power-vented addition to the Reznor ® line of Pre-Engineered Ventilation Air-Handlers (PREEVA ™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 1875
- Heater Type: ForcedAir; RoomSpace; High Efficiency Htg/Clg Split System
- Heating Capacity: 29.30
from Heat Wagon
Versatility of dual fuel - natural gas & propane. Reliable Riello burner. Remote thermostat. Wheels for easy portability. Long lasting stainless steel combustion chamber. High performance axial fan. Ductable to 200 ft. 100% dry heat, clean of combustion by-products [See More]
- Fuel / Energy Source: Natural Gas / Propane
from Reznor
Reznor ® RP series rooftop duct furnaces are designed to be used as the heating component in a heating, heating/cooling or makeup air system. The RP series furnaces are certified for 80% thermal efficiency for use with either natural or propane gas, as specified, in sizes from 125,000 through... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 1840
- Heater Type: Duct Heater; ForcedAir; RoomSpace
- Heating Capacity: 29.31
from Heat Wagon
Direct fired design with totally enclosed flame and controls. Sleek design suited for any tented event with heavy duty components for construction sites. Stackable design. Changes from vapor propane to natural gas with a turn of a valve. Approved for indoor and outdoor use. High efficiency motor... [See More]
- Fuel / Energy Source: Natural Gas / Propane
from Reznor
Reznor ® RPB series packaged units are 80% thermal efficient, powervented, gas-fired forced air furnaces designed for installation outdoors and used with recirculating and/or makeup air warm air duct systems. These units use either natural or propane gas, as specified, in sizes from 125,000... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 1850
- Heater Type: ForcedAir; RoomSpace
- Heating Capacity: 36.64
from Reznor
Reznor ® model series RPBL is a factory-designed assembly of one, two, or three duct furnace(s) and a large-capacity blower cabinet and a variety of control options for heating, makeup air or a combination of these functions. Pre-engineered design allows for single unit installation, provides... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 13500
- Heater Type: ForcedAir; RoomSpace
- Heating Capacity: 307.75
from Reznor
Reznor ® model SC series separated combustion gas-fired duct furnaces are designed to separate their combustion air from the air in the heated space. Reznor ® was the leading pioneer in perfecting separated combustion technology. These units are designed and manufactured in accordance with... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 1480
- Heater Type: Duct Heater; ForcedAir; RoomSpace
- Heating Capacity: 23.45
from Reznor
Model SDH is the new separated-combustion addition to the Reznor ® line of Pre-Engineered Ventilation Airhandlers (PREEVA ™). Since the introduction of separated-combustion technology, Reznor ® products have been the industry standard. This new separated-combustion packaged heater is... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 1875
- Heater Type: ForcedAir; RoomSpace; High Efficiency Htg/Clg Split System
- Heating Capacity: 29.30
from Reznor
Model SHH is the new 91% efficient separated-combustion addition to the Reznor ® line of Pre-Engineered Air-Handlers. The 1st ever separated combustion system in the commercial/industrial. heating industry was introduced on a Reznor heater in the 1960s, and that proven technology is continued in... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 3730
- Heater Type: ForcedAir; RoomSpace; 90%+ Efficient Heater
- Heating Capacity: 35.46
from Reznor
Reznor ® model SSCBL is a unified assembly of one, two or three separated-combustion duct furnaces and a large-capacity Reznor ® blower cabinet. Sizes are available with heating capacities from 400,000 through 1,200,000 BTUH gas input. The standard packages are heating-only systems, but... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 13500
- Heater Type: ForcedAir; RoomSpace; Separated Combustion Heater
- Heating Capacity: 307.75
from Reznor
Reznor ® V3 Series Model UEAS gas-fired separated combustion unit heaters are available in 4 sizes ranging from 130,000 to 310,000 BTUH gas input. Heaters are designed for up to 93% thermal efficiency and are approved for installation in the United States and Canada by ETL. Reznor ® V3... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 2256
- Heater Type: ForcedAir; RoomSpace; 93% fuel efficient unit heater
- Heating Capacity: 35.71
from Reznor
Reznor ® V3 series model UDAP gas-fired unit heaters are available in 14 sizes ranging from 30,000 to 400,000 BTUH gas input. Sizes 30-125 are approved for residential application. All sizes are approved for commercial/industrial installations. Model UDAP heaters are designed for 82-83% thermal... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 456
- Heater Type: ForcedAir; RoomSpace; 82% fuel efficient unit heater
- Heating Capacity: 7.21
from Reznor
Reznor ® X series duct furnaces are designed to provide 80% thermal efficiency for indoor application with gravity venting. They are certified for use with natural or propane gas, as specified, in sizes from 75,000 through 400,000 BTUH input. These models are used as heating components in... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 1105
- Heater Type: Duct Heater; RoomSpace
- Heating Capacity: 17.59