Suspended Solids / Slurries Vortex Flow Meters
from OMEGA Engineering, Inc.
The FV-200 Series meter utilizes vortex-shedding technology to provide a repeatable flow measurement accurate to 1% of full scale. The meter has no moving parts, and any potential for fluid contamination is eliminated by the meter's corrosion-resistant all plastic construction. The meter includes a... [See More]
- Pipe Diameter: 1.40 to 2.00
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from Clark Solutions
In comparison to the OEM Flow Sensor Series 200, the Series 210 Vortex Flow Transmitter is available with an increased range of power supply and output signals, all with and without temperature measurement. With no moving parts, the Series 210 Flow Sensor is not sensitive to debris, has marginal... [See More]
- Pipe Diameter: 0.25 to 1.00
- End Fittings: In-line Threaded
- Mounting: Insertion
- Process Media Type: Liquid
from Litre Meter Limited
Extended linearity electromagnetic flowmeter with PTFE liner designed for wafer fitting between flanges. 25mm to 300mm [See More]
- Pipe Diameter: 0.98 to 11.81
- End Fittings: In-line Flanged
- Mounting: In-line
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
The FV100 Series vortex flow meters are inline flow meters that utilizes the vortex shedding measuring principle. The fluid strikes a bluff body which imparts alternating vortices downstream of the bluff which create a pressure on a sensor body containing a piezoelectric crystal. The frequency of... [See More]
- Pipe Diameter: 0.25 to 4.00
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid